-
Description: This part deals with bulb reflector infra-red lamps and tubular emitters.
-
Supplier: Aitken Products, Inc.
Description: Save up to 20% on electric heating bills compared to forced air or convection systems! Aitken's all weather quartz lamp heaters save up to 20% on electric heating bills compared to forced air or convection systems! Aitken quartz lamp infrared heaters are available
- AC Voltage Required: 120 to 480 volts
- Fuel / Energy Source: Electric
- Heater Type: Radiant Heater, Radiant Reflective Process Heater, Space Heater, Air Heater
- Heating Capacity: 0.5000 to 2.5 kW
-
Supplier: CSA Group
Description: This part deals with bulb reflector infra-red lamps and tubular emitters.
-
-
Supplier: Ushio America, Inc.
Description: USHIO Quartz Infrared Heater lamp is an example of efficiently utilizing the heat output of a specialty halogen lamp. Most of the output from this light source falls in the infrared region, and it is proven to be an extremely efficient heat energy source. USHIO Quartz
- AC Voltage Required: 115 to 600 volts
- Fuel / Energy Source: Electric
- Heater Type: Radiant Heater
- Heating Capacity: 0.3000 to 5 kW
-
Supplier: Ushio America, Inc.
Description: Precise temperature and heating zones are required in the semiconductor industry. The USHIO (QIH) IR lamps provide a precisely controlled IR source that can meet the stringent needs of the semiconductor industry. Features & Benefits Highly Efficient Heat Source
- AC Voltage Required: 115 to 600 volts
- Fuel / Energy Source: Electric
- Heater Type: Radiant Heater
- Heating Capacity: 0.3000 to 6 kW
-
Supplier: Ushio America, Inc.
Description: sophisticated heating programming can be applied. Long Life and Consistent Output By utilizing the halogen cycle, USHIO’s lamps are designed up to 5000 hrs with almost no loss in infrared output. Flexible Production Capability USHIO supports customer specified custom design and
- AC Voltage Required: 115 to 570 volts
- Fuel / Energy Source: Electric
- Heater Type: Radiant Heater
- Heating Capacity: 0.3750 to 6 kW
-
Supplier: Ushio America, Inc.
Description: Consistent Output By utilizing the halogen cycle, USHIO’s lamps are designed up to 5000 hrs with almost no loss in infrared output. Flexible Production Capability USHIO supports customer specified custom design and OEM support.
- AC Voltage Required: 120 to 240 volts
- Fuel / Energy Source: Electric
- Heater Type: Radiant Heater
- Heating Capacity: 0.3000 to 1 kW
-
Supplier: Cincinnati Sub-Zero Products
Description: oven is achieved by coupling the modules. Electrically-actuate d lift doors The air flow is horizontal, vertical or is blown in from both sides. Heating: electrical, resistance tube radiators and medium-wave infrared lamps Direction of conveyance, powered roller conveyor
- Application: Heat Treating
- Controller Type: Programmable
- External Configuration: Continuous (Convey, Shuttle)
- Heat Source / Transfer: Electric / Resistance
-
Supplier: Weiss Technik North America, Inc.
Description: blown in from both sides. Heating: electrical, resistance tube radiators and medium-wave infrared lamps Direction of conveyance, powered roller conveyor
- Application: Heat Treating
- Controller Type: Programmable
- External Configuration: Continuous (Convey, Shuttle)
- Heat Source / Transfer: Electric / Resistance
-
Supplier: RS Components, Ltd.
Description: Infrared outdoor heaters utilising R7s 1300W infrared lamps (supplied), and see RS 739-3536 for replacements. Electrically terminated via 3 metres of 3 core 1.5mm² cable fitted with a 13A rubber plug top. Mesh grille front cover. Heating area 8 to 10m² depending on
- Heater Type: Radiant Heater, Space Heater, Air Heater
- Heating Capacity: 1.3 kW
-
Supplier: RS Components, Ltd.
Description: Infrared outdoor heaters utilising R7s 1300W infrared lamps (supplied), and see RS 739-3536 for replacements. Electrically terminated via 3 metres of 3 core 1.5mm² cable fitted with a 13A rubber plug top. Mesh grille front cover. Heating area 8 to 10m² depending on
- Heater Type: Radiant Heater, Space Heater, Air Heater
- Heating Capacity: 1.3 kW
-
Supplier: Palomar Technologies, Inc
Description: unlimited number of process profiles can easily be created and stored in the controller. Process heating is provided over the entire work area by a close-coupled planar infrared heating element. The system is designed for high production flux-less void-free soldering. Processes
- Application: Brazing / Soldering, Curing, Industrial, Other
- Computer Interface: Yes
- Configuration: Top Loading
- Controller Type: Programmable
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: thermography camera is a lamp and a laser. The laser helps you to view the measurement surface to be tested. The lamp is used to create a clear, true image in a dark environment. A bright white LED serves as a light source. The building thermography camera allows almost continual use
- Application / Industry: Industrial
- Camera Function: Still, Video
- Height: 4.06 inch
- Horizontal Resolution: 480 lines
Find Suppliers by Category Top
Featured Products Top
-
the convection oven, it is formed into a specific shape and dried. Tempco specializes in custom process heating systems and heater assemblies for various applications, and this was no exception. We offer a wide range of industrial infrared heaters that are ideal for drying and curing applications (read more)
Browse Radiant Heaters Datasheets for Tempco Electric Heater Corporation -
Advanced solutions for all of your heating and drying oven needs Our complete industrial oven product portfolio consists of heating and drying ovens, tempering ovens, conveyor ovens, tempering ovens, vacuum ovens (read more)
Browse Ovens (industrial) Datasheets for Cincinnati Sub-Zero Products -
Caloritech™ OKA Series Infrared Radiant Heaters are available in Types C, E, F, L, R and T. They are designed for process heating in industrial applications such as: Conveyorized or batch type ovens Degreasing Weld preheating Baking, drying, curing of paints and adhesives (read more)
Browse Radiant Heaters Datasheets for Thermon, Inc -
that an Ambrell EASYHEAT™ 1.2 kW, 150-400 kHz induction heating system with a custom-designed single position multiple-turn helical coil would be the right solution for their application. An infrared camera was used to measure the temperature of the knife blade during the testing process (read more)
Browse Industrial Heaters Datasheets for Ambrell Induction Heating Solutions -
Nd:YAG is the earliest and most famous laser host crystal. Since it combines great advantages in many basic properties,Nd:YAG is the ubiquitous presence for near-infrared solid-state lasers and their frequency-doubler, tripler, and higher order multiplier. It is widely used in industrial (read more)
Browse Optical Crystals Datasheets for HG Optronics, Inc. -
AMETEK Land (Land Instruments) AMETEK Land (Land Instruments) is the world’s leading manufacturer of monitors and analysers for industrial infrared non-contact temperature measurement, combustion efficiency and environmental pollutant emissions. (read more)
Browse Thermal Imagers Datasheets for AMETEK Land -
, however the term also can be used for large power generating installations or non-water heating devices. Solar thermal collectors are extremely efficient at capturing solar radiation, which is mostly comprised of electromagnetic radiation on the infrared (IR) and ultraviolet (UV) bands. Only 47 (read more)
Browse Fabric and Fiber Insulation Datasheets for Mid-Mountain Materials, Inc. -
(Land Instruments) AMETEK Land (Land Instruments) is the world’s leading manufacturer of monitors and analysers for industrial infrared non-contact temperature measurement, combustion efficiency and environmental pollutant emissions. Through our trusted range of (read more)
Browse Thermal Imagers Datasheets for AMETEK Land -
With high visible light, low radiant energy, and no infrared or ultraviolet light, LEDs are the most efficient light source in the lighting market today. While as much as 80 percent more energy efficient than traditional incandescent lighting, LED components still create a considerable amount of (read more)
Browse Electronic Cooling Fans Datasheets for ebm-papst Inc. -
properties of varistors make them useful for suppressing transients in both domestic appliances and industrial equipment. Some examples of practical uses: Protect telecommunication lines and equipment: Smartphones, power supply units, chargers Protect Industrial control (read more)
Browse Metal Oxide Varistors (MOVs) Datasheets for MDE Semiconductor, Inc.
More Information Top
-
Tap Rule - Self Help Forums
(d) Infrared lamp industrial heating appliances.
-
Tap Rule - Self Help Forums
(d) Infrared lamp industrial heating appliances.
-
Tap Rule - Self Help Forums
(d) Infrared lamp industrial heating appliances.
-
Audel Guide to the 2011 National Electrical Code: All New Edition
422.14: Infrared Lamp Industrial Heating Appliances .
-
McGraw-Hill's National Electrical Code® 2014 Handbook, Twenty-Eighth Edition > Chapter Four
Infrared Lamp Industrial Heating Appliances.
-
McGraw-Hill's National Electrical Code 2011 Handbook, 27th Edition > ARTICLE 422. APPLIANCES
Infrared Lamp Industrial Heating Appliances.
-
States > California > State > Regulations > Title 8 - Industrial Relations > Division 1 - Department of Industrial Relations > Chapter 4 - Division of Industri...
Infrared Lamp Industrial Heating Appliances.
-
McGraw-Hill's National Electrical Code® 2014 Handbook, Twenty-Eighth Edition > Chapter Two
Infrared lamp industrial heating applications may be used on higher circuit voltages as allowed in 422.14 of the Code.
-
McGraw-Hill's National Electrical Code 2011 Handbook, 27th Edition > ARTICLE 210. BRANCH CIRCUITS
Infrared lamp industrial heating applications may be used on higher circuit voltages as allowed in 422.14 of the Code.