Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Radwell International
Description: LIMIT SWITCH, ADJUSTABLE DELRIN ROLLER LEVER, MULTI-FUNCTION, NORMALLY NON-PASSING. FREE 2 YEAR RADWELL WARRANTY
- Device Type: Linear Limit Switch
-
Supplier: Radwell International
Description: SWITCH, LIMIT SWITCH, 63 MM, TYPE 546, MULTI FUNCTION MODULE, MECHANICAL, MOUNTING ACCESSORY FOR 2' PIPES, IP 65. FREE 2 YEAR RADWELL WARRANTY
- Device Type: Linear Limit Switch
-
Supplier: Radwell International
Description: (BNS01W9) MECHANICAL LIMIT SWITCH,VERSION=SNAP CONTACT, SWITCH POSITIONS, NUMBER=4, SWITCHING FUNCTION MECHANICAL=SINGLE-PI N CHANGEOVER, SWITCH POSITION SPACING=8 MM. FREE 2 YEAR RADWELL WARRANTY
- Device Type: Linear Limit Switch
-
-
Supplier: Radwell International
Description: LIMIT SWITCH, 600V, 10AMP, TYPE L, +OPTIONS, 3CONTACTS, MAINTAINED, ROTARY HEAD, SWITCH FUNCTION TPDT-DB. FREE 2 YEAR RADWELL WARRANTY
- Contact Type: Maintained Contact
- Device Type: Rotary Limit Switch
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1233655-SZL-VL-J Category: Switches>Limit Switches Series: SZL-VL Termination Style: Cable Gland Package: Bulk Ingress Protection: IP64 - Dust Tight, Water Resistant Voltage Rating - AC: 250 V Voltage Rating - DC: 125 V Standard Package
- Device Type: Rotary Limit Switch
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1376152-ASQ10410 Category: Switches - Limit Switches Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: Panasonic Electric Works Series: ASQ1 Package: Bulk Product
- Device Type: Rotary Limit Switch
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1041267-86CX2 Category: Switches>Limit Switches Series: CX Termination Style: Screw Terminal Package: Bulk Ingress Protection: IP66 - Dust Tight, Water Resistant Voltage Rating - AC: 120 V Standard Package: 1 Circuit: SPDT x 2 Switch
- Device Type: Rotary Limit Switch
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1233676-SDT001 Category: Switches>Limit Switches Series: SDT Termination Style: Gull Wing Package: Tape & Reel Voltage Rating - DC: 5 V Standard Package: 2,200 Mounting: SMD (SMT) Circuit: SPDT Switch Function: Mom
- Device Type: Rotary Limit Switch
-
Supplier: Schmersal Inc.
Description: Thermoplastic enclosure Changeover contact with double break, positive break galvanically separated contact bridges Screw connection
- Device Type: Rotary Limit Switch
- Maximum Current Rating: 10 amps
- Mechanical Life (Minimum): 2.00E7 (#)
- Operating Temperature: -30 to 80 C
-
Supplier: steute
Description: Metal enclosure Snap action, change-over contact with single break Suitable for in-line mounting With pre-wired cable Gold-plated contacts available on request Ex version available
- Device Type: Linear Limit Switch
- Maximum AC Voltage Rating: 4000 volts
- Maximum Current Rating: 5 amps
- Mechanical Life (Minimum): 1.00E6 (#)
-
Supplier: Burger & Brown Engineering, Inc.
Description: SMARTFLOW® SMARTLOCK® slide retainer and limit switch is designed for injection molders to provide switching plus slide retaining in one unique package. The SMARTLOCK® locking function prevents premature slide movement during molded part ejection while the
- Device Type: Linear Limit Switch
- Electrical Life (Minimum): 1.00E7 (#)
- Enclosed Switch Housing: Yes
- Maximum AC Voltage Rating: 250 volts
-
Supplier: ValueTronics International, Inc.
Description: sweep limit. Used to set high frequency limit Function Output (50O OUT) Sine, square, triangle selectable and variable to 20 Vp-p (10 Vp-p into 50O) HI output, and to 2 Vp-p (1 Vp-p into 50O) LO output. Both outputs varied with a 30 dB Vernier. Peak output
- Device Type: Generator
- Generator Type: Function, Signal
- Maximum Frequency Range: 4000 MHz
- Minimum Frequency Range: 4000 MHz
-
Supplier: BERNSTEIN AG
Description: Thanks to its design and its metal actuator, the ENK limit switch is particularly suitable for applications requiring a sturdy safety switch made of plastic. Product advantages: Standard switch conforming to DIN EN 50041 Standard actuator conforming to DIN EN 50041
- Certifications / Approvals: CE Certification?, CSA Certification?, UL listed?
- Enclosed Switch Housing: Yes
- Features: Rotatable Head?
- Maximum AC Voltage Rating: 240 volts
-
Supplier: steute
Description: Metal enclosure Slow action , change-over contact with double break 1 cable entry M16 x 1.5 Gold-plated contacts available on request Note When used as safety switch, secure the enclosure against slipping with appropriate means, e.g. pinning.
- Connection Options: Screw Terminals
- Linear Actuator Types: Pushbutton or Plunger, Push Roller, Roller Lever / Leaf
- Maximum AC Voltage Rating: 4000 volts
- Normal State: Normally Open (NO), Normally Closed (NC)
-
Supplier: steute
Description: Features/Options Ex zone 1 and 21 Thermoplastic enclosure with metal cover Mounting and switching details to EN 50041 With pre-wired cable Actuator can be repositioned by 4 x 90° Rocking lever can be repositioned by 10°
- Actuator Type: Standard Roller, Adjustable Roller, Rod / Wire
- Certifications / Approvals: CSA Certification?
- Connection Options: Screw Terminals
- Maximum AC Voltage Rating: 4000 volts
-
Supplier: Minco
Description: /Off (mechanical relay only) -Alarm USB and a user - friendly software package allow for easy setup and use 32 - bit microprocessor executes both PID loops simultaneously at individually configurable rates up t o 25 times/second High current capacity internal switching
- Control Signal Output: Analog Voltage, Switch / Relay Output
- Control Technique: Limit / Set Point Control, PID Control
- Form Factor: Other
- Number of Control Outputs: 3 outputs
-
Supplier: Gems Sensors & Controls
Description: controls can be used in hazardous applications as an intrinsically safe interface to non-powered contacts and sensors such as push button operators, limit, temperature, pressure and vacuum switches. Its low cost, integrated features and compact size also make it ideal for non-hazardous
- Control Signal Output: Switch / Relay Output
- Form Factor: Circuit Board
- Media: Liquid
-
Supplier: ROHM Semiconductor GmbH
Description: The BV1HB045EFJ-C is a 1ch high-side switch for automotive application. It has a built-in overcurrent limit function, thermal shutdown protection function, open load detection function, low power output-OFF function. It has a current sensing function
- Max Ron: 0.0450 ohms
- Operating Ambient Temperature: -40 to 150 C
- Pin Count: 1
- tON: 140000 ns
-
Supplier: ABB Measurement & Analytics
Description: MC 400 covers most mechanical arrangements. This means the user only has to follow the step-by-step instructions in order to set up the controller and to have a correct strip tension calculated. Predefined standard measurement modes Prepared to calculate true strip tension from all mechanical
- Control Signal Output: Analog Voltage, Current Loop, Switch / Relay Output, Pulse / Frequency, Serial / Digital, Network / Fieldbus Output
- Control Technique: Limit / Set Point Control, Linear Control, PID Control
- Controller Inputs: DC Voltage Input
- Form Factor: Panel / Chassis Mount
-
Supplier: Air Logic
Description: The Spring Sensor is a limit sensor designed for simple and reliable operation. Functioning like a whisker valve, it is composed of a nylon deflection rod and a tightly wound coil spring. When the nylon rod is deflected 6 degrees or more, the coils of the spring separate and allow free
- Device Type: Rotary Limit Switch
- Operating Temperature: -17 to 65 C
- Switch Type: Electromechanical
-
Supplier: OMEGA Engineering, Inc.
Description: The DPF5100 microprocessor-based , 6-digit, 1 /8 DIN panel instrument can be configured by front-panel keys or by a personal computer as a frequency meter/ tachometer, frequency-ratio meter, period/ period-average meter, time-interval/ time-interval-averag e meter, reset stopwatch, and cumulative
- Control Signal Output: Analog Voltage, Current Loop, Switch / Relay Output
- Control Technique: Limit / Set Point Control
- Controller Inputs: DC Voltage Input, Current Loop (Transmitter) Input, Frequency Input, Other
- Form Factor: Panel / Chassis Mount
-
Supplier: West Control Solutions
Description: connection, or dual thermocouples type J, K, N and S Programmable temperature limit and switching hysteresis Basic error <0,5 %, ±2 digits Response time 0,5s 1 SPDT relay for alarm output Memory function for error signalling Operator lock (password protection) Clips onto top-hat
- Control Signal Output: Switch / Relay Output
- Control Technique: Limit / Set Point Control
- Form Factor: DIN Rail
- Temperature Controller Type: RTD / Thermistor Controller, Thermocouple Controller
-
Supplier: Americor Electronics, Ltd.
Description: Americor Electroinics, Ltd. designs and manufactures electrical transformers for a variety of applications. We have many transformers to offer, from stock or custom built. Custom transformers can be designed to meet the specs of your project and are guaranteed maximum function and cost
-
Supplier: RS Components, Ltd.
Description: The SIRIUS 3SE5 limit switches provide the dependable performance required in everyday industrial applications thanks to their modular, consistent design and wide choice of variants and operating mechanisms. The standard design and function of the limit switches
- Device Type: Linear Limit Switch
- Normal State: Normally Closed (NC)
-
Supplier: Schmersal Inc.
Description: Platform concept with different function units Metal enclosure Wide range of alternative actuators Protection class IP66, IP67 Switching point setting Symmetry thanks to toothed, centrally located shaft Central connection terminal
- Maximum Current: 6 amps
- Operating Temperature: -40 to 158 F
-
Description: , and installation of high degree of freedom, more convenient debugging, to a certain extent reduced the mechanical impact on sensor, can satisfy the customer to detect limit distance, even in the bad environment can stable detection target; Diversified connection mode and output mode can
- Body: Cylindrical
- DC Load: 2-Wire
- Load: DC Load
- Operating Distance: 0.1969 to 0.7874 inch
-
Description: , and installation of high degree of freedom, more convenient debugging, to a certain extent reduced the mechanical impact on sensor, can satisfy the customer to detect limit distance, even in the bad environment can stable detection target; Diversified connection mode and output mode can
- Body: Cylindrical
- DC Load: 2-Wire
- Load: DC Load
- Operating Distance: 0.1969 to 0.7874 inch
-
Supplier: Microchip Technology, Inc.
Description: 20XX family's primary functions are current limiting and power switching. They are thermally protected and will shutdown should their internal temperature reach unsafe levels, protecting both the device and the load, under high current or fault conditions. Features include fault
- Configuration Features: On/Off Switch
-
Supplier: ROHM Semiconductor GmbH
Description: BD2265G-M is low on-resistance N-channel MOSFET high-side power switch, optimized for Universal Serial Bus (USB) applications. BD226xG-M series are equipped with the function of over-current detection, thermal shutdown, under-voltage lockout and soft-start.
- IC Package Type: Other
-
Supplier: ROHM Semiconductor USA, LLC
Description: BD2262G-M is low on-resistance N-channel MOSFET high-side power switch, optimized for Universal Serial Bus (USB) applications. BD226xG-M series are equipped with the function of over-current detection, thermal shutdown, under-voltage lockout and soft-start.
- IC Package Type: Other
-
Supplier: Eaton Corporation - Sensors
Description: Modular Construction and a Variety of Operating Modes Cutler-Hammer E51 Limit Switch Style Modular Sensors from Eaton's electrical business are available in thru-beam, reflex, polarized reflex, diffuse reflective and fiber optic sensing modes to solve a wide variety of sensing
- Body: Rectangular
- Fiber Optic: Plastic
- Load: AC Load
- Mode: Light-on, Dark-on, Light/Dark Programmable
-
Supplier: Metrol Co., Ltd.
Description: Features F4mm the world's smallest size 2 roles in 1, a positioning switch built into the ball plunger Designed for indexing check and sliding touch BP4S performs two roles in one, with a precision positioning switch incorporated in a ball
- Maximum Current Rating: 0.0100 amps
- Maximum DC Voltage Rating: 5 to 24 volts
- Mechanical Life (Minimum): 1.00E6 (#)
- Normal State: Normally Open (NO)
-
Supplier: Invotec Solutions Ltd.
Description: SMARTLOCK® Slide Retainer & Limit Switch is designed for injection moulders to provide switching plus slide retaining in one unique package. The SMARTLOCK® locking function prevents premature slide movement during moulded part ejection while the SPDT switch is
-
Supplier: Visual Sound, Inc.
Description: use as a standalone preamp or in conference room systems, board meetings, courtrooms, council chambers, and public forum systems that need mute and push to talk microphone functions. Unit features switchable phantom power for powering condenser microphones and has four EQ cut filters
-
Supplier: OMEGA Engineering, Inc.
Description: The DRG-AR Series modules are a family of DIN rail mount limit alarms with dual setpoints and two contact closure outputs. The field configurable input and alarm functions offer flexible setpoint capability. Modules are available for a variety of input types including thermocouples,
- Form Factor: DIN Rail
Find Suppliers by Category Top
Featured Products Top
-
The PS Series of limit switches are highly modular, with many actuator head and contact options, for position detection and safety guard monitoring applications. The PS series has 4 main body styles: PS116 Compact 1.22” x 0.62” x (read more)
Browse Limit Switches Datasheets for Schmersal Inc. -
The PEPI® collection of Model H high limit thermal protectors are designed for DC Voltage applications. When temperature rises above calibrated temperature, a Model H unit will automatically open the circuit. These devices are not resettable, so function like a low cost thermal fuse, but can (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
and temperature switches for applications that require single or multiple switching capabilities. Dual and triple switch versions provide multi-output for alarm and shutdown, pre-alarm and alarm, high/low limit or level staging functions. A wide variety of microswitch and process connection (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
. How DIP Switches Work DIP switches may seem simple, but to understand them, we must look at their design and electrical function. Their small build still provides dependable results across many uses. We’ll begin by examining the components that make up corporations (read more)
Browse Pushbutton Switches Datasheets for ODG (Origin Data Global) -
function so that you can really judge whether a limit has been exceeded. The special feature of the noise meter / sound meter is the Leq value which, after entering a time, displays the equivalent continuous sound level, i.e. the time average of all sound events within an observation period (read more)
Browse Sound Level Meters and Noise Dosimeters Datasheets for PCE Instruments / PCE Americas Inc. -
with a 7" color touch screen for user friendly operation, providing independent agitator speed controls, load display, cycle timer and other functions. Safety features include NEMA 12 limit switches to prevent operation when the mix can is removed or the agitators are not in the mixing position. (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
a 5MHz bandwidth limit function to suppress high-frequency noise. With high input impedance (30MΩ/0.78pF differential), excellent CMRR (>-80dB at DC, >-26dB at 100MHz), and low noise floor, the DP3002 ensures accurate, stable, and reliable measurements. It is compatible with all (read more)
Browse Electrical Test Probes Datasheets for TPS Elektronik GmbH -
, lightweight and industrial-grade design give users the freedom to locate the injector in different areas for devices of different functions. DIP Switch To control some of the hardware functions of the switch it includes a DIP switch to allow. (read more)
Browse Power over Ethernet (PoE) Injectors Datasheets for Volktek Corporation -
Direct AC Signal Integration: The DT-1314 supports a wide input voltage range (Nominal 100~240VAC). This allows direct connection to AC control circuits, push-buttons, and limit switches, eliminating the cost and complexity of converting high (read more)
Browse I/O Modules and Instruments Datasheets for Sichuan Odot Automation System Co., Ltd. -
switches between sourcing and sinking without delay at the zero point, making it ideal for complex testing scenarios. It features a built-in function generator with modes including arbitrary, PV, and battery test functions, along with comprehensive remote control options via USB, Ethernet, and an isolated (read more)
Browse Programmable Power Supplies Datasheets for TPS Elektronik GmbH
Conduct Research Top
-
Limit Switch Application Notes (.pdf)
is a drilling machine, for instance, the software dictates where the holes are to be drilled, what size, etc. and the machine takes care of the process. For reasons of safety and reliability, these machines can require the use of limit switches to act in a monitoring role. The correct selection
-
PROTECT YOUR INVESTMENT: Five factors to consider before making the switch to aftermarket oil
PROTECT YOUR INVESTMENT: Five factors to consider before. making the switch to aftermarket oil. Oil formulation is more critical than ever to maintaining uptime, productivity and. equipment life. Aftermarket oil may not be up to the task. This white paper explores five factors to consider before
-
Traditional solenoid valves are simple to install but may not be the right solution for long term reliability or high flow applications
applications to provide vastly improved flow characteristics and consistent performance. Electric actuators consist of a motor, a gear train, cams and limit switches. The electric actuator requires two electrical input signals; one to open and another to close the valve. DynaQuip actuators are available
More Information Top
-
http://search-ext.abb.com/library/Download.aspx?documentid=3aua0000056610&languagecode=en&documentpartid=1&action=launch
The Final limit switches function activates an emergency stop signal (OFF3) if either of the final limit switches gets activated while the lift car is operating on terminal floors, before coming into contact with the buffers.
-
Federal Register > Friday, August 1, 1997 > [62 FR 41260] Airworthiness Directives; Robinson Helicopter Company Model R44 Helicopters
The FAA has reviewed Robinson Helicopter Company R44 Service Bulletin SB-21, dated April 18, 1997, which describes procedures for removing the aft engine cowling and inspecting to verify that both up- limit switches function properly.
-
TRANSPORT LOCOMOTIVE AND WASTE PACKAGE TRANSPORTER ITS STANDARDS IDENTIFICATION STUDY
The SSC performing the transporter limit switch function is a position sensor.
-
Trash can robot: High School Robotics initiative
Because the base code was already provided, we only had to make minor modifications, mainly in the user_routines.c file, which included limit switch functions , a user initialization, and a default routine that was called every 17 ms when there was new …
Indicates content that may require registration and/or purchase.