Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Ametek Solartron Metrology
Description: Absolute ATM TTL Convertor TTL RS422 is one of the most commonly used methods of communicating between Linear displacement sensors and Control or data Acquisition systems. Most sensors which offer this are incremental sensors and can lose position if moved too quickly. Solartron ATM is an
-
Supplier: SAE International
Description: This document covers resolvers which are used to perform coordinate transformations as well as sine and cosine computations, It includes both the categories of compensated and uncompensated resolvers which perform these functions. Linear resolvers are also included
-
Supplier: SAE International
Description: This document covers resolvers which are used to perform coordinate transformations as well as sine and cosine computations, It includes both the categories of compensated and uncompensated resolvers which perform these functions. Linear resolvers are also included
-
-
Supplier: Baumer Ltd.
Description: Cable pulls convert linear motion into rotary motion when pulling in and out the cable. Depending on the application, the rotary motion is driving an incremental or absolute encoder which provides the signals for control evaluation or further processing by controller or digital display
- Diameter or Width: 2.28 inch
- Encoder Technology: Magnetic
- Maximum Mechanical Shaft Speed: 10000 rpm
- Operating Temperature: -4 to 212 F
-
Supplier: Baumer Ltd.
Description: Cable pulls convert linear motion into rotary motion when pulling in and out the cable. Depending on the application, the rotary motion is driving an incremental or absolute encoder which provides the signals for control evaluation or further processing by controller or digital display
- Diameter or Width: 3.15 inch
- Encoder Technology: Magnetic
- Encoder Type: Incremental
- Maximum Mechanical Shaft Speed: 8000 rpm
-
Supplier: Radwell International
Description: LINEAR MODULE ENCODER. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: LINEAR ENCODER, 1340MM. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, LINEAR ENCODER, 450 MM. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, LINEAR ENCODER, READHEAD, DIGITAL 1.0 UM. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Accuris
Description: RESOLVERS, ELECTRICAL, LINEAR
-
Supplier: Acme Chip Technology Co., Limited
Description: RESOLVER
- Technology: LVDT Linear Position Sensor
-
Supplier: Acme Chip Technology Co., Limited
Description: RESOLVER
- Technology: LVDT Linear Position Sensor
-
Supplier: Acme Chip Technology Co., Limited
Description: RESOLVER
- Technology: LVDT Linear Position Sensor
-
Supplier: Acme Chip Technology Co., Limited
Description: RESOLVER
- Technology: LVDT Linear Position Sensor
-
Supplier: Accuris
Description: RESOLVERS, ELECTRICAL, LINEAR: GENERAL SPECIFICATION FOR
-
Encoder and Resolver Signal Conditioners - Fieldbus Converters for Linear and Rotary Encoder -- IF55Supplier: Hymark/Kentucky Gauge
Description: SSI linear & rotary encoder gateway All typical encoder functions available Position output IP65 protection Robust metal housing DIN-rail snap-on installation possible Special versions on request
- Features: Networkable
- User Interface: None
-
Supplier: Exsenco, LLC
Description: Model RR series are the angular position sensor by detecting the transition of inductance. They consist of the sensor and controller. The sensor detect the angular position of shaft at non-contact condition, and the controller process the angular position signal from the sensor and output the
- Body: Cylindrical
- Operating Temperature: -4 to 176 F
- Output: Voltage, Current
- Technology: Inductive Linear Position Sensor/Switch
-
Supplier: SAE International
Description: continuously estimate fuel consumption breakdown over resistive forces while the vehicle is driven on a public highway. The method is fast, cost-effective, and capable of analyzing trip segments as short as one second. The method utilizes a non-linear Kalman filter and a vehicle dynamical
-
Supplier: Accuris
Description: MICROCIRCUIT, LINEAR, RESOLVER-TODIGITAL CONVERTER, MONOLITHIC SILICON
-
Supplier: TE Connectivity
Description: Configuration Features Pole Pairs : 1 Resolver Size : 21 Other Angular Error (MINUTES) : 20
-
Supplier: TE Connectivity
Description: Configuration Features Pole Pairs : 1 Resolver Size : 21 Other Angular Error (MINUTES) : 20
-
Supplier: TE Connectivity
Description: Configuration Features Pole Pairs : 1 Resolver Size : 21 Other Angular Error (MINUTES) : 20
-
Supplier: TE Connectivity
Description: Configuration Features Pole Pairs : 3 Resolver Size : 21 Other Angular Error (MINUTES) : 20
-
Supplier: Accuris
Description: MICROCIRCUIT, HYBRID, LINEAR, 2-VOLT, DIRECT RESOLVER CONVERTER
-
Description: RESOLVER HOLLOW SHAFT
- Technology: LVDT Linear Position Sensor
-
Supplier: ODG (Origin Data Global)
Description: SENSOR RESOLVER ANLG GEN2 8SOIC
- Technology: Optical Linear Encoder
-
Supplier: DigiKey
Description: TRIAXIS HI-SPEED RESOLVER FEAT.
- Operating Temperature: -40 to 302 F
- Technology: Hall Effect Position Sensor
-
Supplier: TR Electronic
Description: The new linear absolute positioning system measures contact-free and therefore wear-free. The established magnetostrictive measuring method provides for a precise and reliable positionig response and securely resolves up to 0,05mm. The flat compact design of the
- Measurement Range: 1.97 to 157 inch
- Technology: Magnetoresistive Linear Position Sensor/Switch
-
Supplier: Aerotech, Inc.
Description: Design Features Output power of 10 A peak DC input CE approval Linear power stages Digital current, velocity, and position loops for improved motion stability Optional integrated encoder multiplier for higher throughput and reduced
- AC Input Frequency: 50 Hz, 60 Hz
- AC Input Phase: Three Phase
- Communication Standards: IEEE 1394 (FireWire®)
- Computer Bus (if PC-Based): Other
-
Supplier: ODG (Origin Data Global)
Description: SENSOR PICO-RESOLVER 70MT 6DFN
- Input (Supply) Voltage: 3.1 to 3.6 volts
- Operating Temperature: -40 to 160 C
- Package Type / Mounting: Other
- Sensor Type: Magnetic Sensor
-
Supplier: DigiKey
Description: SENSOR PICO-RESOLVER 70MT 6DFN
-
Supplier: TR Electronic
Description: The new linear absolute positioning system measures contact-free and therefore wear-free. The established magnetostrictive measuring method provides for a precise and reliable positioing response and securely resolves up to 0,05mm. The flat compact design of the
- Measurement Range: 1.97 to 78.74 inch
-
Supplier: Exlar
Description: The EL Series linear actuators offer users all of the advantages of Exlar’s patented inverted roller screw actuator designs in a class I, div 1, Groups B, C or D* explosion-proof package. These electro-mechanical systems provide process engineers a clean, fast, simple and cost effective
- Actuation Type: Electrical
- Device Type: Rod Type
- Drive Specifications: Other
- Features: Adjustable Stroke, Closed Loop Control, Intrinsically Safe, Multi-position
-
Supplier: Red Pitaya, d.o.o.
Description: STEMlab 125-14 Low Noise is based on a STEMlab 125-14 board that is populated with additional linear analog power for analog power supplies to reduce RF inputs and outputs noise and consequently increase ENOB.
- Connection to Host: RS232/422/485, USB, TTL, Ethernet, Other
- Differential Channels: Yes
- Excitation: Voltage Excitation, Current Excitation
- Features: Integral Amplifier, Programmable Filter, Programmable Gain Amplifier, Networkable, Application Software, Web Enabled
-
Supplier: Electro-Sensors, Inc.
Description: Position Monitor Features • Works on rack and pinion or linear driven gates • Ideal for product proportioning • Precisely measures repetitive linear movement • Retains gate position in the event of a power loss • Interface with a
- Accuracy: 0.2000 ±% Full Scale
- Category of Device: Instrument / Meter
- Electrical Output: Analog Current
- Maximum Angular Measurement: 0.2500 to 130 degrees
Find Suppliers by Category Top
Featured Products Top
-
been actively developing diffusion bonding technology to meet the increasing demand for enhanced performance. Unlike adhesives or brazing, diffusion bonding offers direct bonding, eliminating concerns about differences in heat resistance or linear expansion coefficients. This technology also simplifies (read more)
Browse Production Machining Datasheets for Top Seiko Co., Ltd. -
dispensed from a roll and prior to the cutting and heat-sealing progress. The range of Solartron standard DP proves ensures very high resolution, excellent linearity and high data speed, long life precision bearings, and an IP65 rating ensure that probes maintain their performance of millions of cycles (read more)
Browse Dimensional Gages and Instruments Datasheets for Ametek Solartron Metrology
Conduct Research Top
-
Application: Surveyors Measure Linear Distance - Reed Sensor
squabbles occur between residents with the only way to resolve them is the accurate pacing off of the plot distances by an accurate measuring device and a competent surveyor. Often these measuring devices used a walking device having a wheel that translates circular motion into a linear distance
-
Visible & IR Beam Combiners
In applications in which an assortment of Visible and IR lasers needs to be co-linearly combined, or a signal of IR and Visible information needs to be resolved, a beam combiner is required.
-
PAT Provides New Insights Into Drying
for MS-shy technicians and complies with 21 CFR Part 11. MS addresses several shortcomings of more common optical methods such as poorly-resolved spectra and difficulty with solvent mixtures. Plus, MS has a demonstrated sensitivity greater than both NIR and Raman, the two most popular optical methods
-
Diffraction, Fourier Optics and Imaging - Preface
involved are many and are highly. multidisciplinary. Even though Fourier theory is central to understanding, it needs to be supplemented. with many other topics such as linear system theory, optimization, numerical methods,. imaging theory, and signal and image processing. The implementation issues
More Information Top
-
2008 Index IEEE Sensors Journal Vol. 8
A New Low Cost Linear Resolver Converter; JSEN Oct. 2008 1620-1627 Benammar, M., see Ben-Brahim, L., JSEN Oct. 2008 1620-1627 Bennion, I., see Fender, A., JSEN July 2008 1292-1298 Bennion, I., see Suo, R., JSEN July 2008 1273 …
-
Quality Control Using Optical Probe Arrays
options might include linear cameras, linear resolvers , and other photoelectric arrays (fiber optic arrays).
-
Multi-analog track fiber-coupled position sensor
A linear resolver which uses a chirped diffraction grating has also been described14.
Indicates content that may require registration and/or purchase.