-
Supplier: OMEGA Engineering, Inc.
Description: optimum application requirements. Configurable I/O The ADAM-5000 series analog input modules can be configured to accept several ranges of voltage input, current input, thermocouple input or RTD input. Counter/frequency modules can also be configured to up/down, bi-directional and
- Total Number of Points: 128
- Operating Temperature: 14 to 158 F
- Operating Humidity: 5 to 95 %
- Power: 24V DC
-
Supplier: ACCES I/O Products, Inc.
Description: pre-configured for event counting, frequency measurement, pulse width measurement, or frequency generation Removable screw-terminal board for easy wiring User wiring adaptor card provided for flexible yet easy counter concatenation/configuration Rugged small-sized (4" x 4" x
- Number of Counters: 15
- Counter Resolution: 16 bits
- Maximum Count Frequency: 10,000 kHz
- Operating Temperature: 32 to 158 F
-
Supplier: OMEGA Engineering, Inc.
Description: calibration, bus mastering, two or four 16-bit, 100 kHz D/A converters, 40 digital I/O lines, four counters and two timers. The OMB-DAQBOARD-2000 Series is supported by a growing family of over 30 signal conditioning and expansion options, offering signal conditioning for thermocouples, RTDs,
- Analog Input Channels: 16 #
- Digital I/O Channels: 40 #
- Resolution: 16 bits
- Accuracy: 0.028 % FS
-
-
Supplier: Laurel Electronics LLC
Description: The analog input batch controller utilizes the Laureate VF voltage-to-frequency converter signal conditioner board, which converts 4-20 mA, 0-1 mA or 0-1V conditioned flow meter signals to a frequency from 10 kHz to 110 kHz. This allows the counter controller to totalize flow,
- Operating Temperature: -40 to 158 F
- Functions: Batch Counter
- Mounting: DIN Rail Mount
- Signal Input Type: Frequency / Pulse
-
Supplier: Laurel Electronics LLC
Description: input batch controller utilizes the Laureate VF voltage-to-frequency converter signal conditioner board, which converts 4-20 mA, 0-1 mA or 0-1V conditioned flow meter signals to a frequency from 10 kHz to 110 kHz. This allows the counter controller to totalize flow, to count up
- Operating Temperature: -40 to 158 F
- Functions: Batch Counter
- Mounting: DIN Rail Mount
- Signal Input Type: Frequency / Pulse
-
Supplier: Laurel Electronics LLC
Description: shortest time to follow the change, then reverts back to its selected time constant. An Auto setting selects the time constant selection based on signal noise. Peak and valley values are automatically captured. These may be displayed via Laurel's free Instrument Setup Software, which runs on
- Operating Temperature: -40 to 158 F
- Functions: Batch Counter
- Mounting: DIN Rail Mount
- Signal Input Type: Frequency / Pulse
-
Supplier: Laurel Electronics LLC
Description: to its selected time constant. An Auto setting selects the time constant selection based on signal noise. Peak and valley values are automatically captured. These may be displayed via Laurel's free Instrument Setup Software, which runs on a PC under MS Windows or can be transmitted as
- Operating Temperature: -40 to 158 F
- Direction: Bi-directional Counter
- Output / Interface: Current, Serial, Voltage
- Mounting: DIN Rail Mount
-
Supplier: CARLO GAVAZZI Automation Components
Description: µp-based digital panel meter, dual 6-DGT LCD indicator with analogue indicators, for rate, speed, frequency and period measurements. Measuring ranges, scaling and functions easily programmable from the keypad or from the PC by means of optional UdmSoft software. UDM60 includes
- Number of Digits: 6
- Analog Input Channels: 2
- Frequency Range: 0.001 to 50 Hz
- Response Time: 10 milliseconds
-
Supplier: ValueTronics International, Inc.
Description: AFG-2100/2000 Series includes 6 models in three frequency bands of 5 MHz, 12 MHz and 25 MHz. Besides the basic features of the whole AFG-2100/2000 Series, AFG-2100 also carries additional features of AM/FM/FSK Modulation, Sweep, and Frequency Counter. The user friendly interface
- Minimum Frequency Range: 25 MHz
- Maximum Frequency Range: 25 MHz
- Device Type: Generator
- Generator Type: Signal
-
Supplier: CAS DataLoggers
Description: a PC. These settings remain stored within the Expert Logger even when disconnected from the power supply. The device settings can also be read out and stored on a PC and analyzed offline without the need for a connected Expert Logger. The offline configuration settings are then simply
- Analog Input Channels: 46 #
- Digital I/O Channels: 0 #
- Sampling Frequency: 1 kHz
- Resolution: 24 bits
-
Supplier: ACCES I/O Products, Inc.
Description: selected), the less time a faulty computer has to cause damage. The method used by the WDG-CSM card to detect loss of computer function is as follows: A type 82C54 counter/timer is used. This chip contains three 16-bit counters. A number greater than zero is set into the chip's
- Form Factor: Full-Size PCI
- Features: Other
- Technology: PCI, PCI-X
-
Supplier: NorPix, Inc.
Description: StreamPix is Norpix’s flag ship software product. Resulting from more than 10 years of interaction with our vast group of customers, StreamPix has become the ultimate Digital Video Recording software. It offers a state of the art user interface, and an enormous amount of usage flexibility for
- Analog Input Channels: 32 #
- Digital I/O Channels: 48 #
- Sampling Frequency: 1,000 kHz
- Resolution: 16 bits
-
Supplier: ValueTronics International, Inc.
Description: ppm; low phase noise: -105 dBc/Hz Built-in high-order harmonic generator (at most 8-order harmonics) Built-in 7 digits/s, 240 MHz bandwidth full featured frequency counter Up to 160 built-in arbitrary waveforms, covering the common signals in engineering application, medical
- Minimum Frequency Range: 35 MHz
- Maximum Frequency Range: 35 MHz
- Generator Type: Function
- Device Type: Generator
-
Supplier: ACCES I/O Products, Inc.
Description: computer is functioning properly, the number in the counter/timer is periodically re-entered by your application program before the counter/timer reaches zero. If this software resetting of the timer/counter fails to occur, the timer/counter reaches zero and a hardware
- Operating Temperature: 0 to 60 C
- Operating Humidity: 10 to 90 %
- Features: CE Conformity Marks, Other
- Connector: DB25
-
Supplier: ACCES I/O Products, Inc.
Description: addresses. It is DIP switch selectable anywhere within the I/O address range 000 to 3FF hex. Counter/Timer A type 8254 counter/timer chip is used in the Watchdog circuit. The 8254 counter/timer chip contains three 16-bit counters and the clock source is a crystal
- Operating Temperature: 0 to 60 C
- Operating Humidity: 10 to 90 %
- Features: CE Conformity Marks, Other
- Connector: DB9
-
Supplier: Allied Electronics, Inc.
Description: frequency counter Detects wide band (180 KHz) and narrow band FM (12.5 KHz), AM and SSB (2.4 KHz) signals Phase-locked loop for precise frequency tuning Up to 160 channels may be scanned and displayed Audio output of the detected signal with built-in speaker Detachable antenna
-
Supplier: ValueTronics International, Inc.
Description: frequency measurements the TBS1000B also comes with built-in dual channel frequency counters. Independent control of each counter's trigger level provides an easy way to monitor two different signal frequencies simultaneously. Extensive monitoring and analysis tools
- Bandwidth: 30 MHz
- Number of Input Channels: 2 (# channels)
-
Supplier: ValueTronics International, Inc.
Description: to 50 kS/s through put, two 12-bit ±10V analog outputs, 16 digital I/O lines, and 1 counter/timer. Now, adding data acquisition capabilities to your PC is as easy as plugging in a mouse or keyboard. Within minutes of connecting one of our compact data acquisition modules to your
-
Supplier: OROS
Description: the resources required to provide real-time processing of all inputs. It interfaces with any PC, notebook or desktop giving access to a wide range of functions such as report editing, project-based settings, and the availability of results in an office environment.OR36 speeds up and
- Analog Input Channels: 16 #
- Digital I/O Channels: 1 #
- Sampling Frequency: 40 kHz
- Resolution: 24 bits
Find Suppliers by Category Top
Featured Products Top
-
years if power is lost. All of this at a great low price! Contact us to get a quote based upon your requirements and quantity. For additional information this electronic Timer, Counter and Tachometer visit (read more)
Browse Digital Timers Datasheets for Fargo Controls, Inc. -
, Function/Arbitrary Waveform Generator, Spectrum Analyzer, Digital Voltmeter, High-Precision Frequency Counter, Protocol Analyzer, Jitter/Eye Analyzer and Power Analyzer. This oscilloscope offers a cost-effective solution for advanced users. Main Features of the MSO7000X Series (read more)
Browse Oscilloscopes Datasheets for Uni-Trend US -
developed specifically to address this challenge, providing accurate, stable, and wide-band vibration performance in a compact form factor. The system integrates a miniature vibration shaker, digital power amplifier, vibration controller, sensors, and PC-based (read more)
Browse Shock and Vibration Testing Shakers Datasheets for ECON Technologies Co.,Ltd -
at a terminal interface. The tuner design is based on the slide screw concept using the inherently broadband slab-line transmission structure. Each unit has two non-contacting probes that deliver high VSWR with superb accuracy and reliability over a wide frequency range. These probes can be fully (read more)
Browse Dimensional Gages and Instruments Datasheets for Maury Microwave -
separates real-time control from the host PC, ensuring stable closed-loop performance even in complex and long-duration tests. DSP-based (read more)
Browse Shaker Controllers Datasheets for ECON Technologies Co.,Ltd -
Sensors PC-based control software Each system undergoes multiple inspection procedures from development to production, ensuring compliance with performance standards and reliable operation. (read more)
Browse Shock and Vibration Testing Shakers Datasheets for ECON Technologies Co.,Ltd -
DSP-based closed-loop control ensures real-time performance independent of PC operations 120 dB dynamic (read more)
Browse Shaker Controllers Datasheets for ECON Technologies Co.,Ltd -
IMPULSE·G+/VG+ Series 5 Variable Frequency Drives at no extra cost. As standard, Sway Control is integrated into every IMPULSE Series 5 Variable Frequency Drive. This specialty feature, formerly available only as an add-on to a base VFD, prevents damage to the crane structure and equipment and (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
built into our IMPULSE·G+/VG+ Series 5 Variable Frequency Drives at no extra cost. As standard, Sway Control is integrated into every IMPULSE Series 5 Variable Frequency Drive. This specialty feature, formerly available only as an add-on to a base VFD, prevents damage to the crane structure (read more)
Browse Industrial Cranes Datasheets for Columbus McKinnon Corporation -
extra cost. As standard, Sway Control is integrated into every IMPULSE Series 5 Variable Frequency Drive. This specialty feature, formerly available only as an add-on to a base VFD, prevents damage to the crane structure and equipment and, most importantly, creates a safe working environment for (read more)
Browse DC Motor Drives Datasheets for Columbus McKinnon Corporation
More Information Top
-
Quartzlock model A7A frequency/phase difference comparator
These are improving the pc - based frequency counter and broadening the acceptable input frequency range.
-
Practical transactional systems in the internet age [Book Review]
Apart from a large reference chapter describing the Stamp’s Basic dialect, most of the book is presented in the form of con- crete, self-contained projects—a capacitance meter, a PC - based frequency counter , a phone dialer, a reaction game, a pocket watch …
-
A gentle introduction to embedded systems [Book Review]
Apart from a large reference chapter describing the Stamp’s Basic dialect, most of the book is presented in the form of con- crete, self-contained projects—a capacitance meter, a PC - based frequency counter , a phone dialer, a reaction game, a pocket watch …
-
Impact force measurement using an inertial mass and a digitizer
The proposed processing technique can be introduced as a measuring algorithm for electronic frequency counters and in PC - based measurement software (such as LabVIEW) for improving both the resolution and the sampling rate. .
-
Elan's USB devices now available at Rapid
The USBcount50 is a PC based , isolated frequency /period counter that uses its small size, USB connectivity and high performance to give a unit that is flexible, easy to use and economical.
-
VHDL implementation of a IEEE1451.2 smart sensor
Because considered microconhollers have internal counters that can operate up to 2.5 MHz (PIC16C62) or 5 MHz (PIC18F452), both these pC - based STIMs have an external frequency counter that is realized with an additional small CPLD (64 macrocells used).
-
Time and frequency domains comparisons of carrier-envelope-offset stabilization with two different schemes
… from the measurement system is divided into two parts, one is the input of the phase lock loop (PLL) for the CEO control, and the other is recorded by the frequency counter and then read by PC - based software via a GPIB …
-
RF-id STATION And RF-id SOLO Identify Frequencies
Kaltman Creations LLC is the exclusive North American distributor for the German manufactured test & measurement products of Aaronia AG, and they are also the manufacturer of LoWavzTM low frequency antennas and Invisible WavesTM PC - based RF Analyzers, Antennas, and Frequency Counters .
-
A combination of continuous-wave optical parametric oscillator and
femtosecond frequency comb for optical frequency metrology
The iodine frequency signal was then recorded using a PC - based counter board.
-
Making Starships and Stargates
In addition to the Canetics PCDMA data acquisition system, it consists of a Hewlett-Packard frequency counter , several oscilloscopes, and several Picoscope PC - based oscilloscopes, one of which is used as a power spectrum analyzer.
Indicates content that may require registration and/or purchase.