Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: FARO CREAFORM
Description: Creaform's MaxSHOT 3D™, a photogrammetry optical coordinate system, is a game changer for product development, manufacturing, quality control and inspection teams. It is the ideal solution to achieve the highest measurement accuracy and efficiency for large-scale projects and parts
- Features: Coordinate Measuring Machine (CMM), Reverse Engineering
- Application: Dimensional Measurement, Profile Measurement
- Mounting Options: Handheld, Portable
- Control: Manual
-
Supplier: Accuris
Description: Methods for Performance Evaluation of Coordinate Measuring Systems Software
-
Supplier: Accuris
Description: Geometrical product specifications (GPS) - Acceptance and reverification tests for coordinate measuring systems (CMS) - Part 12: Articulated arm coordinate measuring machines (CMM)
-
-
Supplier: Nikon Metrology
Description: The Nikon Metrology LK range of Coordinate Measuring Machines represent the ultimate in CMM technology. Designed and manufactured using only the highest quality materials, they carry a heritage of over 45 years experience and expertise. LK CMM s deliver the ability to perform
- Mounting Options: Benchtop, Free Standing
- Operation: Bridge, Gantry, Horizontal Arm
- Features: Coordinate Measuring Machine (CMM)
- Application: Dimensional Measurement
-
Supplier: FARO CREAFORM
Description: experience level. Without the requirements of a rigid measurement setup, the complete measuring system-the part, optical tracker, and wireless probe-can all be moved freely at any time during the measurement sequence. The HandyPROBE is simply the best metrology solution for
- Features: Coordinate Measuring Machine (CMM), Reverse Engineering
- Application: Dimensional Measurement, Profile Measurement
- Mounting Options: Free Standing, Portable
- Control: Manual
-
Supplier: Accuris
Description: Geometrical product specifications (GPS) \x96 Acceptance and reverification tests for coordinate measuring systems (CMS) \x96 Part 5: Coordinate measuring machines (CMMs) using single and multiple stylus contacting probing systems using discrete point and/or
-
Supplier: ASME
Description: A critical issue in industrial coordinate metrology is the measurement of a work piece to assure compliance with its dimensional requirements. When using a computerized Coordinate Measurement System (CMS), the usual practice is to correlate computer calculated outputs with the
-
Supplier: ASME Standards and Certification
Description: A critical issue in industrial coordinate metrology is the measurement of a work piece to assure compliance with its dimensional requirements. When using a computerized Coordinate Measurement System (CMS), the usual practice is to correlate computer calculated outputs with the
-
Supplier: Accuris
Description: Geometrical product specifications (GPS) \x97 Acceptance and reverification tests for coordinate measuring systems (CMS) Part 12: Articulated arm coordinate measurement machines (CMM)
-
Supplier: Nikon Metrology
Description: The MCAx Manual Coordinate measuring Arm is a precise, reliable and easy-to-use portable 7-axis measuring arm. It is the perfect partner for the ModelMaker MMDx/MMCx digital handheld laser scanners and Focus 10 Handheld scanning and inspection software. This total solution’s
- Features: 3-D Scanning / Profiling, Coordinate Measuring Machine (CMM)
- Operation: Articulated Arm
- Application: Dimensional Measurement
- Probe / Head: Laser Triangulation
-
Supplier: Mikrolar, Inc.
Description: The C2000 is a Coordinate Measuring Machine based on our Hexapod configuration. The measuring probe, mounted on the platform, is manually driven by an operator to make contact with the part to be measured. During this operation our software keeps track of the hexapods six linear
- Number of Axes: 6 #
- X-axis Travel: 350 mm
- Y-axis Travel: 350 mm
- Z-axis Travel: 350 mm
-
Coordinate Measuring Machines (CMM) - LK V-R Rail Mounted Bridge Series Coordinate Measuring MachineSupplier: Nikon Metrology
Description: accuracy Floor-mounted or raised gantry versions to suit all environments and component handling situations Twin drive systems valued for smooth motion Available with separate measuring plate if required
- Operation: Bridge
- Features: Coordinate Measuring Machine (CMM)
- Application: Dimensional Measurement
- Mounting Options: Free Standing
-
Supplier: CSA Group
Description: ISO 10360-12:2016 specifies the acceptance tests for verifying the performance of an articulated arm CMM by measuring calibrated test lengths as stated by the manufacturer. It also specifies the reverification tests that enable the user to periodically reverify the performance of the
-
Supplier: Nikon Metrology
Description: volume Ceramic guideways allow for larger machine volume Superior reliability and performance Multi-sensor support Integration pallet transfer system possible
- Features: Coordinate Measuring Machine (CMM)
- Application: Dimensional Measurement
- Mounting Options: Free Standing
- Operation: Gantry
-
Supplier: CSA Group
Description: ISO 10360-9:2013 specifies procedures for testing the performance of coordinate measuring machines of various designs that use multiple probing systems in contacting and non-contacting mode. It applies to acceptance tests for verifying the performance of a CMM and its probes as
-
Supplier: CSA Group
Description: verified using this part of ISO 10360. This part of ISO 10360 can also be used to specify and verify the relevant performance tests of other spherical coordinate measurement systems that use cooperative targets, such as "laser radar" systems. NOTE Systems, such as laser
-
Supplier: CSA Group
Description: ISO 10360-8:2013 specifies the acceptance tests for verifying the performance of a CMM (coordinate measuring machine) when measuring lengths as stated by the manufacturer. It also specifies the reverification tests that enable the user to periodically reverify the performance of
-
Description: KD-5100+ retains the performance of the KD-5100 system. Two precisely matched sensors of a measuring channel are positioned opposite each other on the back of a Fast Steering Mirror (FSM) in two coordinate axes. As the FSM actuators drive the mirror about the center flexure, the
- Operating Distance: 0 to 0.075 inch
- Operating Temperature: -62 to 220 F
- Body Shape: Cylindrical, Ring
- Power Requirements: DC Powered
-
Supplier: Bruker Corporation
Description: The world's first CMM that can provide surface roughness, shape, and size data ” all with one measurement technique. Bruker™s Contour CMM system is specifically designed to measure the small features found in the increasing number of applications that require both precise dimensional
- Application: Angularity / Orientation, Depth Mapping, Dimensional Measurement, Profile Measurement
- Features: Coordinate Measuring Machine (CMM)
- Mounting Options: Free Standing
-
Description: ISO 10360-7:2011 specifies the acceptance tests for verifying the performance of a coordinate measuring machine (CMM) used for measuring linear dimensions as stated by the manufacturer. It also specifies the reverification tests that enable the user to periodically reverify the
-
Description: ISO 10360-2:2009 specifies the acceptance tests for verifying the performance of a coordinate measuring machine (CMM) used for measuring linear dimensions as stated by the manufacturer. It also specifies the reverification tests that enable the user to periodically reverify the
-
Description: single probe (e.g. “star” stylus); multiple probing systems such as those with a stylus for each of their probes; systems with articulating probing; stylus and probe changing systems; manual (non-driven) CMMs. ISO 10360-5:2010 is not applicable to non-contacting probing
-
Supplier: ASME
Description: This Standard prescribes methods for the performance evaluation of laser-based spherical coordinate measurement systems and provides a basis for performance comparisons among such systems. Definitions, environmental reguirements, and test methods are included with emphasis on
-
Supplier: Carl Zeiss Industrial Metrology, LLC
Description: Ideal for the flush-floor loading of large parts. MMZ E gantry measuring machines are ideal for the inspection of workpieces that are transported via floor conveyors as they offer open access from all four sides. Crane loading can also be easily achieved. MMZ E measuring machines are
- Number of Sensors / Cameras: 1
- x-axis Measuring Length: 2,500 inch
- y-axis Measuring Length: 6,000 inch
- z-axis Measuring Length: 1,800 inch
-
Supplier: Carl Zeiss Industrial Metrology, LLC
Description: Integrated damping system Compensation of guideway errors (CAA corrected) Technology from Carl Zeiss, the market leader C99 controller technology VAST XXT scanning sensor CALYPSO measuring software Fast startup No special installation or power requirements Sensor systems VAST
- Number of Sensors / Cameras: 1
- x-axis Measuring Length: 98 inch
- y-axis Measuring Length: 236 inch
- z-axis Measuring Length: 79 inch
-
Supplier: Carl Zeiss Industrial Metrology, LLC
Description: selectable measuring temperature (20-26°C) Measuring machines must be operated under constant temperatures. With the ACCURA 2000, you can freely select the measuring temperature and reduce air conditioning costs. Maximum sensor flexibility All available sensors from Carl Zeiss
- x-axis Measuring Length: 2,000 inch
- y-axis Measuring Length: 4,200 inch
- z-axis Measuring Length: 1,500 inch
- Features: 3-D Scanning / Profiling, Coordinate Measuring Machine (CMM), Crash Protection, Offline Programming, Other, Reverse Engineering, SPC Software, Shop Floor Suitable, Temperature Compensation
-
Supplier: SCANOLOGY
Description: The NimProbe system combines the handheld i-Probe with the next-generation i-Tracker in a fully wireless, lightweight design. Built for high-precision measurement of small-to-medium parts, it brings together the best of both probing and scanning modes in one innovative solution. From fixture
- x-axis Measuring Length: 3.93701 to 236.2206 inch
- Workpiece Weight: 1.5435 lbs
- Features: Coordinate Measuring Machine (CMM)
- Control: Manual
-
Supplier: SCANOLOGY
Description: The TrackProbe 3D probing system, consisting of a tracking i-Probe and the latest optical tracker i-Tracker, is designed for metrology-level measurements. As a versatile 3D digitizer, TrackProbe excels in tasks such as fixture adjustment, benchmark marking, and geometric and dimensional
- x-axis Measuring Length: 3.93701 to 472.4412 inch
- Workpiece Weight: 1.5435 lbs
- Features: Coordinate Measuring Machine (CMM)
- Control: Manual
-
Supplier: Lake Shore Cryotronics, Inc.
Description: An innovative architecture for coordinating low-level measurements from DC to 100 kHz The Lake Shore MeasureReady™ M81-SSM (Synchronous Source and Measure) system provides a confident and straightforward approach for advanced measurement applications. The M81 is designed to eliminate the
- Type: DC Power Supply
- Form Factor: Desktop / Free Standing
-
Supplier: Lake Shore Cryotronics, Inc.
Description: MeasureLINK™ Features Coordinates all aspects of characterization experiments Construct an experiment by selecting a sequence of pre-written functional steps to control the environment and collect data No programming required — drag and drop to control measurement sequences Automatically
-
Description: ISO 230-10:2011 specifies test procedures to evaluate the measuring performance of contacting probing systems (used in a discrete-point probing mode) integrated with a numerically controlled machine tool. It does not include other types of probing systems, such as those used in
-
Supplier: Haida International Equipment Co., Ltd.
Description: Graphics: coordinate translation, straighten the workpiece. Arbitrary axis straightened, coordinate system reset. Graphic to enlarge, reduce graphics, graphics translation, graphic printing Graphic is selected, uncheck, graphics removed. Set the zoom, graphics narrow, graphic
- Resolution: 0.0000393701 inch
- Machine Type: 2-D Scanning / Profiling
- Application: Dimensional Measurement
- Mounting Options: Free Standing
-
Supplier: Mahr Inc.
Description: tolerance margin for your production processes, thereby lowering production costs. Features Circular roundness measuring axis (C) Motorized centering and tilting table (X, Y, A, B) Vertical straightness measuring axis (Z) Horizontal straightness measuring axis (X) Tangential
- Scan Rate: 0.00393700787401575 to 1.96850393700787 in/sec
- Form Parameters: Coaxiality, Cylindricity, Flatness, Parallelism, Roundness, Runout, Straightness
- Mounting / Loading Options: Floor / Free Standing
- Features: Form Measurement
Find Suppliers by Category Top
Featured Products Top
-
S. Himmelstein and Company recently completed acquisition and installation of a Zeiss Accura Coordinate Measuring Machine. This is part of their ongoing commitment to developing and producing torque measurement products with the highest possible performance. An (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company -
An innovative architecture for coordinating low-level measurements from DC to 100 kHz The Lake Shore MeasureReady™ (read more)
Browse Digital Voltmeters Datasheets for Lake Shore Cryotronics, Inc. -
Renscan5™ technology is REVO™, the first in a family of measuring head and probe systems, which has redefined the industry standard for scanning systems on co-ordinate measuring machines (CMMs). Inspection throughput is (read more)
Browse Interferometers Datasheets for Renishaw -
to the coordinate systems in real-time by the tracker so that it can measure continuously without the need to reposition. Based on advanced software and positioning algorithms, only a few markers are needed for the i-Tracker to move and continue tracking the i-Probe. It greatly (read more)
Browse 3D Scanners Datasheets for SCANOLOGY -
Product Overview Used as structural support members in precision metrology equipment, wafer inspection stages, coordinate measuring machines, and optical platforms where frame rigidity and dimensional stability directly determine measurement accuracy. Fountyl silicon (read more)
Browse Silicon Carbide and Silicon Carbide Ceramics Datasheets for Fountyl Technologies Pte. Ltd. -
Today’s world of metrology is diverse and sophisticated. In many manufacturing processes, there is and probably always will be, a place for tactile gages. Among those physical instruments are: calipers, bore, ring, plug, thread, radius, height gages, micrometers, and coordinate measurement (read more)
Browse Datasheets for Protomatic, Inc. -
International Space Station to EV & ICE automobiles and hardware supporting the latest AI and technology. We leverage advanced technologies like the Coordinated Measure Machine, which ensures dimensional perfection, and the latest Keyence Vision Systems (read more)
Browse Ball and Spring Plungers Datasheets for Vlier -
International Space Station to EV & ICE automobiles and hardware supporting the latest AI and technology. We leverage advanced technologies like the Coordinated Measure Machine, which ensures dimensional perfection, and the latest Keyence Vision Systems (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Vlier -
optical tracking systems for real-time coordinate acquisition and alignment. Supports GD&T inspection workflows, including feature (read more)
Browse 3D Scanners Datasheets for SCANOLOGY -
The compact confocalDT IFD2410 and IFD2415 sensors represent a new generation of confocal sensors. These compact sensor systems have an integrated controller, which significantly simplifies installation. Several measuring ranges and accuracy classes open up a wide range of (read more)
Browse Proximity Sensors Datasheets for Micro-Epsilon Group
Conduct Research Top
-
3D Measuring Technology in the Plastics Industry
Innovative technologies, mobility and flexibility in measurement technology are playing a major role for more and more companies. In addition to fixed coordinate measuring machines or traditional measurement arms, optical systems are increasingly becoming firmly established in measurement
-
High-Speed Scanning: The Future of CMM Measurement
Companies competing in today's global market are being driven to cut manufacturing costs to survive. Ask any production engineer where his bottlenecks are in his overall process. Often, the coordinate measuring machine (CMM) or inspection department would be named as the area in most need of closer
-
Application Spotlight: CMM Fixtures
cost and shorter lead time provided by additive manufacturing, enhanced by the material strength and precision of Markforged printers, help manufacturers use coordinate measuring machines (CMMs) to certify more parts more consistently and efficiently.
-
Case Study: TURBOCAM
machining and five-axis programming software. However, efficient inspection of ever increasing numbers of complex parts was frustrated by slow, tedious, stop-and-go measurement inspection on a legacy 3+2 axis coordinate measuring machine (CMM).
-
Campus Safety Measures Part I: Technology Supporting Institutions and Establishments
groups coordinate with public services to provide a safe environment for all participants. Authorities enforce their safety standards through essential technology that meets security criteria.
-
Nylacast Quality and Compliance
equipped with the latest coordinate measuring machines, computer controlled surface finish and gear profile testing machines as well as a comprehensive range of traditional measuring instruments. As quality is considered to be a critical factor in the success of Nylacast, we therefore operate within
-
Using CAD Data to Build Molds By the Numbers Can Reduce Costs and Leadtime
is in the design of the mold. CAD systems offer an efficient means of design, plus offer the opportunity to establish tooling points for milling operations and can be used to create inspection programs when used in conjunction with coordinate measuring machines and other inspection equipment. CAD data also
-
CMM Retrofit Reduces Cycle Time by up to 55%
After losing its 3-axis co-ordinate measuring machine (CMM) to a devastating flood, Precision Machine & Auto Components (PMAC) had to act fast to find an alternative solution. Renishaw's REVO (R) 5-axis measurement system not only helped return a water-damaged CMM to operation, it also reduced
More Information Top
-
Coordinate Metrology
102 3.6 Methods Based on Relations Resulting from the Model of Maximum Permissible Errors of Coordinate Measuring System . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
Distributed Large-Scale Dimensional Metrology
Chapter 3 is dedicated to the technical description of Mobile Spatial coordinate Measuring System (MScMS), a prototypal system developed from the research activity carried out at the Industrial Metrology and Quality Engineering Labora- tory of Department of Production Systems and Business Economics…
-
The evolution of large-scale dimensional metrology from the perspective of scientific articles and patents
2009 Mobile Spatial coordinate Measuring System (MScMS) - Introduction to the system .
-
Advances in Precision Instrumentation and Measurement
Keywords: Laser tracking system, coordinate measurement system , software design and .
-
Computer and Computing Technologies in Agriculture IV
Feasibility of Coordinate Measuring System Based on Wire Driven Robot . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
Proceedings of the 6th CIRP-Sponsored International Conference on Digital Enterprise Technology
B89.4.19, Performance Evaluation of Laser-Based Spherical Coordinate Measurement System .
-
An Active Co-Ordinate Imaging System For Robot Vision
Although this technique has proved to be successful for the calibration of co- ordinate measuring systems based on stereo - photogrammetry, no work on the use of this method for the calibration of a .
-
Position coordinate representation of flying arrow and analysis of its performance indicator
The pre- cision of arrow position coordinate measurement system is improved from an initial error of 2.46 mm to 0.452 mm after the correction.
Indicates content that may require registration and/or purchase.