Fill out as many options as you want. Click "Run Search Filter" at any time.

Equipment Type:

Number of Ports:

#

Data Rate:

Users:

#

Features:

Help with VoIP and IP Telephony specifications:

Network Equipment Type
   Equipment Type       
   Your choices are...         
   Bridge       Network bridges interconnect local or remote networks. They centralize network administration by forming a single logical network. Bridges operate at the physical and link layers of the open systems interconnection (OSI) reference model. 
   Extender / Repeater       Network repeaters are 802.3 network cable segments. Regeneration and retiming ensure that the signal is transmitted clearly through all segments. 
   Firewall       Network firewalls are a system or group of systems that, for purposes of security, enforce an access control policy between an organization's network and the Internet. 
   Gateway       Network gateways are devices that can interconnect networks with different, incompatible communications protocols. They perform a Layer-7 protocol-conversion to translate one set of protocols into another (for example, from TCP/IP to SNA or from TCP/IP to X.25). Gateways operate at OSI layers up through the session layer. 
   Hub       Network hubs provide a central location for attaching wires to workstations. They can be passive or active. Passive hubs do not amplify signals. Active hubs are used like repeaters to extend the cable that connects to a workstation. 
   IP Phone       IP phones use telephony technology to transmit calls over an IP network. IP phones can transmit audio as well as video over the network, allowing organizations to communicate easily.  
   Multiplexer       Network multiplexers are telecommunications devices that funnel multiple signals onto a single channel. 
   Router       Network routers are protocol-dependent devices that connect sub-networks. Although they can separate a very large network into smaller sub-networks, routers introduce longer delays and typically have much lower throughput rates than network bridges. Routers operate at the Layer 3 network layer. 
   Switch       Network switches connect network devices to host computers. They allow a large number of devices to share a limited number of ports. Network switches are used both in computer networks and in telecommunications networks. Ethernet LAN switches use variable-sized packets or frames. ATM switches use small, fixed-sized cells for telecom applications. 
   Transceiver       Network transceivers (transmitters-receivers) are devices that both transmit and receive analog or digital signals. 
   Other       Other unlisted, specialized, or proprietary network equipment types. 
   Search Logic:      All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches.
Back to Top
Form Factor
           
   Your choices are...         
   Board       The network equipment is a board or card form. 
   Ceiling / Wall Mount       The equipment can be ceiling or wall mounted. 
   Chassis Mount       The equipment is mounted in a chassis. 
   Desktop / Standalone       The equipment is enclosed and can be placed on a desktop or shelf. 
   Search Logic:      All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches.
Back to Top
Ports / Interfaces
   Number of Ports       The total number of networking ports which the network equipment provides. 
   Search Logic:      User may specify either, both, or neither of the "At Least" and "No More Than" values. Products returned as matches will meet all specified criteria.
Back to Top
Performance
   Data Rate       The maximum data transfer speed. 
   Search Logic:      User may specify either, both, or neither of the "At Least" and "No More Than" values. Products returned as matches will meet all specified criteria.
   Users       The number of users for which network equipment is designed. 
   Search Logic:      User may specify either, both, or neither of the "At Least" and "No More Than" values. Products returned as matches will meet all specified criteria.
Back to Top
Features
   Features       
   Your choices are...         
   Integrated Firewall       The network equipment has an integrated firewall for security. 
   Layer 3 Capable       The network equipment is layer 3 capable, or has IP addressing, for smarter routing. 
   Rack Mount       The network equipment can be mounted in a rack. 
   Search Logic:      All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches.
Back to Top
Product Announcements
Softing Inc. Industrial Automation
Softing Inc. Industrial Automation