Bridge VoIP and IP Telephony
from Data Connect Enterprise, Inc.
Perfectly Designed for FTTx Last Mile Applications The Data Connect 5224V-DSGSFP series is telecom-level high performance VDSL2 IP DSLAM (Digital Subscriber Line Access Multiplexer) with 24-Port VDSL2, 2-Port Gigabit TP / SFP combo interfaces, Hot-Swappable AC/DC Redundant Power System and robust... [See More]
- Network Equipment: Bridge
- Ports / Interfaces: RJ-21, SFP, RJ-45, Serial
- Protocols: Ethernet, 10/100 Ethernet, Gigabit Ethernet
- Features: Rack Mount
from Data Connect Enterprise, Inc.
Remote Router Porting with Patton's Ethernet-over-E1 Bridge. Patton Electronics introduces a new way of interconnecting remote branches to a Main Office LAN using the Model 2701/I Ethernet-over-E1 Bridge. Called "Remote Router Porting" (RRP), it offers network managers and integrators a simple and... [See More]
- Network Equipment: Bridge
- Ports / Interfaces: BNC, RJ-45, Serial, T1, E1, Fractional E1 (FE1)
- Protocols: PPP & BCP, Ethernet, 10Base-T Ethernet, xDSL
- Features: Layer 3 Capable
from Data Connect Enterprise, Inc.
100/100Mbps Downstream / Upstream, high Performance Ethernet over VDSL Solution The Data Connect 2178HSEE-4 is an Ethernet-over-VDSL2 Bridge with high performance. It is designed based on two core networking technology, Ethernet and VDSL2 (Very-high-data rate Digital Subscriber Line 2). The VDSL2... [See More]
- Network Equipment: Bridge; Repeater
- Ports / Interfaces: RJ-11, RJ-45
- Protocols: Ethernet, xDSL
- Number of Ports: 6