Router VoIP and IP Telephony
from Cisco
Get your branch site ready for digital. Delight customers and employees with new digital experiences. Simplify day-to-day IT management. Prepare your branch site and protect it for the future with the Cisco 4000 Series ISR digital-ready platform. Feature highlights. Virtualization ready. Host... [See More]
- Network Equipment: Router
- Ports / Interfaces: RJ-45, USB
- Protocols: Ethernet, Gigabit Ethernet, 3G, 4G
- Features: Rack Mount
from TelephoneStuff.com
The MTA 333Re allows users to connect a phone to a single device that provides the cost-effectiveness of VOIP and the reliability of the PSTN during power failures or loss of broadband network connectivity. This helps reduce service interruption calls, and also addresses E911 issues. The MTA... [See More]
- Network Equipment: Router
from Data Connect Enterprise, Inc.
The SmartNode 4900 Series IpChannel Bank is the perfect business solution for applications requiring 12 to 32 concurrent analog voice/fax calls. The IpChannel Bank transforms any PBX system, analog call-center application, or ISP MDU service into a state-of-the-art packet-voice system without... [See More]
- Network Equipment: Gateway; Router
- Ports / Interfaces: RJ-45, Serial, T1, E1
- Protocols: Ethernet, 10/100 Ethernet, Frame Relay, H.323, MGCP, SIP
- Features: Integrated Firewall; Layer 3 Capable
from Patton Electronics Co.
Connect with confidence using the SmartNode 4520 VoIP Gateway Router. Integrating a complete enterprise router with a full-featured Voice-over-IP Media Gateway offers the new standard in toll-bypass, remote/branch office connectivity, and enhanced carrier services. Perfect for the Remote office,... [See More]
- Network Equipment: Gateway; Router
- Ports / Interfaces: FXS (RJ-11), FXO, RJ-11, RJ-45, Serial
- Protocols: Ethernet, 10/100 Ethernet, ISDN, H.323, SIP
- Features: Integrated Firewall; Layer 3 Capable
from Data Connect Enterprise, Inc.
The SmartNode 4400 Series IpChannel Bank is the perfect business solution for applications requiring 12 to 32 concurrent analog voice/fax calls. The IpChannel Bank transforms any PBX system, analog call-center application, or ISP MDU service into a state-of-the-art packet-voice system without... [See More]
- Network Equipment: Router
- Protocols: Ethernet, 10/100 Ethernet
from Patton Electronics Co.
The SmartNode ™ 4830 Series Analog VoIP IADs let you add packet voice while providing access routing with native V.35/X.21 synchronous serial connection. Add up to 8 phone lines and combine Internet and VPN access on a single PPP or Frame-Relay based access line for the new standard in... [See More]
- Network Equipment: Gateway; Router
- Ports / Interfaces: FXS (RJ-11), FXO, V.35, X.21, RJ-11, RJ-45, Serial
- Protocols: Ethernet, 10/100 Ethernet, Frame Relay, ISDN, H.323, SIP
- Features: Integrated Firewall; Layer 3 Capable
from Data Connect Enterprise, Inc.
Features. Flexible ISDN BRI and FXS/FXO Port Combinations —Connect analog phone/fax, answering machines, intercom stations, and ISDN-PBX systems with combinations of 4 to 8 FXS, up to 4 FXO, and 2 to 8 BRI interfaces. Proven Interoperability —SIP interop with major IP PBX, softswitch,... [See More]
- Network Equipment: Gateway; Router
- Ports / Interfaces: FXS/FXO, RJ-45, ISDN BRI S/T
- Protocols: Ethernet, ISDN
- Features: Rack Mount (optional feature)
from Patton Electronics Co.
Features. Flexible ISDN BRI and FXS/FXO Port Combinations —Connect analog phone/fax, answering machines, intercom stations, and ISDN-PBX systems with combinations of 4 to 8 FXS, up to 4 FXO, and 2 to 8 BRI interfaces. Proven Interoperability —SIP interop with major IP PBX, softswitch,... [See More]
- Network Equipment: Gateway; Router
- Ports / Interfaces: FXS/FXO, RJ-45, ISDN BRI S/T
- Protocols: Ethernet
- Features: Rack Mount (optional feature)
from Data Connect Enterprise, Inc.
NetVanta 7100 1200796E1 is a complete IP telephony and data networking solution for business locations up to 50 employees. This all-in-one platform includes an IP PBX, voicemail, full-featured IP router, firewall, VPN, 24-port powered (802.3af) Fast Ethernet switch with Gigabit uplinks, and two... [See More]
- Network Equipment: Firewall; Router; Switch
- Number of Ports: 41
- Protocols: SIP
from Patton Electronics Co.
The SmartNode 4630 series are the multi-port ISDN BRI models of the proven market-leading SmartNode VoIP product family. The available 3 and 5 BRI/So port configurations fit the requirements of small and medium enterprises looking for a cost-efficient way to network PBX systems on multiple sites or... [See More]
- Network Equipment: Gateway; Router
- Ports / Interfaces: Network port (NT), User port (TE), RJ-45, Serial, ISDN BRI S/T
- Protocols: Ethernet, 10/100 Ethernet, ISDN, H.323, MGCP, SIP
- Features: Integrated Firewall
from Data Connect Enterprise, Inc.
The NetVanta 1335 Multiservice Access Router is a performance-enhanced platform that addresses the need of multiple networking devices in a single compact platform. The NetVanta 1335 integrates a modular IP access router with a wireless access point, 24-port Layer 3 Power over Ethernet (PoE) switch,... [See More]
- Network Equipment: Router
- Number of Ports: 24
- Protocols: Ethernet, Fast Ethernet
from Patton Electronics Co.
The SmartNode 4552 enables integration of ISDN network users into their local phone service, a remote PBX and the data/VPN network through a single tightly integrated access device. Connecting to the local ISDN Phone as well as the local PSTN port, Patton ’s SessionRouter ™ technology... [See More]
- Network Equipment: Router
- Ports / Interfaces: Network port (NT), User port (TE), RJ-45, Serial, ISDN BRI S/T
- Protocols: Ethernet, 10/100 Ethernet, ISDN, H.323, MGCP, SIP
- Features: Integrated Firewall; Layer 3 Capable