Layer 3 Capable VoIP and IP Telephony

8 Results
Silicon DAA -- Si3036
from Silicon Labs

Silicon Labs is the market leader for Silicon DAAs. Our designs are proven, robust solutions that ensure global compliance with a single board design. Globally-programmable silicon direct access arrangements provide the electrical isolation between the wireline device and the telephone line needed... [See More]

  • Features: Layer 3 Capable
  • Users: 1
  • Network Equipment: Multiplexer; Transceiver
Analog VoIP Gateway -- Model 4110
from Patton Electronics Co.

The business-class SmartNode 4110 VoIP Media Gateway supports up to eight transparent phone calls and leverages VoIP for carrier and corporate access. Connecting to any analog phone, fax, or PBX, the SN4110 is an effective and flexible solution for toll-bypass, remote/branch office voice... [See More]

  • Features: Integrated Firewall; Layer 3 Capable
  • Protocols: Ethernet, 10/100 Ethernet, ISDN, H.323, SIP
  • Network Equipment: Gateway
  • Ports / Interfaces: FXS (RJ-11), FXO, RJ-11, RJ-45, Serial
Analog VoIP Gateway Router -- Model 4520
from Data Connect Enterprise, Inc.

Connect with confidence using the SmartNode 4520 VoIP Gateway Router. Integrating a complete enterprise router with a full-featured Voice-over-IP Media Gateway offers the new standard in toll-bypass, remote/branch office connectivity, and enhanced carrier services. Perfect for the Remote office,... [See More]

  • Features: Integrated Firewall; Layer 3 Capable
  • Protocols: Ethernet, 10/100 Ethernet, ISDN, H.323, SIP
  • Network Equipment: Gateway; Router
  • Ports / Interfaces: FXS (RJ-11), FXO, RJ-11, RJ-45, Serial
Analog VoIP Gateway Router -- Model 4900
from Patton Electronics Co.

The SmartNode 4900 Series IpChannel Bank is the perfect business solution for applications requiring 12 to 32 concurrent analog voice/fax calls. The IpChannel Bank transforms any PBX system, analog call-center application, or ISP MDU service into a state-of-the-art packet-voice system without... [See More]

  • Features: Integrated Firewall; Layer 3 Capable
  • Protocols: Ethernet, 10/100 Ethernet, Frame Relay, H.323, MGCP, SIP
  • Network Equipment: Gateway; Router
  • Ports / Interfaces: RJ-45, Serial, T1, E1
Analog VoIP IAD -- Model 4830
from Data Connect Enterprise, Inc.

The SmartNode ™ 4830 Series Analog VoIP IADs let you add packet voice while providing access routing with native V.35/X.21 synchronous serial connection. Add up to 8 phone lines and combine Internet and VPN access on a single PPP or Frame-Relay based access line for the new standard in... [See More]

  • Features: Integrated Firewall; Layer 3 Capable
  • Protocols: Ethernet, 10/100 Ethernet, Frame Relay, ISDN, H.323, SIP
  • Network Equipment: Gateway; Router
  • Ports / Interfaces: FXS (RJ-11), FXO, V.35, X.21, RJ-11, RJ-45, Serial
SmartNode™ -- S-DTA
from Patton Electronics Co.

The Smart-DTA enables integration of ISDN network users into a local VoIP phone service, or extends an ISDN line of a PBX to a remote site over IP. It offers a simple end-user configuration interface and connects both to a PBX in point-to-point mode and an So bus in point-multipoint mode. Unlike... [See More]

  • Features: Layer 3 Capable
  • Protocols: Ethernet, 10/100 Ethernet
  • Network Equipment: Gateway
Compact Ethernet-over-E1 Bridge -- Model 2701/I
from Data Connect Enterprise, Inc.

Remote Router Porting with Patton's Ethernet-over-E1 Bridge. Patton Electronics introduces a new way of interconnecting remote branches to a Main Office LAN using the Model 2701/I Ethernet-over-E1 Bridge. Called "Remote Router Porting" (RRP), it offers network managers and integrators a simple and... [See More]

  • Features: Layer 3 Capable
  • Protocols: PPP & BCP, Ethernet, 10Base-T Ethernet, xDSL
  • Network Equipment: Bridge
  • Ports / Interfaces: BNC, RJ-45, Serial, T1, E1, Fractional E1 (FE1)
SoHo VoIP Router for ISDN/BRI -- Model 4552
from Patton Electronics Co.

The SmartNode 4552 enables integration of ISDN network users into their local phone service, a remote PBX and the data/VPN network through a single tightly integrated access device. Connecting to the local ISDN Phone as well as the local PSTN port, Patton ’s SessionRouter ™ technology... [See More]

  • Features: Integrated Firewall; Layer 3 Capable
  • Protocols: Ethernet, 10/100 Ethernet, ISDN, H.323, MGCP, SIP
  • Network Equipment: Router
  • Ports / Interfaces: Network port (NT), User port (TE), RJ-45, Serial, ISDN BRI S/T