Rack Mount VoIP and IP Telephony
from Patton Electronics Co.
Features. 16 to 64 x T1/E1/J1, 1 to 3 DS3, or 1 OC3/STM-1 in a 2U chassis —Highest system density in the market means the lowest cost per port; up to 66% rack and space cost savings. 512 to 2,048 VoIP channels (field upgradable) —Simple field upgrade by 16 T1/E1 and 512 VoIP channels or... [See More]
- Features: Rack Mount
- Protocols: Ethernet, ISDN
- Network Equipment: Gateway
- Ports / Interfaces: J1, OC3/STM1, T1, E1
from SIE Computing Solutions, Inc.
The MediaPointXP from Carlo Gavazzi Computing Solutions is a lowcost, feature rich 1U media gateway solution for connecting 4 to 24 T1 or E1 trunks into a VoIP network. Utilizing powerful media and packet processing resources the MediaPoint XP performs the full range of voice processing and... [See More]
- Features: Rack Mount
- Protocols: SS7, PSTN, Ethernet, 10/100 Ethernet, SIP
- Network Equipment: Gateway
- Ports / Interfaces: RJ-45, T1, E1
from Cisco
Get your branch site ready for digital. Delight customers and employees with new digital experiences. Simplify day-to-day IT management. Prepare your branch site and protect it for the future with the Cisco 4000 Series ISR digital-ready platform. Feature highlights. Virtualization ready. Host... [See More]
- Features: Rack Mount
- Protocols: Ethernet, Gigabit Ethernet, 3G, 4G
- Network Equipment: Router
- Ports / Interfaces: RJ-45, USB
from Data Connect Enterprise, Inc.
Perfectly Designed for FTTx Last Mile Applications The Data Connect 5224V-DSGSFP series is telecom-level high performance VDSL2 IP DSLAM (Digital Subscriber Line Access Multiplexer) with 24-Port VDSL2, 2-Port Gigabit TP / SFP combo interfaces, Hot-Swappable AC/DC Redundant Power System and robust... [See More]
- Features: Rack Mount
- Protocols: Ethernet, 10/100 Ethernet, Gigabit Ethernet
- Network Equipment: Bridge
- Ports / Interfaces: RJ-21, SFP, RJ-45, Serial
from Rohde & Schwarz USA, Inc.
Illegal wiretapping poses ever larger risks when it comes to the confidentiality of voice communication, especially since the technical effort involved has become even less complex with the rise of voice over IP (VoIP) and mobile networks. So-called IMSI-catchers are available on the market, which... [See More]
- Features: Rack Mount
- Protocols: Ethernet
- Network Equipment: Gateway
- Ports / Interfaces: RJ-45, USB
from Biamp Systems, Ltd.
The Vocia Voice over IP Interface (VoIP-1) acts as a SIP end point allowing a direct connection to an existing VoIP call manager. The interface permits live, real-time paging using any page code within a Vocia system. The VoIP-1 supports Vocia regular and emergency messaging, and will also support... [See More]
- Features: Rack Mount