Integrated Firewall VoIP and IP Telephony

9 Results
Analog VoIP Gateway Router -- Model 4520
from Data Connect Enterprise, Inc.

Connect with confidence using the SmartNode 4520 VoIP Gateway Router. Integrating a complete enterprise router with a full-featured Voice-over-IP Media Gateway offers the new standard in toll-bypass, remote/branch office connectivity, and enhanced carrier services. Perfect for the Remote office,... [See More]

  • Features: Integrated Firewall; Layer 3 Capable
  • Protocols: Ethernet, 10/100 Ethernet, ISDN, H.323, SIP
  • Network Equipment: Gateway; Router
  • Ports / Interfaces: FXS (RJ-11), FXO, RJ-11, RJ-45, Serial
Analog VoIP Gateway -- Model 4110
from Patton Electronics Co.

The business-class SmartNode 4110 VoIP Media Gateway supports up to eight transparent phone calls and leverages VoIP for carrier and corporate access. Connecting to any analog phone, fax, or PBX, the SN4110 is an effective and flexible solution for toll-bypass, remote/branch office voice... [See More]

  • Features: Integrated Firewall; Layer 3 Capable
  • Protocols: Ethernet, 10/100 Ethernet, ISDN, H.323, SIP
  • Network Equipment: Gateway
  • Ports / Interfaces: FXS (RJ-11), FXO, RJ-11, RJ-45, Serial
Analog VoIP IAD -- Model 4830
from Data Connect Enterprise, Inc.

The SmartNode ™ 4830 Series Analog VoIP IADs let you add packet voice while providing access routing with native V.35/X.21 synchronous serial connection. Add up to 8 phone lines and combine Internet and VPN access on a single PPP or Frame-Relay based access line for the new standard in... [See More]

  • Features: Integrated Firewall; Layer 3 Capable
  • Protocols: Ethernet, 10/100 Ethernet, Frame Relay, ISDN, H.323, SIP
  • Network Equipment: Gateway; Router
  • Ports / Interfaces: FXS (RJ-11), FXO, V.35, X.21, RJ-11, RJ-45, Serial
Analog VoIP Gateway Router -- Model 4900
from Patton Electronics Co.

The SmartNode 4900 Series IpChannel Bank is the perfect business solution for applications requiring 12 to 32 concurrent analog voice/fax calls. The IpChannel Bank transforms any PBX system, analog call-center application, or ISP MDU service into a state-of-the-art packet-voice system without... [See More]

  • Features: Integrated Firewall; Layer 3 Capable
  • Protocols: Ethernet, 10/100 Ethernet, Frame Relay, H.323, MGCP, SIP
  • Network Equipment: Gateway; Router
  • Ports / Interfaces: RJ-45, Serial, T1, E1
SmartNode™ Multiport PRI VoIP IAD -- 4650 G.SHDSL
from Data Connect Enterprise, Inc.

The SmartNode 4650 series is the CPE of choice for business broadband access providers that want to generate new revenue and acquire new customers through voice-over-IP. Part of the proven market-leading SmartNode VoIP product family, the SmartNode 4650 Series features a 3 or 5 BRI/So port... [See More]

  • Features: Integrated Firewall
  • Protocols: Ethernet, 10/100 Ethernet, ISDN, H.323, MGCP, SIP
  • Network Equipment: Gateway
  • Ports / Interfaces: RJ-45, ISDN BRI S/T
Multiport BRI So Gateway Router -- Model 4630
from Patton Electronics Co.

The SmartNode 4630 series are the multi-port ISDN BRI models of the proven market-leading SmartNode VoIP product family. The available 3 and 5 BRI/So port configurations fit the requirements of small and medium enterprises looking for a cost-efficient way to network PBX systems on multiple sites or... [See More]

  • Features: Integrated Firewall
  • Protocols: Ethernet, 10/100 Ethernet, ISDN, H.323, MGCP, SIP
  • Network Equipment: Gateway; Router
  • Ports / Interfaces: Network port (NT), User port (TE), RJ-45, Serial, ISDN BRI S/T
SoHo VoIP Router for ISDN/BRI -- Model 4552
from Data Connect Enterprise, Inc.

The SmartNode 4552 enables integration of ISDN network users into their local phone service, a remote PBX and the data/VPN network through a single tightly integrated access device. Connecting to the local ISDN Phone as well as the local PSTN port, Patton ’s SessionRouter ™ technology... [See More]

  • Features: Integrated Firewall; Layer 3 Capable
  • Protocols: Ethernet, 10/100 Ethernet, ISDN, H.323, MGCP, SIP
  • Network Equipment: Router
  • Ports / Interfaces: Network port (NT), User port (TE), RJ-45, Serial, ISDN BRI S/T
SmartNode™ Multiport PRI VoIP IAD -- 4960 G.SHDSL
from Patton Electronics Co.

The SmartNode 4960 is the ideal CPE for ISDN PRI business trunking or corporate VoIP access. Part of the proven market-leading SmartNode VoIP product family, the 4960 Series features models from 15 to 120 calls to fit the requirements range of medium sized enterprises. In a single box, it combines... [See More]

  • Features: Integrated Firewall
  • Protocols: Ethernet, 10/100 Ethernet, Gigabit Ethernet, ISDN, H.323, SIP
  • Network Equipment: Gateway
  • Ports / Interfaces: PRI, RJ-45, T1, E1
SmartNode™ T1/E1/PRI VoIP IAD -- 4960
from Patton Electronics Co.

Providing a high-density seamless link between the circuit-switched telephone network and voice-over-IP, the SN4960 is ideal for PBX business trunking or corporate VoIP access. Offering up to four software configurable T1/E1/PRI interfaces the SN4960 connects to any switch, PBX and data network with... [See More]

  • Features: Integrated Firewall
  • Protocols: Ethernet, 10/100 Ethernet, Gigabit Ethernet, ISDN, SIP
  • Network Equipment: Gateway
  • Ports / Interfaces: PRI, T1, E1