Multiplexer VoIP and IP Telephony
2 Results
48 24-Port VDSL2 30A DSLAM 2-SFP -- 5224V-DSGFP
from Data Connect Enterprise, Inc.
from Data Connect Enterprise, Inc.
Features. VDSL Interface. 24 Full duplex VDSL links via RJ-21 (Telco-50) connector. 24 corresponding POTS lines via RJ-21 (Telco-50) connector. Built-in POTS splitter for each VDSL port. Link to 5201V-BM, 5204V-BM, 5204V-MR, 5204V-NRD. Auto-speed function for VDSL2 link (by distance and cable... [See More]
- Network Equipment: Multiplexer
- Ports / Interfaces: RJ-21, RJ-45
- Protocols: Ethernet, 10/100 Ethernet, xDSL
- Features: Rack Mount
Silicon DAA -- Si3050
from Silicon Labs
from Silicon Labs
Silicon Labs is the market leader for Silicon DAAs. Our designs are proven, robust solutions that ensure global compliance with a single board design. Globally-programmable silicon direct access arrangements provide the electrical isolation between the wireline device and the telephone line needed... [See More]
- Network Equipment: Multiplexer; Transceiver
- Users: 1