Extender / Repeater VoIP and IP Telephony

2 Results
Ethernet Extender -- 2178HSEE-4
from Data Connect Enterprise, Inc.

100/100Mbps Downstream / Upstream, high Performance Ethernet over VDSL Solution The Data Connect 2178HSEE-4 is an Ethernet-over-VDSL2 Bridge with high performance. It is designed based on two core networking technology, Ethernet and VDSL2 (Very-high-data rate Digital Subscriber Line 2). The VDSL2... [See More]

  • Network Equipment: Bridge; Repeater
  • Ports / Interfaces: RJ-11, RJ-45
  • Protocols: Ethernet, xDSL
  • Number of Ports: 6
High Speed Ethernet & POTS Extender -- 2178HSEPE
from Data Connect Enterprise, Inc.

High Performance Ethernet over VDSL Solution The Data Connect 2178HSEPE is a High Speed Ethernet and POTS Extender with high performance. It is designed based on two core networking technology, Ethernet and VDSL2 (Very-High-data-rate Digital Subscriber Line 2). The VDSL2 technology offers the... [See More]

  • Network Equipment: Bridge; Repeater; Switch
  • Ports / Interfaces: RJ-11, RJ-45
  • Protocols: Ethernet, 10/100 Ethernet
  • Data Rate: 0.1000