Plastic Material Handling Carts and Trucks
Description
Plastic Material Handling Carts and Trucks are designed to transport various items efficiently within a facility. These carts and trucks are constructed primarily from plastic materials, which makes them suitable for handling sensitive items that require gentle care. They often incorporate features such as shelving, lifts, dumping mechanisms, brakes, and collapsibility to enhance their functionality and adaptability to different tasks.
Working Principle
Plastic Material Handling Carts and Trucks operate by utilizing their lightweight and durable plastic construction to move items safely and efficiently. The plastic material reduces noise during operation and minimizes the risk of contamination, making them ideal for environments where cleanliness is crucial. Their design often includes wheels or tires that may have a floor-based guidance system, eliminating the need for a steering mechanism and simplifying maneuverability. These carts and trucks are particularly useful in environments with many moving parts, as they offer versatility and durability, reducing the need for frequent repairs and maintenance.
Applications
Plastic Material Handling Carts and Trucks are used in a variety of specific applications. For example, they are ideal for transporting mail, laundry, and refuse due to their ability to cradle sensitive items gently. In industrial settings, they can be used to move cleaning supplies, such as pails and mops, efficiently. Their design also makes them suitable for environments where noise reduction and contamination prevention are priorities, such as in food processing or pharmaceutical facilities.
Advantages over other Material Handling Carts and Trucks
Plastic carts and trucks offer several advantages over those made from metal or wood. They enhance employee safety by being lighter and easier to maneuver, reducing the risk of injury. The plastic construction also decreases noise levels during operation, which can be beneficial in maintaining a quieter work environment. Additionally, plastic carts and trucks are less prone to corrosion and can be easier to clean, making them more suitable for hygienic applications.
Limitations
Despite their advantages, Plastic Material Handling Carts and Trucks have limitations. They may not be as robust as metal carts when it comes to handling extremely heavy loads, which can limit their use in certain industrial applications. Additionally, while they are durable, they may not withstand harsh environmental conditions as well as metal alternatives, potentially leading to a shorter lifespan in such settings.
Considerations
When considering Plastic Material Handling Carts and Trucks, it is important to evaluate initial costs, which may be lower than metal alternatives due to the material used. Operating expenses are generally reduced due to their lightweight nature and lower maintenance requirements. However, durability should be assessed based on the specific environment and load requirements, as plastic may not be suitable for all applications. Replacement and maintenance costs are typically lower, but the potential need for more frequent replacements in harsh conditions should be considered.
from Dexmet® Corporation, a part of PPG’s engineered materials division
Over the years we ’ve been challenged by customers to be creative and minimize reflections by constructing standard accessories out of transparent materials. Our shop has put together many railings, fiberglass carts, ceilings, lifts and stairways. We have successfully incorporated them into... [See More]
- Material: Plastic
from RS Components, Ltd.
Tilt Truck 0.6m ³ - Heavy Duty [See More]
- Material: Plastic
- Capacity: 999
from RS Components, Ltd.
PLASTIC FOLDING FLATBED TROLLEY [See More]
- Material: Plastic
- Length: 16
- Capacity: 265
- Width: 27
from RS Components, Ltd.
RS PRO HIT32Y Trolley [See More]
- Material: Plastic
- Length: 43
- Capacity: 331
- Width: 19
from RS Components, Ltd.
Black fold box trolley & compartment bag [See More]
- Material: Plastic
- Length: 18
- Capacity: 77
- Width: 15
from RS Components, Ltd.
PACKOUT Flat Trolley [See More]
- Material: Plastic
- Capacity: 249
from RS Components, Ltd.
Gry 3shelf hygienetrolley,1030x960x510mm [See More]
- Material: Plastic
- Length: 33
- Capacity: 265
- Width: 19
from RS Components, Ltd.
Rubbermaid Commercial Products [See More]
- Material: Plastic
- Capacity: 1250
from RS Components, Ltd.
Rubbermaid Commercial Products [See More]
- Material: Plastic
- Capacity: 2100
from RS Components, Ltd.
Foldable Box Trolley [See More]
- Material: Plastic
- Length: 16
- Capacity: 77
- Width: 15
from All-Spec Industries
Features. Made of high density polyethylene structural foam. Tools are not needed to convert from box top to flat top configuration. Deep molded-in compartments keep your handheld computer, scanner, coffee mug, or other items within reach. Glides on durable, nonmarking, 5" ball bearing wheels. [See More]
- Material: Plastic
- Capacity: 400
- Cart / Truck Type: Platform Truck
- Length: 5 to 11
from Labconco Corporation
Logic Cart, specifically designed to provide convenient storage of supplies commonly used in biological safety cabinets. Its compact size allows it to fit easily under Purifier Logic Class II Biosafety Cabinets and PuriCare Procedure Stations mounted on Telescoping Base Stands adjusted to any... [See More]
- Material: Plastic
- Length: 25
- Cart / Truck Type: Platform Truck; Logic
- Width: 19
from Greenlee Textron, Inc.
HANGING TYPE. ALUMINUM, STEEL, NYLON MATERIAL. 37-1/2 INCH. 23-1/2 INCH. CEILING MOUNTING. CAPACITY 250 FT OF NM OR MC CABLE UPTO 75 LB. INCLUDES STORAGE BAG [See More]
- Material: Aluminum; Plastic; Steel
- Cart / Truck Type: Cable Caddy
from REB Storage Systems International
CHEM-TAINER Plastic Utility Trucks. Capacities to 600 lbs. Strong, versatile, mobile. These general purpose mobile containers are one-piece molded of high density polyethylene. The truck body, which has an approximate 1/8" wall thickness is mounted on a strong plywood base with four rubber tire... [See More]
- Material: Plastic
- Length: 32
- Capacity: 300
- Width: 23
from Terra Universal, Inc.
Maintains a Class 10/ISO 3 environment to protect sensitive work-in-process during transit. A versatile alternative to vacuum sealing, conveyor transport, and other transfer methods. Onboard rechargeable power cell ensures uninterrupted filter/fan unit operation for up to three hours. Ergonomic... [See More]
- Material: Plastic; Stainless Steel
- Length: 44
- Cart / Truck Type: Cabinet Cart; Laminar Flow Cart
- Width: 30
from Cole-Parmer
• Carts are steam cleanable. Carts come with two seamless shelves with supports, smooth corners, molded handle, and 5" dia. rubber caster (two swivel). Each shelf measures 2-3/4" deep to contain spills. Convert to three-shelf carts with optional middle shelves, sold separately. [See More]
- Material: Plastic
- Capacity: 400
- Cart / Truck Type: Shelf Cart
from Quantum Storage Systems
Industrial strength cart is ideal for many industrial and commercial material handling applications. Set of 2 swivel and 2 rigid 5 ” x 1-1/4 ” heavy-duty casters allow for 550 lb. load capacity. Available in two sizes with a 2 or 3 shelf combination. Available in Gray. [See More]
- Material: Plastic
- Length: 34
- Cart / Truck Type: Shelf Cart
- Width: 18
from Electro Kinetic Technologies
Unlike other electric shopping carts, the Mid-Wheel Drive EZ-Shopper 8000 provides exceptional maneuverability without sacrificing the advantages of a transaxle drive system: Superior power with 0.6 hp DC motor & dual drive wheels. Maximum Traction - drive wheels located directly under the... [See More]
- Material: Plastic; Steel
- Capacity: 1000
- Cart / Truck Type: Shopping Cart
- Length: 55
from U.S. Plastic Corporation
Rugged, heavy duty carts are ideal in any industrial, janitorial and commercial applications. Carts will not rust, dent, chip or peel and are impervious to most chemicals making them easy to clean. Set of 2 swivel and 2 rigid 5" x 1-1/4" heavy duty casters allow for 550 lb. load capacity and provide... [See More]
- Material: Plastic
- Cart / Truck Type: Round; Shelf Cart
from Waterloo Healthcare
ER2000 ™ Instant Access Emergency Cart Blue. Waterloo Healthcare 's hybrid steel & polymer crash cart. The ER2000 emergency cart is unlike any other emergency cart on the market. For your emergency department, standardize on the ER2000TM series. A state-of-the-art cart design that is... [See More]
- Material: Plastic; Steel
- Length: 33
- Cart / Truck Type: ER2000 Crash
- Width: 26
from Hazmat Storage
Rugged, non-marring trucks that are designed to maximize the payload when delivering to hotels, motels, hospitals and restaurants. Ideal also for transport of bulk materials such as bagged waste material and recyclables. [See More]
- Material: Plastic
- Length: 41
- Cart / Truck Type: Round; Linen / Laundry; Waste
- Width: 28
from Labconco Corporation
Designed for Labconco glassware washers, the ScrubberMate provides convenient storage and transport of extra Labconco washer racks, inserts or miscellaneous glassware. Accommodates up to two Labconco washer racks or four wire inserts. Alternatively, 48 adjustable and removable pins, 0.5" wide x... [See More]
- Material: Plastic
- Capacity: 400
- Cart / Truck Type: Platform Truck; Glassware
- Length: 23
from Terra Universal, Inc.
These carts are fabricated of tough, chemical-resistant, high-density polyethylene, an extremely resilient polyolefin that provides excellent chemical resistance across a wide range of substances (including most acids and bases). [See More]
- Material: Plastic
- Length: 29
- Cart / Truck Type: Round
- Width: 26
from Cole-Parmer
bull; Integral handles for easy maneuvering. • Extra handles for easy maneuvering. This rolling cart is loaded with storage space â € ”perfect for organizing and transporting all your lab supplies! Plus, handle cutouts in the top working surface make it easy to maneuver around... [See More]
- Material: Plastic
- Width: 23
- Cart / Truck Type: Shelf Cart
from Quantum Storage Systems
Industrial strength cart is ideal for many industrial and commercial material handling applications. Set of 2 swivel and 2 rigid 5 ” x 1-1/4 ” heavy-duty casters allow for 550 lb. load capacity. Available in two sizes with a 2 or 3 shelf combination. Available in Gray. [See More]
- Material: Plastic
- Length: 34
- Cart / Truck Type: Shelf Cart
- Width: 18
from U.S. Plastic Corporation
Rugged, heavy duty carts are ideal in any industrial, janitorial and commercial applications. Carts will not rust, dent, chip or peel and are impervious to most chemicals making them easy to clean. Set of 2 swivel and 2 rigid 5" x 1-1/4" heavy duty casters allow for 550 lb. load capacity and provide... [See More]
- Material: Plastic
- Cart / Truck Type: Round; Shelf Cart
from Waterloo Healthcare
ER2000 ™ Instant Access Emergency Cart Red. Waterloo Healthcare 's hybrid steel & polymer crash cart. The ER2000 emergency cart is unlike any other emergency cart on the market. For your emergency department, standardize on the ER2000TM series. A state-of-the-art cart design that is... [See More]
- Material: Plastic; Steel
- Length: 33
- Cart / Truck Type: ER2000 Crash
- Width: 26
from Hazmat Storage
Designed to resemble aluminum can, encourages recycling [See More]
- Material: Plastic
- Length: 22
- Cart / Truck Type: Waste
- Width: 22
from Terra Universal, Inc.
These carts are fabricated of tough, chemical-resistant, high-density polyethylene, an extremely resilient polyolefin that provides excellent chemical resistance across a wide range of substances (including most acids and bases). [See More]
- Material: Plastic; Stainless Steel
- Length: 28
- Cart / Truck Type: Round; Chemical Safety Cart
- Width: 24
from Cole-Parmer
These plastic service carts feature impact-resistant polyolefin shelves supported by 4" rubber casters. Choose either two- or three-shelf models. Two-shelf models carry up to 300 lb; three-shelf models carry up to 400 lb. Attach optional wastebasket and storage bin to models 47300-00 and -10 to use... [See More]
- Material: Plastic
- Cart / Truck Type: Shelf Cart
from Quantum Storage Systems
Industrial strength cart is ideal for many industrial and commercial material handling applications. Set of 2 swivel and 2 rigid 5 ” x 1-1/4 ” heavy-duty casters allow for 550 lb. load capacity. Available in two sizes with a 2 or 3 shelf combination. Available in Gray. [See More]
- Material: Plastic
- Length: 40
- Cart / Truck Type: Shelf Cart
- Width: 26
from U.S. Plastic Corporation
Flat top service is great for blueprints, reports, packing lists and much more. Rugged, heavy duty carts are ideal in any industrial, janitorial and commercial applications. Carts will not rust, dent, chip or peel and are impervious to most chemicals making them easy to clean. Set of 2 swivel and 2... [See More]
- Material: Plastic
- Cart / Truck Type: Round; Shelf Cart
from Hazmat Storage
Specifically for storing sensitive materials, lockable hinged cover [See More]
- Material: Plastic; Polyethylene
- Length: 49
- Cart / Truck Type: Round; Waste
- Width: 32
from Terra Universal, Inc.
These carts are fabricated of tough, chemical-resistant, high-density polyethylene, an extremely resilient polyolefin that provides excellent chemical resistance across a wide range of substances (including most acids and bases). [See More]
- Material: Plastic; Stainless Steel
- Length: 36
- Cart / Truck Type: Round; Flammable Materials Cart
- Width: 24
from Quantum Storage Systems
Industrial strength cart is ideal for many industrial and commercial material handling applications. Set of 2 swivel and 2 rigid 5 ” x 1-1/4 ” heavy-duty casters allow for 550 lb. load capacity. Available in two sizes with a 2 or 3 shelf combination. Available in Gray. [See More]
- Material: Plastic
- Length: 40
- Cart / Truck Type: Shelf Cart
- Width: 26
from U.S. Plastic Corporation
Flat top service is great for blueprints, reports, packing lists and much more. Rugged, heavy duty carts are ideal in any industrial, janitorial and commercial applications. Carts will not rust, dent, chip or peel and are impervious to most chemicals making them easy to clean. Set of 2 swivel and 2... [See More]
- Material: Plastic
- Cart / Truck Type: Round; Shelf Cart
from Hazmat Storage
Different wall thicknesses and bases available [See More]
- Material: Plastic
- Length: 63
- Cart / Truck Type: Round
- Width: 34
from Terra Universal, Inc.
These carts are fabricated of tough, chemical-resistant, high-density polyethylene, an extremely resilient polyolefin that provides excellent chemical resistance across a wide range of substances (including most acids and bases). [See More]
- Material: Plastic
- Length: 36
- Cart / Truck Type: Round
- Width: 18
from Quantum Storage Systems
Industrial strength cart is ideal for many industrial and commercial material handling applications. Set of 2 swivel and 2 rigid 5 ” x 1-1/4 ” heavy-duty casters allow for 550 lb. load capacity. Available in two sizes with a 2 or 3 shelf combination. Available in Gray. [See More]
- Material: Plastic
- Length: 40
- Cart / Truck Type: Shelf Cart
- Width: 26
from U.S. Plastic Corporation
Rugged, heavy duty carts are ideal in any industrial, janitorial and commercial applications. Tool holder accessory allows you to keep your tools handy and organized. Carts will not rust, dent, chip or peel and are impervious to most chemicals making them easy to clean. Set of 2 swivel and 2 rigid... [See More]
- Material: Plastic
- Cart / Truck Type: Round; Shelf Cart
from Hazmat Storage
Raised platform grate to allow draining, steel-reinforced sides [See More]
- Material: Plastic
- Length: 64
- Cart / Truck Type: Round; Linen / Laundry
- Width: 36
from Terra Universal, Inc.
These carts are fabricated of tough, chemical-resistant, high-density polyethylene, an extremely resilient polyolefin that provides excellent chemical resistance across a wide range of substances (including most acids and bases). [See More]
- Material: Aluminum; Plastic
- Length: 34
- Cart / Truck Type: Cabinet Cart; Biomedical
- Width: 25
from Quantum Storage Systems
Industrial strength cart is ideal for many industrial and commercial material handling applications. Set of 2 swivel and 2 rigid 5 ” x 1-1/4 ” heavy-duty casters allow for 550 lb. load capacity. Available in two sizes with a 2 or 3 shelf combination. Available in Gray. [See More]
- Material: Plastic
- Length: 40
- Cart / Truck Type: Shelf Cart
- Width: 26
from Hazmat Storage
Tilts 30 degrees below horizontal [See More]
- Material: Plastic
- Capacity: 750
- Cart / Truck Type: Round; Tilting / Dumping
- Length: 25
from Terra Universal, Inc.
Low-humidity, contamination-free environment protects sensitive materials during process transfer. Automatic RB ® Valve and optional Quick-Connect fitting facilitate dry gas purging. Cushioned casters ensure smooth rolling over uneven surfaces. Select acrylic or static-dissipative PVC enclosure. [See More]
- Material: Plastic; Stainless Steel (optional feature); Acrylic
- Length: 40
- Cart / Truck Type: Cabinet Cart; Low humidity Cart
- Width: 27
from Hazmat Storage
Shelving or hanger bar, weatherproof vinyl cover available [See More]
- Material: Plastic
- Length: 52
- Cart / Truck Type: Round; Fabric Transport
- Width: 28
from Terra Universal, Inc.
These carts are fabricated of tough, chemical-resistant, high-density polyethylene, an extremely resilient polyolefin that provides excellent chemical resistance across a wide range of substances (including most acids and bases). [See More]
- Material: Plastic
- Capacity: 600
- Cart / Truck Type: Round
- Length: 48
from Hazmat Storage
Welded steel frame, spring loaded hinge cover [See More]
- Material: Plastic; Polyethylene
- Length: 18
- Cart / Truck Type: Round; Linen / Laundry
- Width: 18
from Terra Universal, Inc.
These carts are fabricated of tough, chemical-resistant, high-density polyethylene, an extremely resilient polyolefin that provides excellent chemical resistance across a wide range of substances (including most acids and bases). [See More]
- Material: Plastic; Polyolefin
- Length: 28
- Cart / Truck Type: Round
- Width: 28
from Hazmat Storage
Powder coated steel base [See More]
- Material: Plastic
- Length: 35
- Cart / Truck Type: Round
- Width: 24
from Terra Universal, Inc.
These carts are fabricated of tough, chemical-resistant, high-density polyethylene, an extremely resilient polyolefin that provides excellent chemical resistance across a wide range of substances (including most acids and bases). [See More]
- Material: Plastic
- Length: 24
- Cart / Truck Type: Round; Chemical transport
- Width: 16
from Hazmat Storage
Powder coated steel base, optional covers [See More]
- Material: Plastic
- Length: 38
- Cart / Truck Type: Round
- Width: 29
from Terra Universal, Inc.
These carts are fabricated of tough, chemical-resistant, high-density polyethylene, an extremely resilient polyolefin that provides excellent chemical resistance across a wide range of substances (including most acids and bases). [See More]
- Material: Plastic
- Capacity: 600
- Cart / Truck Type: Round
- Length: 30
from Hazmat Storage
Removable liner, elevated on mobile stand [See More]
- Material: Plastic
- Length: 22
- Cart / Truck Type: Round; Linen / Laundry
- Width: 14
from Terra Universal, Inc.
These carts are fabricated of tough, chemical-resistant, high-density polyethylene, an extremely resilient polyolefin that provides excellent chemical resistance across a wide range of substances (including most acids and bases). [See More]
- Material: Plastic; Stainless Steel
- Length: 48
- Cart / Truck Type: Round; Quartz Tube Cart
- Width: 24
from Hazmat Storage
Skid resistant decking, non-marring platform [See More]
- Material: Plastic; Polyethylene
- Capacity: 2000
- Cart / Truck Type: Platform Truck
- Length: 58
from Hazmat Storage
Patented design maximizes usable volume [See More]
- Material: Plastic
- Length: 43
- Cart / Truck Type: Round; Waste
- Width: 28