Drive Only Parts Feeders

17 Results
Insertion Spindlefor Non-Threaded Fasteners -- VIM-700
from Visumatic Industrial Products

Rapid fire automatic pin insertion package for machine builders flawlessly feeds and repeatably inserts pins to proper depth. Suitable for use in robotic applications, the VIM-700 pin insertion system is typically deployed in cartesion and 6-axis robot integrations. Engineered designs to... [See More]

  • Configuration: Drive Only
  • Feeder Type: Pneumatic
  • Parts Fed: Variety Of Non-Threaded Fasteners
Pin Insertion System for Handheld Operation -- VIN-700
from Visumatic Industrial Products

An automatic feed and ergonomic pin insertion system for use by an operator increases speed, accuracy, and productivity. Visumatic's expansive fastening technology expertise delivers on our promise to provide reliable automatic pin insertion systems. Building on the same operating principles as our... [See More]

  • Configuration: Drive Only
  • Feeder Type: Pneumatic
  • Parts Fed: Variety Of Non-Threaded Fasteners
Drive Unit -- C-24
from Vibratory Feeders, Inc.

25 degree spring angle, two or more horizontal coils [See More]

  • Configuration: Drive Only
  • Bowl Diameter: 24
  • Feeder Type: Vibratory Bowl Feeder
  • Dimensions / Bowl Shape: 9.5 Inches high, 15.75 inches wide
ADAPTIVE DFS Assembly System
from DEPRAG, Inc.

ADAPTIVE-DFS-patented. The constant data reported by the control modules enable the precise- and automatic recognition of all relevant penetration points. Time-critical and essential parameter changes are autonomously performed by the fastening system. The system ensures the ideal processing... [See More]

  • Configuration: Drive Only
  • Feeder Type: Inside Feature Feeder; Sword (optional feature); Vibratory Bowl Feeder (optional feature); Blow Feeding
  • Parts Fed: Screws
  • Features: Programmable; Couples to a Machine Tool
Fixtured Insertion System -- PEB
from Weber Screwdriving Systems, Inc.

The WEBER PEB fixtured system feature a highly reliable and rugged design to allow a simple method of installing pins or Christmas tree clips or other style when the fasteners that are pushed in with up to 100lbs of thrust. These units are generally used on a dual or single stage application. The... [See More]

  • Configuration: Drive Only
  • Feeder Type: Pneumatic
  • Parts Fed: Pins or Clips
  • Drive Power: Pneumatic
Automatic Screw Feeding & Screwdriving Pistol Grip Screwdrivers -- DTI 4000
from Design Tool, Inc.

Design Tool Inc. offers Automatic Presenter Systems for screws, bolts, nuts, and pins. These systems are typically used for fasteners that cannot be blown to automatic screwfeeding equipment due to the fastener design, or for locations that do not have room for automatic feed screwdrivers. These... [See More]

  • Configuration: Bowl Only; Drive Only; Bowl and Drive
  • Feeder Type: Sword; Vibratory Bowl Feeder
  • Parts Fed: Screws, Bolts, Nuts, Pins
  • Bowl Diameter: 6 to 18
sortimat Birkman™ Shaft Feeder
from ATS Automation

Shaft Feeders are particularly suitable for oily/greasy components and, thanks to the open design of the output section, the shaft feeder operates exceptionally smooth and can be easily integrated into almost any production system. Components are held between two fixed parallel poles that incline... [See More]

  • Configuration: Drive Only
  • Feeder Type: Shaft Feeder
  • Parts Fed: Oily/Greasy Components
  • Bowl Configuration: Two Fixed Parallel Rotating Poles
Drive Unit -- D-15
from Vibratory Feeders, Inc.

15 degree spring angle, two or more horizontal coils [See More]

  • Configuration: Drive Only
  • Bowl Diameter: 15
  • Feeder Type: Vibratory Bowl Feeder
  • Dimensions / Bowl Shape: 10.125 Inches high, 15 inches wide
Screw Presenter
from DEPRAG, Inc.

Flexible through interchangeable guide-rails. Suitable for virtually all screw-types. Feeding principle is gentle on screws. Self-sufficient because of its integrated control. Compact design. You are looking for a quick solution to au- tomate your assembly - but an automatic screwfeeder is not... [See More]

  • Configuration: Drive Only
  • Feeder Type: Electric Feeder
  • Parts Fed: Screws
  • Dimensions / Bowl Shape: 55 x 205 x 142.5 mm; 130 x 215 x 136 mm; 130 x 274 x 136 mm
Fixtured Insertion System -- SI
from Weber Screwdriving Systems, Inc.

System for pneumatic insertion process. The Weber SI fixtured systems feature a highly reliable and rugged design to allow a simple method of installing pins or Christmas tree clips or other style when the fasteners that are pushed in with up to 100lbs of thrust. These units are generally used on a... [See More]

  • Configuration: Drive Only
  • Feeder Type: Pneumatic
  • Parts Fed: Pins, Bolts or Clips
  • Drive Power: Pneumatic, Optional DC Servo
Bowl Feeder System -- 10" Bowl
from Design Tool, Inc.

Design Tool Inc. bowl feeder systems are available in a wide variety of configurations to meet customer needs. Standard bowl sizes include 10, 12, 18, and 24 inch diameters and are offered in aluminum, coated aluminum, and stainless steel construction. The size of the bowl is determined by the... [See More]

  • Configuration: Bowl Only; Drive Only; Bowl and Drive
  • Feeder Type: Vibratory Bowl Feeder
  • Parts Fed: Screw, Parts
  • Bowl Diameter: 10
High-Inertia Drive Unit -- H-4
from Vibratory Feeders, Inc.

High inertia, good stability & smooth feed, one vertical coil [See More]

  • Configuration: Drive Only
  • Bowl Diameter: 4.5
  • Feeder Type: Vibratory Bowl Feeder
  • Dimensions / Bowl Shape: 4 Inches high, 3.875 inches wide
Handheld Insertion System -- HPP
from Weber Screwdriving Systems, Inc.

System for pneumatic inserting. The handheld inserting system HPP is driven pneumatically. Due to its compact design, the handling characteristics and the ergonomics of the device are noticeably improved. With the handheld system HPP, the automatically fed pins, bolts or clips can be inserted into a... [See More]

  • Configuration: Drive Only
  • Feeder Type: Pneumatic
  • Parts Fed: Pins, Bolts or Clips
  • Drive Power: Pneumatic
Screw Dispensers
from Design Tool, Inc.

Design Tool Inc. offers Automatic Feed Screw Dispensing systems for nuts, bolts, screws, and pins. These systems are design to feed a predetermined number of fasteners into a collection bin assembly. The exact count allows fastener accountability to eliminate waste and prevent extra fasteners from... [See More]

  • Configuration: Bowl Only; Drive Only; Bowl and Drive
  • Feeder Type: Pneumatic; Vibratory Bowl Feeder
  • Parts Fed: Screws, Bolts, Nuts, Pins
  • Bowl Diameter: 6 to 18
Linear Power Track "M" Series -- M-2
from Vibratory Feeders, Inc.

8-12 inches recommended track length [See More]

  • Configuration: Drive Only
  • Dimensions / Bowl Shape: 4 5/8" long, 3 1/2" wide
  • Feeder Type: Linear Power Track
  • Drive Power: 0.5 Amps @115VAC
X-Y Robotic Screw Feeder Systems
from Design Tool, Inc.

Fully Automatic or Semi-automatic fastener feeding and driving systems from Design Tool, Inc. provide: The fastest assembly times. Multi-axis robotic screwdriving. Multiple spindle screwdriving. Fully automatic robotic screwdriving with quality control and inspection. Single station, standalone... [See More]

  • Configuration: Drive Only
  • Bowl Diameter: 6 to 18
  • Parts Fed: Screws
  • Features: Programmable; Couples to a Machine Tool; Parts Counter
Linear Power Track "S" Series -- S-2
from Vibratory Feeders, Inc.

16-26 inches recommended track length [See More]

  • Configuration: Drive Only
  • Dimensions / Bowl Shape: 10" long, 6" wide
  • Feeder Type: Linear Power Track
  • Drive Power: 2 Amps @ 115V AC