Bin Bulk Material Loaders and Unloaders

8 Results
EasyFlow™ Tube Unload System -- WT Series
from Westeel

Designed for the rigours of on-farm use, Westeel's EasyFlow tube unloading system features a heavy duty, all-steel design for superior durability, strength, and performance. [See More]

  • Bulk Container Type: Bin; Silo
  • Equipment Type: Bin Sweep Arm
  • Loader / Unloader: Unloader / Discharger
  • Application / Operation: Material Unloading / Discharging
Spin-Loader
from Metalfab, Inc.

Metalfab's Spin-Loader lets you utilize bulk storage facilities to their fullest capacity. It eliminates the pyramiding which occurs when flakes and granular materials are loaded into bins, hopper cars and piles, and enables you to load up to 15% more product into virtually any storage facility... [See More]

  • Bulk Container Type: Bin; Hopper
  • Equipment Type: Spout
  • Loader / Unloader: Loader / Filler
  • Application / Operation: Filling / Loading
P-Series Vacuum Sequencing Receiver -- 2406A Pellet
from Coperion K-Tron

The Series3 Model 2406 vacuum receivers are ideal for applications when space is a premium and material volumes are minimal. Designed with the small part plastic molder in mind, the 2406 is suited for vacuum conveying applications when material changes are frequent. The unit easily disassembles with... [See More]

  • Bulk Container Type: Bin
  • Equipment Type: Spout
  • Loader / Unloader: Loader / Filler
  • Material Characteristics: Dry or Free Flowing
Multi-Container Unloader -- T7
from Spiroflow Systems, Inc.

Our T7 Multi-container bulk bag unloader is a versatile emptying system that allows processors to discharge materials from bulk bags, rigid bins, boxes/octabins or bags. This bulk bag unloader employs a controllable unloader and a subframe. A bulk bag or rigid container is placed on the subframe... [See More]

  • Bulk Container Type: Bulk Bag; Bin; Box; Octabin
  • Equipment Type: Vibratory Feeder; Various Conveyor Styles
  • Loader / Unloader: Unloader / Discharger
  • Application / Operation: Conveyor; Metering; Material Unloading / Discharging
EasyFlow™ U-Trough Unload System -- WU Series
from Westeel

Designed to provide faster unloading rates than traditional tube unloading systems, Westeel's EasyFlow ™ U-Trough unloading system features a robust, all-steel design for superior durability, strength, and performance. Available in single, double, or triple hopper configurations. Options. NEW... [See More]

  • Bulk Container Type: Bin; Silo
  • Equipment Type: Bin Sweep Arm
  • Loader / Unloader: Unloader / Discharger
  • Application / Operation: Material Unloading / Discharging
P-Series Vacuum Sequencing Receiver -- 2406B Pellet
from Coperion K-Tron

The Series3 Model 2406 vacuum receivers are ideal for applications when space is a premium and material volumes are minimal. Designed with the small part plastic molder in mind, the 2406 is suited for vacuum conveying applications when material changes are frequent. The unit easily disassembles with... [See More]

  • Bulk Container Type: Bin
  • Equipment Type: Spout
  • Loader / Unloader: Loader / Filler
  • Material Characteristics: Dry or Free Flowing
P-Series Vacuum Sequencing Receiver -- 2410 Pellet
from Coperion K-Tron

The 2410 and 2415 vacuum receivers are designed to handle powder, pellet, regrind, or granular materials. The modular designed receivers allow flexibility in the selection of material construction, power, filtration, and receiver inlet sections to meet your current pneumatic conveying application... [See More]

  • Bulk Container Type: Bin
  • Equipment Type: Spout
  • Loader / Unloader: Loader / Filler
  • Application / Operation: Conveyor
P-Series Vacuum Sequencing Receiver -- 2415 Pellet
from Coperion K-Tron

The 2410 and 2415 vacuum receivers are designed to handle powder, pellet, regrind, or granular materials. The modular designed receivers allow flexibility in the selection of material construction, power, filtration, and receiver inlet sections to meet your current pneumatic conveying application... [See More]

  • Bulk Container Type: Bin
  • Equipment Type: Spout
  • Loader / Unloader: Loader / Filler
  • Application / Operation: Conveyor