Lifter Lifting and Rigging Attachments
from RS Components, Ltd.
Eclipse E964 Lifting Magnet [See More]
- Product Type: Lifter; Magnet
from Columbus McKinnon Corporation
Special situations require special equipment to safely and effectively get the job done. [See More]
- Product Type: Lifter; TongsGrabs
from Certex UK
The Neo HV lifting arm, in connection with a Neo lifting magnet, is a versatile aid for handling loads from the horizontal to the vertical position and vice versa. For example, if a plate is on a pallet and you need to move it to a lathe, you must usually make use chains, clamps, and at least two... [See More]
- Product Type: Lifter
- Use: Lifting
- Maximum Load: 0.2756
from Petersen Products Co.
For use as a Pipe Handler, Grapple, and many material handling requirements. Manufactured to the customer ’s requirements. Inflate with air, inert gas or water. Lift, pull, and align tubes, pipes, transformers, and many handling requirements. Most weight, temperature, and chemical... [See More]
- Product Type: Lifter; Inflatable Lifting Bag
- Use: Pipe Lifting
from RS Components, Ltd.
Eclipse TP150 Lifting Magnet [See More]
- Product Type: Lifter; Magnet
from Columbus McKinnon Corporation
Supplied in sets of 4, CLB Lifting Lugs serve as flexible lashing points for transporting containers from the sides. [See More]
- Product Type: Lifter
from Certex UK
Tremendous lifting capacity thanks to High- Energy Neodymium magnets Increased airgap capability. Suitable for flat and round material. Easy ON/OFF switching. Extremely compact, low dead weight. Robust, low maintenance. Smart design. Applications. In the workshop to load, unload machine tools. At... [See More]
- Product Type: Lifter; Magnet
- Use: Lifting
- Maximum Load: 0.1378
from RS Components, Ltd.
YALE 56200003 Lifting Magnet [See More]
- Product Type: Lifter; Magnet
from Columbus McKinnon Corporation
Container lifting lugs model CLT Capacity 56000 kg These container lifting lugs are supplied and used in a set of 4 pieces. The CLT type are suitable for vertical lifting using the top location points and a lifting frame. [See More]
- Product Type: Lifter
from Certex UK
Powered by built-in 12v battery for at least 8 hours of operation. Hand-held, IR remote control unit allows to operate the lifting magnet from up to 4.5 metres. High degree of safety. Bail sensor prevents magnet de-energisation while lifting a load. Dual push buttons for RELEASE. Visual and audible... [See More]
- Product Type: Lifter; Magnet
- Use: Lifting
- Maximum Load: 1.49
from RS Components, Ltd.
Eclipse UL0125+ Lifting Magnet [See More]
- Product Type: Lifter; Magnet
from Columbus McKinnon Corporation
Tong shape has been designed to provide a sure grip on poles and logs. Painted bright orange for job site identification. [See More]
- Product Type: Lifter; TongsGrabs
from Certex UK
Lifting Magnet - Walker Hand Magnet HM-S1 WLL ton 20 kg [See More]
- Product Type: Lifter; Magnet
- Use: Lifting
from RS Components, Ltd.
Eclipse UL0250+ Lifting Magnet [See More]
- Product Type: Lifter; Magnet
from Certex UK
Lifting Magnet - Walker Hand Magnet SM WLL ton 0.012 [See More]
- Product Type: Lifter; Magnet
- Use: Lifting
- Maximum Load: 0.0132
from RS Components, Ltd.
1t 5mt CIRC. ROUNDSLING VIOLET EWL 2.5mt [See More]
- Product Type: Lifter
- Type: Endless; Round
- Maximum Load: 1
from Certex UK
Very convenient for loading and unloading of horizontal machine centres and lathes. Magnet is adjustable to suit a range of diameters and widths. Lifting arm can be retrofitted to existing NEO magnets. The advantages of magnetic handling. Considerable savings in time and money. One man operation. [See More]
- Product Type: Lifter; Magnet
- Use: Lifting
from RS Components, Ltd.
1t 6mt CIRC. ROUNDSLING VIOLET EWL - 3mt [See More]
- Product Type: Lifter
- Type: Endless; Round
- Maximum Load: 1
from Certex UK
The BM battery lifting magnet complete with remote control is a suitable tool for handling on premises where it is otherwise difficult to operate a lifting device manually. The remote control operates up to a distance of 10 metres. It is also used for cutters and flame cutting machines when handling... [See More]
- Product Type: Lifter; Magnet
- Use: Lifting
- Maximum Load: 1.49
from RS Components, Ltd.
1t 8mt CIRC. ROUNDSLING VIOLET EWL - 4mt [See More]
- Product Type: Lifter
- Type: Endless; Round
- Maximum Load: 1
from Certex UK
The GP 250 is a permanent crane magnet for handling metal sheets and steel plates from 3 mm in thickness. Loads up to 250 kg can be handled horizontally, up to 80 kg vertically. Thanks to its unique configuration of poles, it is possible to use this magnet and take individual metal plates from a... [See More]
- Product Type: Lifter; Magnet
- Use: Lifting
- Maximum Load: 0.2756
from RS Components, Ltd.
1t 10mt CIRC ROUNDSLING VIOLET EWL 5mt [See More]
- Product Type: Lifter
- Type: Endless; Round
- Maximum Load: 1
from Certex UK
Neo EP electropermanent lifting magnets are suitable for frequent and repeated workpiece handling and lifting – electrical control of the magnet requires no physical exertion, which is why it saves manpower and enhances work efficiency. Neo EP electropermanent lifting magnets are a... [See More]
- Product Type: Lifter; Magnet
- Use: Lifting
- Maximum Load: 0.3307
from RS Components, Ltd.
1t 12mt CIRC ROUNDSLING VIOLET EWL - 6mt [See More]
- Product Type: Lifter
- Type: Endless; Round
- Maximum Load: 1
from Certex UK
The Neo HOT permanent lifting magnet is designed for a long life span even in the most demanding operations at working temperatures up to 180 °C. Its design makes it possible to handle flat and round load profiles. The high lifting capacity is achieved by using a double magnetic circuit of... [See More]
- Product Type: Lifter; Magnet
- Use: Lifting
- Maximum Load: 0.1378
from RS Components, Ltd.
RS PRO 08A0090 Lifting Sling [See More]
- Product Type: Lifter
- Type: Endless; Round
- Maximum Load: 2
from Certex UK
The Neo magnet is widely used for handling ferromagnetic materials in the metal industry – in workshops, on building sites, in warehouses for semi-finished steel products, when handling steel workpieces, tools, sheets, metal profiled sections, tubes, and bars. The Neo permanent lifting magnet... [See More]
- Product Type: Lifter; Magnet
- Use: Lifting
- Maximum Load: 0.1653
from RS Components, Ltd.
2t 6mt CIRC ROUNDSLING GREEN (EWL - 3mt) [See More]
- Product Type: Lifter
- Type: Endless; Round
- Maximum Load: 2
from Certex UK
Powertex Permanent lifting magnets PLM are very strong, durable and easy to use. The lifting magnets are designed to be versatile and can be used to attach to both flat and circular objects. They need limited maintenance and are designed to keep the lifting capacity over a long lifetime. The PLM... [See More]
- Product Type: Lifter; Magnet
- Use: Lifting
- Maximum Load: 0.1102
from RS Components, Ltd.
2t 8mt CIRC ROUNDSLING GREEN (EWL - 4mt) [See More]
- Product Type: Lifter
- Type: Endless; Round
- Maximum Load: 2
from RS Components, Ltd.
2t 10mt CIRC. ROUNDSLING GREEN EWL - 5mt [See More]
- Product Type: Lifter
- Type: Endless; Round
- Maximum Load: 2
from RS Components, Ltd.
RS PRO 08A0170 Lifting Sling [See More]
- Product Type: Lifter
- Type: Endless; Round
- Maximum Load: 3
from RS Components, Ltd.
3t 6mt CIRC. ROUNDSLING YELLOW EWL - 3mt [See More]
- Product Type: Lifter
- Type: Endless; Round
- Maximum Load: 3
from RS Components, Ltd.
3t 8mt CIRC ROUNDSLING YELLOW EWL - 4mt [See More]
- Product Type: Lifter
- Type: Endless; Round
- Maximum Load: 3
from RS Components, Ltd.
3t 10mt CIRC ROUNDSLING YELLOW EWL - 5mt [See More]
- Product Type: Lifter
- Type: Endless; Round
- Maximum Load: 3
from RS Components, Ltd.
5t 1mt CIRC. ROUNDSLING RED EWL - 500mm [See More]
- Product Type: Lifter
- Type: Endless; Round
- Maximum Load: 5
from RS Components, Ltd.
5t 3mt CIRC. ROUNDSLING RED EWL - 1.5mt [See More]
- Product Type: Lifter
- Type: Endless; Round
- Maximum Load: 5
from RS Components, Ltd.
5t 6mt CIRC. ROUNDSLING RED (EWL - 3mt) [See More]
- Product Type: Lifter
- Type: Endless; Round
- Maximum Load: 5
from RS Components, Ltd.
5t 8mt CIRC. ROUNDSLING RED (EWL - 4mt) [See More]
- Product Type: Lifter
- Type: Endless; Round
- Maximum Load: 5
from RS Components, Ltd.
RS PRO 08A0320 Lifting Sling [See More]
- Product Type: Lifter
- Type: Endless; Round
- Maximum Load: 5
from RS Components, Ltd.
RS PRO 08B0060 Lifting Sling [See More]
- Product Type: Lifter; Sling
- Type: Webbing
- Maximum Load: 1
- Construction: Web
from RS Components, Ltd.
RS PRO 08B0070 Lifting Sling [See More]
- Product Type: Lifter; Sling
- Type: Webbing
- Maximum Load: 2
- Construction: Web
from Positech Corporation
The Positech Vertical Rail Lifter (VRL), a lifting device, consists of a rigid vertical beam with moving rollers, which creates a stable lifting platform and eliminates swinging of a cable or chain. With 1,000 pounds of lift capacity and up to 100 inches of vertical travel, this vertical lifting... [See More]
- Product Type: Lifter
- Use: General Industrial
- Maximum Load: 0.2000
from Kundel Industries, Inc.
There are two different rail mounted solutions available. The QL R, Quick-Lift Rail and QL D, Quick-Lift Driven. Both systems can either be ceiling mounted or mounted in free standing steel constructions. QL D has a unique lifting equipment with driving motors in x/y direction. It automatically... [See More]
- Product Type: Lifter
- Use: General Industrial; Automotive; BaleStack; BarPipe; CoilRoll; PalletSkid; SheetPlate; Glass
- Maximum Load: 0.3307
from CECOR
Some carts can be fitted with t-rail cleats for use with hydraulic dumping systems. The t-rail cleat engages the cart from the bottom for quick, complete and safe emptying. Some CECOR carts (WB) can be equipped with both trunnion pins and t-rail cleats. Some exceptions apply. [See More]
- Product Type: Fork Tines; Lifter; Dumping Frame
- Use: General Industrial
from Wood's Powr-Grip Co., Inc.
These Powr-Grip ® vacuum lifters use compressed air. in production facilities to lift loads and provide effortless 90 ° rotation. Standard Features: Vacuum gauge Vacuum reserve tank Vacuum line filter Spring-mounted vacuum pads Blow-off for quick release [See More]
- Product Type: Lifter; Vacuum Lifter
- Use: General Industrial; SheetPlate; Glass Handling
- Maximum Load: 0.2500
from Konecranes Inc.
The Konecranes ATB AirBalancer is unique in lifting technology. Using a floating load unit, it harnesses air pressure as the power source. Any load up to 350 kilos feels almost weightless as you move it to where you need it. Air balancing equipment is excellent for assembly processes, repair, and... [See More]
- Product Type: Lifter
- Use: General Industrial; ShippingContainer (optional feature)
- Maximum Load: 0.0772
from Dearborn Overhead Crane
Sheet Lifters are versatile in the handling of bundles of sheets or other loads stacked horizontally. Efficient one person operation. Efficient worm gear drive with hand wheel, chain wheel or motorized leg adjustments. [See More]
- Product Type: Lifter
- Use: General Industrial
from ANVER Corporation
Air Powered Three Pad Vacuum Lifter with Powered Tilt and Foam Seal Pads. Application: Lifting and Tilting Polished and Rough Stone 10 ft x 5 ft (3.1 m x 1.5 m) up to 750 lbs (340 kg) [See More]
- Product Type: Lifter; Vacuum Lifter
- Use: DirtStone
- Maximum Load: 0.3750
from Hangzhou X-mag Inc.
X-mag permanent lifting magnets incorporate our unique design with the strongest NdFeB magnets. They are compact, yet very strong. Since the lifting force is not powered by electrical current, there is no danger of dropping a load due to an accidental power failure. The smooth contact surface will... [See More]
- Product Type: Lifter
- Use: Automotive; Hospital
from RMD Kwikform Ltd
The RMD Kwikform Pipe Lifter is the market leading device for unloading, transporting and installing buried pipes. Lifts can be achieved from both the collar or spigot end, providing a safer, faster and easier way of unloading pipes on site. Enables the safe unloading, lifting and placing of... [See More]
- Product Type: Lifter
- Use: BarPipe
- Maximum Load: 4.41
from Kundel Industries, Inc.
There are two different rail mounted solutions available. The QL R, Quick-Lift Rail and QL D, Quick-Lift Driven. Both systems can either be ceiling mounted or mounted in free standing steel constructions. QL R is a rail mounted solution that you easily move manually in x/y direction. The up and down... [See More]
- Product Type: Lifter
- Use: General Industrial; Automotive; BaleStack; BarPipe; CoilRoll; PalletSkid; SheetPlate; Glass
- Maximum Load: 0.1378
from Wood's Powr-Grip Co., Inc.
Standard Features: Green lift light Vacuum gauge Vacuum reserve tank Vacuum line filter Spring-mounted vacuum pads Industrial grade switches Twist-lock electrical plug Blow-off for quick release [See More]
- Product Type: Lifter; Vacuum Lifter
- Use: General Industrial; SheetPlate; Glass Handling
- Maximum Load: 0.2500
from ANVER Corporation
Model #:A25M2-30-MUP. Description:Two Pad Air Powered Lifter with Manual Tilt. Application:Lifting & Tilting Small Non-Porous Loads up to 250 lb (113 kg). [See More]
- Product Type: Lifter; Vacuum Lifter
- Use: General Industrial; SheetPlate
- Maximum Load: 0.1250
from Kundel Industries, Inc.
There are two different rail mounted solutions available. The QL R, Quick-Lift Rail and QL D, Quick-Lift Driven. Both systems can either be ceiling mounted or mounted in free standing steel constructions. QL R is a rail mounted solution that you easily move manually in x/y direction. The up and down... [See More]
- Product Type: Lifter
- Use: General Industrial; Automotive; BaleStack; BarPipe; CoilRoll; PalletSkid; SheetPlate; Glass
- Maximum Load: 0.3307
from Wood's Powr-Grip Co., Inc.
Standard Features: Green lift light Vacuum gauge Vacuum reserve tank Vacuum line filter Spring-mounted vacuum pads Industrial grade switches Twist-lock electrical plug Blow-off for quick release [See More]
- Product Type: Lifter; Vacuum Lifter
- Use: General Industrial; SheetPlate; Glass Handling
- Maximum Load: 0.2500
from ANVER Corporation
Model #:A25M2-30VF-MUP. Description:Two Pad Air Powered Lifter with Manual Tilt. Application:Lifting & Tilting Glass Doors up to 250 lb (113 kg). [See More]
- Product Type: Lifter; Vacuum Lifter
- Use: General Industrial; SheetPlate
- Maximum Load: 0.1250
from Kundel Industries, Inc.
Custom Mechanical Gripping Units are custom built based upon the application. Features like gripping, flipping, rotating, expanding collars and more can be built into the gripping device. Each unit is designed to create a balanced work environment allowing the user to move the product with ease. [See More]
- Product Type: Lifter
- Use: General Industrial; Automotive; BaleStack; BarPipe; CoilRoll; PalletSkid
- Maximum Load: 0.3307
from Wood's Powr-Grip Co., Inc.
Standard Features: Green lift light Vacuum gauge Vacuum reserve tank Vacuum line filter Spring-mounted vacuum pads Industrial grade switches Twist-lock electrical plug Blow-off for quick release [See More]
- Product Type: Lifter; Vacuum Lifter
- Use: General Industrial; SheetPlate; Glass Handling
- Maximum Load: 0.2500
from ANVER Corporation
Model #:A25M2-30VF-MUP. Description:Two Pad Air Powered Vacuum Lifter with Manual Tilter. Application:Lifting and Tilting Glass Doors weighing up to 200 lb (91 kg). [See More]
- Product Type: Lifter; Vacuum Lifter
- Use: General Industrial; SheetPlate
- Maximum Load: 0.1000
from Kundel Industries, Inc.
Gripping technique: Standard hook. The standard hook is an option that is typically used when applications only requires “below the hook ” devices like lifting slings, lifting chains, spreader bars and more. The standard hook comes complete with a built-in safety latch. Operation: Float... [See More]
- Product Type: C-Hook; Lifter
- Use: General Industrial; Automotive; BaleStack
- Maximum Load: 0.3307
from Wood's Powr-Grip Co., Inc.
In addition to a modular design, these Powr-Grip ® vacuum lifters. provide 180 ° rotation and 90 ° tilt, for expandability and a full range. of load motion at the installation site or on the shop floor. Channel Lifters are comprised of one or more Pad Channels and interchangeable Lift... [See More]
- Product Type: Lifter; Vacuum Lifter
- Use: General Industrial; SheetPlate; Construction
- Maximum Load: 0.3000
from ANVER Corporation
Model #:A50M4-61-2/44MUP. Description:Four Pad Compressed Air Powered Vacuum Lifter with Manual Tilter. Application:Lifting & Tilting Glass Panes 6 ft x 5 ft (1.8 m x 1.5 m) weighing up to 500 lb (225 kg). [See More]
- Product Type: Lifter; Vacuum Lifter
- Use: General Industrial; SheetPlate
- Maximum Load: 0.2500
from Kundel Industries, Inc.
Gripping technique: Pneumatic Magnetic Gripper. Maximum lifting capacity for different objects when gripping in center of gravity: Steel plate: 100 kg at a thickness of >15 mm. Round steel: 45 kg at Ø50-150 mm. Maximum length 1000 mm. Maximal temperature on lifting object 50 ° C. A... [See More]
- Product Type: Lifter; Magnet
- Use: General Industrial; Automotive; BarPipe; SheetPlate
- Maximum Load: 0.1103
from Wood's Powr-Grip Co., Inc.
Employing a unique system of interchangeable lift frames and. pad channels, these Powr-Grip ® vacuum lifters conserve resources. while supplying maximum versatility in a variety of work settings. Channel Lifters are comprised of one or more Pad Channels and interchangeable Lift Frames for... [See More]
- Product Type: Lifter; Vacuum Lifter
- Use: General Industrial; SheetPlate; Construction
- Maximum Load: 0.7000
from ANVER Corporation
Model #:A8M2-VF-GT. Description:Air Powered Vacuum Pick-Up Unit with Dual Pad Gravity Tilter. Application:Lifting & Tilting Glass Sunroofs 1 ft x 2 ft (0.31 m x 0.61 m) weighing up to 50 lb (23 kg). [See More]
- Product Type: Lifter; Vacuum Lifter
- Use: General Industrial; SheetPlate
- Maximum Load: 0.0250
from Kundel Industries, Inc.
A gripper that, when integrated in Quick-Lift System ™, meets the highest standards of ergonomics, working environment, safety and efficiency. Unique integrated mechanical, electrical, pneumatic swivel enables continuous rotation of gripper. Easy to use, thanks to outstanding responsiveness,... [See More]
- Product Type: Lifter; Vacuum Lifter
- Use: General Industrial; Automotive; SheetPlate; Flat, Dense, Not Greasy Materials, Glass
- Maximum Load: 0.0937
from Wood's Powr-Grip Co., Inc.
Employing a unique system of interchangeable lift frames and. pad channels, these Powr-Grip ® vacuum lifters conserve resources. while supplying maximum versatility in a variety of work settings. Channel Lifters are comprised of one or more Pad Channels and interchangeable Lift Frames for... [See More]
- Product Type: Lifter; Vacuum Lifter
- Use: General Industrial; SheetPlate; Construction
- Maximum Load: 0.7000
from ANVER Corporation
Air Powered Vacuum Station -- VPF-57/20-AIR [See More]
- Product Type: Lifter; Vacuum Lifter
- Use: General Industrial; SheetPlate
- Maximum Load: 0.0750
from Wood's Powr-Grip Co., Inc.
This vacuum lifter features an astounding 3000 lbs [1360 kg] capacity, making it the heavy-weight champ in Powr-Grip's ®. Flat Lifter series for materials handling. Standard Features: Movable vacuum pad mounts Parking stand / Control handles Twist-lock electrical plug Spring-mounted vacuum pads... [See More]
- Product Type: Lifter; Vacuum Lifter
- Use: General Industrial; DirtStone; SheetPlate
- Maximum Load: 1.5
from ANVER Corporation
Air Powered Vacuum Lifter with Powered Tilt and Two Oval Pads. Application: Lifting & Tilting Metal Panels up to 200 lbs (91 kg) [See More]
- Product Type: Lifter; Vacuum Lifter
- Use: Metal Panels
- Maximum Load: 0.1000
from Wood's Powr-Grip Co., Inc.
This Powr-Grip ® Flat Lifter combines the capacity. of a large vacuum lifter with the speed and agility of a small one. Standard Features: Fold-away outer vacuum pad arms Outer vacuum pads shutoff Vacuum gauge Vacuum line filter Vacuum reserve tank Green lift light Spring-mounted vacuum pads... [See More]
- Product Type: Lifter; Vacuum Lifter
- Use: General Industrial; SheetPlate
- Maximum Load: 0.5000
from ANVER Corporation
Model #: BA150M6-86-GTSP. Description: Six Pad Battery Powered Vacuum Lifter with Gravity Tilt. Application: Lifting & Tilting Smooth Stone Slabs 11 ft x 6 ft (3.4 m x 1.8 m) up to 1500 lb (680 kg). [See More]
- Product Type: Lifter; Vacuum Lifter
- Use: General Industrial; SheetPlate
- Maximum Load: 0.7500
from Wood's Powr-Grip Co., Inc.
The T-shaped frames of these Powr-Grip ® vacuum lifters. are designed to produce optimum support and prevent damage. when handling enormous sheet materials in the upright orientation. Standard Features: Green lift light Operator protection mesh Removable control pendant Nylon slings Vacuum gauge... [See More]
- Product Type: Lifter; Vacuum Lifter
- Use: General Industrial; SheetPlate; Glass Handling
- Maximum Load: 0.6000
from ANVER Corporation
Model #: BMC50M4-46E-MTR. Description: Four Pad Battery Powered Vacuum Lifter with Manual Tilt and Rotate. Application: Lifting & Tilting Glass Panels 9 ft x 8 ft (2.7 m x 2.4 m) up to 500 lb (227 kg). [See More]
- Product Type: Lifter; Vacuum Lifter
- Use: General Industrial; SheetPlate
- Maximum Load: 0.2500
from Wood's Powr-Grip Co., Inc.
Equipped with powered 90 ° tilt and continuous 360 ° rotation,. this Powr-Grip ® vacuum lifter's economy and versatility. have made it the industry standard. Standard Features: Green lift light Removable control pendant Vacuum gauge Vacuum reserve tank Vacuum line filter Spring-mounted... [See More]
- Product Type: Lifter; Vacuum Lifter
- Use: General Industrial; SheetPlate; Glass Handling
- Maximum Load: 0.5000
from ANVER Corporation
Foam Seal Vacuum Pad -- FP140190G-A2B7 [See More]
- Product Type: Lifter; Vacuum Lifter
- Use: General Industrial; SheetPlate
- Maximum Load: 0.7500
from Wood's Powr-Grip Co., Inc.
Large capacity meets ease of handling in this Powr-Grip ® vacuum lifter,. equipped with powered 90 ° tilt and continuous 360 ° rotation. Standard Features Green lift light Removable control pendant Vacuum gauge Vacuum reserve tank Vacuum line filter Spring-mounted vacuum pads Twist-lock... [See More]
- Product Type: Lifter; Vacuum Lifter
- Use: General Industrial; SheetPlate; Glass Handling
- Maximum Load: 1
from ANVER Corporation
Model #: VPF-57-DC with L100M4-61-2/44. Description: Battery Powered Vacuum Generator with Four Pad Lifting Frame. Application: Lifting & Handling Steel and Brass Sheets 10 ft x 6 ft (3.0 m x 1.8 m) up to 1000 lb (454 kg). [See More]
- Product Type: Lifter; Vacuum Lifter
- Use: General Industrial; SheetPlate
- Maximum Load: 0.5000
from Wood's Powr-Grip Co., Inc.
With three frame configurations, 90 ° tilt and continuous 360 ° rotation,. these Powr-Grip ® vacuum lifters deliver maximum versatility. and range of motion in the shop or at the construction site. Standard Features: Low vacuum warning light On-board battery and charger Battery energy... [See More]
- Product Type: Lifter; Vacuum Lifter
- Use: General Industrial; SheetPlate; Construction
- Maximum Load: 0.3500
from ANVER Corporation
Model #: VPF-57-DCP Vacuum Generator with L150M6-110-3/44 Lifting Frame Assembly. Description: Battery Powered Vacuum Generator with Six Pad Lifting Frame. Application: Lifting & Handling Steel Plate 12 ft x 6 ft (3.6 m x 1.8 m) up to 1500 lb (680 kg). [See More]
- Product Type: Lifter; Vacuum Lifter
- Use: General Industrial; SheetPlate
- Maximum Load: 0.7500
from Wood's Powr-Grip Co., Inc.
This high-capacity Powr-Grip ® vacuum lifter features. continuous 360 ° rotation, DC power and multiple configurations. for installation or fabrication applications. Standard Features: On-board battery and charger Battery energy gauge Green lift light Removable control pendant Vacuum gauge. [See More]
- Product Type: Lifter; Vacuum Lifter
- Use: General Industrial; SheetPlate; Glass Handling
- Maximum Load: 1.4
from ANVER Corporation
Model #: VPF-57-DCP Vacuum Generator with L200M2-86 Lifting Frame Assembly with FTA-5-33 Fork Truck Adapters. Description: Battery Powered Vacuum Generator with two Pad Lifting Frame and Fork Truck Adapters. Application: Lifting & Handling Steel Sheet 12 ft x 6 ft (3.7 m x 1.8 m) up to 2000 lb (907... [See More]
- Product Type: Lifter; Vacuum Lifter
- Use: General Industrial; SheetPlate
- Maximum Load: 1
from Wood's Powr-Grip Co., Inc.
With continuous 360 ° rotation, these Powr-Grip ®. vacuum lifters supply an efficient and economical way. to feed vertically oriented processing machinery. Standard Features: Vacuum gauge Vacuum reserve tank Vacuum line filter Spring-mounted vacuum pads Twist-lock electrical plug Blow-off... [See More]
- Product Type: Lifter; Vacuum Lifter
- Use: General Industrial; SheetPlate; Glass Handling
- Maximum Load: 0.2500
from ANVER Corporation
Model #: VPF-57-DCP with L200M4-86-2/44 and FTA-6-33. Description: Battery Powered Vacuum Generator with Four Pad Lifting Frame and Fork Truck Adapters. Application: Lifting & Handling Metal Plate 12 ft x 6 ft (3.6 m x 1.8 m) up to 2000 lb (907 kg). [See More]
- Product Type: Lifter; Vacuum Lifter
- Use: General Industrial; SheetPlate
- Maximum Load: 1
from Wood's Powr-Grip Co., Inc.
This Powr-Grip ® vacuum lifter features 90 ° tilt,. a high-flow vacuum system and detachable control pendant,. to improve safety and ease of use when handling sheet materials. Standard Features: Green lift light Removable control pendant Vacuum gauge Vacuum reserve tank Vacuum line filter... [See More]
- Product Type: Lifter; Vacuum Lifter
- Use: General Industrial; SheetPlate; Glass Handling
- Maximum Load: 0.5000
from ANVER Corporation
Model #: VPF-57-DCP with L200M8-110-4/44 and FTA-6-33. Description: Battery Powered Vacuum Generator with Eight Pad Lifting Frame and Fork Truck Adapters. Application: Lifting & Handling Steel Plate 12 ft x 6 ft (3.7 m x 1.8 m) up to 2000 lb (907 kg). [See More]
- Product Type: Lifter; Vacuum Lifter
- Use: General Industrial; SheetPlate
- Maximum Load: 0.7500
from Wood's Powr-Grip Co., Inc.
Designed to use an existing compressed air supply,. this Powr-Grip ® vacuum lifter features 90 ° tilt for economical and. efficient handling of small loads on the production line. Standard Features: Vacuum gauge Vacuum line filter [See More]
- Product Type: Lifter; Vacuum Lifter
- Use: General Industrial; SheetPlate
- Maximum Load: 0.0250
from ANVER Corporation
Model #: VPF-57-DCP with L50M4-61-2/44. Description: Battery Powered Vacuum Generator with Four Pad Lifting Frame. Application: Lifting & Handling Plastic Sheets 10 ft x 6 ft (3.0 m x 1.8 m) up to 500 lb (227 kg). [See More]
- Product Type: Lifter; Vacuum Lifter
- Use: General Industrial; SheetPlate
- Maximum Load: 0.2500
from Wood's Powr-Grip Co., Inc.
With conveniently placed handles, these Powr-Grip ® vacuum lifters. provide an ergonomic method of tilting sheet materials. Standard Features: Green lift light Vacuum gauge Vacuum reserve tank Vacuum line filter Spring-mounted vacuum pads Twist-lock electrical plug Blow-off for quick release [See More]
- Product Type: Lifter; Vacuum Lifter
- Use: General Industrial; SheetPlate; Glass Handling
- Maximum Load: 0.2500
from ANVER Corporation
Model #: VPF-57-DCP with PA158-S-3-SP and FTA-6-33. Description: Battery Powered Vacuum Generator with Custom Single Pad Attachment and Fork Truck Adapters. Application: Lifting & Handling Metal Plate up to 1200 lb (544 kg). [See More]
- Product Type: Lifter; Vacuum Lifter
- Use: General Industrial; SheetPlate
- Maximum Load: 0.6000
from Wood's Powr-Grip Co., Inc.
Featuring 90 ° tilt and a high-flow vacuum system,. this Powr-Grip ® vacuum lifter is designed specifically for lifting,. tilting and transferring stone and other high-density materials. Standard Features: Twist-lock electrical plug Spring-mounted vacuum pads Vacuum gauge Vacuum line filter... [See More]
- Product Type: Lifter; Vacuum Lifter
- Use: General Industrial; DirtStone; SheetPlate
- Maximum Load: 0.4000
from ANVER Corporation
Model #: BA1-RV Vacuum Generator with PA195-3-TH Vacuum Pad. Attachment Description: Battery Powered Vacuum Lifter with Custom Three Pad Vacuum Attachment. Application: Lifting & Handling Tank Heads 85 to 110 inches diameter weighing up to 4500 lb (2040 kg). [See More]
- Product Type: Lifter; Vacuum Lifter
- Use: General Industrial; BarPipe; Cylindrical Loads
- Maximum Load: 2.25
from Wood's Powr-Grip Co., Inc.
With fully powered 360 ° rotation and 90 ° tilt, this Powr-Grip ® vacuum lifter. offers maximum ease in the manipulation of heavy materials on the production line. Standard Features: Green lift light Removable control pendant Vacuum gauge Vacuum reserve tank Vacuum line filter... [See More]
- Product Type: Lifter; Vacuum Lifter
- Use: General Industrial; SheetPlate; Glass Handling
- Maximum Load: 0.5000
from ANVER Corporation
Model #: BA1-FV with PA95-3-TH. Description: Battery Powered Electric Vacuum Generator with Custom Triple Foam Pad Attachment. Application: Lifting & Handling Domed Tank Heads. 60" diameter weighing up to 250 lb (113 kg). [See More]
- Product Type: Lifter; Vacuum Lifter
- Use: General Industrial; BarPipe; Cylindrical Loads
- Maximum Load: 0.1250
from Wood's Powr-Grip Co., Inc.
These Powr-Grip ® vacuum lifters combine powered. 360 ° rotation, adjustable rotation speed and fast attach/release times,. making them ideal for high-output production lines. Standard Features: Green lift light Vacuum gauge Vacuum reserve tank Vacuum line filter Spring-mounted vacuum pads... [See More]
- Product Type: Lifter; Vacuum Lifter
- Use: General Industrial; SheetPlate; Glass Handling
- Maximum Load: 0.5000
from ANVER Corporation
Battery Powered. Vacuum Generator with Four Pad Attachment with Powered Tilt. Application: Lifting & Tilting Stone Slabs 10 ft x 6 ft (3.0 m x 1.8 m) up to 800 lb (363 kg) [See More]
- Product Type: Lifter; Vacuum Lifter
- Use: DirtStone; Stone Slabs
- Maximum Load: 0.4000
from Wood's Powr-Grip Co., Inc.
These Powr-Grip ® vacuum lifters combine powered. 360 ° rotation, adjustable rotation speed and fast attach/release times,. making them ideal for high-output production lines. Standard Features: Green lift light Vacuum gauge Vacuum reserve tank Vacuum line filter Spring-mounted vacuum pads... [See More]
- Product Type: Lifter; Vacuum Lifter
- Use: General Industrial; SheetPlate; Glass Handling
- Maximum Load: 0.2500
from ANVER Corporation
Compressed Air Powered Vacuum Lifter with Powered Tilt. Application: Lifting & Tilting Metal Doors 4ft x 5ft (1.2m x 1.5m), Weighing up to 300 lbs (136 kg) [See More]
- Product Type: Lifter; Vacuum Lifter
- Use: Metal Doors
- Maximum Load: 0.1500
from Wood's Powr-Grip Co., Inc.
With powered 90 ° tilt and a frame that supplies. support across the entire load surface, this Powr-Grip ®. vacuum lifter is ideal for handling oversize production materials. Standard Features: Green lift light Removable control pendant Vacuum gauge Vacuum reserve tank Vacuum line filter... [See More]
- Product Type: Lifter; Vacuum Lifter
- Use: General Industrial; SheetPlate; Glass Handling
- Maximum Load: 0.6000
from ANVER Corporation
Compressed Air Powered Vacuum Lifter with Powered Tilter and Air Balancer. Application: Lifting & Tilting Glass Panes 3 ft x 3 ft (1 m x 1 m) weighing up to 200 lb (90 kg) [See More]
- Product Type: Lifter; Vacuum Lifter
- Use: Glass Panes
- Maximum Load: 0.1000
from Wood's Powr-Grip Co., Inc.
These Powr-Grip ® vacuum lifters feature. multiposition pad arms and our innovative Quadra-Tilt linkage,. which radically reduces the effort of tilting loads. The Quadra-Tilt Vacuum Lifters feature an innovative four-bar tilt mechanism that significantly reduces the effort of tilting loads... [See More]
- Product Type: Lifter; Vacuum Lifter
- Use: General Industrial; SheetPlate; Glass Handling
- Maximum Load: 0.1000
from ANVER Corporation
Compressed Air Powered Vacuum Lifter with Powered Tilter. Application: Lifting and Tilting Truck Hood Assemblies weighing up to 500 lb (225 kg) [See More]
- Product Type: Lifter; Vacuum Lifter
- Use: Automotive; Truck Hood Assemblies
- Maximum Load: 0.2500
from Wood's Powr-Grip Co., Inc.
This Powr-Grip ® vacuum lifter features our innovative Quadra-Tilt linkage,. which automatically maintains the load position without using latches. and reduces hazards of lifting loads from upright racks. The Quadra-Tilt Vacuum Lifters feature an innovative four-bar tilt mechanism that... [See More]
- Product Type: Lifter; Vacuum Lifter
- Use: General Industrial; DirtStone; SheetPlate
- Maximum Load: 0.1500
from ANVER Corporation
Custom Air Powered Vacum Lifter with Powered Tilt. Application: Lifting & Tilting Classified U.S. Government Curved Airplane Windows and Aircraft Windshields, both Concave & Convex Surfaces Weighing up to 400 lbs (181 kg) [See More]
- Product Type: Lifter; Vacuum Lifter
- Use: Classified U.S. Gov Curved Airplane Windows and Aircraft Windshields
- Maximum Load: 0.2000