Multimode Specialty Optical Fiber

27 Results
QSFP+ to QSFP+ Active Optical Cable - 40Gb, AOC, M/M, Aqua, 1 m (3 ft.) -- N28F-01M-AQ
from Tripp Lite by Eaton

Features. QSFP+ Fiber Cable Connects Network Equipment at Speeds up to 40 GbpsThis one-meter (three-foot) QSFP+ Active Optical Cable (AOC) provides next-generation performance by combining four full-duplex 10 Gbps SFP+ channels into one affordable high-density package. Each male connector contains... [See More]

  • Fiber Mode: Multimode
  • Number of Fibers: 8
  • Core Size: 125
All Silica High OH PYROCOAT™ Fiber -- CF04406-01
from OFS

High-temperature environments are accommodated with the application of our proprietary polyimide PYROCOAT coating, taking the fiber from -65 to +300°C, even up to 400°C for short-duration soldering operations. High OH concentration results in efficient power transmission in the UV range through... [See More]

  • Fiber Mode: Multimode
  • Core Size: 100
  • Fiber Type: Bare
  • Numerical Aperture: 0.2200
Borosilicate Glass (.25NA) Fiber Optic Raw Fiber -- 30' Length (25 Micron Diameter)
from Fiberoptics Technology, Inc.

All fiber is made from the highest purity glass available. The same fiber used in our products is available to assemble your own product or just experiment with an idea. Standard Features: •Bundles up to 60 feet in length (18M). NA of .25, .44, .55, or .66. in active diameters you specify. [See More]

  • Fiber Mode: Multimode
  • Core Size: 25
  • Fiber Type: Bare; Graded Index (optional feature); Metalized (optional feature); Polarization Maintaining (optional feature)
  • Number of Fibers: Customer Specified
Corning® Bare Fiber -- InfiniCor® 300
from Fiber Instrument Sales, Inc./FIS

For high data rate, regional & metropolitan ring networks [See More]

  • Fiber Mode: Multimode
  • Core Size: 62.5 to 125
  • Fiber Type: Bare
  • Wavelength: 850 to 1300
Multimode Optical Fiber -- ClearCurve®
from Corning Optical Communications

Corning ® ClearCurve ® ultra-bendable, laser-optimized ™ multimode optical fiber delivers enhanced macrobending performance while maintaining compatibility with current optical fibers, equipment, practices and procedures. ClearCurve ® OM2, OM3, and OM4 multimode fibers are designed... [See More]

  • Fiber Mode: Multimode
  • Core Size: 50
  • Fiber Type: Bare
  • Numerical Aperture: 0.2000
HUV Series -- HUV 125/140 T
from CeramOptec Industries, Inc.

Optran HUV and Optran HWF hard polymer-clad fibers offer high numerical apertures to suit a broad range of applications, from remote illumination to photodynamic therapy. This high quality fiber. offers easy termination with no pistoning effect and is a cost effective alternative to silica/silica... [See More]

  • Fiber Mode: Multimode
  • Core Size: 125
  • Fiber Type: High NA; Hard Polymer Cladding
  • Number of Fibers: One Fiber
Multimode Optical Fiber - 50um laser-optimized -- OM3
from M2 Optics, Inc.

Single Mode and Multimode optical fibers are available on standard spools for network simulation, latency, certification, and other fiber optic testing applications. All new fiber is provided on standard spools, which are sold as spool-only or within an enclosure for easier handling and use. [See More]

  • Fiber Mode: Multimode
  • Core Size: 50
  • Fiber Type: Bare; Laser-optimized
QSFP+ to QSFP+ Active Optical Cable - 40Gb, AOC, M/M, Aqua, 10 m (32.8 ft.) -- N28F-10M-AQ
from Tripp Lite by Eaton

Features. QSFP+ Fiber Cable Connects Network Equipment at Speeds up to 40 GbpsThis 10-meter (32.8-foot) QSFP+ Active Optical Cable (AOC) provides next-generation performance by combining four full-duplex 10 Gbps SFP+ channels into one affordable high-density package. Each male connector contains... [See More]

  • Fiber Mode: Multimode
  • Number of Fibers: 8
  • Core Size: 125
Graded Index Fiber -- BF04432-01
from OFS

These fibers are available in a variety of core sizes and coating options to meet application needs for bandwidth, high temperature, hermeticity, or other specifications. The FlightGuide ® family of aerospace fibers provides high-temperature and strength capabilities for 100/140 µm... [See More]

  • Fiber Mode: Multimode
  • Core Size: 100
  • Fiber Type: Bare; Graded Index
  • Wavelength: 850 to 1300
Specialty Optical Fibers -- Erbium-Doped
from Corning Optical Communications

Manufactured with Corning's patented outside vapor deposition (OVD) process, Corning® Erbium-Doped specialty fibers set the worldwide standard for uniformity and reliability. Corning offers erbium-doped fibers with hermetic coatings for significant advantage with respect to mechanical reliability... [See More]

  • Fiber Mode: SingleMode; Multimode
  • Numerical Aperture: 0.2300
  • Fiber Type: ErbiumDoped
  • Maximum Attenuation: 15
QSFP+ to QSFP+ Active Optical Cable - 40Gb, AOC, M/M, Aqua, 15 m (49.2 ft.) -- N28F-15M-AQ
from Tripp Lite by Eaton

Features. QSFP+ Fiber Cable Connects Network Equipment at Speeds up to 40 GbpsThis 15-meter (49.2-foot) QSFP+ Active Optical Cable (AOC) provides next-generation performance by combining four full-duplex 10 Gbps SFP+ channels into one affordable high-density package. Each male connector contains... [See More]

  • Fiber Mode: Multimode
  • Number of Fibers: 8
  • Core Size: 125
Graded Index Fiber -- BF04434
from OFS

These fibers are available in a selection of core sizes and coating options to meet application needs for bandwidth, high temperature, hermeticity, or other specifications. [See More]

  • Fiber Mode: Multimode
  • Core Size: 62.5
  • Fiber Type: Bare; Graded Index
  • Wavelength: 850 to 1300
QSFP+ to QSFP+ Active Optical Cable - 40Gb, AOC, M/M, Aqua, 2 m (6.6 ft.) -- N28F-02M-AQ
from Tripp Lite by Eaton

Features. QSFP+ Fiber Cable Connects Network Equipment at Speeds up to 40 GbpsThis two-meter (6.6-foot) QSFP+ Active Optical Cable (AOC) provides next-generation performance by combining four full-duplex 10 Gbps SFP+ channels into one affordable high-density package. Each male connector contains... [See More]

  • Fiber Mode: Multimode
  • Number of Fibers: 8
  • Core Size: 125
Graded Index Fiber -- BF04436
from OFS

These fibers are available in a variety of core sizes and coating options to meet application needs for bandwidth, high temperature, hermeticity, or other specifications. The FlightGuide ® family of aerospace fibers provides high-temperature and strength capabilities for 100/140 µm... [See More]

  • Fiber Mode: Multimode
  • Core Size: 100
  • Fiber Type: Bare; Graded Index
  • Wavelength: 850 to 1300
QSFP+ to QSFP+ Active Optical Cable - 40Gb, AOC, M/M, Aqua, 20 m (65.6 ft.) -- N28F-20M-AQ
from Tripp Lite by Eaton

Features. QSFP+ Fiber Cable Connects Network Equipment at Speeds up to 40 GbpsThis 20-meter (65.6-foot) QSFP+ Active Optical Cable (AOC) provides next-generation performance by combining four full-duplex 10 Gbps SFP+ channels into one affordable high-density package. Each male connector contains... [See More]

  • Fiber Mode: Multimode
  • Number of Fibers: 8
  • Core Size: 125
Graded Index Fiber -- BF05781
from OFS

These fibers are available in a selection of core sizes and coating options to meet application needs for bandwidth, high temperature, hermeticity, or other specifications. [See More]

  • Fiber Mode: Multimode
  • Core Size: 50
  • Fiber Type: Bare; Graded Index
  • Wavelength: 850 to 1300
QSFP+ to QSFP+ Active Optical Cable - 40Gb, AOC, M/M, Aqua, 3 m (9.8 ft.) -- N28F-03M-AQ
from Tripp Lite by Eaton

Features. QSFP+ Fiber Cable Connects Network Equipment at Speeds up to 40 GbpsThis three-meter (9.8-foot) QSFP+ Active Optical Cable (AOC) provides next-generation performance by combining four full-duplex 10 Gbps SFP+ channels into one affordable high-density package. Each male connector contains... [See More]

  • Fiber Mode: Multimode
  • Number of Fibers: 8
  • Core Size: 125
Graded Index GeoFiber -- Geo50SD-P2
from OFS

These fibers are designed for distributed temperature sensing applications. In the mid-temperature range up to 125 ºC for up to 20 years, select Geo50 ™ SA. When temperature requirements are higher, up to 300 ºC, choose Geo50. The fibers are protected against moisture and hydrogen... [See More]

  • Fiber Mode: Multimode
  • Core Size: 50
  • Fiber Type: Bare; Graded Index
  • Numerical Aperture: 0.2000
QSFP+ to QSFP+ Active Optical Cable - 40Gb, AOC, M/M, Aqua, 30 m (98.4 ft.) -- N28F-30M-AQ
from Tripp Lite by Eaton

Features. QSFP+ Fiber Cable Connects Network Equipment at Speeds up to 40 GbpsThis 30-meter (98.4-foot) QSFP+ Active Optical Cable (AOC) provides next-generation performance by combining four full-duplex 10 Gbps SFP+ channels into one affordable high-density package. Each male connector contains... [See More]

  • Fiber Mode: Multimode
  • Number of Fibers: 8
  • Core Size: 125
HCS® All Silica High OH Fiber -- CF01493-41
from OFS

High OH concentration in these fibers results in efficient power transmission in the wavelength range from high UV through visible light. The all-silica base construction also creates a high damage threshold and high-performance optical properties. High temperature environments require the use of... [See More]

  • Fiber Mode: Multimode
  • Core Size: 200
  • Fiber Type: Bare
  • Numerical Aperture: 0.2200
QSFP+ to QSFP+ Active Optical Cable - 40Gb, AOC, M/M, Aqua, 5 m (16.4 ft.) -- N28F-05M-AQ
from Tripp Lite by Eaton

Features. QSFP+ Fiber Cable Connects Network Equipment at Speeds up to 40 GbpsThis five-meter (16.4-foot) QSFP+ Active Optical Cable (AOC) provides next-generation performance by combining four full-duplex 10 Gbps SFP+ channels into one affordable high-density package. Each male connector contains... [See More]

  • Fiber Mode: Multimode
  • Number of Fibers: 8
  • Core Size: 125
HCS® All Silica Low OH Fiber -- CF01493-51
from OFS

Low OH concentration optimizes these fibers for use in the near-IR wavelengths. Biocompatibility features make these fibers ideal for laser surgery and other medical applications. The all-silica base construction creates a high damage threshold and high-performance optical properties. High... [See More]

  • Fiber Mode: Multimode
  • Core Size: 200
  • Fiber Type: Bare
  • Numerical Aperture: 0.2200
QSFP28 to QSFP28 Active Optical Cable - 100GbE, AOC, M/M, Aqua, 1 m (3 ft.) -- N28H-01M-AQ
from Tripp Lite by Eaton

Features. QSFP28 Cable Connects Network Equipment at Speeds up to 100 GbpsThis one-meter (three-foot) QSFP28 Active Optical Cable (AOC) provides next-generation performance by combining four full-duplex 25 Gbps SFP channels into one affordable high-density package. Each male connector contains four... [See More]

  • Fiber Mode: Multimode
  • Number of Fibers: 8
  • Core Size: 125
HCS® Low OH Fiber -- CF01493-09
from OFS

These fibers are ideally suited for use with both 650 and 850 nm active devices. For medical applications, they are USP Class VI non toxic, biocompatible and sterilizable. Part of the HCS fiber family, the 200 and 400 µm sized fibers are compatible with crimp and cleave termination. [See More]

  • Fiber Mode: Multimode
  • Core Size: 125
  • Fiber Type: Bare
  • Numerical Aperture: 0.3700
Large Core HCS® High OH Fiber -- CF01493-18
from OFS

For coupling to LED and laser sources, these larger core diameter fibers connect more efficiently and less expensively than single-mode or graded-index fibers. For medical applications, they are USP Class VI non toxic, biocompatible, and sterilizable. Part of the HCS fiber family, the 200 and 400... [See More]

  • Fiber Mode: Multimode
  • Core Size: 200
  • Fiber Type: Bare
  • Numerical Aperture: 0.3700
Ultrasil® Fiber -- BF04746-01
from OFS

The high-numerical aperture low-OH content of these fibers result in a large usage window. Low OH concentration is especially effective for using these fibers in near-IR spectroscopy applications. For laser delivery, HCS ® fiber coating preserves cladding modes through bends and distributes lost... [See More]

  • Fiber Mode: Multimode
  • Core Size: 200
  • Fiber Type: Bare
  • Wavelength: 500 to 2100
Ultrasil® Fiber -- BF04830-01
from OFS

The high-numerical aperture low-OH content of these fibers result in a large usage window. Low OH concentration is especially effective for using these fibers in near-IR spectroscopy applications. For laser delivery, HCS ® fiber coating preserves cladding modes through bends and distributes lost... [See More]

  • Fiber Mode: Multimode
  • Core Size: 200
  • Fiber Type: Bare
  • Wavelength: 500 to 2100