RTD Simulator Thermocouple Simulators and RTD Simulators

8 Results
Multi-Type RTD Calibrator (7 RTD Curves) -- CL514
from OMEGA Engineering, Inc.

The OMEGA ® CL514 RTD Calibrator simulates or reads standard RTD curves over the entire industrial temperature range. Choose between seven standard RTD curves or select . for direct resistance source/read capability. Curves include Pt 100 (alpha = 3850, 3902, 3916, 3926), Cu 10 (alpha = 427) Ni... [See More]

  • Type: RTD Simulator; RTD Calibrator
  • Special Features: Precision Measurements or Calibrator; Also Resistance Reference; Handheld / Portable
  • TC / RTD Types: Platinum RTD; Copper RTD; Nickel RTD
Electronic Resistance Box -- OS-250
from IET Labs, Inc.

The revolutionary ohmSOURCE Microprocessor Controlled Resistance Decade Boxes are like nothing you have ever seen before! Microprocessor-controlled and loaded with innovative features, the ohmSOURCE Programmable Resistance Decade Boxes succeeds in providing highly accurate and precise resistance... [See More]

  • Type: RTD Simulator; DecadeBox
  • Accuracy: 1.00
  • Range: 2.40E7 to ?
  • Resolution: 1.00
Documenting Process Calibrator -- MC4
from Beamex Oy Ab

Beamex ® MC4 Documenting Process Calibrator. Document As You Go. Communication with Calibration Software: Using the MC4 together with calibration software provides you with a complete documenting calibration system that produces calibration certificates automatically. All-in-One Functionality:... [See More]

  • Type: RTD Simulator; Thermocouple Simulator
  • Temperature Resolution: 0.0100
  • TC / RTD Types: K (optional feature); J (optional feature); E (optional feature); T (optional feature); Platinum RTD (optional feature); Copper RTD (optional feature); Nickel RTD (optional feature); B, R, S, N, U, L, C, G, D type TC
  • Range: 0.0 to 4000
RTD Simulators -- CL510
from OMEGA Engineering, Inc.

The OMEGA ® CL510 and CL510-7 RTD Simulators simulate standard RTD curves over the entire industrial temperature range. Choose between seven standard RTD curves. The CL510 Series will simulate RTD resistances into all types of instruments such as transmitters, recorders, controllers, alarms,... [See More]

  • Type: RTD Simulator
  • Special Features: Also Resistance Reference; Handheld / Portable
  • TC / RTD Types: Platinum RTD; Copper RTD; Nickel RTD
Programmable Impedence Substituter -- PRS-200
from IET Labs, Inc.

A broad range of programmable resistance decade boxes for applications requiring a programmable impedance unit, controlled manually and by a computer via an IEEE-488, RS-232 or BCD interface. [See More]

  • Type: RTD Simulator; DecadeBox; Metal Film
  • Range: 0.0 to 1.00E7
  • Decades: 7
  • Special Features: Suitable for DC Applications; Programmable or Computer Interface; RackMount (optional feature); Also Resistance Reference
RTD Simulators -- CL510A
from OMEGA Engineering, Inc.

The CL510A Series can check and calibrate all your RTD instruments. Take it into the shop, plant or field without worry. It ’s easy to operate even in the dark areas of the plant with the backlit display. Stop carrying around a decade box and RTD resistance tables, with the CL510A you can... [See More]

  • Type: RTD Simulator
  • Range: 0.0 to 4001
  • TC / RTD Types: Platinum RTD; Copper RTD; Nickel RTD
  • Accuracy: 0.01
Resistance Temperature Detector -- PRTD
from IET Labs, Inc.

A broad range of laboratory grade decade substituters for applications requiring a cost effective programmable impedance unit controlled manually and by a computer. [See More]

  • Type: RTD Simulator; DecadeBox
  • Decades: 6 to ?
  • TC / RTD Types: Platinum RTD; Pt-100
  • Special Features: Suitable for DC Applications; Programmable or Computer Interface; Also Resistance Reference
RTD Simulator -- RTD
from IET Labs, Inc.

The RTD Simulator Series is ideal where applications of Resistance Temperature Detector (RTD) simulation require exact low value resistance without "zero" and contact resistance effects. The RTD-Z-6-.001 exhibits a resistance range of 10 Ω to 1,111.110 Ω, 1 m Ω lowest decade... [See More]

  • Type: RTD Simulator; DecadeBox
  • Decades: 5 to 6
  • TC / RTD Types: Platinum RTD; Pt-100
  • Temperature Coefficient: 2.5