Work Platform Platforms and Walkways
from Advance Lifts, Inc.
WHY USE WORK ACCESS LIFTS: Safety is the prime purpose of all work access lifts. They are designed to move production personell, their tools and materials to ergonomically sound work positions to enhance both worker safety and efficiency. The alternatives to these lifts include ladders, scaffolding... [See More]
- Platform/Walkway Type: Work Platform
- Features: Adjustable Height; Guard Rails; Mobile
- Material: Steel
from Raymond Handling Consultants, L.C.
ADD-A-LEVEL ™ WORK PLATFORMS [See More]
- Platform/Walkway Type: Work Platform
from Creative Composites Group
Heavy Duty Plank CP064 is a heavy duty pultruded plank section that was engineered for demanding fiberglass decking applications in which high strength and stiffness are a must. Applications including trailer decks, bridge decks, mass transit platforms, tank covers, and trough covers are ideal for... [See More]
- Platform/Walkway Type: Work Platform
- Material: Composite
- Width: 0.8542
- Features: Anti-Slip (optional feature)
from MiTek Inc
Cubic Designs pre-engineered steel mezzanines and work platforms make it easy and cost effective to integrate a single or multi-level platform into your valuable project, without the cost and disruption of construction. We work within your footprint to create an affordable solution that will improve... [See More]
- Platform/Walkway Type: Work Platform
- Material: Steel
from Green Access & Fall Protection
The G-RAFF line of Elevating Platforms are the ultimate, patented, elevating platform specifically designed for tank/bulk trucks and rail cars. Since 1983, G-Raff Elevating Platforms have been providing superior fall protection for all of the top ports on a typical tank/bulk truck or rail car. [See More]
- Platform/Walkway Type: Work Platform; Other Type; Tank Trucks and Railcars
- Features: Adjustable Height; Anti-Slip; Guard Rails
- Material: Steel; Galvanized, Gay / Safety Yellow Enamel, Custom finishes available
from Southland Equipment Service
Heavy gauge steel construction for storage of materials that are not compatible with plastic. Sumps and ramps have durable powder coated finish. Welded bar grating can be removed for cleaning. FOB Shipping Point. [See More]
- Platform/Walkway Type: Work Platform
- Width: 4.25
- Depth: 2.17
- Material: Steel
from Raymond Handling Consultants, L.C.
800 LBS. CAPACITY WORK PLATFORMS [See More]
- Platform/Walkway Type: Work Platform
- Depth: 5
- Height: 2.5
- Width: 2.5
from Creative Composites Group
SUPERDECK MASS TRANSIT DECK GR250 was engineered specifically for mass transit deck applications. SUPERDECK is a high strength, light weight corrosion resistant deck that features a unique connection system that allows for speedy installations. Do you want to eliminate future deck replacements and... [See More]
- Platform/Walkway Type: Work Platform
- Material: Composite
from MiTek Inc
Cubic Designs Food Grade Platforms are ideal for food and beverage processing facilities that must meet varying clean design requirements and Good Manufacturing Practices (GMPs) as necessitated by the USDA and FDA. Our AIB-audited platforms not only meet these clean design requirements, but also... [See More]
- Platform/Walkway Type: Work Platform
- Material: Steel (optional feature); Stainless Steel (optional feature)
from Green Access & Fall Protection
GREEN Flatbed Access Platforms offer superior fall protection when gaining access to flatbed trailers for tarping or securing loads. Built to customer specifications and fully customized, our Flatbed Access Platforms are the perfect solution for preventing falls for those climbing on flatbed... [See More]
- Platform/Walkway Type: Work Platform; Other Type; Flatbed Trailer Access
- Features: Anti-Slip; Guard Rails
- Material: Steel; Galvanized, Gay / Safety Yellow Enamel, Custom finishes available
from Southland Equipment Service
Ideal to perform elevated maintenance jobs where scaffold and ladders are not practical or safe. Safety 4 " kick plate surrounds the non-skid flooring. Includes double safety chains to secure platform to the forklift. 42 " high removable side rails and mesh back panel to eliminate access... [See More]
- Platform/Walkway Type: Work Platform
- Width: 3
- Depth: 3
from Raymond Handling Consultants, L.C.
WORK PLATFORM [See More]
- Platform/Walkway Type: Work Platform
from Creative Composites Group
Superdeck ™ replaces steel, wood and concrete decks in applications where dead load, corrosion resistance and reduced maintenance costs are important to your structure. The HS25-44 rated fiberglass deck has been installed in Ohio, Pennsylvania, and West Virginia where deicing salts create... [See More]
- Platform/Walkway Type: Work Platform
- Material: Composite
from Green Access & Fall Protection
GREEN Insta-Rack Pedestal Platforms provide safe access and fall protection to the tops of single-dome tank / bulk trucks, tank cars and hopper cars. All Insta-Racks come equipped with a single pedestal platform, access stairway and access equipment. A four-column support design is also available... [See More]
- Platform/Walkway Type: Work Platform; Other Type; Tank Trucks and Railcars
- Features: Anti-Slip; Guard Rails
- Material: Steel; Galvanized, Gay / Safety Yellow Enamel, Custom finishes available
from Southland Equipment Service
Perfect when space is limited. One of a kind design for a one person lift. When time and space is limited this lift is perfect. Has two safety chains. This unit breaks down quickly and easily with only 4 wing nuts to remove. No tools are required. Measures 24 "W. x 24 "D. x 42 "H. Can... [See More]
- Platform/Walkway Type: Work Platform
from Raymond Handling Consultants, L.C.
FORK LIFTABLE WORK PLATFORM [See More]
- Platform/Walkway Type: Fork Lift Platform; Work Platform
from Creative Composites Group
SUPERDECKING GR100 is a Pultruded Deck profile engineered to support typical design live and deadloads over a four foot span while deflecting less than 1/4". This Fiberglass Deck section features an integrated lap splice that allows for simple and fast installations to support beams with self... [See More]
- Platform/Walkway Type: Work Platform
- Material: Composite
- Width: 2
- Features: Anti-Slip
from Green Access & Fall Protection
The GREEN Portable Platform (PAL100), is designed to provide safe access and fall protection on the tops of tank and bulk trucks. This self-supporting unit provides portable access with a safety cage designed for applications that do not allow the ability to use permanent truck loading platforms, or... [See More]
- Platform/Walkway Type: Work Platform; Other Type; Tank Trucks and Railcars
- Features: Adjustable Height; Anti-Slip; Guard Rails; Mobile
- Material: Steel; Galvanized, Gay / Safety Yellow Enamel, Custom finishes available
from Raymond Handling Consultants, L.C.
ADJUSTABLE HEIGHT STEEL WORK PLATFORM [See More]
- Platform/Walkway Type: Work Platform
from Creative Composites Group
SuperGrate ™ Pultruded Grating is a high strength light weight Fiberglass Grating system fabricated from highly corrosion resistant I or T bars. The I or T bars are connected mechanically and adhesively with a unique notch and groove bar system. The fabricated Pultruded Grating is extremely... [See More]
- Platform/Walkway Type: Work Platform
- Features: Anti-Slip
- Material: Composite
from Green Access & Fall Protection
GREEN Portable Transloading Platforms provide a mobile access solution for transloading operations, either "Truck to Rail," or "Rail to Truck.". All platforms are engineered for operator safety, compliance with governing O.S.H.A. standards, and for your specific application. Features. Custom... [See More]
- Platform/Walkway Type: Work Platform; Other Type; Tank Trucks and Railcars
- Features: Adjustable Height; Anti-Slip; Guard Rails; Mobile
- Material: Steel; Galvanized, Gay / Safety Yellow Enamel, Custom finishes available
from Raymond Handling Consultants, L.C.
NON-CONDUCTIVE WORK PLATFORM [See More]
- Platform/Walkway Type: Work Platform
from Creative Composites Group
Creative's pultruded fiberglass panels are used for decks, platforms, walls and roofs where lightweight corrosion resistance and high strength are desired attributes. Many of our customers have discovered that our fiberglass panels reduce installation time, eliminate future replacement costs and... [See More]
- Platform/Walkway Type: Work Platform
- Material: Composite
from Green Access & Fall Protection
GREEN Railcar Loading Platforms have earned an industry reputation for heavy-duty modular construction and are designed with ease of installation in mind. All Railcar Loading Platforms are engineered for operator safety, for compliance with governing O.S.H.A. standards as we interpret them and for... [See More]
- Platform/Walkway Type: Work Platform
- Features: Anti-Slip; Guard Rails
- Material: Steel; Galvanized, Gay / Safety Yellow Enamel, Custom finishes available
from Raymond Handling Consultants, L.C.
STOCK PICKER WORK PLATFORM [See More]
- Platform/Walkway Type: Work Platform
from Creative Composites Group
SuperPlank ™ & Flowgrip ® are fiberglass decking systems that are pultruded in a constant cross section with the legs and top surface integral to the profile. The fiberglass decking features a unique tongue and groove joint system that locks the panels together. The interlock permits... [See More]
- Platform/Walkway Type: Dock; Work Platform
- Material: Composite
- Width: 1.58 to 2
- Features: Anti-Slip
from Green Access & Fall Protection
GREEN Removable Insta-Rack Platforms are created for specific site situations that won't allow for a permanent pedestal platform installation. With no foundation required, the Removable Insta-Rack is a popular solution providing easy, flexible installations. Features. Custom designed to meet your... [See More]
- Platform/Walkway Type: Work Platform; Other Type; Tank Trucks and Railcars
- Features: Anti-Slip; Guard Rails; Mobile
- Material: Steel; Galvanized, Gay / Safety Yellow Enamel, Custom finishes available
from Creative Composites Group
TUF-DEK GR303 is a lightweight 12" wide by 2-1/8" deep FRP deck section that can be used for walkways, stay in place forms, baffle walls, odor control covers or any other application in which a structural cover is required. The economical one piece pultrusion features an integrated connector for... [See More]
- Platform/Walkway Type: Work Platform
- Material: Composite
- Width: 1
from Green Access & Fall Protection
GREEN Truck Loading Racks have earned an industry reputation for heavy-duty modular construction and are designed with ease of installation in mind. All GREEN Truck Loading Racks are engineered for operator safety, for compliance with governing O.S.H.A. standards as we interpret them and for your... [See More]
- Platform/Walkway Type: Work Platform
- Features: Anti-Slip; Guard Rails
- Material: Steel; Galvanized, Gay / Safety Yellow Enamel, Custom finishes available