Single Phase Motor Motor Contactors
from Altech Corp.
Features. Frame Size 100AF. 1/2HP up to 600HP @ 480V AC. Screw Terminals (Lug Terminals Available). Direct Mounting Overload Relays [See More]
- AC Motor Phase: Single; Three
- Device Technology: Electro-mechanical
- Standard Rating: NEMA; IEC
- NEMA Size: 1; 3 (optional feature)
from Altech Corp.
Features: 8 Frame Sizes. 1/2HP up to 600HP @ 480V AC. Direct Mounting Overload Relays. Degree of protection:IP20. Flame Resistance:According to UL948 [See More]
- AC Motor Phase: Single
- Device Technology: Electro-mechanical
- Standard Rating: NEMA; IEC
- NEMA Size: 1
from WorldWide Electric Corporation
Four point AC coil can be wired on top, bottom or diagonally. Direct mount 3RU11 overload relays to create starters. Snap-on auxiliary contacts, surge suppressors and timers. 3RT01 contactors are available with cage clamps on the main terminal connections as well as the auxiliary terminal... [See More]
- AC Motor Phase: Single; Three
- Continuous Current: 7 to 20
- Standard Rating: IEC
from Selectric, Inc.
Amp ratings; AC3-9, AC1-20, control voltages from 24-660 volts [See More]
- AC Motor Phase: Single
- Device Technology: Electro-mechanical
- Standard Rating: IEC
- Thermal Current: 9
from Radwell International
DISCONTINUED BY MANUFACTURER, CONTACTOR, 1POLE, 600VAC, 28AMP, ENCLOSED, 20AMP OPEN, NEMA SIZE 0, 115VAC COIL, SINGLE PHASE. FREE 2 YEAR RADWELL WARRANTY [See More]
- AC Motor Phase: Single
- Number of Poles: 1
- Standard Rating: NEMA
from GIGAVAC
Chassis level UL508 sized power terminals – No need for specially routed power cables, special bus bars, or special lugs. Rugged EPIC ® Seal rated to 175 °C – Reduced risk of fire or meltdown in over current conditions. The same technology used for advanced aerospace programs. [See More]
- AC Motor Phase: Single
- Continuous Current: 150
- Device Technology: Electro-mechanical
- Motor Voltage: 12 to 800
from Automation24, Inc.
The compact solid state contactor 3RF20201AA04 from Siemens has a max. switching capacity of 20 A at AC-51/400 V. The solid state contactor 3RF20201AA04 operates with a control voltage of 14-24 V DC. Even at the highest switching frequencies, the lifetime of the 3RF20201AA04 solid-state contactor is... [See More]
- AC Motor Phase: Single
- Continuous Current: 20
- Device Technology: Solid State
- Control Voltage: 24
from Stearns®
Features & Benefits. Our solid-state switch is superior to mechanical switches. Extends the life and reliability of the motor, especially for high-cycling or “dirty ” environments. Fast and easy to install and replace mechanical switches. Sealed, spark-free switch for challenging... [See More]
- AC Motor Phase: Single
- Continuous Current: 35 to 50
- Device Technology: Solid State
- Motor Voltage: 230
from CARLO GAVAZZI Automation Components
Power contactors specifically designed for the OEM when contactor, performance and cost must be optimized. Perfect choice for HVAC, lighting, pumps, compressors, pools, spas, welders, etc. Available in standard 1, 2 and 3-pole type. Definite Purpose Contactors. Switching up to 100A resistive, 90A... [See More]
- AC Motor Phase: Single; Three
- Motor Voltage: 24 to 480
- Continuous Current: 25 to 90
- Number of Poles: 1 to 3
from Schneider Electric
Available with current ratings from 20-90A. Compact 1 and 2 pole contactors and full size 2, 3, and 4-pole devices [See More]
- AC Motor Phase: Single; Three
- Motor Voltage: 110 to 600
- Continuous Current: 20 to 90
from Radwell International
SOLID-STATE CONTACTOR, SINGLE PHASE, (1032919). FREE 2 YEAR RADWELL WARRANTY [See More]
- AC Motor Phase: Single
from GIGAVAC
Chassis level UL508 sized power terminals – No need for specially routed power cables, special bus bars, or special lugs. Rugged EPIC ® Seal rated to 175 °C – Reduced risk of fire or meltdown in over current conditions. The same technology used for advanced aerospace programs. [See More]
- AC Motor Phase: Single
- Continuous Current: 225
- Device Technology: Electro-mechanical
- Motor Voltage: 12 to 800
from Stearns®
Features & Benefits. Our solid-state switch is superior to mechanical switches. Extends the life and reliability of the motor, especially for high-cycling or “dirty ” environments. Fast and easy to install and replace mechanical switches. Sealed, spark-free switch for challenging... [See More]
- AC Motor Phase: Single
- Continuous Current: 35 to 50
- Device Technology: Solid State
- Motor Voltage: 230
from Radwell International
SOLID STATE CONTACTOR, SINGLE PHASE, 24VDC, 50 AMP, (1032926). FREE 2 YEAR RADWELL WARRANTY [See More]
- AC Motor Phase: Single
- Continuous Current: 50
- Device Technology: Solid State
from GIGAVAC
Chassis level UL508 sized power terminals – No need for specially routed power cables, special bus bars, or special lugs. Rugged EPIC ® Seal rated to 175 °C – Reduced risk of fire or meltdown in over current conditions. The same technology used for advanced aerospace programs. [See More]
- AC Motor Phase: Single
- Continuous Current: 350
- Device Technology: Electro-mechanical
- Motor Voltage: 12 to 800
from Stearns®
Features & Benefits. Our solid-state switch is superior to mechanical switches. Extends the life and reliability of the motor, especially for high-cycling or “dirty ” environments. Fast and easy to install and replace mechanical switches. Sealed, spark-free switch for challenging... [See More]
- AC Motor Phase: Single
- Continuous Current: 16 to 50
- Device Technology: Solid State
- Motor Voltage: 115
from Radwell International
DISCONTINUED BY MANUFACTURER, SOLID STATE CONTACTOR, 15AMP, 480VAC MAX, 1 PHASE. FREE 2 YEAR RADWELL WARRANTY [See More]
- AC Motor Phase: Single
- Device Technology: Solid State
from GIGAVAC
Chassis level power terminals – No need for specially routed power cables, special bus bars, or special lugs. Rugged EPIC ® Seal rated to 175 °C – Reduced risk of fire or meltdown in over current conditions. The same technology used for advanced aerospace programs. Hermetically... [See More]
- AC Motor Phase: Single
- Continuous Current: 600
- Device Technology: Electro-mechanical
- Motor Voltage: 12 to 800
from Stearns®
Features & Benefits. Our solid-state switch is superior to mechanical switches. Extends the life and reliability of the motor, especially for high-cycling or “dirty ” environments. Fast and easy to install and replace mechanical switches. Sealed, spark-free switch for challenging... [See More]
- AC Motor Phase: Single
- Continuous Current: 16 to 50
- Device Technology: Solid State
- Motor Voltage: 115
from Radwell International
LIGHTING CONTACTOR PANEL, WITH NEMA 1 ENCLOSURE, ENCLOSED, MAGNETIC, 30 AMP, 2 POLES, 2 NORMALLY OPEN, 120 V, SINGLE PHASE, 60 HZ. FREE 2 YEAR RADWELL WARRANTY [See More]
- AC Motor Phase: Single
- NEMA Size: 1
- Standard Rating: NEMA
- Continuous Current: 30
from GIGAVAC
Rugged EPIC ® Ceramic-to-Metal Seal Rated to 175 °C – Reduced risk of fire or meltdown in over-current conditions compared to the less-durable epoxy seal. EPIC ® Hermetic Seal – Designed to meet UL1604 for Class I & II, Div 2 and Class III for use in hazardous locations,... [See More]
- AC Motor Phase: Single
- Continuous Current: 350 to 710
- Device Technology: Electro-mechanical
- Motor Voltage: 12 to 800
from Radwell International
SOLID STATE POWER CONTACTOR, SERIES CZR, ZERO CROSS FIRE, SINGLE PHASE, OUTPUT AMPERAGE 34A, OUTPUT VOLTAGE 24, 4 TO 32VDC,. FREE 2 YEAR RADWELL WARRANTY [See More]
- AC Motor Phase: Single
- Device Technology: Solid State
from GIGAVAC
Normally closed version of GIGAVAC GX14. Chassis level UL508 sized power terminals – No need for specially routed power cables, special bus bars, or special lugs. Rugged EPIC ® Seal rated to 175 °C – Reduced risk of fire or meltdown in over current conditions. The same technology... [See More]
- AC Motor Phase: Single
- Continuous Current: 350
- Device Technology: Electro-mechanical
- Motor Voltage: 12 to 800
from Radwell International
SOLID STATE POWER CONTACTOR, SERIES CZR, ZERO CROSS FIRE, SINGLE PHASE, OUTPUT AMPERAGE 34A, OUTPUT VOLTAGE 48, 4 TO 32VDC,. FREE 2 YEAR RADWELL WARRANTY [See More]
- AC Motor Phase: Single
- Device Technology: Solid State
from Radwell International
SOLID STATE POWER CONTACTOR, SERIES CZR, ZERO CROSS FIRE, SINGLE PHASE, OUTPUT AMPERAGE 18A, OUTPUT VOLTAGE 60, 4 TO 32VDC. FREE 2 YEAR RADWELL WARRANTY [See More]
- AC Motor Phase: Single
- Device Technology: Solid State
from Radwell International
DISCONTINUED BY MANUFACTURER, CONTACTOR, 1 PHASE 2-POLE, 3 PHASE 3-POLE, 50 FL AMPS, 62 RESISTIVE AMPS PER POLE. FREE 2 YEAR RADWELL WARRANTY [See More]
- AC Motor Phase: Single; Three
from Radwell International
DISCONTINUED BY MANUFACTURER, CONTACTOR, SEMICONDUCTOR, 30 AMP, 24-480 V, 50/60 HZ, 1 PHASE. FREE 2 YEAR RADWELL WARRANTY [See More]
- AC Motor Phase: Single
- Continuous Current: 30
from Radwell International
CONTACTOR, DEFINITE PURPOSE, CLASS 8910, TYPE DP, SINGLE PHASE, OPEN TYPE, 2 POLE, COIL: 24 V 50/60 HZ, RATING: 600 V MAX, FULL LOAD: 20 AMP, RESISTIVE LOAD: 30 AMP. FREE 2 YEAR RADWELL WARRANTY [See More]
- AC Motor Phase: Single
- Number of Poles: 2
- Continuous Current: 20 to 30
from Radwell International
DISCONTINUED BY MANUFACTURER, CONTACTOR, 110 VAC COIL, 3 POLE, OPEN ENCLOSURE, NEMA SIZE 0, SINGLE PHASE. FREE 2 YEAR RADWELL WARRANTY [See More]
- AC Motor Phase: Single
- Motor Voltage: 110
- Standard Rating: NEMA
- Number of Poles: 3
from Radwell International
DISCONTINUED BY MANUFACTURER, CONTACTOR, 25 AMPS, 120 VOLTAGE, 50/60 HZ, 3 POLE, SINGLE PHASE. FREE 2 YEAR RADWELL WARRANTY [See More]
- AC Motor Phase: Single
- Number of Poles: 3
- Continuous Current: 25
from Radwell International
DISCONTINUED BY MANUFACTURER, CONTACTOR, NON-REVERSING, 110/120VAC COIL, 50/60HZ, W/ SURGE SUPPRESSOR, SINGLE PHASE, 3 POLE. FREE 2 YEAR RADWELL WARRANTY [See More]
- AC Motor Phase: Single
- Number of Poles: 3
from Radwell International
DISCONTINUED BY MANUFACTURER 2019-03-30, SAFETY CONTACTOR, 1-1000 VAC, 12 KV, 250 AMP, 3 PHASE, 15/30 1 PHASE HP, 40/50/100/125 3 PHASE HP, 3 POLE, NON-REVERSING, IEC, MOUNTABLE, OPEN STYLE. FREE 2 YEAR RADWELL WARRANTY [See More]
- AC Motor Phase: Single; Three
- Continuous Current: 250
- Standard Rating: IEC
- Motor Voltage: 1000
from Radwell International
DISCONTINUED BY MANUFACTURER, CONTACTOR, STANDARD, SOLID STATE, 20AMP, LINE VOLTAGE 24-230VAC, CONTROL VOLTAGE 24-275V AC, 24.48 V DC, SINGLE PHASE. FREE 2 YEAR RADWELL WARRANTY [See More]
- AC Motor Phase: Single
- Device Technology: Solid State
from Radwell International
DISCONTINUED BY MANUFACTURER 2017-08-14, SOILD STATE CONTACTOR, STANDARD SOLID STATE CONTACTOR, 20 AMPERES, LINE VOLTAGE 42-660V AC, CONTROL VOLTAGE 5-24 V DC, SINGLE PHASE. FREE 2 YEAR RADWELL WARRANTY [See More]
- AC Motor Phase: Single
- Continuous Current: 20
- Device Technology: Solid State
from Radwell International
DISCONTINUED BY MANUFACTURER, STANDARD SOLID STATE CONTACTOR, SINGLE PHASE, 45 AMPS, 24-230 VAC LINE VOLTAGE, 5-24 VDC CONTROL VOLTAGE. FREE 2 YEAR RADWELL WARRANTY [See More]
- AC Motor Phase: Single
- Continuous Current: 45
- Device Technology: Solid State
- Motor Voltage: 230
from Radwell International
DISCONTINUED BY MANUFACTURER, CONTACTOR, NON-REVERSING, 300 AMP AT 3 PHASE, 315 AMP AT SINGLE PHASE, 2 POLE, 110/120 VAC COIL, 50/60 HZ, 1 AUXILIARY CONTACT. FREE 2 YEAR RADWELL WARRANTY [See More]
- AC Motor Phase: Single; Three
- Motor Voltage: 120
- Continuous Current: 300 to 315
- Number of Poles: 2
from Radwell International
AC CONTACTOR, BULLETIN 7707 TM, NON-REVERSING, OPEN TYPE, 1 POLE, SINGLE PHASE, NEMA SIZE 1, 27 AMPS CONTINUOUS, 110 VAC 50 HZ / 110-120 VAC 60 HZ COIL. FREE 2 YEAR RADWELL WARRANTY [See More]
- AC Motor Phase: Single
- Continuous Current: 27
- Standard Rating: NEMA
- Motor Voltage: 110 to 120
from Radwell International
CONTACTOR, ELECTROMECHANICAL, IP67 / IP69K, DC TYPE, RELAY / 1 FORM X / SPST-NO-DM, 150 AMP, SINGLE PHASE, SINGLE POLE, 800 VDC, COIL / 600 MA / 12 VDCFLYING LEAD TERMINATION. FREE 2 YEAR RADWELL WARRANTY [See More]
- AC Motor Phase: Single
- Continuous Current: 150
- Device Technology: Electro-mechanical
- Control Voltage: 12 to 800
from Radwell International
DISCONTINUED BY MANUFACTURER, CONTACTOR, MERCURY, 60 AMP ,120 VAC COIL, 50/60 HZ, 1 PHASE, 2 POLE. FREE 2 YEAR RADWELL WARRANTY [See More]
- AC Motor Phase: Single
- Motor Voltage: 120
- Continuous Current: 60
- Number of Poles: 2
from Radwell International
ELECTRONIC CONTACTOR, SINGLE PHASE, 15 AMP, 480VAC. FREE 2 YEAR RADWELL WARRANTY [See More]
- AC Motor Phase: Single
- Continuous Current: 15
from Radwell International
CONTACTOR, 3 POLE, 110-120 VAC, 50/60 HZ, 60 AMPS, 20-30 HP AT 3 PHASE, 7.5 HP AT SINGLE PHASE, DEFINITE PURPOSE (DP). FREE 2 YEAR RADWELL WARRANTY [See More]
- AC Motor Phase: Single; Three
- Motor Voltage: 120
- Continuous Current: 60
- Number of Poles: 3
from Radwell International
DISCONTINUED BY MANUFACTURER, SOLID-STATE CONTACTOR, SINGLE PHASE, 15-30AMP, 600VAC, 4-32VDC, 2297154, REPLACED BY 2297154. FREE 2 YEAR RADWELL WARRANTY [See More]
- AC Motor Phase: Single