Double Wall Shrink Tubing

Last Updated: April 1, 2025

Description

Double Wall Shrink Tubing is designed to provide a protective covering for wires and cables. It consists of two layers: an outer layer made of polyolefin heat shrink material and an inner layer of adhesive. This tubing is engineered to encapsulate and seal the components it covers, offering a moisture-resistant barrier.

Working Principle

Double Wall Shrink Tubing works by utilizing heat to activate its dual-layer structure. When heated, the outer polyolefin layer shrinks to fit tightly around the wire or cable, while the inner adhesive layer melts and flows to bond with the underlying material. This process creates a secure, moisture-resistant seal that protects against environmental factors such as moisture, chemicals, and mechanical damage. The tubing's ability to form a tight seal makes it particularly useful for applications requiring enhanced protection and insulation.

Applications

Double Wall Shrink Tubing is commonly used in environments where moisture resistance and protection against corrosive elements are critical. Specific applications include:

  • Automotive Wiring Harnesses: Protects electrical connections from moisture and road debris.
  • Marine Electronics: Provides a waterproof seal for cables exposed to saltwater and harsh marine conditions.
  • Aerospace Systems: Ensures reliable insulation and protection for wiring in aircraft, where exposure to extreme temperatures and vibrations is common.

Advantages over other Shrink Tubing

Double Wall Shrink Tubing offers several advantages over single wall tubing:

  • Moisture Resistance: The adhesive lining provides a superior seal against moisture, making it ideal for outdoor and underwater applications.
  • Enhanced Protection: The dual-layer construction offers better protection against chemicals and mechanical damage compared to single wall tubing.
  • Versatility: Available in a range of shrink ratios from 2:1 to 6:1, allowing for use in various applications and with different cable sizes.

Limitations

Despite its advantages, Double Wall Shrink Tubing has some limitations:

  • Cost: Generally more expensive than single wall tubing due to its dual-layer construction and added adhesive.
  • Application Complexity: Requires careful heating to ensure proper adhesion and sealing, which can be more complex than using single wall tubing.
  • Limited Flexibility: The adhesive layer can reduce the flexibility of the tubing once it has cooled and set.

Considerations

When selecting Double Wall Shrink Tubing, consider the following:

  • Initial Costs: Higher than single wall tubing, but the added protection may justify the expense in critical applications.
  • Durability: Offers excellent durability and long-term protection, reducing the need for frequent replacements.
  • Operating Expense: Minimal once installed, but initial installation may require specialized tools for heating and application.
  • Maintenance: Generally low maintenance, but any damage to the tubing may require complete replacement to maintain the integrity of the seal.
60 Results
3:1 Semi-Conducting/Insulation, Double Layer Up to 36kV Heat Shrink Tubing -- QDWT-100/38-01-QB1000MM
from Qualtek Electronics Corp.

Semi-Conducting/Insulation Heat Shrinkable Tubing. Double Layer, Up to 36kV. 3:1 Shrink Ratio. Features/Applications. QDWT is double layer semi-conductive heat shrinkable tubing. The inner layer is made from insulation material to provide high insulation and the external layer is made from... [See More]

  • Features: Double Wall
  • Shrink Temperature: 100
  • Shrink Tubing: Heat Shrinkable Tubing
  • Shrink Ratio: 3
DSG-Canusa CPA 100 0125 RED Polyolefin Dual Wall Adhesive-Lined Heat Shrink, 1/8", 3:1, 48" Stick -- 22452 [5700125RD0048 from DSG-Canusa]
from Waytek, Inc.

DSG-Canusa CPA 100 0125 RED Polyolefin Dual Wall Heat Shrink. Category: Heat Shrink. Manufacturer: DSG-Canusa. 48quot; Lengths ship in a separate box. Accommodates a variety of shapes and contours. Adhesive-Lined: Internal meltable sealant physically encapsulates connections. Flame retardant. [See More]

  • Features: Double Wall
  • Material: Polyolefin;

    Polyolefin

  • Shrink Tubing: Heat Shrinkable Tubing
  • Shrink Temperature: 120
Shrinkable PTFE/FEP -- SHTF
from BRIM Electronics, Inc.

SHTF is made with a combination of PTFE and FEP Fluoropolymers. The inner wall is made of FEP and the outer wall of PTFE. When the tubing is heated, the PTFE begins to shrink down tightly over the FEP. The FEP inner wall melts and flows -squeezes- into and around the item covered, creating a solid... [See More]

  • Features: Double Wall
  • Material: PTFE / FEP
  • Shrink Tubing: Heat Shrinkable Tubing
  • Operating Temperature: -65 to 232
DSG-Canusa CPA 100 0187 RED Polyolefin Dual Wall Adhesive-Lined Heat Shrink, 3/16", 3:1, 48" Stick -- 22453 [5700188RD0048 from DSG-Canusa]
from Waytek, Inc.

DSG-Canusa CPA 100 0187 RED Polyolefin Dual Wall Heat Shrink. Category: Heat Shrink. Manufacturer: DSG-Canusa. Nominal Size: 3/16quot;. Expanded I.D.: .187quot;. Shrink I.D.: .062quot;. Shrink Ratio 3:1. Length: 48quot;. Accommodates a variety of shapes and contours. Internal meltable sealant... [See More]

  • Features: Double Wall
  • Material: Polyolefin;

    Polyolefin

  • Shrink Tubing: Heat Shrinkable Tubing
  • Shrink Temperature: 120
DSG-Canusa CPA 100 0250 RED Polyolefin Dual Wall Adhesive-Lined Heat Shrink, 1/4", 3:1, 48" Stick -- 22454 [5700250RD0048 from DSG-Canusa]
from Waytek, Inc.

DSG-Canusa CPA 100 0250 RED Polyolefin Dual Wall Heat Shrink. Category: Heat Shrink. Manufacturer: DSG-Canusa. Nominal Size: 1/4quot;. Shrink Ratio 3:1. Shrinks to 1/3 the original size. Length: 48quot;. 48quot; Lengths ship in a separate box. Accommodates a variety of shapes and contours. [See More]

  • Features: Double Wall
  • Material: Polyolefin;

    Polyolefin

  • Shrink Tubing: Heat Shrinkable Tubing
  • Shrink Temperature: 120
DSG-Canusa CPA 100 0375 RED Polyolefin Dual Wall Adhesive-Lined Heat Shrink, 3/8", 3:1, 48" Stick -- 22456 [5700375RD0048 from DSG-Canusa]
from Waytek, Inc.

DSG-Canusa CPA 100 0375 RED Polyolefin Dual Heat Shrink. Category: Heat Shrink. Manufacturer: DSG-Canusa. Nominal Size: 3/8quot;. Shrink Ratio 3:1. Expanded ID: .375quot;. Shrunk ID: .125quot;. Length: 48quot;. Accommodates a variety of shapes and contours. Internal meltable sealant physically... [See More]

  • Features: Double Wall
  • Material: Polyolefin;

    Polyolefin

  • Shrink Tubing: Heat Shrinkable Tubing
  • Shrink Temperature: 120
DSG-Canusa CPA 100 0500 RED Polyolefin Dual Wall Adhesive-Lined Heat Shrink, 1/2", 3:1, 48" Stick -- 22458 [5700500RD0048 from DSG-Canusa]
from Waytek, Inc.

DSG-Canusa CPA 100 0500 RED Polyolefin Dual Wall Heat Shrink. Category: Heat Shrink. Manufacturer: DSG-Canusa. Nominal Size: 1/2quot;. Shrink Ratio 3:1. Expanded ID: .500quot;. Shrink ID: .16quot;. Length: 48quot;. Accommodates a variety of shapes and contours. Internal meltable sealant physically... [See More]

  • Features: Double Wall
  • Material: Polyolefin;

    Polyolefin

  • Shrink Tubing: Heat Shrinkable Tubing
  • Shrink Ratio: 3
DSG-Canusa CPA 100 0750 RED Polyolefin Dual Wall Adhesive-Lined Heat Shrink, 3/4", 3:1, 48" Stick -- 22462 [5700750RD0048 from DSG-Canusa]
from Waytek, Inc.

DSG-Canusa CPA 100 0750 RED Polyolefin Dual Wall Heat Shrink. Category: Heat Shrink. Manufacturer: DSG-Canusa. 48 Lengths ship in a separate box. Accommodates a variety of shapes and contours. Adhesive-Lined: Internal meltable sealant physically encapsulates connections. Flame retardant. [See More]

  • Features: Double Wall
  • Material: Polyolefin;

    Polyolefin

  • Shrink Tubing: Heat Shrinkable Tubing
  • Shrink Temperature: 120
DSG-Canusa CPA 100 1" BLACK Polyolefin Dual Wall Adhesive-Lined Heat Shrink, 1", 3:1, 48" -- 22216 [5701000BK0048 from DSG-Canusa]
from Waytek, Inc.

DSG-Canusa CPA 100 1 BLACK Polyolefin Dual Wall Heat Shrink. Category: Heat Shrink. Manufacturer: DSG-Canusa. Lengths ship in a separate box. Accommodates a variety of shapes and contours. Adhesive-Lined: Internal meltable sealant physically encapsulates connections. Flame retardant. Application:... [See More]

  • Features: Double Wall
  • Material: Polyolefin;

    Polyolefin

  • Shrink Tubing: Heat Shrinkable Tubing
  • Shrink Temperature: 120
DSG-Canusa CPA 100 1-1/2" BLACK Polyolefin Dual Wall Adhesive-Lined Heat Shrink, 1 1/2", 3:1, 48" -- 22224 [5701500BK0048 from DSG-Canusa]
from Waytek, Inc.

DSG-Canusa CPA 100 1-1/2 BLACK Polyolefin Dual Wall Heat Shrink. Category: Heat Shrink. Manufacturer: DSG-Canusa. 48 Lengths ship in a separate box. Accommodates a variety of shapes and contours. Adhesive-Lined: Internal meltable sealant physically encapsulates connections. Flame retardant. [See More]

  • Features: Double Wall
  • Material: Polyolefin;

    Polyolefin

  • Shrink Tubing: Heat Shrinkable Tubing
  • Shrink Temperature: 120
DSG-Canusa CPA 100 1-1/4" Black Dual Wall Adhesive-Lined 3:1 Heat Shrink, 48" -- 22220 [5701250BK0048 from DSG-Canusa]
from Waytek, Inc.

DSG-Canusa CPA 100 1-1/4 Black Dual Wall 3:1 Heat Shrink. Category: Heat Shrink. Manufacturer: DSG-Canusa. 48quot; Lengths ship in a separate box. 3:1 Shrink ratio. Expanded ID: 1.250quot;. Shrink ID: .416quot;. Flame retardant. Operating Temperature: -67 °F (-55 °C) to 230 °F(110... [See More]

  • Features: Double Wall
  • Material: Polyolefin;

    Polyolefin

  • Shrink Tubing: Heat Shrinkable Tubing
  • Shrink Temperature: 120
DSG-Canusa CPA 100 1/2" BLACK Polyolefin Dual Wall Adhesive-Lined Heat Shrink, 1/2", 3:1, 48" -- 22208 [5700500BK0048 from DSG-Canusa]
from Waytek, Inc.

DSG-Canusa CPA 100 1/2 BLACK Polyolefin Dual Wall Heat Shrink. Category: Heat Shrink. Manufacturer: DSG-Canusa. 48 Lengths ship in a separate box. Accommodates a variety of shapes and contours. Adhesive-Lined: Internal meltable sealant physically encapsulates connections. Flame retardant. [See More]

  • Features: Double Wall
  • Material: Polyolefin;

    Polyolefin

  • Shrink Tubing: Heat Shrinkable Tubing
  • Shrink Temperature: 120
DSG-Canusa CPA 100 1/4" BLACK Polyolefin Dual Wall Adhesive-Lined Heat Shrink, 1/4", 3:1, 48" -- 22204 [5700250BK0048 from DSG-Canusa]
from Waytek, Inc.

DSG-Canusa CPA 100 1/4 BLACK Polyolefin Dual Wall Heat Shrink. Category: Heat Shrink. Manufacturer: DSG-Canusa. 48 Lengths ship in a separate box. Accommodates a variety of shapes and contours. Adhesive-Lined: Internal meltable sealant physically encapsulates connections. Flame retardantApplication:... [See More]

  • Features: Double Wall
  • Material: Polyolefin;

    Polyolefin

  • Shrink Tubing: Heat Shrinkable Tubing
  • Shrink Temperature: 120
DSG-Canusa CPA 100 1/8 BLACK Polyolefin Dual Wall Adhesive-Lined Heat Shrink, 1/8", 3:1, 48" -- 22202 [5700125BK0048 from DSG-Canusa]
from Waytek, Inc.

DSG-Canusa CPA 100 1/8 BLACK Polyolefin Dual Wall Heat Shrink. Category: Heat Shrink. Manufacturer: DSG-Canusa. 48 Lengths ship in a separate box. Accommodates a variety of shapes and contours. Adhesive-Lined: Internal meltable sealant physically encapsulates connections. Flame retardant. [See More]

  • Features: Double Wall
  • Material: Polyolefin;

    Polyolefin

  • Shrink Tubing: Heat Shrinkable Tubing
  • Shrink Temperature: 120
DSG-Canusa CPA 100 1000 RED Polyolefin Dual Wall Adhesive-Lined Heat Shrink, 1", 3:1, 48" Stick -- 22466 [5701000RD0048 from DSG-Canusa]
from Waytek, Inc.

DSG-Canusa CPA 100 1000 RED Polyolefin Dual Wall Heat Shrink. Category: Heat Shrink. Manufacturer: DSG-Canusa. Nominal Size: 1. Shrink Ratio 3:1. Expanded ID: 1.000. Shrink ID: .333. Length: 48. Accommodates a variety of shapes and contours. Internal meltable sealant physically encapsulates... [See More]

  • Features: Double Wall
  • Material: Polyolefin;

    Polyolefin

  • Shrink Tubing: Heat Shrinkable Tubing
  • Shrink Ratio: 3
DSG-Canusa CPA 100 3/16 BLACK Polyolefin Dual Wall Adhesive-Lined Heat Shrink, 3/16", 3:1, 48" -- 22203 [5700188BK0048 from DSG-Canusa]
from Waytek, Inc.

DSG-Canusa CPA 100 3/16 BLACK Polyolefin Dual Wall Heat Shrink. Category: Heat Shrink. Manufacturer: DSG-Canusa. 48quot; Lengths ship in a separate box. Accommodates a variety of shapes and contours. Adhesive-Lined: Internal meltable sealant physically encapsulates connections. Flame retardant. [See More]

  • Features: Double Wall
  • Material: Polyolefin;

    Polyolefin

  • Shrink Tubing: Heat Shrinkable Tubing
  • Shrink Temperature: 120
DSG-Canusa CPA 100 3/4" BLACK Polyolefin Dual Wall Adhesive-Lined Heat Shrink, 3/4", 3:1, 48" -- 22212 [5700750BK0048 from DSG-Canusa]
from Waytek, Inc.

DSG-Canusa CPA 100 3/4 BLACK Polyolefin Dual Wall Heat Shrink. Category: Heat Shrink. Manufacturer: DSG-Canusa. 48 Lengths ship in a separate box. Accommodates a variety of shapes and contours. Adhesive-Lined: Internal meltable sealant physically encapsulates connections. Flame retardant. [See More]

  • Features: Double Wall
  • Material: Polyolefin;

    Polyolefin

  • Shrink Tubing: Heat Shrinkable Tubing
  • Shrink Temperature: 120
DSG-Canusa CPA 100 3/8" BLACK Polyolefin Dual Wall Adhesive-Lined Heat Shrink, 3/8", 3:1, 48" -- 22206 [5700375BK0048 from DSG-Canusa]
from Waytek, Inc.

DSG-Canusa CPA 100 3/8 BLACK Polyolefin Dual Wall Heat Shrink. Category: Heat Shrink. Manufacturer: DSG-Canusa. Length: 48quot; length sticks. Ration: 3:1. Expanded ID: .375quot;. Shrunk ID: .125quot;. Accommodates a variety of shapes and contours. Internal meltable sealant physically encapsulates... [See More]

  • Features: Double Wall
  • Material: Polyolefin;

    Polyolefin

  • Shrink Tubing: Heat Shrinkable Tubing
  • Shrink Temperature: 120
DSG-Canusa CPA100 1 BLACK Heat Shrink Dual Wall Adhesive-Lined 3:1 Black Polyolefin, 100' Spool -- 22216C [5701000BK00R2 from DSG-Canusa]
from Waytek, Inc.

DSG-Canusa CPA 100 1-1/2 BLACK Polyolefin Dual Wall Heat Shrink. Category: Heat Shrink. Manufacturer: DSG-Canusa. Spool size: 100#39;. Shrink ratio 3:1. Expanded ID: 1.000quot;. Shrunk ID: .333quot;. 0.100quot; Wall thickness [See More]

  • Features: Double Wall
  • Material: Polyolefin;

    Polyolefin

  • Shrink Tubing: Heat Shrinkable Tubing
  • Shrink Ratio: 3
DSG-Canusa CPA100 1/2 RED Dual Wall Adhesive-Lined Heat Shrink 3:1 Red Polyolefin, 200' Spool -- 22458L [5700500RD00R3 from DSG-Canusa]
from Waytek, Inc.

DSG-Canusa CPA100 3/8 RED Dual Wall Adhesive Lined Heat Shrink. Category: Heat Shrink. Manufacturer: DSG-Canusa. Spool Size: 200#39;. Shrink Ratio 3:1. Expanded ID: .75. Shrink ID: .125. Accommodates a variety of shapes and contours. Internal meltable sealant physically encapsulates connections. [See More]

  • Features: Double Wall
  • Material: Polyolefin;

    Polyolefin

  • Shrink Tubing: Heat Shrinkable Tubing
  • Shrink Ratio: 3
DSG-Canusa CPA100 1/2" BLACK Heat Shrink Dual Wall Adhesive-Lined 3:1 Black Polyolefin, 200' Spool -- 22208L [5700500BK00R3 from DSG-Canusa]
from Waytek, Inc.

DSG-Canusa CPA 100 1/2 BLACK Polyolefin Dual Wall Heat Shrink. Category: Heat Shrink. Manufacturer: DSG-Canusa. Spool size: 200#39;. Shrink ratio 3:1. Expanded ID: .500quot;. Shrunk ID: .167quot;. .06quot; Wall Thickness [See More]

  • Features: Double Wall
  • Material: Polyolefin;

    Polyolefin

  • Shrink Tubing: Heat Shrinkable Tubing
  • Shrink Ratio: 3
DSG-Canusa CPA100 1/4 RED Heat Shrink Dual Wall Adhesive-Lined 3:1 Red Polyolefin, 500' Spool -- 22454H [5700250RD00R4 from DSG-Canusa]
from Waytek, Inc.

DSG-Canusa CPA100 3/8 RED Dual Wall Adhesive Lined Heat Shrink. Category: Heat Shrink. Manufacturer: DSG-Canusa. Spool Size: 500#39;. Shrink Ratio 3:1. Expanded ID: .250. Shrunk ID: .083.04quot; Wall thickness. Accommodates a variety of shapes and contours. Internal meltable sealant physically... [See More]

  • Features: Double Wall
  • Material: Polyolefin;

    Polyolefin

  • Shrink Tubing: Heat Shrinkable Tubing
  • Shrink Ratio: 3
DSG-Canusa CPA100 1/4" BLACK Heat Shrink Dual Wall Adhesive-Lined 3:1 Black Polyolefin, 500' Spool -- 22204H [5700250BK00R4 from DSG-Canusa]
from Waytek, Inc.

DSG-Canusa CPA 100 1/4 BLACK Polyolefin Dual Wall Heat Shrink. Category: Heat Shrink. Manufacturer: DSG-Canusa. Spool size: 500#39;. Shrink ratio 3:1. Expanded ID: .250. Shrink ID: .083. .047 Wall thickness [See More]

  • Features: Double Wall
  • Material: Polyolefin;

    Polyolefin

  • Shrink Tubing: Heat Shrinkable Tubing
  • Shrink Ratio: 3
DSG-Canusa CPA100 1/8 Spool Heat Shrink Dual Wall Adhesive-Lined 3:1 Black Polyolefin, 1000' Spool -- 22202M [5700125BK00R5 from DSG-Canusa]
from Waytek, Inc.

DSG-Canusa CPA 100 1/8 BLACK Polyolefin Dual Wall Heat Shrink. Category: Heat Shrink. Manufacturer: DSG-Canusa. Spool size: 1000#39;. Shrink ratio 3:1. Expanded ID: .125. Shrink ID: .0420.39quot;. Wall Thickness Adhesive-Lined: Internal meltable sealant physically encapsulates connections [See More]

  • Features: Double Wall
  • Material: Polyolefin;

    Polyolefin

  • Shrink Tubing: Heat Shrinkable Tubing
  • Shrink Ratio: 3
DSG-Canusa CPA100 3/16 BLACK Heat Shrink Dual Wall Adhesive-Lined 3:1 Black Polyolefin, 1000' Spool -- 22203M [5700188BK00R5 from DSG-Canusa]
from Waytek, Inc.

DSG-Canusa CPA 100 3/16 BLACK Polyolefin Dual Wall Heat Shrink. Category: Heat Shrink. Manufacturer: DSG-Canusa. Spool size: 1000#39;. Shrink ratio 3:1. Expanded ID: .187. Shrunk ID: .062. .043 Wall Thickness. Adhesive-Lined: Internal meltable sealant physically encapsulates connections [See More]

  • Features: Double Wall
  • Material: Polyolefin;

    Polyolefin

  • Shrink Tubing: Heat Shrinkable Tubing
  • Shrink Ratio: 3
DSG-Canusa CPA100 3/4 RED Dual Wall Adhesive Lined Heat Shrink 3:1 Red Polyolefin, 100' Spool -- 22462C [5700750RD00R2 from DSG-Canusa]
from Waytek, Inc.

DSG-Canusa CPA100 3/8 RED Dual Wall Adhesive Lined Heat Shrink. Category: Heat Shrink. Manufacturer: DSG-Canusa. Spool Size: 100#39;. Shrink Ratio 3:1. Accommodates a variety of shapes and contours. Internal meltable sealant physically encapsulates connections. Flame retardant. Expanded I.D.:... [See More]

  • Features: Double Wall
  • Material: Polyolefin;

    Polyolefin

  • Shrink Tubing: Heat Shrinkable Tubing
  • Shrink Ratio: 3
DSG-Canusa CPA100 3/4" BLACK Heat Shrink Dual Wall Adhesive-Lined 3:1 Black Polyolefin, 100' Spool -- 22212C [5700750BK00R2 from DSG-Canusa]
from Waytek, Inc.

DSG-Canusa CPA 100 3/4 BLACK Polyolefin Dual Wall Heat Shrink. Category: Heat Shrink. Manufacturer: DSG-Canusa. Spool size: 100#39;. Shrink ratio 3:1. Expanded I.D.: .750quot;. Shrink I.D.: .250quot;. Wall Thickness: .07quot; [See More]

  • Features: Double Wall
  • Material: Polyolefin;

    Polyolefin

  • Shrink Tubing: Heat Shrinkable Tubing
  • Shrink Ratio: 3
High Temperature Fully Flame Retardant 4:1 Polyolefin Heat Shrinkable Tubing -- SM284 Series
from Daburn Electronics & Cable

SM284 Series. High Temperature Fully Flame Retardant 4:1 Polyolefin Heat Shrinkable Tubing. 4:1 Shrink Ratio. Semi-Rigid. Dual-Wall. Polyolefin Tubing. Extended Temperature Range. Applications. Daburn SM284 is a fully flame retardant, semi-rigid, high shrink ratio, adhesive lined heat shrinkable... [See More]

  • Features: Flame Retardant; Double Wall
  • Material: Polyolefin
  • Shrink Tubing: Heat Shrinkable Tubing
  • Shrink Temperature: 130
ATUM 12/3 High-Shrink-Ratio Adhesive-Lined Polyolefin Tubing - Black -- RAYATUM-12/3-0 [ATUM-12/3-0-STK from TE Connectivity]
from Lapp Tannehill

TE Connectivity's RAYCHEM ATUM 12/3 high-shrink ratio adhesive lined polyolefin shrink tubing environmentally seals and protects a wide variety of electrical applications, including back end connector sealing, breakouts, and connector-to-cable transitions. High expansion ratio makes it possible to... [See More]

  • Features: Double Wall
  • Material: Polyolefin; Polyolefin
  • Shrink Tubing: Heat Shrinkable Tubing
  • Shrink Temperature: 80
Fluoropolymer, Semi-Rigid, Heavy-Wall, Variable Shrink Ratio -- HTIM-1/32
from ICO RALLY

HTIM consists of an outer layer of PTFE heat shrink with an inner layer of FEP tubing. When properly heated, the PTFE shrinks tightly over the substrate and the FEP melts to encapsulate the product, providing a tight, moisture resistant seal. [See More]

  • Features: Double Wall
  • Material: FEP
  • Shrink Tubing: Heat Shrinkable Tubing
  • Shrink Temperature: 360
FIT Heat Shrink Tubing -- F3001/2
from Alpha Wire

Our FIT heat-shrink tubing offers a reliable way to protect and seal terminations or add additional mechanical ruggedness. FIT preferred heatshrink products are made from premium compounds under the tightest manufacturing controls. This means FIT will consistently have excellent physical... [See More]

  • Features: Double Wall
  • Material: Dual Wall Semi-Rigid XLPO
  • Shrink Tubing: Heat Shrinkable Tubing
  • Shrink Temperature: 140
Dunbar 4635WS 11 mm Polyolefin Heat Shrink Tubing - Black -- KLTHSDW-NO.3-0
from Lapp Tannehill

Dunbar's 4635WS 6 mm polyolefin heat shrink tubing is a semi-rigid, high shrink ratio, flame retardant, heat resistant, mechanically tough heat shrinkable polyolefin tube with an adhesive lining which flows when heated. It may be used to seal and protect a wide variety of electrical applications,... [See More]

  • Features: Flame Retardant; Double Wall
  • Material: Polyolefin; Polyolefin
  • Shrink Tubing: Heat Shrinkable Tubing
  • Shrink Temperature: 130
General Pupose Polyolefin, Flexible, Thin-Wall, 2:1 -- HAT-1/8
from ICO RALLY

HAT is a thin wall, adhesive-lined shrinkable polyolefin tubing. It is. designed to insulate, seal and protect components and electrical splices from moisture and corrosion. Product is coated on the inside with special thermoplastic adhesive which adheres to a wide variety of plastic, rubber, and... [See More]

  • Features: Double Wall
  • Material: Polyolefin
  • Shrink Tubing: Heat Shrinkable Tubing
  • Shrink Temperature: 121
FIT Heat Shrink Tubing -- F3211
from Alpha Wire

Our FIT heat-shrink tubing offers a reliable way to protect and seal terminations or add additional mechanical ruggedness. FIT preferred heatshrink products are made from premium compounds under the tightest manufacturing controls. This means FIT will consistently have excellent physical... [See More]

  • Features: Double Wall
  • Material: Dual Wall Flexible PO w/Thick Wall Adhesive
  • Shrink Tubing: Heat Shrinkable Tubing
  • Shrink Temperature: 110
Sumitube W3B2 - 1/4 - Pre Cut Single Wall Heat Shrink Tubing - Black - 1,000 1" pieces -- SUMW3B2-1/4-0-1-INCH [W3B2-1/4-0 from Sumitomo Corporation]
from Lapp Tannehill

Pre-cut pieces of polyolefin single wall heat shrink tubing. W3B2-1/4-black cut to 1 inch length-1,000 pcs per bag. 2:1 heat shrink ratio. Meets SAE AMS-DTL-23053/5. Highly flame-retardant. Operating temperature -55 °C to 135 °CUsed for insulation, wire identification, bundling, strain... [See More]

  • Features: Flame Retardant; Single Wall; Double Wall
  • Material: Polyolefin; Polyolefin
  • Shrink Tubing: Heat Shrinkable Tubing
  • Shrink Ratio: 3
FIT Heat Shrink Tubing -- F321MS/1
from Alpha Wire

Alpha Wire FIT ® Kits are great resources for use in R &D labs, engineering development, and maintenance departments. These kits provide heat-shrink tubing is various sizes and colors in pre-cut pieces up to 6". Additionally, our FIT-MGKIT-1 comes with a FIT MINIGUN so you can have... [See More]

  • Features: Double Wall
  • Material: Dual Wall Flexible PO w/Thick Wall Adhesive
  • Shrink Tubing: Heat Shrinkable Tubing
  • Shrink Temperature: 110
Sumitube W3B2 1" Dual Wall Heat Shrink Tubing, White, 3:1 Shrink Ratio -- SUMW3B2-1-9 [SUMW3B2-1-9 from Sumitomo Corporation]
from Lapp Tannehill

Sumitomo's Sumitube W3B2 is suitable for waterproof sealing of irregular shaped electronic devices, encapsulation of wire branches and the insulation/protection of wire joints. Multiple colors available. 24/8 mm, White, Polyolefin, Dual Wall, 3:1 Shrink Ratio. This item is non-cancelable,... [See More]

  • Features: Flame Retardant; Double Wall
  • Material: Polyolefin; Polyolefin
  • Shrink Tubing: Heat Shrinkable Tubing
  • Shrink Temperature: 110
Sumitube W3B2 1/2" Dual Wall Heat Shrink Tubing, White, 3:1 Shrink Ratio -- SUMW3B2-1/2-9 [SUMW3B2-1/2-9 from Sumitomo Corporation]
from Lapp Tannehill

Sumitomo's Sumitube W3B2 is suitable for waterproof sealing of irregular shaped electronic devices, encapsulation of wire branches and the insulation/protection of wire joints. Multiple colors available. 1 inch, White, Polyolefin, Dual Wall, 3:1 Shrink Ratio. MANUFACTURER : Sumitomo MANUFACTURER... [See More]

  • Features: Flame Retardant; Double Wall
  • Material: Polyolefin; Polyolefin
  • Shrink Tubing: Heat Shrinkable Tubing
  • Shrink Temperature: 110
Sumitube W3B2 1/4" Dual Wall Heat Shrink Tubing, Black, 3:1 Shrink Ratio -- SUMW3B2-1/4-0 [SUMW3B2-1/4-0 from Sumitomo Corporation]
from Lapp Tannehill

Sumitomo's Sumitube W3B2 is suitable for waterproof sealing of irregular shaped electronic devices, encapsulation of wire branches and the insulation/protection of wire joints. Multiple colors available. 1/4 inch, Black, Polyolefin, Dual Wall, 3:1 Shrink Ratio. MANUFACTURER : Sumitomo MANUFACTURER... [See More]

  • Features: Flame Retardant; Double Wall
  • Material: Polyolefin; Polyolefin
  • Shrink Tubing: Heat Shrinkable Tubing
  • Shrink Temperature: 110
Sumitube W3B2 1/4" Dual Wall Heat Shrink Tubing, White, 3:1 Shrink Ratio -- SUMW3B2-1/4-9 [SUMW3B2-1/4-9 from Sumitomo Corporation]
from Lapp Tannehill

Sumitomo's Sumitube W3B2 is suitable for waterproof sealing of irregular shaped electronic devices, encapsulation of wire branches and the insulation/protection of wire joints. Multiple colors available. 1/2 inch, White, Polyolefin, Dual Wall, 3:1 Shrink Ratio. This item is non-cancelable,... [See More]

  • Features: Flame Retardant; Double Wall
  • Material: Polyolefin; Polyolefin
  • Shrink Tubing: Heat Shrinkable Tubing
  • Shrink Temperature: 110
Sumitube W3B2 1/8" Dual Wall Heat Shrink Tubing, Black, 3:1 Shrink Ratio -- SUMW3B2-1/8-0 [SUMW3B2-1/8-0 from Sumitomo Corporation]
from Lapp Tannehill

Sumitomo's Sumitube W3B2 is suitable for waterproof sealing of irregular shaped electronic devices, encapsulation of wire branches and the insulation/protection of wire joints. Multiple colors available. 1/8 inch, Black, Polyolefin, Dual Wall, 3:1 Shrink Ratio. MANUFACTURER : Sumitomo MANUFACTURER... [See More]

  • Features: Flame Retardant; Double Wall
  • Material: Polyolefin; Polyolefin
  • Shrink Tubing: Heat Shrinkable Tubing
  • Shrink Temperature: 110
Sumitube W3B2 1/8" Dual Wall Heat Shrink Tubing, White, 3:1 Shrink Ratio -- SUMW3B2-1/8-9 [SUMW3B2-1/8-9 from Sumitomo Corporation]
from Lapp Tannehill

Sumitomo's Sumitube W3B2 is suitable for waterproof sealing of irregular shaped electronic devices, encapsulation of wire branches and the insulation/protection of wire joints. Multiple colors available. 1/4 inch, White, Polyolefin, Dual Wall, 3:1 Shrink Ratio. This item is non-cancelable,... [See More]

  • Features: Flame Retardant; Double Wall
  • Material: Polyolefin; Polyolefin
  • Shrink Tubing: Heat Shrinkable Tubing
  • Shrink Temperature: 110
Sumitube W3B2 19/6mm Dual Wall Heat Shrink Tubing, Black, 3:1 Shrink Ratio -- SUMW3B2-19/6-0 [W3B2-19/6 BLACK from Sumitomo Corporation]
from Lapp Tannehill

Sumitomo's Sumitube W3B2 is suitable for waterproof sealing of irregular shaped electronic devices, encapsulation of wire branches and the insulation/protection of wire joints. Multiple colors available. 19/6 mm, Black, Polyolefin, Dual Wall, 3:1 Shrink Ratio. MANUFACTURER : Sumitomo MANUFACTURER... [See More]

  • Features: Flame Retardant; Double Wall
  • Material: Polyolefin; Polyolefin
  • Shrink Tubing: Heat Shrinkable Tubing
  • Shrink Temperature: 110
Sumitube W3B2 19/6mm Dual Wall Heat Shrink Tubing, White, 3:1 Shrink Ratio -- SUMW3B2-19/6-9 [SUMW3B2-19/6-9 from Sumitomo Corporation]
from Lapp Tannehill

Sumitomo's Sumitube W3B2 is suitable for waterproof sealing of irregular shaped electronic devices, encapsulation of wire branches and the insulation/protection of wire joints. Multiple colors available. 40/13 mm, White, Polyolefin, Dual Wall, 3:1 Shrink Ratio. This item is non-cancelable,... [See More]

  • Features: Flame Retardant; Double Wall
  • Material: Polyolefin; Polyolefin
  • Shrink Tubing: Heat Shrinkable Tubing
  • Shrink Temperature: 110
Sumitube W3B2 24/8mm Dual Wall Heat Shrink Tubing, Black, 3:1 Shrink Ratio -- SUMW3B2-24/8-0 [W3B2-24/8-0 from Sumitomo Corporation]
from Lapp Tannehill

Sumitomo's Sumitube W3B2 is suitable for waterproof sealing of irregular shaped electronic devices, encapsulation of wire branches and the insulation/protection of wire joints. Multiple colors available. 1/8 inch, White, Polyolefin, Dual Wall, 3:1 Shrink Ratio. MANUFACTURER : Sumitomo MANUFACTURER... [See More]

  • Features: Flame Retardant; Double Wall
  • Material: Polyolefin; Polyolefin
  • Shrink Tubing: Heat Shrinkable Tubing
  • Shrink Temperature: 110
Sumitube W3B2 24/8mm Dual Wall Heat Shrink Tubing, White, 3:1 Shrink Ratio -- SUMW3B2-24/8-9 [SUMW3B2-24/8-9 from Sumitomo Corporation]
from Lapp Tannehill

Sumitomo's Sumitube W3B2(4X) is suitable for waterproof sealing of irregular shaped electronic devices, encapsulation of wire branches and the insulation/protection of wire joints. Multiple colors available. 4/1 mm, White, Polyolefin, Dual Wall, 4:1 Shrink Ratio. MANUFACTURER : Sumitomo MANUFACTURER... [See More]

  • Features: Flame Retardant; Double Wall
  • Material: Polyolefin; Polyolefin
  • Shrink Tubing: Heat Shrinkable Tubing
  • Shrink Temperature: 110
Sumitube W3B2 3/16" Dual Wall Heat Shrink Tubing, Black, 3:1 Shrink Ratio -- SUMW3B2-3/16-0 [W3B2 3/16 BLACK from Sumitomo Corporation]
from Lapp Tannehill

Sumitomo's Sumitube W3B2 is suitable for waterproof sealing of irregular shaped electronic devices, encapsulation of wire branches and the insulation/protection of wire joints. Multiple colors available. 3/16 inch, Black, Polyolefin, Dual Wall, 3:1 Shrink Ratio. MANUFACTURER : Sumitomo MANUFACTURER... [See More]

  • Features: Flame Retardant; Double Wall
  • Material: Polyolefin; Polyolefin
  • Shrink Tubing: Heat Shrinkable Tubing
  • Shrink Temperature: 110
Sumitube W3B2 3/16" Dual Wall Heat Shrink Tubing, White, 3:1 Shrink Ratio -- SUMW3B2-3/16-9 [SUMW3B2-3/16-9 from Sumitomo Corporation]
from Lapp Tannehill

Sumitomo's Sumitube W3B2 is suitable for waterproof sealing of irregular shaped electronic devices, encapsulation of wire branches and the insulation/protection of wire joints. Multiple colors available. 3/8 inch, White, Polyolefin, Dual Wall, 3:1 Shrink Ratio. This item is non-cancelable,... [See More]

  • Features: Flame Retardant; Double Wall
  • Material: Polyolefin; Polyolefin
  • Shrink Tubing: Heat Shrinkable Tubing
  • Shrink Temperature: 110
Sumitube W3B2 3/4" Dual Wall Heat Shrink Tubing, Black, 3:1 Shrink Ratio -- SUMW3B2-3/4-0 [SUMW3B2-3/4-0 from Sumitomo Corporation]
from Lapp Tannehill

Sumitomo's Sumitube W3B2 is suitable for waterproof sealing of irregular shaped electronic devices, encapsulation of wire branches and the insulation/protection of wire joints. Multiple colors available. 3/4 inch, Black, Polyolefin, Dual Wall, 3:1 Shrink Ratio. MANUFACTURER : Sumitomo MANUFACTURER... [See More]

  • Features: Flame Retardant; Double Wall
  • Material: Polyolefin; Polyolefin
  • Shrink Tubing: Heat Shrinkable Tubing
  • Shrink Temperature: 110
Sumitube W3B2 3/4" Dual Wall Heat Shrink Tubing, White, 3:1 Shrink Ratio -- SUMW3B2-3/4-9 [SUMW3B2-3/4-9 from Sumitomo Corporation]
from Lapp Tannehill

Sumitomo's Sumitube W3B2 is suitable for waterproof sealing of irregular shaped electronic devices, encapsulation of wire branches and the insulation/protection of wire joints. Multiple colors available. 19/6 mm, White, Polyolefin, Dual Wall, 3:1 Shrink Ratio. MANUFACTURER : Sumitomo MANUFACTURER... [See More]

  • Features: Flame Retardant; Double Wall
  • Material: Polyolefin; Polyolefin
  • Shrink Tubing: Heat Shrinkable Tubing
  • Shrink Temperature: 110
Sumitube W3B2 3/8" Dual Wall Heat Shrink Tubing, Black, 3:1 Shrink Ratio -- SUMW3B2-3/8-0 [SUMW3B2-3/8-0 from Sumitomo Corporation]
from Lapp Tannehill

Sumitomo's Sumitube W3B2 is suitable for waterproof sealing of irregular shaped electronic devices, encapsulation of wire branches and the insulation/protection of wire joints. Multiple colors available. 3/8 inch, Black, Polyolefin, Dual Wall, 3:1 Shrink Ratio. MANUFACTURER : Sumitomo MANUFACTURER... [See More]

  • Features: Flame Retardant; Double Wall
  • Material: Polyolefin; Polyolefin
  • Shrink Tubing: Heat Shrinkable Tubing
  • Shrink Temperature: 110
Sumitube W3B2 3/8" Dual Wall Heat Shrink Tubing, White, 3:1 Shrink Ratio -- SUMW3B2-3/8-9 [SUMW3B2-3/8-9 from Sumitomo Corporation]
from Lapp Tannehill

Sumitomo's Sumitube W3B2 is suitable for waterproof sealing of irregular shaped electronic devices, encapsulation of wire branches and the insulation/protection of wire joints. Multiple colors available. 3/4 inch, White, Polyolefin, Dual Wall, 3:1 Shrink Ratio. This item is non-cancelable,... [See More]

  • Features: Flame Retardant; Double Wall
  • Material: Polyolefin; Polyolefin
  • Shrink Tubing: Heat Shrinkable Tubing
  • Shrink Temperature: 110
Sumitube W3B2 40/13mm Dual Wall Heat Shrink Tubing, Black, 3:1 Shrink Ratio -- SUMW3B2-40/13-0 [W3B2-40/13-0 from Sumitomo Corporation]
from Lapp Tannehill

Sumitomo's Sumitube W3B2 is suitable for waterproof sealing of irregular shaped electronic devices, encapsulation of wire branches and the insulation/protection of wire joints. Multiple colors available. 3/16 inch, White, Polyolefin, Dual Wall, 3:1 Shrink Ratio. This item is non-cancelable,... [See More]

  • Features: Flame Retardant; Double Wall
  • Material: Polyolefin; Polyolefin
  • Shrink Tubing: Heat Shrinkable Tubing
  • Shrink Temperature: 110
Sumitube W3B2 40/13mm Dual Wall Heat Shrink Tubing, White, 3:1 Shrink Ratio -- SUMW3B2-40/13-9 [SUMW3B2-40/13-9 from Sumitomo Corporation]
from Lapp Tannehill

Sumitomo's Sumitube W3B2(4X) is suitable for waterproof sealing of irregular shaped electronic devices, encapsulation of wire branches and the insulation/protection of wire joints. Multiple colors available. 8/2 mm, White, Polyolefin, Dual Wall, 4:1 Shrink Ratio. MANUFACTURER : Sumitomo MANUFACTURER... [See More]

  • Features: Flame Retardant; Double Wall
  • Material: Polyolefin; Polyolefin
  • Shrink Tubing: Heat Shrinkable Tubing
  • Shrink Temperature: 110
Sumitube W3B2(4X) 12/3mm Dual Wall Heat Shrink Tubing, White, 4:1 Shrink Ratio -- SUMW3B2(4X)-12/3-9 [SUMW3B2(4X)-12/3-9 from Sumitomo Corporation]
from Lapp Tannehill

Sumitomo's Sumitube W3B2(4X) is suitable for waterproof sealing of irregular shaped electronic devices, encapsulation of wire branches and the insulation/protection of wire joints. Multiple colors available. 12/3 mm, White, Polyolefin, Dual Wall, 4:1 Shrink Ratio. MANUFACTURER : Sumitomo... [See More]

  • Features: Flame Retardant; Double Wall
  • Material: Polyolefin; Polyolefin
  • Shrink Tubing: Heat Shrinkable Tubing
  • Shrink Temperature: 110
Sumitube W3B2(4X) 12/3mm Dual Wall Heat Shrinkable Tubing, Black, 4:1 Shrink Ratio -- SUMW3B2(4X)-12/3-0 [124-10005 W3B2(4X)12/3 BLACK from Sumitomo Corporation]
from Lapp Tannehill

Sumitomo's Sumitube W3B2(4X) is suitable for waterproof sealing of irregular shaped electronic devices, encapsulation of wire branches and the insulation/protection of wire joints. Multiple colors available. 24/6 mm, White, Polyolefin, Dual Wall, 4:1 Shrink Ratio. MANUFACTURER : Sumitomo... [See More]

  • Features: Flame Retardant; Double Wall
  • Material: Polyolefin; Polyolefin
  • Shrink Tubing: Heat Shrinkable Tubing
  • Shrink Temperature: 110
Sumitube W3B2(4X) 16/4mm Dual Wall Heat Shrink Tubing, White, 4:1 Shrink Ratio -- SUMW3B2(4X)-16/4-9 [SUMW3B2(4X)-16/4-9 from Sumitomo Corporation]
from Lapp Tannehill

Sumitomo's Sumitube W3B2(4X) is suitable for waterproof sealing of irregular shaped electronic devices, encapsulation of wire branches and the insulation/protection of wire joints. Multiple colors available. 16/4 mm, White, Polyolefin, Dual Wall, 4:1 Shrink Ratio. MANUFACTURER : Sumitomo... [See More]

  • Features: Flame Retardant; Double Wall
  • Material: Polyolefin; Polyolefin
  • Shrink Tubing: Heat Shrinkable Tubing
  • Shrink Temperature: 110
Sumitube W3B2(4X) 16/4mm Dual Wall Heat Shrinkable Tubing, Black, 4:1 Shrink Ratio -- SUMW3B2(4X)-16/4-0 [124-10007 W3B2 (4X) 16/4 BLACK from Sumitomo Corporation]
from Lapp Tannehill

Sumitomo's Sumitube W3B2(4X) is suitable for waterproof sealing of irregular shaped electronic devices, encapsulation of wire branches and the insulation/protection of wire joints. Multiple colors available. 32/8 mm, White, Polyolefin, Dual Wall, 4:1 Shrink Ratio. MANUFACTURER : Sumitomo... [See More]

  • Features: Flame Retardant; Double Wall
  • Material: Polyolefin; Polyolefin
  • Shrink Tubing: Heat Shrinkable Tubing
  • Shrink Temperature: 110