Offset Hole Pattern Flange Mounted Bearings
2 Results
Pillow Flange-Mounted Ball Bearings - Inch -- BBXBLK-PF187
from Quality Bearings & Components
from Quality Bearings & Components
Steel Bearing. PILLOW FLANGE-MOUNTED BALL BEARINGS - INCH. High Chromium Alloy Steel Bearing. Carbon Steel, Black Oxide Finish Flange & Retainer. Features: Self-aligning to ±5 °. Pillow flange-mounted. Double shields. ABEC 3. Specifications: Max. Speed: 40000 rpm. Max. Radial Load:... [See More]
- Bearing / Housing Features: Offset Hole Pattern; Spherical or Self-aligning bearing.
- Mtg Configuration: 2-Bolt
- Bearing Type: Ball
- Design Units: Inch
FB / UCFB 3-Bolt Flange Bracket Units -- FB10
from Emerson Bearing Co.
from Emerson Bearing Co.
Standard duty with set screw lock. Available with: Set screw or eccentric locking collar. Corrosion resistant housing and bearing options include Cast iron, Stainless Steel, Thermoplastic, and Nickel plating. B-type seals or L3 triple lip seals available for extra sealing needs. Wide inner race... [See More]
- Bearing / Housing Features: Offset Hole Pattern
- Design Units: Inch
- Mtg Configuration: 3-Bolt
- Shaft Size: 0.6250