Laser Time of Flight Optical Sensors
from SICK
Your Benefits. Solve your safety applications simply and efficiently – with the safe 3D environment perception. Use the precise 3D measurement data for automation tasks, e.g., contour-based navigation for your mobile vehicles. Benefit from the user-friendly configuration, commissioning and... [See More]
- Source: Laser
- Time of Flight Technique: Pulsed
- Operating Temperature: 14 to 122
- Laser Safety: Class I
from Micro-Epsilon Group
The compact optoNCDT ILR2250-100 laser sensor is designed for precise distance measurements in industrial environments as well drone applications. The sensor provides highest accuracy on numerous surfaces and a large measuring range up to 100 m (150 m with reflector). The ILR2250-100-H option has an... [See More]
- Source: Laser
- Linearity: 0.0050
- Measurement Range: 0.0020 to 5.91
- Resolution: 0.1000
from Hypersen Technologies Co., Ltd.
This sensor is a Time-of-Flight ranging sensor that can measure the distance between the sensor and the targets.There are totally 13 models with the maximum measuring range of 40m. It can be used for parking lot vacancy detection,obstace avoidance for drones, autonomous mobile robots and AGV,... [See More]
- Source: Laser
- Operating Temperature: 14 to 131
from ifm electronic gmbh
Visual assessment of distance, level or volume. Reliable distance measurement due to time-of-flight measurement. Illumination, measurement and evaluation in one unit. 3,072 distance values per measurement for the detailed assessment of the application. Two switching outputs, one of them programmable... [See More]
- Source: Laser
- Operating Temperature: 14 to 122
from Micro-Epsilon Group
The compact optoNCDT ILR2250-100 laser sensor is designed for precise distance measurements in industrial environments as well drone applications. The sensor provides highest accuracy on numerous surfaces and a large measuring range up to 100 m (150 m with reflector). The ILR2250-100-IO model is... [See More]
- Source: Laser
- Linearity: 0.0050
- Measurement Range: 0.0020 to 5.91
- Resolution: 0.1000
from Hypersen Technologies Co., Ltd.
This sensor is a Time-of-Flight ranging sensor that can measure the distance between the sensor and the targets.There are totally 13 models with the maximum measuring range of 40m. It can be used for parking lot vacancy detection,obstace avoidance for drones, autonomous mobile robots and AGV,... [See More]
- Source: Laser
- Operating Temperature: 14 to 131
from ifm electronic gmbh
Reliable volume determination for storage and conveyor technology. Non-contact dimensioning of rectangular objects such as cardboard packages or parcels. Reliable measurement of height, width and length to calculate strap length and volume. Reliable detection of size, orientation and position of the... [See More]
- Source: Laser
- Operating Temperature: 14 to 122
- Measurement Range: 11.81 to 394
from Micro-Epsilon Group
Laser distance sensors optoNCDT ILR 1030/1031 are designed for fast displacement measurement between 0.2 and 15m or rather up to 50m with reflector. The fast reaction time of 10ms is typical for this series. [See More]
- Source: Laser
- Resolution: 1
- Measurement Range: 7.87 to 591
- Sampling Frequency: 0.1000
from Hypersen Technologies Co., Ltd.
This sensor is a Time-of-Flight ranging sensor that can measure the distance between the sensor and the targets.There are totally 13 models with the maximum measuring range of 40m. It can be used for parking lot vacancy detection,obstace avoidance for drones, autonomous mobile robots and AGV,... [See More]
- Source: Laser
- Interface: Serial
- Operating Temperature: 14 to 131
from ifm electronic gmbh
Reliable volume determination for storage and conveyor technology. Non-contact dimensioning of rectangular objects such as cardboard packages or parcels. Reliable measurement of height, width and length to calculate strap length and volume. Reliable detection of size, orientation and position of the... [See More]
- Source: Laser
- Operating Temperature: 14 to 122
- Measurement Range: 11.81 to 315
from Micro-Epsilon Group
Laser distance sensors optoNCDT ILR 1030/1031 are designed for fast displacement measurement between 0.2 and 15m or rather up to 50m with reflector. The fast reaction time of 10ms is typical for this series. [See More]
- Source: Laser
- Resolution: 1.0000
- Measurement Range: 7.87 to 1969
- Operating Temperature: -4 to 158
from Hypersen Technologies Co., Ltd.
This sensor is a Time-of-Flight ranging sensor that can measure the distance between the sensor and the targets.There are totally 13 models with the maximum measuring range of 40m. It can be used for parking lot vacancy detection,obstace avoidance for drones, autonomous mobile robots and AGV,... [See More]
- Source: Laser
- Operating Temperature: 14 to 131
from ifm electronic gmbh
3D sensor; image resolution 3D 176 x 132 Pixel; Angle of aperture 3D 40 x 30; (nominal value without lens distortion correction) °; DC; 24 V PNP/NPN; Connector [See More]
- Source: Laser
- Operating Temperature: 14 to 122
- Measurement Range: 11.81 to 315
from Micro-Epsilon Group
The compact optoNCDT ILR2250-100 laser sensor is designed for precise distance measurements in industrial environments as well drone applications. The sensor provides highest accuracy on numerous surfaces and a large measuring range up to 100 m (150 m with reflector). [See More]
- Source: Laser
- Linearity: 0.0050
- Measurement Range: 1.97 to 5906
- Resolution: 0.1000
from Hypersen Technologies Co., Ltd.
This sensor is a Time-of-Flight ranging sensor that can measure the distance between the sensor and the targets.There are totally 13 models with the maximum measuring range of 40m. It can be used for parking lot vacancy detection,obstace avoidance for drones, autonomous mobile robots and AGV,... [See More]
- Source: Laser
- Operating Temperature: 14 to 131
from ifm electronic gmbh
3D sensor; image resolution 3D 176 x 132 Pixel; Angle of aperture 3D 60 x 45; (nominal value without lens distortion correction) °; DC; 24 V PNP/NPN; Connector [See More]
- Source: Laser
- Operating Temperature: 14 to 122
- Measurement Range: 11.81 to 315
from Hypersen Technologies Co., Ltd.
This sensor is a Time-of-Flight ranging sensor that can measure the distance between the sensor and the targets.There are totally 13 models with the maximum measuring range of 40m. It can be used for parking lot vacancy detection,obstace avoidance for drones, autonomous mobile robots and AGV,... [See More]
- Source: Laser
- Operating Temperature: 14 to 131
from ifm electronic gmbh
3D sensor; image resolution 3D 176 x 132 Pixel; Angle of aperture 3D 60 x 45; (nominal value without lens distortion correction) °; DC; 24 V PNP/NPN; Connector [See More]
- Source: Laser
- Operating Temperature: 14 to 122
- Measurement Range: 11.81 to 315
from SensoPart
Sensor with large range for anticollision and positioning applications. High flexibility thanks to adjustable analogue characteristic (QA). 4 distance positions with 2 switching outputs, adjustable via window function. Q1/Q2 switchable to Q1/Q1 as antivalent outputs. Compact design for an easy... [See More]
- Source: Laser
- Resolution: 1
- Measurement Range: 11.81 to 2756
- Operating Temperature: -22 to 140
from RIFTEK
Laser Doppler Interferometry. Industrial application in metallurgy, cable production, textile fabrics. The sensors are intended for contactless measurement of speed and length of moving surfaces and objects, for example, wires, strips, tubes, fibers, films, paper, hot steel, vehicles. The Series... [See More]
- Source: Laser
- Laser Safety: Class 3R; Class 3B
- Operating Temperature: 59 to 122
- Output: Voltage; Frequency