Single Pole (SP) Volumetric Gas Flow Switches

19 Results
Fixed-Orifice Flowmeter -- 2021FGS-*-1.5 - 5 SCFM
from Orange Research, Inc.

Fixed-Orifice Flowmeters. Our flowmeters are designed for those applications where a rotameter is not appropriate. Consider the inherent problems of rotameters--they are difficult to read, especially with dirty or opaque fluids, have low pressure ratings and allow vertical orientation only. Now... [See More]

  • Poles: Single Pole
  • Mounting: In-line
  • Meter Technology: Fixed Orifice
  • End Fittings: In-line Threaded
7000/8000 Series Differential Pressure Orifice Type Flow Meter
from Clark Solutions

Use the 7000/8000 series flow meters for measuring the flow rate of liquids, gases, compressed air and steam in closed pipes. We also make indicating flow switches and flow transmitters for process indication and control. Meters feature a large easy to read analog dial with 270 degree pointer... [See More]

  • Poles: Single Pole
  • Pipe Diameter: 0.25 to 8.00
  • Meter Technology: Orifice Plates
  • Mounting: In-line
Ex-proof Adjustable Flow Switches -- M-100X Series
from Malema Sensors

The M-100X Series is an extremely sensitive flow switch. This has been engineered to monitor vital sample flow parameters for instrumentation in process control and inert blanket gases. It is used as an auxiliary alarm monitor for flow meters and is ideally suited for applications when installed on... [See More]

  • Poles: Single Pole
  • Mounting: In-line
  • Pipe Diameter: 0.12 to 0.25
  • End Fittings: In-line Threaded
Flow Switch for Low Flow -- CF12
from Sitron

The CF12 series of thermal flow switches is designed to monitor flow status of liquids and gases and can also be used to detect level. A chain of 8 LED ’s gives the user a visual indication of the flow status of the switch. There are two red LEDs that indicate whether or not the unit has... [See More]

  • Poles: Single Pole
  • Mounting: In-line
  • Pipe Diameter: 0.25 to 0.50
  • End Fittings: In-line Threaded
Armor-Flo™ 3500 Series Flowmeter with Limit Switch
from ERDCO Engineering Corporation

In addition to the performance benefits of the 3400 Series flow rate meter, the 3500 Series Armor-Flo ™ includes switching capabilities. Adjustable flow switches provide positive indication of flow/no flow conditions or may be positioned to establish process limits. In either application the... [See More]

  • Poles: Single Pole
  • Pipe Diameter: 0.50 to 12.00
  • Meter Technology: Rotameter; Variable Area
  • Mounting: Insertion
KSR/SVN - Low Volume Flow Switch for Liquids or Gases
from KOBOLD Instruments, Inc.

Product Features. Control of Very Small Liquid or Gas Flows. Wetted Parts - SS 1.4305, Borosilicate Glass, FKM. Proximity Switch or Reed Contact. Vertical Connection for In-Line Mounting. Flow switch types KSR and SVN operate on the same principle as a float-type flow indicator. Provided that the... [See More]

  • Poles: Single Pole
  • Process Media Type: Liquid; Gas
  • Mounting: In-line
  • Operating Pressure: 230
In-Line Flowmeter With Limit Switches -- FL-6300
from OMEGA Engineering, Inc.

OMEGA ® in-line flowmeters offer high accuracy flow rate indication for oil or water and the ability to either control the flowrate or alarm on high or low flowrates. These units feature an SPDT switch which can be triggered at any point along the flow range. [See More]

  • Poles: Single Pole
  • Mounting: In-line
  • Pipe Diameter: 0.50 to 0.75
  • End Fittings: In-line Threaded
Glass Tube Variable Area Flow Meter, GT1000 Series -- 1020N / 1024N / 1026N / 1027N
from Brooks Instrument

Features. Wide range of flow ratings. Operating temperature range 33 to 125 °F (1 °C to 52 °C). Pressure ratings up to 500 psig / 34 bar. Two accuracy levels to choose from: 2% or 1% Full Scale. Optional high and low-flow reed switch or inductive alarm, also for safe use in explosive... [See More]

  • Poles: Single Pole
  • Mounting: In-line
  • Meter Technology: Rotameter; Variable Area
  • End Fittings: In-line Threaded
Variable-Area Flowmeter -- 2221FGS-*-1.5-10 SCFM
from Orange Research, Inc.

Variable-Area Flowmeters. Our flowmeters are designed for those applications where a rotameter is not appropriate. Consider the inherent problems of rotameters--they are difficult to read, especially with dirty or opaque fluids, have low pressure ratings and allow vertical orientation only. Now... [See More]

  • Poles: Single Pole
  • Mounting: In-line
  • Meter Technology: Variable Area
  • End Fittings: In-line Threaded
Miniature Variable Area Flow Switch -- DS02
from Clark Solutions

The flow meter and switch model DS02 works according to a modified variable area principle. The float is guided in a cylindrical measuring tube by means of a spring. The flowing medium moves the float in the flow direction. A Reed contact is mounted outside the meter in a sealed housing. When the... [See More]

  • Poles: Single Pole
  • Pipe Diameter: 0.25 to 1.00
  • Meter Technology: Rotameter; Variable Area
  • Mounting: In-line
Fixed Set Point Flow Switches
from Malema Sensors

The operating principle is based on a free floating magnetic piston which responds only to the motion of fluids within the line, not to static or system pressures. In the presence of fluid flow, controlled movement of the piston actuates an external hermetically sealed reed switch. This switch can... [See More]

  • Poles: Single Pole
  • Pipe Diameter: 0.25
  • Meter Technology: Piston
  • Mounting: In-line
Metal Tube Variable Area Flow Meter, MT3600 Series -- 3601 / 3602
from Brooks Instrument

Reliable and affordable, MT3600 metal tube variable area flow meters satisfy the operational and reliability requirements for multiple industrial purge meter applications, such as metering coolants, pump seal fluids, lubricants under pressure and opaque fluids. Featuring high-temperature and... [See More]

  • Poles: Single Pole; Double Pole
  • Mounting: In-line
  • Meter Technology: Rotameter; Variable Area
  • End Fittings: In-line Threaded; ANSI 150# RF
Miniature Variable Area Flowmeter and Switch -- DS01
from Clark Solutions

The flow meter and switch model DS01 works according to a modified variable area principle. The float is guided in a cylindrical measuring glass by means of a spring. The flowing medium moves the float in the flow direction. The upper edge of the float shows the momentary flow via a burnt-in scale... [See More]

  • Poles: Single Pole
  • Pipe Diameter: 0.25 to 1.00
  • Meter Technology: Rotameter; Variable Area
  • Mounting: In-line
Fixed Set Point Flow Switches -- M-50 Series
from Malema Sensors

The M-50 Series low flow, flow switches monitor increasing and decreasing flow. They utilize a single moving part which responds to fluid (liquid or gas) flowing within a system. These switches are suitable for a wide range of applications in industrial, biomedical, and OEM products. The flow... [See More]

  • Poles: Single Pole
  • Pipe Diameter: 0.12 to 0.25
  • Meter Technology: Piston
  • Mounting: In-line
Variable Area Flowmeter and Switch -- DS03
from Clark Solutions

The flow meter and switch model DS03 works according to a modified variable area principle. The float is guided in a cylindrical measuring glass. The upper edge of the float shows the momentary flow via a burnt-in scale on the measuring glass. A Reed contact is mounted outside the meter in a sealed... [See More]

  • Poles: Single Pole
  • Pipe Diameter: 0.25 to 1.25
  • Meter Technology: Rotameter; Variable Area
  • Mounting: In-line
Fixed Set Point Flow Switches -- M-62-F Series
from Malema Sensors

The operating principle is based on a free floating magnetic piston which responds only to the motion of fluids within the line, not to static or system pressures. In the presence of fluid flow, controlled movement of the piston actuates an external hermetically sealed reed switch. This switch can... [See More]

  • Poles: Single Pole
  • Pipe Diameter: 0.25 to 0.38
  • Meter Technology: Piston
  • Mounting: In-line
Variable Area Flowmeter And Switch For High Pressure Applications -- DS04
from Clark Solutions

The flow meter and switch model DS04 works according to a modified variable area principle. The float is guided in a cylindrical measuring tube by means of a slotted nozzle. The flowing medium moves the float in the flow direction. An externally mounted pointer indicator is magnetically coupled to... [See More]

  • Poles: Single Pole
  • Pipe Diameter: 0.25 to 1.25
  • Meter Technology: Rotameter; Variable Area
  • Mounting: In-line
Viscosity Compensated Flow Meter/Switch -- DS08
from Clark Solutions

The flow meter and switch model DS08 works according to a modified variable area principle. The float is guided in a cylindrical measuring tube by means of a spring. The flowing medium moves the float in the flow direction. An externally mounted pointer indicator is magnetically coupled to the float... [See More]

  • Poles: Single Pole
  • Pipe Diameter: 0.50 to 1.00
  • Meter Technology: Rotameter; Variable Area
  • Mounting: In-line
Viscosity Compensated Variable Area Flowmeter and Switch -- DS07
from Clark Solutions

The flow meter and switch model DS07 works according to a modified variable area principle. The float is guided in a cylindrical measuring glass by means of a spring. The flowing medium moves the float in the flow direction. The upper edge of the float shows the momentary flow via a burnt-in scale... [See More]

  • Poles: Single Pole
  • Pipe Diameter: 0.50 to 1.00
  • Meter Technology: Rotameter; Variable Area
  • Mounting: In-line