Normally Open (NO) Velocity Flow Switches
from Fluid Components Intl. (FCI)
FCI ’s AS-FS Dual Output flow sensor provides fully redundant and separate outputs in the same outline dimension envelope of single sensor output designs. This is achieved by employing two electrically independent sensor heads and circuit boards; the second output assures continued operation... [See More]
- Normal State: Normally Open
- Mounting: Insertion
- Meter Technology: Thermal
- End Fittings: In-line Flanged
from Fluid Components Intl. (FCI)
FCI's AS-FS Series flow switches utilize no moving parts, ultra-reliable thermal dispersion flow measurement technology to detect a flow rate above or below a predetermined set point at the sensing location. They are applied to signal low flow or high flow alarm conditions in air or liquid fluid... [See More]
- Normal State: Normally Open
- Mounting: Insertion
- Meter Technology: Thermal
- End Fittings: In-line Flanged
from Shanghai Yuanben Magnetoelectric Tech. Co., Ltd.
Particular Introductio. 1. Describtion. FSP series paddle flow switches is made of reed swiches, PP switches housing and brass body, SUS304 paddle, the flow switches can be adjustable in line, changed the switches from N.O. to N.C. also you may changed the setting flow ratting. FSP series paddle... [See More]
- Normal State: Normally Open; Normally Closed
- End Fittings: In-line Threaded
- Meter Technology: Paddlewheel
- Process Media Type: Liquid; Gas
from Sitron
The CF12RM Remote Mounted Thermal Dispersion Flow Switch is available in two versions: CF12RMDC (+/-24Vdc) or CF12RMAC (85 to 264Vac). Both of these models offer reliable liquid and gas flow detection ideally suited for just about any Flow/ No Flow application, with the flexibility of separate panel... [See More]
- Normal State: Normally Open; Normally Closed
- Mounting: Insertion
- Pipe Diameter: 0.50 to 2.00
- End Fittings: In-line Flanged; In-line Threaded
from KOBOLD Instruments, Inc.
Product Features. Flow Ranges 2-6.3 GPH to 8-26 GPM Oil. All Metal Bodies in Brass. Adjustable Switch Available. Pressure 3600 PSIG Maximum. Looking for a low cost, truly viscosity compensated flowmeter that won't break the company budget? Look no further than the KOBOLD VKA line of meters! The VKA... [See More]
- Normal State: Normally Open
- Process Media Type: Liquid
- End Fittings: In-line Threaded
- Operating Pressure: 3600