Petroleum Based Products / Fuels Liquid Leak Detectors
from Arjay Engineering
Reliable monitoring of the interstitial space in double wall tanks. Leaks from above or underground storage tanks can be costly, dangerous to worker health, and environmentally unsafe. Arjay provides sensors to monitor for leaks and spills. Probe variations can extend these applications to meet your... [See More]
- Specific Detectable Liquid Types: Water; Corrosive Fluids; Petroleum Based Products/Fuels
- Liquid Temperature Range: -76 to 131
- Leak Detection Method: Capacitance
- Output Options: Analog Current; Switch or Alarm Signal
from Arjay Engineering
Reliable monitoring of liquid leaks in containments and floor spaces. The Leak Pad Sensor (Area Leak Alarm) can be placed on containment floors and pans to alert on a dry vs. wet condition. These can be placed around a tank, in electrical and computer vaults, and in pump stations. The 2852-LPS... [See More]
- Specific Detectable Liquid Types: Water; Corrosive Fluids; Petroleum Based Products/Fuels
- Liquid Temperature Range: -76 to 131
- Leak Detection Method: Capacitance
- Output Options: Analog Current; Switch or Alarm Signal
from KROHNE Messtechnik
PipePatrol is a leading edge solution for safe and efficient pipeline management. It offers a comprehensive suite of modules for leak, theft and line break detection as well as batch tracking and monitoring of tightness and lifetime stress. Pipeline operators can select single software applications... [See More]
- Specific Detectable Liquid Types: Water; Petroleum Based Products/Fuels
- Leak Detection Method: Leak Pattern Recognition
from ClampOn, Inc.
Intelligent DSP electronics with signal processing [See More]
- Specific Detectable Liquid Types: Petroleum Based Products/Fuels
- Detectable Liquid Features: Dirty Liquids; Opaque Liquids; Gases/Vapors
- Leak Detection Method: Ultrasonic Leak Detector
- Liquid Temperature Range: -40 to 437
from Gems Sensors & Controls
Designed for use in the annular space of double wall fiberglass tanks to detect hydrocarbon liquids. When hydrocarbons are present, a hydrocarbon wax pellet dissolves and closes a springloaded switch to signal a leak. This sensor is not reusable after exposure to hydrocarbons. [See More]
- Specific Detectable Liquid Types: Petroleum Based Products/Fuels
- Output Options: Switch or Alarm Signal
- Leak Detection Method: Spring Loaded Switch, Wax Pellet
from Gems Sensors & Controls
Designed to monitor hydrocarbon vapors in wells or sumps by absorbing the vapors and triggering a switch. Should not be used where vapors are continuously present. Fits in standard 2" pipe with cover. [See More]
- Specific Detectable Liquid Types: Petroleum Based Products/Fuels
- Output Options: Switch or Alarm Signal
- Leak Detection Method: Vapor Absorption
from Gems Sensors & Controls
Dependable Long Service Life. Fits Small, Interstitial Spaces. Easy Maintenance. The Gems ™ LS-10 liquid sensor accurately detects the presence of liquid in fiberglass double-wall tanks, containment sumps and double-wall pipes. Dry contact switching ensures dependability throughout its long... [See More]
- Specific Detectable Liquid Types: Water; Petroleum Based Products/Fuels
- Output Options: Switch or Alarm Signal
- Leak Detection Method: Mechanical Float Switch (Relay Contact)
- Operating Temp: -40 to 176