Round Grommets
Description
Round grommets are ring-shaped fasteners typically made from materials such as metal, plastic, or rubber. They are designed to reinforce holes in various materials, providing protection against tearing and wear. These grommets are characterized by their circular shape and are used to create a smooth, insulated hole through which wires, cables, or other objects can pass.
Working Principle
Round grommets work by being inserted into pre-drilled holes in materials. Once in place, they provide a protective barrier that prevents the material from fraying or being damaged by the objects passing through the hole. The grommet's design helps distribute stress around the hole, reducing the likelihood of tearing. This makes them particularly useful in applications where materials are subject to movement or vibration, as they help maintain the integrity of the hole and the material surrounding it.
Applications
Round grommets are used in a variety of specific applications. For example, they are commonly found in the automotive industry, where they protect wiring harnesses as they pass through metal panels. In the aerospace sector, elastomeric grommets are used for aeronautical purposes to protect cables and wires from the harsh conditions encountered during flight. Additionally, round grommets are used in the manufacturing of clothing and footwear, where they reinforce holes for laces and drawstrings.
Advantages over other Grommets
Round grommets offer several advantages over other types of grommets. Their circular shape provides uniform stress distribution around the hole, which can be beneficial in applications where the material is subject to movement or vibration. Additionally, round grommets made from materials like brass or stainless steel offer excellent corrosion resistance and durability, making them suitable for use in harsh environments.
Limitations
One limitation of round grommets is that they may not be suitable for all material types or thicknesses. The groove width and diameter must be carefully matched to the material into which they are inserted to ensure a proper fit. Additionally, while round grommets provide good protection against tearing, they may not be as effective in applications requiring a completely airtight or watertight seal.
Considerations
When selecting round grommets, several factors should be considered. Initial costs can vary depending on the material and size of the grommet. Operating expenses are generally low, as grommets require minimal maintenance. However, durability can be a concern in environments with extreme temperatures or chemical exposure, which may necessitate more frequent replacements. It's important to choose a grommet material that matches the specific environmental conditions of the application to ensure longevity and performance.
from Atlantic Rubber Company, Inc.
Grommets are available in a standard rubber compound. Special requirements for material, hardness, or color are available upon request but will require minimum production runs. [See More]
- Shape: Round
- Inside Diameter: 0.3750
- Construction / Type: One Piece
- Groove Width: 0.0625 to 0.2812
from RS Components, Ltd.
Black rubber grommet DG 9 [See More]
- Shape: Round
- Groove Width: 0.0394 to 0.0787
- Inside Diameter: 0.3543
- Material: Plastic; Other; Polychloroprene
from Sugatsune America, Inc.
Corrosion resistant. Wide range of sizes and finishes. [See More]
- Shape: Round
- Overall Thickness: 1.44
- Inside Diameter: 2.31
- Material: Stainless Steel
from Caplugs
GRO Series grommets provide mechanical protection for hoses, tubing, shafts, rods and cables as they pass through holes in sheet metal. Easily snapped into place, they are held securely by a molded bead until deliberately removed. UL approved for applications up to 221 ºF (105 ºC). [See More]
- Shape: Round
- Inside Diameter: 1.12
- Construction / Type: One Piece
- Groove Diameter: 1.29
from Waytek, Inc.
24500 Rubber Grommet, 5/16 Panel Hole Size. Category: Grommets. Protects wire, cable and hoses passing through metal plates and panels. Bore Diameter: .188". Panel Hole Size: .313". Max. Panel Thickness: .063". Overall Diameter: .500". Overall Thickness: .125" [See More]
- Shape: Round
- Overall Thickness: 0.1250
- Inside Diameter: 0.1880
from RS Components, Ltd.
Black rubber grommet DG 11 [See More]
- Shape: Round
- Groove Width: 0.0394 to 0.0787
- Inside Diameter: 0.4331
- Material: Plastic; Other; Polychloroprene
from Sugatsune America, Inc.
Corrosion resistant. Wide range of sizes and finishes. [See More]
- Shape: Round
- Overall Thickness: 0.8750
- Inside Diameter: 2.31
- Material: Stainless Steel
from Waytek, Inc.
24502 Rubber Grommet, 1/4 Panel Hole Size. Category: Grommets. Protects wire, cable and hoses passing through metal plates and panels. Bore Diameter: .125". Panel Hole Size: .250". Max. Panel Thickness: .063". Overall Diameter: .344". Overall Thickness: .188" [See More]
- Shape: Round
- Overall Thickness: 0.1880
- Inside Diameter: 0.4380
from RS Components, Ltd.
Black rubber grommet DG 13,5 [See More]
- Shape: Round
- Groove Width: 0.0394 to 0.0787
- Inside Diameter: 0.5315
- Material: Plastic; Other; Polychloroprene
from Sugatsune America, Inc.
Corrosion resistant. Wide range of sizes and finishes. [See More]
- Shape: Round
- Overall Thickness: 1.44
- Inside Diameter: 2.31
- Material: Stainless Steel
from Waytek, Inc.
24505 Rubber Grommet, 7/16" Panel Hole Size. Category: Grommets. Manufacturer: Waytek. Protects wire, cable and hoses passing through metal plates and panels. Bore Diameter: .25". Panel Hole Size: .438". Max. Panel Thickness: .063". Overall Diameter: .625". Overall Thickness: .188" [See More]
- Shape: Round
- Overall Thickness: 0.1880
- Inside Diameter: 0.2500
from RS Components, Ltd.
Black rubber grommet DG16 [See More]
- Shape: Round
- Groove Width: 0.0394 to 0.0787
- Inside Diameter: 0.6299
- Material: Plastic; Other; Polychloroprene
from Sugatsune America, Inc.
Corrosion resistant. Wide range of sizes and finishes. [See More]
- Shape: Round
- Overall Thickness: 0.8750
- Inside Diameter: 2.31
- Material: Stainless Steel
from Waytek, Inc.
24506 Rubber Grommet, 3/8" Panel Hole Size. Category: Grommets. Manufacturer: Waytek. Protects wire, cable and hoses passing through metal plates and panels. Bore Diameter: .250". Panel Hole Size: .375". Max. Panel Thickness: .063". Overall Diameter: .563". Overall Thickness: .281" [See More]
- Shape: Round
- Overall Thickness: 0.2810
- Inside Diameter: 0.2500
from RS Components, Ltd.
Black rubber grommet DG 21 [See More]
- Shape: Round
- Groove Width: 0.0394 to 0.0787
- Inside Diameter: 0.8268
- Material: Plastic; Other; Polychloroprene
from Sugatsune America, Inc.
Corrosion resistant. Wide range of sizes and finishes. [See More]
- Shape: Round
- Overall Thickness: 1.44
- Inside Diameter: 2.31
- Material: Stainless Steel
from Waytek, Inc.
24507 Rubber Grommet, 3/8" Panel Hole Size. Category: Grommets. Protects wire, cable and hoses passing through metal plates and panels. Bore Diameter: .250". Panel Hole Size: .375". Max. Panel Thickness: .094". Overall Diameter: .500". Overall Thickness: .250" [See More]
- Shape: Round
- Overall Thickness: 0.2500
- Inside Diameter: 0.2500
from RS Components, Ltd.
Black Rubber Grommet DG M16 [See More]
- Shape: Round
- Groove Width: 0.0394 to 0.0787
- Inside Diameter: 0.3543
- Material: Plastic; Other; Polychloroprene
from Sugatsune America, Inc.
Corrosion resistant. Wide range of sizes and finishes. [See More]
- Shape: Round
- Overall Thickness: 0.8750
- Inside Diameter: 2.31
- Material: Stainless Steel
from Waytek, Inc.
24509 Rubber Grommet, 7/16" Panel Hole Size. Category: Grommets. Protects wire, cable and hoses passing through metal plates and panels. Bore Diameter: .313". Panel Hole Size: .438". Max. Panel Thickness: .063". Overall Diameter: .625". Overall Thickness: .281" [See More]
- Shape: Round
- Overall Thickness: 0.2810
- Inside Diameter: 0.3130
from RS Components, Ltd.
Black rubber grommet DG M20 [See More]
- Shape: Round
- Groove Width: 0.0394 to 0.0787
- Inside Diameter: 0.5315
- Material: Plastic; Other; Polychloroprene
from Sugatsune America, Inc.
Corrosion resistant. Wide range of sizes and finishes. [See More]
- Shape: Round
- Overall Thickness: 1.44
- Inside Diameter: 3.25
- Material: Stainless Steel
from Waytek, Inc.
24510 Rubber Grommet, 7/16" Panel Hole Size. Category: Grommets. Protects wire, cable and hoses passing through metal plates and panels. Bore Diameter: .313". Panel Hole Size: .438". Max. Panel Thickness: .094". Overall Diameter: .625". Overall Thickness: .313" [See More]
- Shape: Round
- Overall Thickness: 0.3130
- Inside Diameter: 0.3130
from RS Components, Ltd.
Black rubber grommet DG M25 [See More]
- Shape: Round
- Groove Width: 0.0394 to 0.0787
- Inside Diameter: 0.7283
- Material: Plastic; Other; Polychloroprene
from Sugatsune America, Inc.
Corrosion resistant. Wide range of sizes and finishes. [See More]
- Shape: Round
- Overall Thickness: 0.8750
- Inside Diameter: 3.25
- Material: Stainless Steel
from Waytek, Inc.
24511 Rubber Grommet, 5/8" Panel Hole Size. Category: Grommets. Protects wire, cable and hoses passing through metal plates and panels. Bore Diameter: .375". Panel Hole Size: .625". Max. Panel Thickness: .063". Overall Diameter: .875". Overall Thickness: .313" [See More]
- Shape: Round
- Overall Thickness: 0.3130
- Inside Diameter: 0.3750
from RS Components, Ltd.
Black rubber grommet DG M32 [See More]
- Shape: Round
- Groove Width: 0.0394 to 0.0787
- Inside Diameter: 0.9843
- Material: Plastic; Other; Polychloroprene
from Sugatsune America, Inc.
Corrosion resistant. Wide range of sizes and finishes. [See More]
- Shape: Round
- Overall Thickness: 1.44
- Inside Diameter: 3.25
- Material: Stainless Steel
from Waytek, Inc.
24512 Rubber Grommet, 1/2" Panel Hole Size. Category: Grommets. Protects wire, cable and hoses passing through metal plates and panels. Bore Diameter: .375". Panel Hole Size: .500". Max. Panel Thickness: .063". Overall Diameter: .625". Overall Thickness: .250" [See More]
- Shape: Round
- Overall Thickness: 0.2500
- Inside Diameter: 0.3750
from RS Components, Ltd.
Black rubber grommet DG M40 [See More]
- Shape: Round
- Groove Width: 0.0394 to 0.0984
- Inside Diameter: 1.22
- Material: Plastic; Other; Polychloroprene
from Sugatsune America, Inc.
Corrosion resistant. Wide range of sizes and finishes. [See More]
- Shape: Round
- Overall Thickness: 0.8750
- Inside Diameter: 3.25
- Material: Stainless Steel
from Waytek, Inc.
24513 Rubber Grommet, 11/16" Panel Hole Size. Category: Grommets. Protects wire, cable and hoses passing through metal plates and panels. Bore Diameter: .438". Panel Hole Size: .688". Max. Panel Thickness: .063". Overall Diameter: .313". Overall Thickness: .313" [See More]
- Shape: Round
- Overall Thickness: 0.3130
- Inside Diameter: 0.4380
from RS Components, Ltd.
Black rubber grommet DG M50 [See More]
- Shape: Round
- Groove Width: 0.0394 to 0.0984
- Inside Diameter: 1.54
- Material: Plastic; Other; Polychloroprene
from Sugatsune America, Inc.
Corrosion resistant. Wide range of sizes and finishes. [See More]
- Shape: Round
- Overall Thickness: 1.44
- Inside Diameter: 3.25
- Material: Stainless Steel
from Waytek, Inc.
24514 Rubber Grommet, 13/16" Panel Hole Size. Category: Grommets. Protects wire, cable and hoses passing through metal plates and panels. Bore Diameter: .500". Panel Hole Size: .813". Max. Panel Thickness: .063". Overall Diameter: 1.063". Overall Thickness: .313" [See More]
- Shape: Round
- Overall Thickness: 0.3130
- Inside Diameter: 0.5000
from RS Components, Ltd.
Black rubber grommet DG M68 [See More]
- Shape: Round
- Groove Width: 0.0394 to 0.0984
- Inside Diameter: 2.09
- Material: Plastic; Other; Polychloroprene
from Sugatsune America, Inc.
Corrosion resistant. Wide range of sizes and finishes. [See More]
- Shape: Round
- Overall Thickness: 0.8750
- Inside Diameter: 3.25
- Material: Stainless Steel
from Waytek, Inc.
24515 Rubber Grommet, 1 1/4" Panel Hole Size. Category: Grommets. Protects wire, cable and hoses passing through metal plates and panels. Bore Diameter: .500". Panel Hole Size: 1.250". Max. Panel Thickness: .063". Overall Diameter: 1.500". Overall Thickness: .250" [See More]
- Shape: Round
- Overall Thickness: 0.2500
- Inside Diameter: 0.5000
from RS Components, Ltd.
Black rubber grommet DG M75 [See More]
- Shape: Round
- Groove Width: 0.0394 to 0.0984
- Inside Diameter: 2.56
- Material: Plastic; Other; Polychloroprene
from Sugatsune America, Inc.
Corrosion resistant. Wide range of sizes and finishes. [See More]
- Shape: Round
- Overall Thickness: 1.62
- Inside Diameter: 4.19
- Material: Stainless Steel
from Waytek, Inc.
24516 Rubber Grommet, 3/4" Panel Hole Size. Category: Grommets. Protects wire, cable and hoses passing through metal plates and panels. Bore Diameter: .500". Panel Hole Size: .750". Max. Panel Thickness: .094". Overall Diameter: .875". Overall Thickness: .344" [See More]
- Shape: Round
- Overall Thickness: 0.3440
- Inside Diameter: 0.5000
from RS Components, Ltd.
Grommet DA 20/ 65/ 20 [See More]
- Shape: Round
- Groove Width: 0.0787
- Inside Diameter: 0.0787
- Material: Plastic; Other; Polychloroprene
from Sugatsune America, Inc.
Corrosion resistant. Wide range of sizes and finishes. [See More]
- Shape: Round
- Overall Thickness: 0.8750
- Inside Diameter: 4.19
- Material: Stainless Steel
from Waytek, Inc.
24517 Rubber Grommet, 13/16" Panel Hole Size. Category: Grommets. Protects wire, cable and hoses passing through metal plates and panels. Bore Diameter: .563". Panel Hole Size: .813". Max. Panel Thickness: .063". Overall Diameter: 1.063". Overall Thickness: .313" [See More]
- Shape: Round
- Overall Thickness: 0.3130
- Inside Diameter: 0.5630
from RS Components, Ltd.
Grommet DA 80/110/ 10 [See More]
- Shape: Round
- Groove Width: 0.0394
- Inside Diameter: 0.3150
- Material: Plastic; Other; Polychloroprene
from Sugatsune America, Inc.
Corrosion resistant. Wide range of sizes and finishes. [See More]
- Shape: Round
- Overall Thickness: 1.62
- Inside Diameter: 4.19
- Material: Stainless Steel
from Waytek, Inc.
24518 Rubber Grommet, 7/8" Panel Hole Size. Category: Grommets. Protects wire, cable and hoses passing through metal plates and panels. Bore Diameter: .625". Panel Hole Size: .875". Max. Panel Thickness: .063". Overall Diameter: 1.125". Overall Thickness: .313" [See More]
- Shape: Round
- Overall Thickness: 0.3130
- Inside Diameter: 0.6250
from RS Components, Ltd.
Sleeved grommet DH 80/115/160 [See More]
- Shape: Round
- Material: Plastic; Other; Polychloroprene
- Inside Diameter: 0.3150
from Sugatsune America, Inc.
Corrosion resistant. Wide range of sizes and finishes. [See More]
- Shape: Round
- Overall Thickness: 1.62
- Inside Diameter: 4.19
- Material: Stainless Steel
from Waytek, Inc.
24519 Rubber Grommet, 1 1/4" Panel Hole Size. Category: Grommets. Protects wire, cable and hoses passing through metal plates and panels. Bore Diameter: .625". Panel Hole Size: 1.250". Max. Panel Thickness: .063". Overall Diameter: 1.500". Overall Thickness: .250" [See More]
- Shape: Round
- Overall Thickness: 0.2500
- Inside Diameter: 0.6250
from RS Components, Ltd.
Membrane grommet DG 11 [See More]
- Shape: Round
- Groove Width: 0.0787
- Inside Diameter: 0.4331
- Material: Other; Pvc
from Sugatsune America, Inc.
Corrosion resistant. Wide range of sizes and finishes. [See More]
- Shape: Round
- Overall Thickness: 1.44
- Inside Diameter: 5.75
- Material: Stainless Steel
from Waytek, Inc.
24520 Rubber Grommet, 1 1/16" Panel Hole Size. Category: Grommets. Manufacturer: Waytek. Protects wire, cable and hoses passing through metal plates and panels. Bore Diameter: .750". Panel Hole Size: .063". Max. Panel Thickness: .063". Overall Diameter: .375". Overall Thickness: .375" [See More]
- Shape: Round
- Overall Thickness: 0.3750
- Inside Diameter: 0.7500
from RS Components, Ltd.
Membrane grommet DG 29 [See More]
- Shape: Round
- Groove Width: 0.0394 to 0.0866
- Inside Diameter: 1.14
- Material: Plastic; Other; Polychloroprene
from Sugatsune America, Inc.
Corrosion resistant. Wide range of sizes and finishes. [See More]
- Shape: Round
- Overall Thickness: 0.8750
- Inside Diameter: 5.75
- Material: Stainless Steel
from Waytek, Inc.
24521 Rubber Grommet, 1 7/16" Panel Hole Size. Category: Grommets. Protects wire, cable and hoses passing through metal plates and panels. Bore Diameter: .750". Panel Hole Size: .063". Max. Panel Thickness: .063". Overall Diameter: 1.813". Overall Thickness: .375" [See More]
- Shape: Round
- Overall Thickness: 0.3750
- Inside Diameter: 0.7500
from RS Components, Ltd.
Membrane grommet DG 36 [See More]
- Shape: Round
- Groove Width: 0.0394 to 0.0984
- Inside Diameter: 1.42
- Material: Plastic; Other; Polychloroprene
from Sugatsune America, Inc.
Corrosion resistant. Wide range of sizes and finishes. [See More]
- Shape: Round
- Overall Thickness: 1.44
- Inside Diameter: 5.75
- Material: Stainless Steel
from Waytek, Inc.
24522 Rubber Grommet, 1 1/4" Panel Hole Size. Category: Grommets. Protects wire, cable and hoses passing through metal plates and panels. Bore Diameter: .875". Panel Hole Size: 1.250". Max. Panel Thickness: .063". Overall Diameter: 1.625". Overall Thickness: .438" [See More]
- Shape: Round
- Overall Thickness: 0.4380
- Inside Diameter: 0.8750
from RS Components, Ltd.
Membrane grommet DG 48 [See More]
- Shape: Round
- Groove Width: 0.0394 to 0.0984
- Inside Diameter: 1.89
- Material: Plastic; Other; Polychloroprene
from Sugatsune America, Inc.
Corrosion resistant. Wide range of sizes and finishes. [See More]
- Shape: Round
- Overall Thickness: 1.44
- Inside Diameter: 5.75
- Material: Stainless Steel
from Waytek, Inc.
24523 Rubber Grommet, 5/16" Panel Hole Size. Category: Grommets. Protects wire, cable and hoses passing through metal plates and panels. Bore Diameter: .188". Panel Hole Size: .313". Max. Panel Thickness: .125". Overall Diameter: .438". Overall Thickness: .250" [See More]
- Shape: Round
- Overall Thickness: 0.2500
- Inside Diameter: 0.1880
from RS Components, Ltd.
Membrane grommet DG 53 [See More]
- Shape: Round
- Material: Plastic; Other; Polychloroprene
- Inside Diameter: 2.09
from Sugatsune America, Inc.
Corrosion resistant. Wide range of sizes and finishes. [See More]
- Shape: Round
- Overall Thickness: 0.8750
- Inside Diameter: 4.19
- Material: Stainless Steel
from Waytek, Inc.
24524 Rubber Grommet, 5/16" Panel Hole Size. Category: Grommets. Protects wire, cable and hoses passing through metal plates and panels. Bore Diameter: .188". Panel Hole Size: .313". Max. Panel Thickness: .188". Overall Diameter: .438". Overall Thickness: .313" [See More]
- Shape: Round
- Overall Thickness: 0.3130
- Inside Diameter: 0.1880
from RS Components, Ltd.
PVC grommet DK 3/5/8-1.5 [See More]
- Shape: Round
- Groove Width: 0.0591
- Inside Diameter: 0.1181
- Material: Other; Pvc
from Sugatsune America, Inc.
Corrosion resistant. Wide range of sizes and finishes. [See More]
- Shape: Round
- Overall Thickness: 0.8750
- Inside Diameter: 5.75
- Material: Stainless Steel
from Waytek, Inc.
Heyco 2000 Snap Bushing. Category: Bushings & Plugs. Manufacturer: Heyco. Eliminates sharp edges and protects wires and harnesses passing through holes in metal plates and panels. Resists up to 35 lbs. pull. Mounting hole diameter: .250". Inside diameter: 0.125". Head diameter: .312". Overall... [See More]
- Shape: Round
- Inside Diameter: 0.1250
from RS Components, Ltd.
PVC grommet DK 3/5/8-2 [See More]
- Shape: Round
- Groove Width: 0.0787
- Inside Diameter: 0.1181
- Material: Other; Pvc
from Sugatsune America, Inc.
Corrosion resistant. Wide range of sizes and finishes. [See More]
- Shape: Round
- Overall Thickness: 0.8750
- Inside Diameter: 5.75
- Material: Stainless Steel
from Waytek, Inc.
Heyco 2030 Snap Bushing. Category: Bushings & Plugs. Manufacturer: Heyco. Eliminates sharp edges and protects wires and harnesses passing through holes in metal plates and panels. Resists up to 35 lbs. pull. Mounting hole diameter: .375". Inside diameter: 0.25". Head diameter: .468". Overall... [See More]
- Shape: Round
- Inside Diameter: 0.2500
from RS Components, Ltd.
PVC grommet DK 6/9/12-1.5 [See More]
- Shape: Round
- Groove Width: 0.0591
- Inside Diameter: 0.2362
- Material: Other; Pvc
from Sugatsune America, Inc.
Corrosion resistant. Wide range of sizes and finishes. [See More]
- Shape: Round
- Overall Thickness: 0.8750
- Inside Diameter: 4.19
- Material: Stainless Steel
from Waytek, Inc.
Heyco 2053 Snap Bushing. Category: Bushings & Plugs. Manufacturer: Heyco. Eliminates sharp edges and protects wires and harnesses passing through holes in metal plates and panels. Resists up to 35 lbs. pull. Mounting hole diameter: .500". Inside diameter: 0.375". Head diameter: .578". Overall... [See More]
- Shape: Round
- Inside Diameter: 0.3750
from RS Components, Ltd.
PVC grommet DK 7/14/18-1 [See More]
- Shape: Round
- Groove Width: 0.0394
- Inside Diameter: 0.2756
- Material: Other; Pvc
from Sugatsune America, Inc.
Choose from 1/2" (12 mm) or 19/32" (15 mm) grommets, perfect for phone, fax, or LAN data cables. Weight: CHC-18 8.3 g CHC-22 14.5 g [See More]
- Shape: Round
- Overall Thickness: 0.7500
- Inside Diameter: 0.5000
- Material: Brass
from Waytek, Inc.
Heyco 2073 Snap Bushing. Category: Bushings & Plugs. Manufacturer: Heyco. Eliminates sharp edges and protects wires and harnesses passing through holes in metal plates and panels. Resists up to 35 lbs. pull. Mounting hole diameter: .625". Inside diameter: 0.5". Head diameter: .718". Overall... [See More]
- Shape: Round
- Inside Diameter: 0.5000
from icotek Corp
The KEL-DPF was developed particularly for routing large or unknown sizes of unterminated cables into a control panel or machine (max. cable diameter 70 mm). Due to the flexibility and unique pyramid shape, cable entry and flexible positioning is much easier compared to using conventional cable... [See More]
- Shape: Round
- Overall Thickness: 2.16
- Inside Diameter: 0.4724
- Material: Other; Elastomer Base frame: Polyamide
from Web Seal Inc.
Grommets can be either single-piece or two-pieced, and are typically hand-inserted. Grommets usually serve to: strengthen and protect openings. insulate and protect objects passing through openings , where a vulnerable material such as wire could be cut or abraded. relieve strain, as with power... [See More]
- Shape: Round; Oval / Oblong; Square / Rectangular
- Material: Plastic
from ICO RALLY
Vinyl Grommets. Vinyl Grommets are inexpensive, flexible, and oil resistant. They have a high dielectric strength and outstanding aging qualities. The standard color is black. Hardness Durometer: 60 +/- 5 Shore A. Tensile Strength: 1400 psi. Abrasive Resistance: Excellent. Effect of Sunlight: Slight... [See More]
- Shape: Round
- Packaging: Bulk Package
- Construction / Type: One Piece; 100 pcs / pkg, 1000 pcs / pkg
- Inside Diameter: 0.1250
from National Rubber Corporation
National Rubber specializes in the molding of a wide range of elastomers from organic rubber and engineered synthetic compounds to silicone using a variety of efficient manufacturing processes including compression, transfer, injection, and insert molding for custom products that conform to your... [See More]
- Shape: Round; Oval / Oblong; Square / Rectangular; Other; Custom
- Material: Other; Organic Rubber, Engineered Synthetic Compounds, Silicone
- Construction / Type: One Piece
from BOXCO Inc.
Mode of protection : IP67 acc. to EN 60529, Sealing : NBR. Temperature Range : -40C... +100C. Test standard : EMKO TU(03-SEC) F1001/84. Halogen-Free [See More]
- Shape: Round
- Inside Diameter: 0.1181 to 0.1969
- Construction / Type: One Piece
- Groove Width: 0.0197 to 0.0787
from Advanced Antivibration Components - AAC
MATERIAL: (50 ±5 Durometer) Black Natural Rubber. APPLICATIONS: • COMPUTERS. • MEASURING INSTRUMENTS. • ELECTRIC APPLIANCES. • TELECOMMUNICATION DEVICES. • EASY TO INSTALL. • GOOD VIBRATION AND SHOCK CONTROL. • PROTECTS WIRE, CABLE AND HOSE [See More]
- Shape: Round
- Inside Diameter: 0.1378
- Construction / Type: One Piece
- Groove Width: 0.0787
from TFC Ltd.
Prevents chafing of electric wires. Used as an insulating bush. Acts as a water - tight seal. Offers edge protection for drilled holes. Material: PVC. Colour: Black [See More]
- Shape: Round
- Material: Plastic
- Construction / Type: One Piece
from Western Rubber & Supply, Inc.
MS-35489 standard military and AN-931 Army/Navy military grommets [See More]
- Shape: Round
- Inside Diameter: 0.1250
- Construction / Type: One Piece
- Groove Width: 0.0625
from KITAGAWA INDUSTRIES America, Inc.
Plastic Components for Electronics Fasteners, Spacers, Clamps, Holders and many others. [See More]
- Shape: Round
- Packaging: Bulk Package
- Construction / Type: One Piece; Package of 100
- Inside Diameter: 0.3543 to 1.22
from Utmel Electronic Limited
Circular MIL Spec Backshells GROMMET NUT [See More]
- Shape: Round
from Daemar Inc.
Series GRO Grommets provide mechanical protection for hoses, tubing, shafts, rods and cables as they pass through holes in sheet metal. Easily snapped into place, they are held securely by a molded bead until deliberately removed. UL approved for applications up to 221 ºF (105 ºC). [See More]
- Shape: Round
- Inside Diameter: 0.3500
- Construction / Type: One Piece
- Outside Diameter: 1.6
from icotek Corp
The KEL-DPF was developed particularly for routing large or unknown sizes of unterminated cables into a control panel or machine (max. cable diameter 70 mm). Due to the flexibility and unique pyramid shape, cable entry and flexible positioning is much easier compared to using conventional cable... [See More]
- Shape: Round
- Overall Thickness: 2.38
- Inside Diameter: 0.7087
- Material: Other; Elastomer Base frame: Polyamide
from Advanced Antivibration Components - AAC
MATERIAL: (50 ±5 Durometer) Black EPDM Rubber. APPLICATIONS: • COMPUTERS. • MEASURING INSTRUMENTS. • ELECTRIC APPLIANCES. • TELECOMMUNICATION DEVICES. • EASY TO INSTALL. • GOOD VIBRATION AND SHOCK CONTROL. • PROTECTS WIRE, CABLE AND HOSE [See More]
- Shape: Round
- Inside Diameter: 0.1181
- Construction / Type: One Piece
- Groove Width: 0.0394
from Daemar Inc.
The split design of these bushings allows for side entry and encirclement of pre-assembled harnesses, capillary tubes, or other assemblies that have segments larger than the bushing's internal diameter. The OCB series is also ideal for holes that already contain cable or tubing. These bushings are... [See More]
- Shape: Round
- Inside Diameter: 1.25
- Construction / Type: One Piece
- Outside Diameter: 1.58
from icotek Corp
The KEL-DPF was developed particularly for routing large or unknown sizes of unterminated cables into a control panel or machine (max. cable diameter 70 mm). Due to the flexibility and unique pyramid shape, cable entry and flexible positioning is much easier compared to using conventional cable... [See More]
- Shape: Round
- Overall Thickness: 2.59
- Inside Diameter: 1.06
- Material: Other; Elastomer Base frame: Polyamide
from Advanced Antivibration Components - AAC
MATERIAL: (50 ±5 Durometer) Black EPDM Rubber. APPLICATIONS: • COMPUTERS. • MEASURING INSTRUMENTS. • ELECTRIC APPLIANCES. • TELECOMMUNICATION DEVICES. • EASY TO INSTALL. • GOOD VIBRATION AND SHOCK CONTROL. • PROTECTS WIRE, CABLE AND HOSE [See More]
- Shape: Round
- Inside Diameter: 0.1378
- Construction / Type: One Piece
- Groove Width: 0.0472
from Daemar Inc.
The SB series convers raw-edged holes to smooth, neat, insulated holes. Locking fingers easily "snap" into holes with only fingertip pressure. Once in place these bushings will withstand a push-back force of 35 pounds. The nylon material will insulate and mechanically protect electrical and... [See More]
- Shape: Round
- Material: Plastic; Nylon
- Construction / Type: One Piece
from icotek Corp
The KEL-DPF was developed particularly for routing large or unknown sizes of unterminated cables into a control panel or machine (max. cable diameter 70 mm). Due to the flexibility and unique pyramid shape, cable entry and flexible positioning is much easier compared to using conventional cable... [See More]
- Shape: Round
- Overall Thickness: 2.59
- Inside Diameter: 1.42
- Material: Other; Elastomer Base frame: Polyamide
from Advanced Antivibration Components - AAC
MATERIAL: (50 ±5 Durometer) Black EPDM Rubber. APPLICATIONS: • COMPUTERS. • MEASURING INSTRUMENTS. • ELECTRIC APPLIANCES. • TELECOMMUNICATION DEVICES. • DUSTPROOF WITH APPROX. 0.5 mm (.02) THICK MEMBRANE. • EASY TO INSTALL [See More]
- Shape: Round
- Inside Diameter: 0.1772
- Construction / Type: One Piece
- Groove Width: 0.0906
from Daemar Inc.
The UB series features flexible shutters that will adjust and accommodate any shape from 1/8" to 1". These nylon bushing swill absorb vibration while cushioning and insulating cables, tubing, hoses, and shafts. Easily installed with just fingertip pressure, these bushings will lock into place. [See More]
- Shape: Round
- Inside Diameter: 0.7500
- Construction / Type: One Piece
- Outside Diameter: 1.06
from icotek Corp
The KEL-DPF was developed particularly for routing large or unknown sizes of unterminated cables into a control panel or machine (max. cable diameter 70 mm). Due to the flexibility and unique pyramid shape, cable entry and flexible positioning is much easier compared to using conventional cable... [See More]
- Shape: Round
- Overall Thickness: 3.24
- Inside Diameter: 1.97
- Material: Other; Elastomer Base frame: Polyamide
from Advanced Antivibration Components - AAC
GROMMET: Highly-Damped Blue Vinyl Elastomer. PEAK PERFORMANCE TEMPERATURE RANGE: +55 °F to +105 °F (+13 °C to +41 °C). APPLICATONS: • COMPUTER DISK DRIVES. • COMPUTER PRINTERS AND PERIPHERALS. • PRECISION EQUIPMENT – MEDICAL, OFFICE AND LABORATORY. •... [See More]
- Shape: Round
- Inside Diameter: 0.2240
- Construction / Type: One Piece
- Groove Width: 0.0630
from icotek Corp
The KEL-DPF was developed particularly for routing large or unknown sizes of unterminated cables into a control panel or machine (max. cable diameter 70 mm). Due to the flexibility and unique pyramid shape, cable entry and flexible positioning is much easier compared to using conventional cable... [See More]
- Shape: Round
- Overall Thickness: 3.24
- Inside Diameter: 2.36
- Material: Other; Elastomer Base frame: Polyamide
from icotek Corp
The KEL-DPF was developed particularly for routing large or unknown sizes of unterminated cables into a control panel or machine (max. cable diameter 70 mm). Due to the flexibility and unique pyramid shape, cable entry and flexible positioning is much easier compared to using conventional cable... [See More]
- Shape: Round
- Overall Thickness: 3.36
- Inside Diameter: 2.76
- Material: Other; Elastomer Base frame: Polyamide
from icotek Corp
The KEL-DPF was developed particularly for routing large or unknown sizes of unterminated cables into a control panel or machine (max. cable diameter 70 mm). Due to the flexibility and unique pyramid shape, cable entry and flexible positioning is much easier compared to using conventional cable... [See More]
- Shape: Round
- Overall Thickness: 2.16
- Inside Diameter: 0.4724
- Material: Other; Elastomer Base frame: Polyamide
from icotek Corp
The KEL-DPF was developed particularly for routing large or unknown sizes of unterminated cables into a control panel or machine (max. cable diameter 70 mm). Due to the flexibility and unique pyramid shape, cable entry and flexible positioning is much easier compared to using conventional cable... [See More]
- Shape: Round
- Overall Thickness: 2.38
- Inside Diameter: 0.7087
- Material: Other; Elastomer Base frame: Polyamide
from icotek Corp
The KEL-DPF was developed particularly for routing large or unknown sizes of unterminated cables into a control panel or machine (max. cable diameter 70 mm). Due to the flexibility and unique pyramid shape, cable entry and flexible positioning is much easier compared to using conventional cable... [See More]
- Shape: Round
- Overall Thickness: 2.59
- Inside Diameter: 1.06
- Material: Other; Elastomer Base frame: Polyamide
from icotek Corp
The KEL-DPF was developed particularly for routing large or unknown sizes of unterminated cables into a control panel or machine (max. cable diameter 70 mm). Due to the flexibility and unique pyramid shape, cable entry and flexible positioning is much easier compared to using conventional cable... [See More]
- Shape: Round
- Overall Thickness: 2.59
- Inside Diameter: 1.42
- Material: Other; Elastomer Base frame: Polyamide
from icotek Corp
The KEL-DPF was developed particularly for routing large or unknown sizes of unterminated cables into a control panel or machine (max. cable diameter 70 mm). Due to the flexibility and unique pyramid shape, cable entry and flexible positioning is much easier compared to using conventional cable... [See More]
- Shape: Round
- Overall Thickness: 3.24
- Inside Diameter: 1.97
- Material: Other; Elastomer Base frame: Polyamide
from icotek Corp
The KEL-DPF was developed particularly for routing large or unknown sizes of unterminated cables into a control panel or machine (max. cable diameter 70 mm). Due to the flexibility and unique pyramid shape, cable entry and flexible positioning is much easier compared to using conventional cable... [See More]
- Shape: Round
- Overall Thickness: 3.24
- Inside Diameter: 2.36
- Material: Other; Elastomer Base frame: Polyamide
from icotek Corp
The KEL-DPF was developed particularly for routing large or unknown sizes of unterminated cables into a control panel or machine (max. cable diameter 70 mm). Due to the flexibility and unique pyramid shape, cable entry and flexible positioning is much easier compared to using conventional cable... [See More]
- Shape: Round
- Overall Thickness: 3.36
- Inside Diameter: 2.76
- Material: Other; Elastomer Base frame: Polyamide
from icotek Corp
With the KEL-SCDP cable entry grommet, single unterminated cables, hoses and conduits can be routed and sealed at a rating of IP65. Its unique advantage is the large sealing range. The single circular membrane can be peeled away to accommodate the specific diameter of the cable or hose. For this... [See More]
- Shape: Round
- Overall Thickness: 0.4331
- Inside Diameter: 0.6299
- Material: Other; Elastomer
from icotek Corp
With the KEL-SCDP cable entry grommet, single unterminated cables, hoses and conduits can be routed and sealed at a rating of IP65. Its unique advantage is the large sealing range. The single circular membrane can be peeled away to accommodate the specific diameter of the cable or hose. For this... [See More]
- Shape: Round
- Overall Thickness: 0.4331
- Inside Diameter: 0.8661
- Material: Other; Elastomer
from icotek Corp
With the KEL-SCDP cable entry grommet, single unterminated cables, hoses and conduits can be routed and sealed at a rating of IP65. Its unique advantage is the large sealing range. The single circular membrane can be peeled away to accommodate the specific diameter of the cable or hose. For this... [See More]
- Shape: Round
- Overall Thickness: 0.4331
- Inside Diameter: 1.1
- Material: Other; Elastomer
from icotek Corp
With the KEL-SCDP cable entry grommet, single unterminated cables, hoses and conduits can be routed and sealed at a rating of IP65. Its unique advantage is the large sealing range. The single circular membrane can be peeled away to accommodate the specific diameter of the cable or hose. For this... [See More]
- Shape: Round
- Overall Thickness: 0.4331
- Inside Diameter: 1.42
- Material: Other; Elastomer
from icotek Corp
With the KEL-SCDP-TR cable entry grommet, single unterminated cables, hoses and conduits can be routed and sealed at a rating of IP65. Its unique advantage is the large sealing range. The single circular membrane can be peeled away to accommodate the specific diameter of the cable or hose. For this... [See More]
- Shape: Round
- Overall Thickness: 0.8661
- Inside Diameter: 0.6693
- Material: Other; Elastomer Base frame: Polyamide
from icotek Corp
With the KEL-SCDP-TR cable entry grommet, single unterminated cables, hoses and conduits can be routed and sealed at a rating of IP65. Its unique advantage is the large sealing range. The single circular membrane can be peeled away to accommodate the specific diameter of the cable or hose. For this... [See More]
- Shape: Round
- Overall Thickness: 0.8661
- Inside Diameter: 0.9055
- Material: Other; Elastomer Base frame: Polyamide
from icotek Corp
With the KEL-SCDP-TR cable entry grommet, single unterminated cables, hoses and conduits can be routed and sealed at a rating of IP65. Its unique advantage is the large sealing range. The single circular membrane can be peeled away to accommodate the specific diameter of the cable or hose. For this... [See More]
- Shape: Round
- Overall Thickness: 0.8661
- Inside Diameter: 1.1
- Material: Other; Elastomer Base frame: Polyamide
from icotek Corp
With the KEL-SCDP-TR cable entry grommet, single unterminated cables, hoses and conduits can be routed and sealed at a rating of IP65. Its unique advantage is the large sealing range. The single circular membrane can be peeled away to accommodate the specific diameter of the cable or hose. For this... [See More]
- Shape: Round
- Overall Thickness: 0.8661
- Inside Diameter: 1.5
- Material: Other; Elastomer Base frame: Polyamide
from icotek Corp
With the KEL-SCDP-TR cable entry grommet, single unterminated cables, hoses and conduits can be routed and sealed at a rating of IP65. Its unique advantage is the large sealing range. The single circular membrane can be peeled away to accommodate the specific diameter of the cable or hose. For this... [See More]
- Shape: Round
- Overall Thickness: 0.8661
- Inside Diameter: 2.05
- Material: Other; Elastomer Base frame: Polyamide
from icotek Corp
With the KEL-SCDP-TR cable entry grommet, single unterminated cables, hoses and conduits can be routed and sealed at a rating of IP65. Its unique advantage is the large sealing range. The single circular membrane can be peeled away to accommodate the specific diameter of the cable or hose. For this... [See More]
- Shape: Round
- Overall Thickness: 0.8661
- Inside Diameter: 2.05
- Material: Other; Elastomer Base frame: Polyamide
from icotek Corp
The KEL-ULTRA flex is designed as a cable entry grommet for any large cable or conduit that is difficult to manage. The KEL-ULTRA flex comes in two sizes and is ideal for routing and sealing cables and conduits with a diameter from 25 to 115 mm. Due to the high flexibility of the elastomer pyramid,... [See More]
- Shape: Round
- Overall Thickness: 6.91
- Inside Diameter: 3.54
- Material: Other; Elastomer Fixing ring: Steel, zinc plated