Digital Front Panel Water Baths
from Thermo Fisher Scientific - Thermo Scientific Baths, Circulators & Chillers
Thermo Scientific ™ AC150 is ideal when applications require greater pumping performance, ramp programming, application alarms and temperature ranges from −50 ° to +150 °C. Features include an enhanced digital display and easy –to –use touchpad settings, allowing you... [See More]
- User Interface: Digital
- Temperature Control: Heating; Cooling
- Configuration: Controller
- Termperature Range: -50 to 150
from BEING Scientific Inc.
Performance and Features. PID temperature controller. CFC-free R404A refrigerant and a double service valve to prevent leakage. Programmable function with 7 progs and 9 steps in total. Convenience. Bright LCD display with a quickly adjustable dial knob. (0.1 ℃ resolution). Easy to set dual... [See More]
- User Interface: Digital
- Temperature Control: Heating; Cooling
- Configuration: Controlled Bath
- Termperature Range: -20 to 150
from Sigma-Aldrich
Model HE-4, AC input 115 V, has adjustable high temperature cut-off [See More]
- User Interface: Digital
- Temperature Control: Heating
- Configuration: Controller
- Termperature Range: 20 to 250
from Thermo Fisher Scientific - Thermo Scientific Baths, Circulators & Chillers
Thermo Scientific ™ A10 refrigerated bath circulators provide efficient cooling for open and closed applications, with temperatures ranging from −10 ° to +100 °C and maximum bath volume of 6 liters. Powerful bath circulators with a stainless-steel reservoir can be configured with... [See More]
- User Interface: Digital
- Temperature Control: Heating; Cooling
- Configuration: Controlled Bath
- Termperature Range: -10 to 100
from BEING Scientific Inc.
Performance and Features. PID temperature controller. CFC-free R404A refrigerant and a double service valve to prevent leakage. Programmable function with 7 progs and 9 steps in total. Convenience. Bright LCD display with a quickly adjustable dial knob. (0.1 ℃ resolution). Easy to set dual... [See More]
- User Interface: Digital
- Temperature Control: Heating; Cooling
- Configuration: Controlled Bath
- Termperature Range: -20 to 150
from Thermo Fisher Scientific - Thermo Scientific Baths, Circulators & Chillers
The Thermo Scientific ™ A10B refrigerated bath features a large work area, enabling high throughput and workflow efficiency, with temperatures ranging from -10° to +100°C and maximum bath volume of 30 liters. Configure your refrigerated bath with a Thermo Scientific STANDARD or ADVANCED... [See More]
- User Interface: Digital
- Temperature Control: Heating; Cooling
- Configuration: Controlled Bath
- Termperature Range: -10 to 100
from BEING Scientific Inc.
BEING Scientific General Purpose Laboratory Water Baths provide users with a constant temperature environment that only can be obtained when samples are totally immersed in water. Our line of lab water baths come in a variety of sizes and are suitable for direct heating and auxiliary heating of... [See More]
- User Interface: Digital
- Temperature Control: Heating
- Configuration: Controlled Bath
- Termperature Range: ? to 100
from Thermo Fisher Scientific - Thermo Scientific Baths, Circulators & Chillers
ARCTIC A24B Refrigerated Circulators. Thermo Scientific ™ A24B refrigerated bath features a large work area, enabling high throughput and workflow efficiency, with temperatures ranging from -24 ° to +200 °C and maximum bath volume of 27 liters. Configure your refrigerated bath with a... [See More]
- User Interface: Digital
- Temperature Control: Heating; Cooling
- Configuration: Controlled Bath
- Termperature Range: -24 to 200
from BEING Scientific Inc.
BEING Scientific General Purpose Laboratory Water Baths provide users with a constant temperature environment that only can be obtained when samples are totally immersed in water. Our line of lab water baths come in a variety of sizes and are suitable for direct heating and auxiliary heating of... [See More]
- User Interface: Digital
- Temperature Control: Heating
- Configuration: Controlled Bath
- Termperature Range: ? to 100
from Thermo Fisher Scientific - Thermo Scientific Baths, Circulators & Chillers
The Thermo Scientific ™ A25 refrigerated bath circulator provides efficient cooling for open and closed applications, with temperatures ranging from −25 ° to +200 °C and maximum bath volume of 12 liters. Powerful bath circulators with a stainless-steel reservoir can be configured... [See More]
- User Interface: Digital
- Temperature Control: Heating; Cooling
- Configuration: Controlled Bath
- Termperature Range: -25 to 100
from BEING Scientific Inc.
Being Instruments General Purpose Laboratory Water Baths provide users with a constant temperature environment that only can be obtained when samples are totally immersed in water. Our line of lab water baths come in a variety of sizes and are suitable for direct heating and auxiliary heating of... [See More]
- User Interface: Digital
- Temperature Control: Heating
- Configuration: Controlled Bath
- Termperature Range: 25 to 100
from Thermo Fisher Scientific - Thermo Scientific Baths, Circulators & Chillers
The Thermo Scientific ™ A28F refrigerated bath circulator provides efficient cooling for open and closed applications, with temperatures ranging from −28 ° to +200 °C and maximum bath volume of 10 liters. Powerful bath circulators with a stainless-steel reservoir can be... [See More]
- User Interface: Digital
- Temperature Control: Heating; Cooling
- Configuration: Controlled Bath
- Termperature Range: -28 to 100
from BEING Scientific Inc.
Being Instruments General Purpose Laboratory Water Baths provide users with a constant temperature environment that only can be obtained when samples are totally immersed in water. Our line of lab water baths come in a variety of sizes and are suitable for direct heating and auxiliary heating of... [See More]
- User Interface: Digital
- Temperature Control: Heating
- Configuration: Controlled Bath
- Termperature Range: 25 to 100
from Thermo Fisher Scientific - Thermo Scientific Baths, Circulators & Chillers
ARCTIC A40 Refrigerated Circulator. The Thermo Scientific ™ A40 refrigerated bath circulator provides efficient cooling for open and closed applications, with temperatures ranging from -40 ° to +200 °C and maximum bath volume of 12 liters. Powerful bath circulators with a... [See More]
- User Interface: Digital
- Temperature Control: Heating; Cooling
- Configuration: Controlled Bath
- Termperature Range: -40 to 200
from Thermo Fisher Scientific - Thermo Scientific Baths, Circulators & Chillers
Thermo Scientific ™ A5B refrigerated baths feature a large work area, enabling high throughput and workflow efficiency, with temperatures ranging from -5° to +100°C and maximum bath volume of 20 liters. Configure your refrigerated bath with a Thermo Scientific STANDARD or ADVANCED controller... [See More]
- User Interface: Digital
- Temperature Control: Heating; Cooling
- Configuration: Controlled Bath
- Termperature Range: -5 to 100
from Thermo Fisher Scientific - Thermo Scientific Baths, Circulators & Chillers
The Thermo Scientific ™ GLACIER Series G50 Ultra-Low Refrigerated Circulators are cost effective and offer extreme temperature performance. These circulators deliver high heating and cooling capacities for rapid heat-up and cool-down times. Fitted with adjustable castors, drainport and... [See More]
- User Interface: Digital
- Temperature Control: Heating; Cooling
- Configuration: Controlled Bath
- Termperature Range: -50 to 200
from Thermo Fisher Scientific - Thermo Scientific Baths, Circulators & Chillers
The Thermo Scientific ™ Horizon Fog Testing System is designed to recreate automotive interior out-gassing in a timely, measurable and repeatable way, utilizing various standards including DIN, ISO and SAE. The Horizon Fogging Test System fulfills the DIN, ISO, and SAE standards for fog... [See More]
- User Interface: Digital
- Temperature Control: Heating
- Configuration: Controlled Bath
- Termperature Range: 45 to 280
from Thermo Fisher Scientific - Thermo Scientific Baths, Circulators & Chillers
Thermo Scientific ™ PC200 Immersion Circulators are ideal for applications that require sophisticated control, multiple ramp programming and extreme temperature performance ranging from −50 ° to +200 °C. Features include an enhanced digital display and easy –to –use... [See More]
- User Interface: Digital
- Temperature Control: Heating; Cooling
- Configuration: Controller
- Termperature Range: -50 to 200
from Thermo Fisher Scientific - Thermo Scientific Baths, Circulators & Chillers
Thermo Scientific ™ PC201 Immersion Circulators feature a 3.0Kw heater for faster time to temperature, an all stainless steel pump with ceramic rotors and offer extreme temperature performance ranging from −50 ° to +300 °C. Features include an enhanced digital display and easy... [See More]
- User Interface: Digital
- Temperature Control: Heating; Cooling
- Configuration: Controller
- Termperature Range: -50 to 300
from Thermo Fisher Scientific - Thermo Scientific Baths, Circulators & Chillers
Thermo Scientific ™ Precision ™ circulating water baths are ideal when temperature uniformity and control are particularly critical, such as when working with enzymes and in serological applications. Available in three different models, these high performance baths feature a... [See More]
- User Interface: Digital
- Temperature Control: Heating
- Configuration: Controlled Bath
- Termperature Range: 5 to 100
from Thermo Fisher Scientific - Thermo Scientific Baths, Circulators & Chillers
Support your fecal coliform testing with Thermo Scientific ™ Precision ™ coliform water baths, designed specifically for this application. Baths are preset to optimal temperatures of 35.0, 41.5, 44.5 and 45.5 °C for easy use. Each bath is factory is factory calibrated, with later... [See More]
- User Interface: Digital
- Temperature Control: Heating
- Configuration: Controlled Bath
- Termperature Range: 35 to 45.5
from Thermo Fisher Scientific - Thermo Scientific Baths, Circulators & Chillers
Support a wide range of applications with Thermo Scientific ™ Precision ™ general purpose water baths, designed to maintain water temperature from ambient to 100 °C. These rugged, high-performance baths range from 2L to 28L, including shallow models. Over-temperature safety circuitry... [See More]
- User Interface: Digital
- Temperature Control: Heating
- Configuration: Controlled Bath
- Termperature Range: 100
from Thermo Fisher Scientific - Thermo Scientific Baths, Circulators & Chillers
Thermo Scientific ™ Precision ™ shaking water baths support a range of sensitive life science and QA/QC applications – from warming fragile reagents to tissue culturing and genetics sequencing. Easily clean and maintain your bath with new coil-free interior. The Precision shallow... [See More]
- User Interface: Digital
- Temperature Control: Heating
- Configuration: Controlled Bath
- Termperature Range: 5 to 100
from Thermo Fisher Scientific - Thermo Scientific Baths, Circulators & Chillers
Ideal when visibility of your application is required, Thermo Scientific ™ SAHARA Acrylic S12T Heated Bath Circulators provide efficient heating from ambient plus 13 °C to a maximum of 80 °C, with maximum bath volume of 12 liters. The SAHARA series of heated bath circulators are... [See More]
- User Interface: Digital
- Temperature Control: Heating
- Configuration: Controlled Bath
- Termperature Range: 13 to 60
from Thermo Fisher Scientific - Thermo Scientific Baths, Circulators & Chillers
Ideal when visibility of your application is required, Thermo Scientific ™ SAHARA Acrylic S19T Heated Bath Circulators provide efficient heating from ambient plus 13 °C to a maximum of 80 °C, with maximum bath volume of 19 liters. The SAHARA series of heated bath circulators are... [See More]
- User Interface: Digital
- Temperature Control: Heating
- Configuration: Controlled Bath
- Termperature Range: 13 to 60
from Thermo Fisher Scientific - Thermo Scientific Baths, Circulators & Chillers
Ideal when visibility of your application is required, Thermo Scientific ™ SAHARA Acrylic S6T Heated Bath Circulators provide efficient heating from ambient plus 13 °C to a maximum of 80 °C, with maximum bath volume of 6 liters. The SAHARA series of heated bath circulators are... [See More]
- User Interface: Digital
- Temperature Control: Heating
- Configuration: Controlled Bath
- Termperature Range: 13 to 60
from Thermo Fisher Scientific - Thermo Scientific Baths, Circulators & Chillers
Ideal when visibility of your application is required. Thermo Scientific ™ SAHARA PPO S14P Heated Bath Circulators maintain temperatures from ambient +13 ° to 100 °C, with maximum bath volume of 14 liters. The SAHARA series of heated bath circulators are available with a wide variety... [See More]
- User Interface: Digital
- Temperature Control: Heating
- Configuration: Controlled Bath
- Termperature Range: 13 to 100
from Thermo Fisher Scientific - Thermo Scientific Baths, Circulators & Chillers
Perfect for internal or external circulation, Thermo Scientific ™ SAHARA Series S3 stainless-steel baths are offered in a wide selection for efficient heating from ambient 13 ° to 200 °C, with maximum bath volume of 6 liters. The SAHARA series of heated bath circulators are available... [See More]
- User Interface: Digital
- Temperature Control: Heating
- Configuration: Controlled Bath
- Termperature Range: 13 to 150
from Thermo Fisher Scientific - Thermo Scientific Baths, Circulators & Chillers
Thermo Scientific ™ SC100 is one of the basic models in the new generation of superior quality thermostats that maintain temperature from −28 ° to +100 °C. Features include an enhanced digital display and easy –to –use touchpad settings, allowing you to easily tune... [See More]
- User Interface: Digital
- Temperature Control: Heating; Cooling
- Configuration: Controller
- Termperature Range: 13 to 100
from Thermo Fisher Scientific - Thermo Scientific Baths, Circulators & Chillers
Maintain temperature from −28 ° to +150 °C, with Thermo Scientific ™ SC150 Immersion Circulators. This basic model in the new generation of superior quality thermostats features an enhanced digital display and easy –to –use touchpad settings. Easily tune the... [See More]
- User Interface: Digital
- Temperature Control: Heating; Cooling
- Configuration: Controller
- Termperature Range: 13 to 150
from Thermo Fisher Scientific - Thermo Scientific Baths, Circulators & Chillers
Maintain temperature from −28 ° to +150 °C, while increasing immersion depth to accomodate larger or deeper baths. The Thermo Scientific ™ SC150L Immersion Circulator, one of the basic models in the new generation of superior quality thermostats, features an enhanced digital... [See More]
- User Interface: Digital
- Temperature Control: Heating; Cooling
- Configuration: Controller
- Termperature Range: 13 to 150
from Thermo Fisher Scientific - Thermo Scientific Baths, Circulators & Chillers
Thermo Scientific ™ Ultra-Low Temperature Circulators meet a variety of application needs. The ULT baths are designed primarily to circulate to external closed loop applications. Featuring ultra-low temperatures down to −80 °C or −90 °C, the ULTs have digital displays for... [See More]
- User Interface: Analog; Digital
- Temperature Control: Heating; Cooling
- Configuration: Controlled Bath
- Termperature Range: -80 to 10