Sample Monitoring Fluorometers
from StellarNet, Inc.
StellarNet's miniature fiber optic spectrometers with concave gratings deliver high performance for spectroscopy applications in the UV-VIS wavelength ranges covering 190-850nm (model C), or optionally 280-900nm (model CXR). The instruments are exceptionally robust with no moving parts, and are... [See More]
- Monitoring: Sample Monitoring
- Spectral Range: 200 to 1080
- Detector Type: Photodiode (optional feature)
- Resolution: 1
from HF scientific
The HF scientific HF-38 Fluorimeter is an extremely sensitive, hand-held, ruggedized instrument designed for field testing of toxic heavy metal contaminates in water supplies. It requires no special skill or knowledge of chemistry to operate. This product is a breakthrough in efficiency, testing... [See More]
- Monitoring: Sample Monitoring
- Detector Type: Photomultiplier Tube
- Lamp Type: LED
- Excitation Wavelength: 485
from Turner Designs Hydrocarbon Instruments
The TD-3100 is a low cost benchtop instrument that was developed to provide an alternative to industry standard oil and grease methods. Measure samples directly (non-extraction) or with solvent (i.e. hexane) extraction methods. Simple set-up and calibration. Low cost per sample analysis. Less than... [See More]
- Monitoring: Sample Monitoring
- Detector Type: Photomultiplier Tube
- Lamp Type: Quartz Halogen
- Response Time: 7
from Hitachi High-Tech America
Our top performer provides the ultimate performance for the testing of the widest variety of alloys; with superior light elements (Mg, Al, Si, P and S), tramps and penalty elements analysis. Our handheld XRF Analyzer, the X-MET8000, delivers the speed and performance required even in the most... [See More]
- Monitoring: Sample Monitoring
- Display: Digital Meter
- User Interface: Digital Front Panel
- General Features: Portable
from Hitachi High-Tech America
The smart choice for the rapid sorting of common alloys. Our handheld XRF Analyzer, the X-MET8000, delivers the speed and performance required even in the most demanding applications, by using the optimized combination of a high performance X-ray tube and a large area silicon-drift detector (SDD). [See More]
- Monitoring: Sample Monitoring
- Display: Digital Meter
- User Interface: Digital Front Panel
- General Features: Portable