Vibrating/Tuning Fork Method Dry Material (Powders) Level Switches

19 Results
Vibrating Probe Level Sensor -- VRX21
from BinMaster, Inc.

The VRX21 vibrating probe level sensor is the newest iteration of BinMaster ’s standard vibrating rod, now including a bright, built-in LED status indicator. The light can easily be seen from afar, appearing as red or green, and changing color based on if material is or is not covering the... [See More]

  • Meter Technology Type: Vibrating/Tuning Fork Method
  • Max Current Rating: 5
  • Pole and Throw Specifications: Double Pole, Double Throw (DPDT)
  • Max AC Voltage Rating: 250
Vibrating Probe Level Sensor -- VRX31
from BinMaster, Inc.

The VRX31 sanitary vibrating probe level sensor provides hygienic point level measurement. Now featuring a bright, built-in LED status indicator!. The light can easily be seen from across a production floor, appearing as red or green, and changing color based on if material is or is not covering the... [See More]

  • Meter Technology Type: Vibrating/Tuning Fork Method
  • Max Current Rating: 5
  • Pole and Throw Specifications: Double Pole, Double Throw (DPDT)
  • Max AC Voltage Rating: 250
Vibrating Probe Level Sensor -- VRX41
from BinMaster, Inc.

BinMaster ’s VRX41 vibrating probe level sensor with pipe extension has been revamped with a bright, built-in LED status indicator to make monitoring levels and plugged chutes easier than ever. The light can easily be seen from afar, appearing as red or green, and changing color based on if... [See More]

  • Meter Technology Type: Vibrating/Tuning Fork Method
  • Max Current Rating: 5
  • Pole and Throw Specifications: Double Pole, Double Throw (DPDT)
  • Max AC Voltage Rating: 250
Vibrating Probe Level Sensor -- VRX51
from BinMaster, Inc.

The VRX51 vibrating probe level sensor with flexible cable extension now includes a bright, built-in LED status indicator for monitoring bulk inventory levels and plugged chutes. The light can easily be seen from afar, appearing as red or green, and changing color based on if material is or is not... [See More]

  • Meter Technology Type: Vibrating/Tuning Fork Method
  • Max Current Rating: 5
  • Pole and Throw Specifications: Double Pole, Double Throw (DPDT)
  • Max AC Voltage Rating: 250
Vibrating Probe Level Sensor -- VRX61
from BinMaster, Inc.

Replacing BinMaster ’s SHT-120, the VRX61 vibrating probe level sensor for high temperatures is designed for use in harsh processing environments up to 480 °F (250 °C). Its new feature —a bright, built-in LED status indicator —can be viewed from afar, turning from green to... [See More]

  • Meter Technology Type: Vibrating/Tuning Fork Method
  • Max Current Rating: 5
  • Pole and Throw Specifications: Double Pole, Double Throw (DPDT)
  • Max AC Voltage Rating: 250
Vibrating Probe Level Sensor -- VRX71
from BinMaster, Inc.

Replacing BinMaster ’s SHT-140, the VRX71 vibrating probe level sensor with pipe extension for high temperatures is ideal for use in harsh processing environments up to 480 °F (250 °C) where an extended probe is necessary for high-level or plugged chute alerts. VRX71 features a bright,... [See More]

  • Meter Technology Type: Vibrating/Tuning Fork Method
  • Max Current Rating: 5
  • Pole and Throw Specifications: Double Pole, Double Throw (DPDT)
  • Max AC Voltage Rating: 250
CL-10DJ Level Switch -- CL-10 DJ
from Automation Products, Inc.

The Type CL-10DJ Dynatrol ® Level Switch is designed for application to either high or low point level detection of bulk solids. Reliable operation can be achieved with this level control in problem applications where other types of controls may fail to operate at all. Versatile: This control is... [See More]

  • Meter Technology Type: Vibrating/Tuning Fork Method
  • Configuration (Normal State): Normally Open (NO); Normally Closed (NC)
  • Switch Type: Electro-mechanical switch
  • Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
Vibrating level switch for granular bulk solids -- VEGAVIB 61
from VEGA Americas, Inc.

Application area. It detects the limit level reliably and with millimetre accuracy directly at the mounting position. The smooth surface of the vibrating rod, without sharp corners or edges, prevents bulk material from getting stuck or jammed and is easy to clean. The VEGAVIB 61 is a level switch... [See More]

  • Meter Technology Type: Vibrating/Tuning Fork Method
  • Material Density: 1.25
  • Switch Type: Solid-state switch
  • Operating Temp: -40 to 176
NVI - Vibrating Level Switch for Solids
from KOBOLD Instruments, Inc.

Product Features. Unique Single Probe Design Resists Fouling. Can Be Top or Side Mounted. Maximum Temperature to 320 °F. Maximum Pressure to 360 PSIG. Contact Parts - All 1.4571 SS. The NVI series vibrating level switch is an excellent choice for monitoring the level of powdered, granular or... [See More]

  • Meter Technology Type: Vibrating/Tuning Fork Method
  • Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
  • Switch Type: Electro-mechanical switch
  • Max Current Rating: 8
CL-10DJ-7 Level Switch -- CL-10 DJ-7
from Automation Products, Inc.

The Type CL-10DJ-7 Dynatrol ® Level Switch is designed for application to either high or low point level detection of bulk solids. Reliable operation can be achieved with this level control in problem applications where other types of controls may fail to operate at all. Versatile: This control... [See More]

  • Meter Technology Type: Vibrating/Tuning Fork Method
  • Configuration (Normal State): Normally Open (NO); Normally Closed (NC)
  • Switch Type: Electro-mechanical switch
  • Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
Vibrating level switch for liquids -- VEGASWING 51
from VEGA Americas, Inc.

Application area. It detects the limit level reliably and with millimetre accuracy directly at the mounting position. Small level switch version with stainless steel housing. The VEGASWING 51 is a universal level switch with small dimensions for use in liquids. Independent of the mounting position,... [See More]

  • Meter Technology Type: Vibrating/Tuning Fork Method
  • Material Density: 31.21
  • Switch Type: Solid-state switch
  • Operating Temp: -40 to 158
CL-10DJI Level Switch -- CL-10 DJI
from Automation Products, Inc.

The Type CL-10DJI Dynatrol ® Interface Level Detector has the unique ability to detect the interface: Between a liquid and a settled bed of solids. Between a liquid and a floating bed of solids. Between liquid phases of significantly different viscosities. Advantages. Versatile: This control is... [See More]

  • Meter Technology Type: Vibrating/Tuning Fork Method
  • Configuration (Normal State): Normally Open (NO); Normally Closed (NC)
  • Switch Type: Electro-mechanical switch
  • Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
Vibrating level switch for liquids -- VEGASWING 53
from VEGA Americas, Inc.

Application area. The position of the switching point can be up to 1 m away from the installation location. VEGASWING 53 is a universal liquid level switch with smallest dimensions. Independent of the mounting position, it detects the limit level reliably and with millimetre accuracy. The device can... [See More]

  • Meter Technology Type: Vibrating/Tuning Fork Method
  • Material Density: 31.21
  • Switch Type: Solid-state switch
  • Operating Temp: -40 to 158
GJ Level Switch -- CL-10 GJ
from Automation Products, Inc.

The Dynatrol ® GJ Detector is designed for application to either high or low point level detection of bulk solids. The GJ Detector is constructed to handle sensitive or problem applications that have a tendency to bridge or pack. This level detector operates successfully with consistent results... [See More]

  • Meter Technology Type: Vibrating/Tuning Fork Method
  • Configuration (Normal State): Normally Open (NO); Normally Closed (NC)
  • Switch Type: Electro-mechanical switch
  • Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
Vibrating level switch for liquids -- VEGASWING 61
from VEGA Americas, Inc.

Application area. It detects the limit level reliably and with millimetre accuracy directly at the mounting position. Numerous process fittings, approvals as well as housing and electronics versions. The VEGASWING 61 is a universal level switch for use in all liquids. Independent of the mounting... [See More]

  • Meter Technology Type: Vibrating/Tuning Fork Method
  • Material Density: 31.21
  • Switch Type: Solid-state switch
  • Operating Temp: -40 to 158
GS Level Switch -- CL-10 GS
from Automation Products, Inc.

The Dynatrol ® GS Level Sensor Switch is designed for application to either high, intermediate, or low-point level detection of bulk solids. The GS Level Sensor Switch is constructed to handle lightweight media applications that are difficult to measure or detect. Reliable operation can be... [See More]

  • Meter Technology Type: Vibrating/Tuning Fork Method
  • Configuration (Normal State): Normally Open (NO); Normally Closed (NC)
  • Switch Type: Electro-mechanical switch
  • Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
Vibrating level switch for powders -- VEGAWAVE 61
from VEGA Americas, Inc.

Application area. It detects the limit level reliably and with millimetre accuracy directly at the mounting position. The tuning fork design is very robust and unaffected by buildup. Grain size: max. 10 mm. The VEGAWAVE 61 is a level switch for universal use in powders and fine-grained bulk solids. [See More]

  • Meter Technology Type: Vibrating/Tuning Fork Method
  • Material Density: 0.4994
  • Switch Type: Solid-state switch
  • Operating Temp: -40 to 176
GSS Level Switch -- CL-10 GSS
from Automation Products, Inc.

The Dynatrol ® GSS Level Detector is designed for application to either high, intermediate, or low-point level detection of bulk solids. The GSS Level Detector is constructed to handle extremely light weight applications that are difficult to measure or detect a reading. Reliable operation can... [See More]

  • Meter Technology Type: Vibrating/Tuning Fork Method
  • Configuration (Normal State): Normally Open (NO); Normally Closed (NC)
  • Switch Type: Electro-mechanical switch
  • Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
Vibrating level switch with suspension cable for granular bulk solids -- VEGAVIB 62
from VEGA Americas, Inc.

Application area. The position of the switching point can be up to 80 m away from the installation site. The smooth surface of the vibrating rod, without sharp corners or edges, prevents bulk material from getting stuck or jammed and is easy to clean. The VEGAVIB 62 is a level switch for granular... [See More]

  • Meter Technology Type: Vibrating/Tuning Fork Method
  • Material Density: 1.25
  • Switch Type: Solid-state switch
  • Operating Temp: -40 to 176