Rack Mount Charge Amplifiers and Charge Converters
from PCB Piezotronics, Inc.
Electronics, 1-channel, PE/Diff PE/Isotron Vibration Amplifier, English Units, Programmable Filter, Serial Interface. For a BNC jack to twinax BNC plug adapter cable, see model 30118. The model EDVEP316 is a field installable twinax BNC plug. [See More]
- Form Factor: Rack Mount
from MTI Instruments Inc.
This CA1800 provides up to eight(8) channels of precision charge amplification for accelerometers and other charge mode devices. Features. Up to eight (8) channels of amplification. Self contained compact 19 inch rack mountable chassis. Independent gain settings for each channel. All input... [See More]
- Form Factor: Rack Mount
- User Interface: None
- Channels: 8
- Architecture: Digital
from Encore Electronics, Inc.
The Model 149 is an economical two-channel-per-module charge amplifier that plugs into Encore's 19" GPSC instrumentation rack, which accommodates up to eight modules (16 channels). An AC power supply is built into the rack, and provides the required unregulated DC voltages to operate the modules. A... [See More]
- Form Factor: Rack Mount
- User Interface: Front Panel
- Outputs: Analog Voltage Output