Ethernet Digital Video Recorders

19 Results
CE-CRK
from Clinton Electronics Corporation

500 GB SATA HDD (Seagate Surveillance Grade), H.264 Enhanced Compression, Mouse & Remote Control Interface, USB Backup, Remote Access via Internet Explorer (IE) Browser, Supports Quicktime Player [See More]

  • Digital Video Output: Ethernet; USB
  • Features: Alarms; Compression
  • Storage Capacity: 500000
  • Operating Temperature: 41 to 104
StreamPix 5
from NorPix, Inc.

StreamPix is Norpix ’s flag ship software product. Resulting from more than 10 years of interaction with our vast group of customers, StreamPix has become the ultimate Digital Video Recording software. It offers a state of the art user interface, and an enormous amount of usage flexibility for... [See More]

  • Digital Video Output: Ethernet; SCSI; Fibre Channel; TTL; USB
  • Video Inputs: 1 to 64
  • Image: Black & White; Monochrome; Color
  • Maximum Image Rate: 30 to 8500
Digital Video Recorder -- DVR 30
from Det-Tronics

Take surveillance to the next level; record activities monitored by the xWatch ® camera. Det-Tronics offers real-time event recording through the TruVision DVR line by GE Security. Because the DVR allows a situation to be viewed before, during, and after an incident, teams can focus on how to... [See More]

  • Digital Video Output: RS232; Ethernet; USB
  • Storage Capacity: 500000 to 3.00E6
  • Video Inputs: 8 to 16
  • Video Format: NTSC; PAL
AVR-3000
from AAEON Electronics, Inc.

4-Channel Fanless, Mobile DVR. Main Feature. Embeds Linux DVR On CompactFlash Card And MPEG-4. Technologies, Real Time Triplex Mode (Monitor/ Recording/ Playback/ Remote Operation/ NAS Backup). Real-Time (Max.) 120FPS/ 100FPS Monitoring Rate For 4 Channels. Max. 120FPS/ 100FPS Recording Rate For 4... [See More]

  • Digital Video Output: RS232; RS485; Parallel Interface; Ethernet; USB
  • Video Inputs: 4
  • Image: Color
  • Video Format: NTSC
Industrial Video Recorder -- MxNVR-MO4 Series
from Moxa Inc.

The MxNVR-MO4 is a network DVR (digital video recorder), which can transmit and record the H.264 or MJPEG video streams simultaneously. With the rugged design that meets the EN 50155 criteria of power characteristic, EMC, vibration, shock and temperature (T model, T3 temperature level), the... [See More]

  • Digital Video Output: Ethernet
  • Video Inputs: 4
  • Image: Color
  • Maximum Image Rate: 60 to 120
16CH Video 120ips USB -- L08D4-16
from SFCable.com

16CH Video 120ips USB, 1CH Audio, VGA, Half 1U (Remote Control include). 4 BNC Video Input, 30ips each channe1-CH Audio Recording. H.264 Recording; 5 Levels Presets of Recording Mode . Schedule, Alarm, Motion Detection. Recording Modes. Ethernet RJ45 Connector, 10/100/1000Mbps. Supports... [See More]

  • Digital Video Output: Ethernet; USB
  • Maximum Image Rate: 120
  • Video Inputs: 16
16-CH 2U High Performance 2U DVR -- DVRFLEX16E
from IC Realtime, LLC

The ICR Flex Series DVRs come in 4, 8,16, 32 channel platforms. With H264 compression and a design build that includes the duel-core CPU, ultra-fast video processors and 1000M Network card, image recording and transmission over the internet is seamless, fast, efficient and stable. Incorporating a... [See More]

  • Digital Video Output: RS232; RS485; Ethernet
  • Video Inputs: 16
  • Image: Color
  • Video Format: NTSC
CE-CRK16
from Clinton Electronics Corporation

2 TB SATA HDD, H.264 Enhanced Compression, Mouse & Remote Control Interface, USB Backup, Remote Access via Internet Explorer (IE) Browser [See More]

  • Digital Video Output: Ethernet; USB
  • Features: Alarms; Compression
  • Storage Capacity: 2.00E6
  • Operating Temperature: 41 to 104
StreamPix Airborne Recording Station
from NorPix, Inc.

For applications requiring shock and vibration resistance. Built to withstand shock and vibrations and approved for military use, the Rugged 3U server ensures sustained performance under extreme conditions, such as those experienced in airborne and/or high vibration applications. As a component in... [See More]

  • Digital Video Output: Ethernet; SCSI; Fibre Channel; TTL; USB
  • Video Inputs: 1 to 64
  • Image: Black & White; Monochrome; Color
  • Maximum Image Rate: 30 to 8500
4CH Standalone DVR Server with 250GB HDD -- 5018-SF-63-250
from SFCable.com

Real time live display in all channels. Triplex (Playback/Recording/Ethernet). Web monitoring and download through network. Easy control by mouse. USB host for data backup. Easy PTZ Camera (Mouse). Password Protection, Web Control. [See More]

  • Digital Video Output: Ethernet; USB
  • Video Inputs: 4
16-CH H.264E REAL-TIME 960H DVR -- DVR16D30X
from IC Realtime, LLC

The New Elite DVR series (4/8/16 Channel) provide realtime recording at full 960H resolution, plus synchronized audio at every channel. The Elite series DVR uses H.264E (Enhanced H.264) compression technology based on the embedded high speed microprocessors and embedded LINUX operation system. This... [See More]

  • Digital Video Output: RS232; RS485; Ethernet
  • Video Inputs: 16
  • Image: Color
  • Video Format: NTSC
CE-CRK8
from Clinton Electronics Corporation

1 TB SATA HDD, H.264 Enhanced Compression, Mouse & Remote Control Interface, USB Backup, Remote Access via Internet Explorer (IE) Browser [See More]

  • Digital Video Output: Ethernet; USB
  • Features: Alarms; Compression
  • Storage Capacity: 1.00E6
  • Operating Temperature: 41 to 104
StreamPix Station 625/1250
from NorPix, Inc.

StreamPix and TroublePix operate at their best using state of the art StreamPix Station 625 and 1250 computers. These fine tuned computers are assembled in our labs with carefully selected components that will guarantee ultimate performance as well as image recording for hours with a no frame drop... [See More]

  • Digital Video Output: Ethernet; SCSI; Fibre Channel; TTL; USB
  • Video Inputs: 1 to 64
  • Image: Black & White; Monochrome; Color
  • Maximum Image Rate: 30 to 8500
4CH Video 120ips USB -- L08D4-04
from SFCable.com

4CH Video 120ips USB, 1CH Audio, VGA, Half 1U (Remote Control include). 4 BNC Video Input, 30ips each channe1-CH Audio Recording. H.264 Recording; 5 Levels Presets of Recording Mode . Schedule, Alarm, Motion Detection. Recording Modes. Ethernet RJ45 Connector, 10/100/1000Mbps. Supports... [See More]

  • Digital Video Output: Ethernet; USB
  • Maximum Image Rate: 120
  • Video Inputs: 4
16-CH SLIM H.264E DVR -- MAX16
from IC Realtime, LLC

ICRealtime 's MAX series of DVRs come in a range of 4, 8 and 16 channel platforms. They are designed to provide an economical solution without sacrificing operational and recording quality standards. The MAX Series DVR uses H.264E (Enhanced H.264) compression technology based on the embedded... [See More]

  • Digital Video Output: RS232; RS485; Ethernet
  • Video Inputs: 16
  • Image: Color
  • Recording Media: Hard Disk
StreamPix Station GigE Vision
from NorPix, Inc.

NorPix can provide custom multi-camera recording systems to fit your needs. StreamPix 5. Description. 4 cameras x 60 fps. 4 cameras at 60 fps x 640 x 480 on a single laptop. 4 cameras x 80 fps. Laptop solution at 4 cameras at 80 fps x 640 x 480. 8 cameras x 90 fps. Desktop solution with 8 cameras at... [See More]

  • Digital Video Output: Ethernet; SCSI; Fibre Channel; TTL; USB
  • Video Inputs: 1 to 64
  • Image: Black & White; Monochrome; Color
  • Maximum Image Rate: 30 to 8500
8CH Video 120ips USB -- L08D4-08
from SFCable.com

8CH Video 120ips USB, 1CH Audio, VGA, Half 1U (Remote Control include). 4 BNC Video Input, 30ips each channe1-CH Audio Recording. H.264 Recording; 5 Levels Presets of Recording Mode . Schedule, Alarm, Motion Detection. Recording Modes. Ethernet RJ45 Connector, 10/100/1000Mbps. Supports... [See More]

  • Digital Video Output: Ethernet; USB
  • Maximum Image Rate: 120
  • Video Inputs: 8
32-CH 2U High Performance 2U DVR -- DVRFLEX32E
from IC Realtime, LLC

The ICR Flex Series DVRs come in 4, 8,16, 32 channel platforms. With H264 compression and a design build that includes the duel-core CPU, ultra-fast video processors and 1000M Network card, image recording and transmission over the internet is seamless, fast, efficient and stable. Incorporating a... [See More]

  • Digital Video Output: RS232; RS485; Ethernet
  • Video Inputs: 32
  • Image: Color
  • Video Format: NTSC
4 Channel DVR with built-in 10" LCD monitor -- DVREDGE104S
from IC Realtime, LLC

All-in-One 4 channel DVR with built in 10" LCD monitor. Combo series DVRs use H.264E video compression technology and up-to D1 quality realtime recording. Dual encoding streams are support for smooth remote video viewing. This digital video recorder contains advanced web access, system integration... [See More]

  • Digital Video Output: RS232; RS485; Ethernet
  • Video Inputs: 4
  • Image: Color
  • Recording Media: Hard Disk