Digital Front Panel Incubators
from Baker
Culture As Nature Intended. Baker Ruskinn ’s PhO2x Box is a new, easy to use and economical Physoxia/Hypoxia system designed for in vitro cell culture experiments. PhO2x Box comprises a Gas Controller (with both O2 and CO2 control) and a Cell Culture Chamber. The Cell Culture chamber can be... [See More]
- User Interface: Digital
- Carbon Dioxide Control: 5
from Mystaire, Inc.
The Mystaire ® MY ‑8000 and MY-5000 humidified incubators improve the development time for ninhydrin processed evidence on paper and other porous items. They offer temperature and humidity control to accelerate the development of ninhydrin treated items. The chamber provides control of... [See More]
- User Interface: Digital
- Chamber Capacity: 10 to 27
- Jacket Type: Air
- Temperature Range: 30 to 50
from BINDER Inc.
Electronically controlled APT.line ™ preheating chamber and patented DCT ™ refrigeration system assuring temperature accuracy and reproducible results in both heating and cooling situations. Temperature range -5 °C to 100 °C. MP controller with 2 programs with 10 sections each,... [See More]
- User Interface: Digital
- Chamber Capacity: 4.1
- Jacket Type: Dry
- Display Type: Digital Numerical Display
from BMT USA, LLC
The BMT latest generation of CO2 Incubators are focused and repeatable conditions and environments for the growth of cell tissue and other cultures. The three circuit direct heating management system eliminates the need for a fan and consequently eliminates the risk of vibrations and... [See More]
- User Interface: Digital
- Sensor Type: Infrared
- Jacket Type: Direct Heat
- Chamber Capacity: 6.71
from NuAire, Inc.
Model NU-5700 is a CO2 Incubator uses direct heating elements that surround the growth chamber to maintain set point temperature. Model NU-5700 comes standard with a dual wave infrared (IR) sensor to control CO2 gas levels creating optimal growth conditions at or near body temperature. [See More]
- User Interface: Digital
- Sensor Type: Infrared
- Jacket Type: Direct Heat
- Chamber Capacity: 5.65
from Sartorius Lab Instruments GmbH & Co. KG
Incubation hood CERTOMAT ® H BBI-8863202. Temperature range: 8 ° above ambient up to +60 °C. Memory system with automatic restart after power failure. Different trays and clamps for Erlenmeyer flasks up to 2000 ml can be used. Can be used with many different bench top shakers. Max. tray... [See More]
- User Interface: Digital
- Chamber Capacity: 7.42
- Jacket Type: Air
- Temperature Range: 8 to 60
from Percival Scientific, Inc.
Applications: This chamber product is frequently used for research applications such as lighting for vascular plants to facilitate standard plant production, plant pathology research and seedling germination and development. Many other applications exist for this product. [See More]
- User Interface: Digital
- Chamber Capacity: 8
- Jacket Type: Air
- Temperature Range: 7 to 44
from Gold Standard Diagnostics
Equipment to maintain the temperature of blood against fluctuation of climatic temp. for testing. [See More]
- User Interface: Digital
- Temperature Range: 37 to 70
- Jacket Type: Dry
- Temperature Control: 0.5000
from Lovibond® Tintometer®
The CFC-free thermostatically controlled incubators from Lovibond are designed to ensure continous temperature control in a wide range of applications, such as: 20 °C BOD determination. 4 °C storage of waste water sample. 25 °C enzyme activity (TTC-test). 37 °C colony count [See More]
- User Interface: Digital
- Sensor Type: Thermostatic
- Jacket Type: Air
- Chamber Capacity: 4.77
from Terra Universal, Inc.
Minimal benchtop space for space restricted lab areas. Temperatures at or below ambient: 17 ° to 40 °C. High temperature accuracy. Easy-to-use interface. Internal light and window in door facilitates sample observation. Temperature uniformity of ±1.2 °C (measured at 37 °C). [See More]
- User Interface: Digital
- Temperature Range: 17 to 40
- Chamber Capacity: 0.6500
- Temperature Control: 0.2000
from Biochrom, Ltd.
The Biochrom Thermostar is a small microplate shaker incubator that provides a wide working temperature range for maximum flexibility. Simple to operate and reliable this is an indispensable piece of equipment for laboratories running microplate based assays. A 115v 60Hz version is available (order... [See More]
- User Interface: Digital
- Operating Temperature: ? to 113
- Display Type: Digital Numerical Display
from BEING Scientific Inc.
BEING BIS Series Incubated Shakers offer 3 sizes to fit your capacity requirements. Accuracy in speed, temperature, and run time are guaranteed by the PID microprocessor controller. Programmability is a feature that will allow a variety of shaking protocols to be used. A full line of accessories is... [See More]
- User Interface: Digital
- Temperature Range: 25 to 50
- Chamber Capacity: 0.0706
- Temperature Control: 0.1000
from Thermo Scientific Liquid Handling Consumables & Instruments
The iEMS Incubator/Shaker is a high performance 96-well plate incubator and orbital shaker being optimal in the most demanding microplate EIA assays requiring temperatures of up to 40 °C. It has been designed to handle up to nine 96-well plates and to fit into a small bench space, making it... [See More]
- User Interface: Digital
- Temperature Range: 14 to 40
- Jacket Type: Air
- Temperature Control: 0.3000
from BINDER Inc.
Electronically controlled APT.line ™ preheating chamber and patented DCT ™ refrigeration system assuring temperature accuracy and reproducible results in both heating and cooling situations. Temperature range 0 °C to 100 °C. MP controller with 2 programs with 10 sections each,... [See More]
- User Interface: Digital
- Chamber Capacity: 0.7000
- Jacket Type: Dry
- Display Type: Digital Numerical Display
from BMT USA, LLC
The BMT latest generation of CO2 Incubators are focused and repeatable conditions and environments for the growth of cell tissue and other cultures. The three circuit direct heating management system eliminates the need for a fan and consequently eliminates the risk of vibrations and... [See More]
- User Interface: Digital
- Sensor Type: Infrared
- Jacket Type: Direct Heat
- Chamber Capacity: 1.71
from NuAire, Inc.
The In-VitroCell ES NU-5800 Direct Heat Laboratory CO2 Incubator is designed to provide a controlled in-vitro environment by providing the desired functionality needed to encourage cell culture growth for research at or near body temperature. [See More]
- User Interface: Digital
- Sensor Type: Infrared
- Jacket Type: Direct Heat
- Chamber Capacity: 7.06
from Percival Scientific, Inc.
Applications: This chamber product is frequently used for research applications such as lighting for vascular plants. to facilitate standard plant production, plant pathology research and seedling germination and development. Many other applications exist for this product. [See More]
- User Interface: Digital
- Chamber Capacity: 8
- Jacket Type: Air
- Temperature Range: 10 to 44
from Terra Universal, Inc.
Durable mechanical convection, dependable, PID temperature control [See More]
- User Interface: Digital
- Chamber Capacity: 5.2
- Jacket Type: Dry
- Display Type: Digital Numerical Display
from BEING Scientific Inc.
Laboratory incubator applications are diverse because of the many different industries and protocols they are used for, so we have designed the BEING LAB Incubator family to accommodate a wide range of applications. The BEING Controller guarantees temperature accuracy and control. We engineer the... [See More]
- User Interface: Digital
- Chamber Capacity: 4.52
- Jacket Type: Air
- Temperature Range: 25 to 80
from Thermo Scientific Liquid Handling Consumables & Instruments
The iEMS Incubator/Shaker HT is a high-performance 96-well plate incubator and orbital shaker, ideal for assays requiring temperatures up to 70 °C, such as DNA hybridization and primer extension assays. It has been designed to handle up to three microplates and to occupy a small bench space,... [See More]
- User Interface: Digital
- Temperature Range: 14 to 69
- Jacket Type: Air
- Temperature Control: 0.5000
from BINDER Inc.
Electronically controlled APT.line ™ preheating chamber and patented DCT ™ refrigeration system assuring temperature accuracy and reproducible results in both heating and cooling situations. Temperature range -5 °C to 100 °C. MP controller with 2 programs with 10 sections each,... [See More]
- User Interface: Digital
- Chamber Capacity: 7.5
- Jacket Type: Dry
- Display Type: Digital Numerical Display
from BMT USA, LLC
BMT Forced Air Incubators utilize a patented system of air circulation by use of a fan in an electrically heated chamber. The patented thermodynamic spiral air flow ensures extremely tight temperature distribution within the working space. The computer-engineered air distribution plates ensure that... [See More]
- User Interface: Digital
- Sensor Type: PT 100
- Jacket Type: Air
- Chamber Capacity: 3.92
from NuAire, Inc.
The In-VitroCell ES NU-5820 Microbiological CO2 Incubator features relative humidity (RH) control for cell lines prone to dessicaiton by utilizting a sensor that mesaures humidity in the chamber and injects 99.99% HEPA filtered vapor into the growth chamber to maintain setpoint. [See More]
- User Interface: Digital
- Sensor Type: Infrared
- Jacket Type: Direct Heat
- Chamber Capacity: 7.06
from Percival Scientific, Inc.
This chamber is frequently used for research applications such as lighting for vascular plants to facilitate standard plant production, plant pathology research and seedling germination and development. Many other applications exist for this product. [See More]
- User Interface: Digital
- Chamber Capacity: 29.5
- Jacket Type: Air
- Temperature Range: 10 to 44
from Terra Universal, Inc.
The unique design and advanced electronic temperature control guarantees stable and accurate performance combined with quiet operation. Free Shipping! [See More]
- User Interface: Digital
- Temperature Control: 0.5000
- Temperature Range: 5 to 45
- Display Type: Digital Numerical Display
from BEING Scientific Inc.
Laboratory incubator applications are diverse because of the many different industries and protocols they are used for, so we have designed the BEING LAB Incubator family to accommodate a wide range of applications. The BEING Controller guarantees temperature accuracy and control. We engineer the... [See More]
- User Interface: Digital
- Temperature Range: 25 to 80
- Chamber Capacity: 0.5650
- Temperature Control: 0.2000
from BINDER Inc.
Electronically controlled APT.line ™ preheating chamber and patented DCT ™ refrigeration system assuring temperature accuracy and reproducible results in both heating and cooling situations. Temperature range -5 °C to 100 °C. MP controller with 2 programs with 10 sections each,... [See More]
- User Interface: Digital
- Chamber Capacity: 14.1
- Jacket Type: Dry
- Display Type: Digital Numerical Display
from BMT USA, LLC
BMT Forced Air Incubators utilize a patented system of air circulation by use of a fan in an electrically heated chamber. The patented thermodynamic spiral air flow ensures extremely tight temperature distribution within the working space. The computer-engineered air distribution plates ensure that... [See More]
- User Interface: Digital
- Sensor Type: PT 100
- Jacket Type: Air
- Chamber Capacity: 0.7800
from NuAire, Inc.
Model NU-5710 is a CO2 incubator that utilizes heating elements that surround the growth chamber on five sides. An independent door heater helps maintain temperature uniformity and reduce condensation. This direct heat model offers optimal cell growth conditions by producing humidity levels up to... [See More]
- User Interface: Digital
- Sensor Type: Infrared
- Jacket Type: Direct Heat
- Chamber Capacity: 5.65
from Percival Scientific, Inc.
This chamber is frequently used for research applications such as lighting for vascular plants to facilitate standard plant production, plant pathology research and seedling germination development. Many other applications exist for this product. Please note the chamber shown has optional plexiglass... [See More]
- User Interface: Digital
- Chamber Capacity: 37.6
- Jacket Type: Air
- Temperature Range: 7 to 44
from Terra Universal, Inc.
Holds temperature longer if power failure occurs —fast recovery to uniform temperature. Choose from Infrared sensor for changing temperature and humidity or Thermocouple sensor for constant temperature and humidity. Exclusive SMARTGAS system insures accurate CO2 control. Security password... [See More]
- User Interface: Digital
- Sensor Type: Thermal Conductivity
- Jacket Type: Water
- Chamber Capacity: 6.5
from BINDER Inc.
Electronically controlled APT.line ™ preheating chamber and patented DCT ™ refrigeration system assuring temperature accuracy and reproducible results in both heating and cooling situations. Temperature range -5 °C to 100 °C. MP controller with 2 programs with 10 sections each,... [See More]
- User Interface: Digital
- Chamber Capacity: 1.9
- Jacket Type: Dry
- Display Type: Digital Numerical Display
from BMT USA, LLC
BMT Forced Air Incubators utilize a patented system of air circulation by use of a fan in an electrically heated chamber. The patented thermodynamic spiral air flow ensures extremely tight temperature distribution within the working space. The computer-engineered air distribution plates ensure that... [See More]
- User Interface: Digital
- Sensor Type: PT 100
- Jacket Type: Air
- Chamber Capacity: 7.84
from NuAire, Inc.
The In-VitroCell ES (Energy Saver) NU-5810 Direct Heat Microbiological CO2 Incubator provides a reliable controlled in-vitro environment for optimum tissue cell culture growth. The chamber also provides an environment for the storage and preservation of gametes and animal tissue cell cultures... [See More]
- User Interface: Digital
- Sensor Type: Infrared
- Jacket Type: Direct Heat
- Chamber Capacity: 7.06
from Percival Scientific, Inc.
This chamber product is frequently used for research applications such as lighting for vascular plants to facilitate standard plant production, plant pathology research and seedling germination and development. Many other applications exist for this product. Please compare your own requirements to... [See More]
- User Interface: Digital
- Chamber Capacity: 37.6
- Jacket Type: Air
- Temperature Range: 10 to 44
from BINDER Inc.
APT.line ™ preheating chamber technology with Peltier cooling system and tubular heater. Electronically controlled temperature range 4 °C to 100 °C (39.2 °F to 212 °F). BINDER controller with monochrome 5.7 inches LCD monitor and Pushbutton/rotary knob. Easy-to-read menu guidance. Variable... [See More]
- User Interface: Digital
- Chamber Capacity: 4.1
- Jacket Type: Dry
- Temperature Range: 40 to 213
from BMT USA, LLC
BMT Forced Air Incubators utilize a patented system of air circulation by use of a fan in an electrically heated chamber. The patented thermodynamic spiral air flow ensures extremely tight temperature distribution within the working space. The computer-engineered air distribution plates ensure that... [See More]
- User Interface: Digital
- Sensor Type: PT 100
- Jacket Type: Air
- Chamber Capacity: 14.27
from NuAire, Inc.
The In-VitroCell ™ ES Model NU-5720 is a direct heat 6.65ft3 (160 L) capacity CO2Incubator featuring humidity monitoring and control using a sensor and 3-liter reservoir to inject water vapor to meet setpoint. Model NU-5720 provides optimal growth conditions for mammalian cells sensitive to... [See More]
- User Interface: Digital
- Sensor Type: Infrared
- Jacket Type: Direct Heat
- Chamber Capacity: 5.65 to 7.03
from Percival Scientific, Inc.
The E-75L1 plant growth chamber is newly redesigned using Percival's patent pending high efficiency lamp bank. This chamber is frequently used for research applications such as lighting for vascular plants to facilitate standard plant production, plant pathology research and seedling germination and... [See More]
- User Interface: Digital
- Chamber Capacity: 59.3
- Jacket Type: Air
- Temperature Range: 10 to 44