0.1 Conductivity Electrodes

16 Results
CONDUCELL PWSE ARC TC 1.5" -- 242720
from Hamilton Company

The Conducell PWSE Arc 2-pole conductivity sensor is designed for the use in liquids with very low conductivity, i.e. Ultra Pure Water, Pure Water and Water for Injection, particularly in the pharmaceutical and chemical industry. [See More]

  • Cell Constant (k): 0.1
  • Electrode Accuracy: 3
  • Conductivity Range: 0.0100 to 2000
  • Mounting Options: Flow Thru (Pipeline)
Dip-type, carbon electrodes -- AC213
from ABB Measurement & Analytics

The AC213/0 conductivity cell is designed for complete submersion in open channels and waterways. AC213/1 and AC213/2 are dip-type cells for immersion in open channels and tanks in most industrial applications. The cells are constructed with annular carbon electrodes and are resistant to... [See More]

  • Cell Constant (k): 0.1; 1
  • Mounting Options: Hand Held (Dip) or Portable
  • Conductivity Range: 0.0 to 10000
  • Maximum Diameter / Width: 1.31
Flow-through type, carbon electrode -- AC212
from ABB Measurement & Analytics

The AC212 conductivity cell is a flow-through cell designed for installation in sample lines in most industrial applications. The cells are constructed with annular carbon electrodes and are resistant to polarization, requiring virtually no maintenance. The design and method of construction has... [See More]

  • Cell Constant (k): 0.1; 1
  • Mounting Options: Flow Thru (Pipeline)
  • Conductivity Range: 0.0 to 10000
  • Maximum Diameter / Width: 2.64
In-line or dip-type, stainless steel electrodes -- TB254
from ABB Measurement & Analytics

The TB254 conductivity cell can be installed either in-line or used in submersible applications. In-line applications use 1 in. NPT receptacles where the sensor is either inserted and twisted 90 degrees or inserted and held in place by a cap nut. Easy, yet flexible, installation makes this sensor... [See More]

  • Cell Constant (k): 0.1; 0
  • Mounting Options: In-Line (Insertion)
  • Conductivity Range: 0.0 to 1999
  • Maximum Diameter / Width: 1
Insertion type, carbon electrodes -- AC211
from ABB Measurement & Analytics

The AC211 conductivity cell is a screw-in cell designed for insertion in pipelines and vessels in most industrial applications. The cells are constructed with annular carbon electrodes and are resistant to polarization, requiring virtually no maintenance. The design and method of construction has... [See More]

  • Cell Constant (k): 0.1; 1
  • Mounting Options: In-Line (Insertion)
  • Conductivity Range: 0.0 to 10000
  • Maximum Diameter / Width: 1.1
Conductivity Electrodes -- 01 Series
from Analytical Sensors & Instruments, Ltd. (ASI)

ASI conductivity sensors are available in several standard models to fita variety of needs. We offer glass, epoxy, plastic (polycarbonate), Kynar ®, CPVC and ABS body construction types for platinum, titanium and graphite cells. We offer platinum cells in plate, pin and band styles for two-cell... [See More]

  • Cell Constant (k): 0.1; 1; 10
  • Maximum Length: 0.4724
  • Maximum Diameter / Width: 0.4724
  • Operating Temp: ? to 100
ENDURANCE™ Conductivity Sensors -- Model 400
from Emerson Automation Solutions – Rosemount

The Model 400 is a screw-in type conductivity sensor available in three cell constants covering a broad range of conductivity. It has titanium electrodes and is available with both integral and quick-disconnect cable. SCREW-IN process connection. RUGGED CONSTRUCTION: titanium electrodes with 316... [See More]

  • Cell Constant (k): 0.01; 0.1; 1; 10
  • Mounting Options: In-Line (Insertion)
  • Conductivity Range: 500 to 200000
  • Maximum Diameter / Width: 0.2500 to 1.25
AdvantEDGE Contacting Conductivity Electrode Sensor
from HF scientific

Connect this Contacting Conductivity sensor to a PLC for seamless integration with industrial control systems. Use any computer to display data, calibrate and customize the measurement without an intermediate analyzer electronics box. A LD500 local display can be used if desired. Sensor heads are... [See More]

  • Cell Constant (k): 0.1; 1; 5
  • Response Time: 30
  • Conductivity Range: 0.0 to 2.00E6
  • Mounting Options: In-Line (Insertion)
Swansensor Pharmacon NPT -- A-87.335.210
from SWAN Analytical USA, INC.

A state of the Art sensor for all WFI and Ultra Pure Water application. The NPT adaption allows a huge installation range in steel and PVDF tubes. Detailed certificates are delivered with the sensor. The durable connector allowes a disconnection and together with our traceable resistors sets you can... [See More]

  • Cell Constant (k): 0.1
  • Electrode Accuracy: 2 to 3
  • Conductivity Range: 0.0550 to 1000
  • Mounting Options: In-Line (Insertion)
Conductivity Electrodes -- 02 Series
from Analytical Sensors & Instruments, Ltd. (ASI)

ASI conductivity sensors are available in several standard models to fita variety of needs. We offer glass, epoxy, plastic (polycarbonate), Kynar ®, CPVC and ABS body construction types for platinum, titanium and graphite cells. We offer platinum cells in plate, pin and band styles for two-cell... [See More]

  • Cell Constant (k): 0.1; 1; 10
  • Maximum Length: 0.4724
  • Maximum Diameter / Width: 0.4724
  • Operating Temp: ? to 80
ENDURANCE™ Conductivity Sensors -- Model 403/403VP
from Emerson Automation Solutions – Rosemount

CONTACTING SENSOR DESIGNED TO MEET USP REQUIREMENTS for water for injection. PRE-CALIBRATED SENSORS with 0.01. 0.1, and 1.0/cm cell constants. ALL WETTED PLASTICS AND ELASTOMERS are compliant with 21CFR177. ALL WETTED SURFACES have 0.4 micrometer Ra finish. AVAILABLE WITH VARIOPOL (VP) quick... [See More]

  • Cell Constant (k): 0.01; 0.1; 1
  • Mounting Options: In-Line (Insertion)
  • Conductivity Range: 0.0 to 20000
  • Maximum Diameter / Width: 0.6200 to 0.7500
Swansensor Pharmacon SAN -- A-87.335.110
from SWAN Analytical USA, INC.

A state of the art sensor for all sanitary water application. With short fix cable for easy installation. The durable connector allowes a disconnection for USP transmitter validation. Cables with different lengths are available. [See More]

  • Cell Constant (k): 0.1
  • Electrode Accuracy: 2 to 3
  • Conductivity Range: 0.0550 to 1000
  • Mounting Options: In-Line (Insertion)
Conductivity Electrodes -- 03 Series
from Analytical Sensors & Instruments, Ltd. (ASI)

ASI conductivity sensors are available in several standard models to fita variety of needs. We offer glass, epoxy, plastic (polycarbonate), Kynar ®, CPVC and ABS body construction types for platinum, titanium and graphite cells. We offer platinum cells in plate, pin and band styles for two-cell... [See More]

  • Cell Constant (k): 0.1; 1; 10
  • Maximum Length: 0.4724
  • Maximum Diameter / Width: 0.4724
  • Operating Temp: ? to 80
ENDURANCE™ Low Flow Conductivity Sensors -- Model 404
from Emerson Automation Solutions – Rosemount

SENSOR AND FLOW CELL combined in a single body. FAST RESPONSE to changes in conductivity and temperature. INITIAL CALIBRATION NOT REQUIRED. Pre-determined cell constant ensures out-of-the-box accuracy. CELL CONSTANTS: 0.01, 0.10/cm. The Model 404 sensor is intended for the determination of... [See More]

  • Cell Constant (k): 0.01; 0.1
  • Maximum Diameter / Width: 2
  • Mounting Options: In-Line (Insertion)
  • Maximum Length: 5.51 to 6.29
Conductivity Electrodes -- 04 Series
from Analytical Sensors & Instruments, Ltd. (ASI)

ASI conductivity sensors are available in several standard models to fita variety of needs. We offer glass, epoxy, plastic (polycarbonate), Kynar ®, CPVC and ABS body construction types for platinum, titanium and graphite cells. We offer platinum cells in plate, pin and band styles for two-cell... [See More]

  • Cell Constant (k): 0.1; 1; 10
  • Maximum Diameter / Width: 0.4724
  • Mounting Options: In-Line (Insertion) (optional feature)
  • Maximum Length: 0.7500
ENDURANCE™ Retractable Conductivity Sensors -- Model 402/402VP
from Emerson Automation Solutions – Rosemount

RETRACTABLE SENSOR can be removed from process piping without shutting down and draining the line. RUGGED CONSTRUCTION: titanium electrodes with 316 stainless steel insertion tube and PEEK insulator. INITIAL CALIBRATION NOT REQUIRED. Pre-determined cell constant ensures out-of-the-box accuracy. CELL... [See More]

  • Cell Constant (k): 0.01; 0.1; 1
  • Mounting Options: In-Line (Insertion)
  • Conductivity Range: 0.0 to 20000
  • Maximum Diameter / Width: 0.6300