Array (Linear / Phased) Ultrasonic Transducers
from Evident Scientific
Angle beam probes are used with a wedge to transmit a refracted shear or longitudinal wave into a test piece. Designed for a wide range of applications, they can be used to vary the refracted beam angle or the skew of the beam, depending on the probe orientation. [See More]
- Transducer Style: Array; Angle Beam
from NDK
Since the company was established in 1948, NDK has manufactured and sold synthetic crystals and various products using the crystal such as crystal units, crystal oscillators, crystal filters, SAW filters, optical parts and other applied products, NDK supplies ultrasonic transducers for... [See More]
- Transducer Style: Array; Contact; Immersible
- Features & Format: Protected Element
- Application: Medical; Military
from Stoelting Cleaning Equipment
The heart of every Lewis machine, our magnetostrictive transducers are designed for heavy duty, continuous operation. They can run hot or cold and withstand tremendous shock. Standard Features. Zero spaced nickel laminations wound with high temperature magnet wire and silver brazed to a thick 316L... [See More]
- Transducer Style: Array
- Features & Format: Rotating / IRIS
- Application: Ultrasonic Cleaning / Liquid Processing