Angular Contact Ball Bearing Aerospace Bearings
from RBC Bearings
This X-Type series sealed thin section ball bearing is made from 52100 steel, has two seals made of molded rubber, and utilizes a snap-over cage design made of brass or composite material. This bearing is designed for applications with axial, moment, and reverse axial loads, and is manufactured to... [See More]
- Bearing Type: Angular Contact Ball Bearing
- Bore: 4.7500
- Design Units: Inch
- Outside Diameter: 5.5000
from Timken Company (The)
Timken's ball bearings for aerospace applications are specifically designed to withstand radial, thrust, moment, reversible thrust or combination loads. Our offering includes two Conrad configurations (types HK and HD) and two angular contact configurations (types HA and HT). Bearings may be... [See More]
- Bearing Type: Angular Contact Ball Bearing; Conrad / Deep Groove Ball Bearing (optional feature)
- Outside Diameter: 0.3937 to 23.6221
from Barden Precision Bearings
Angular contact bearings have one ring shoulder partially or totally removed. This allows a larger ball complement than found in comparable deep groove bearings, hence a greater load capacity. Speed capability is also greater. Angular contact bearings are assembled to a contact angle by varying the... [See More]
- Bearing Type: Angular Contact Ball Bearing
- Bearing Quality / Mil. Spec.: ABEC 5 / RBEC 5 / Class 5 / P5; ABEC 7 / RBEC 7 / Class 4 / P4; ABEC 9 / RBEC 9 / Class 2 / P2
- Design Units: Inch
- Material / Plating: Stainless Steel
from Barden Precision Bearings
Double direction angular contact thrust ball bearings are designed for use in machine tool spindles, in combination with cylindrical roller bearings. They are manufactured to precision tolerances. Double direction angular contact thrust ball bearings are designed to carry only thrust loads. They... [See More]
- Bearing Type: Angular Contact Ball Bearing; Thrust Bearing
- Bearing Quality / Mil. Spec.: ABEC 7 / RBEC 7 / Class 4 / P4; ABEC 9 / RBEC 9 / Class 2 / P2
- Design Units: Metric
- Material / Plating: Stainless Steel
from Barden Precision Bearings
For optimum performance, machine tool spindle bearings must exhibit high rigidity as well as high precision, allowing only slight deflection under load. Double direction angular contact thrust ball bearings achieve a very high level of rigidity through their internal design and preload. Double... [See More]
- Bearing Type: Angular Contact Ball Bearing; Thrust Bearing
- Seals / Shields: Single Seal
- Material / Plating: Stainless Steel
from Barden Precision Bearings
Barden spindle bearings are highprecision, single row, angular contact ball bearings. Their special design features — including contact geometry, surface design and other properties — result in a bearing design that offers high precision, excellent speedability, high rigidity and low... [See More]
- Bearing Type: Angular Contact Ball Bearing
- Bearing Quality / Mil. Spec.: ABEC 7 / RBEC 7 / Class 4 / P4; ABEC 9 / RBEC 9 / Class 2 / P2
- Design Units: Metric
- Material / Plating: Stainless Steel