Self-aligning Aerospace Bearings
from Schatz Bearing Corp.
Schatz manufactures a broad line of aircraft ball bearings used in aircraft control, aircraft accessory, and aircraft gearbox applications. Many of our aircraft bearings are manufactured and approved to the applicable SAE and U.S. Government military standards, controlled by AS7949 (formerly... [See More]
- Design Units: Inch
- Outside Diameter: 1.9375
- Bore: 1.0000
- Outer Width: 0.3750
from Timken Company (The)
Timken's self-aligning spherical roller bearings combine excellent radial load capacity and moderate thrust load capacity. They are the preferred choice when conditions include heavy loads and difficulties with housing alignment or shaft deflection. These loading conditions are compensated for by... [See More]
- Outside Diameter: 4.9213 to 8.6614
- Features: Self-aligning
- Bearing Type: Spherical Roller Bearing
from Schatz Bearing Corp.
Schatz manufactures a broad line of aircraft ball bearings used in aircraft control, aircraft accessory, and aircraft gearbox applications. Many of our aircraft bearings are manufactured and approved to the applicable SAE and U.S. Government military standards, controlled by AS7949 (formerly... [See More]
- Design Units: Inch
- Outside Diameter: 0.6870
- Bore: 0.1900
- Outer Width: 0.2030
from Schatz Bearing Corp.
Schatz manufactures a broad line of aircraft ball bearings used in aircraft control, aircraft accessory, and aircraft gearbox applications. Many of our aircraft bearings are manufactured and approved to the applicable SAE and U.S. Government military standards, controlled by AS7949 (formerly... [See More]
- Design Units: Inch
- Outside Diameter: 0.6250
- Bore: 0.1900
- Outer Width: 0.2030