Tapered Roller Bearing Aerospace Bearings
2 Results
Aircraft Landing Wheel Bearings
from Timken Company (The)
from Timken Company (The)
Timken ® tapered roller bearings for landing wheels meet the stringent performance demands of these aircraft wheels – whether in large commercial transports or small private airplanes. Timken marks these bearings with “20629 ” (inch) or “N0629 ” (metric), signifying... [See More]
- Bearing Type: Tapered Roller Bearing
- Outside Diameter: 1.3750 to 10.5625
- Bore: 0.5000 to 9.1250
Tapered Roller Bearings for Aerospace Applications
from Timken Company (The)
from Timken Company (The)
Tapered roller bearings can withstand high accelerations and decelerations, heavy loads and a variety of temperature and environmental conditions. Size range: 32 mm to 300 mm OD (special designs up to 600 mm are available). Design Attributes. Typical tapered single (TS) design can be set to a... [See More]
- Bearing Type: Tapered Roller Bearing
- Outside Diameter: 1.2598 to 11.8110