Conrad / Deep Groove Ball Bearing Aerospace Bearings
from Barden Precision Bearings
Deep groove ball bearings have full shoulders on both sides of the raceways of the inner and outer rings. They can accept radial loads, thrust loads in either direction, or a combination of loads. The design of deep groove bearings make them suitable for the addition of closures which help exclude... [See More]
- Bearing Type: Conrad / Deep Groove Ball Bearing; Thrust Bearing
- Bearing Quality / Mil. Spec.: ABEC 5 / RBEC 5 / Class 5 / P5; ABEC 7 / RBEC 7 / Class 4 / P4; ABEC 9 / RBEC 9 / Class 2 / P2
- Design Units: Inch
- Material / Plating: Stainless Steel
from RBC Bearings
This C-Type series sealed thin section ball bearing is made from 52100 steel, has two seals made of molded rubber, and utilizes a snap-over cage design made of brass or composite material. This bearing is designed for applications with primarily radial loads, and is manufactured to ABEC 1F precision... [See More]
- Bearing Type: Conrad / Deep Groove Ball Bearing
- Bore: 4.0000
- Design Units: Inch
- Outside Diameter: 4.7500
from Schatz Bearing Corp.
Schatz manufactures a broad line of aircraft ball bearings used in aircraft control, aircraft accessory, and aircraft gearbox applications. Many of our aircraft bearings are manufactured and approved to the applicable SAE and U.S. Government military standards, controlled by AS7949 (formerly... [See More]
- Bearing Type: Conrad / Deep Groove Ball Bearing
- Bore: 0.6250
- Design Units: Inch
- Outside Diameter: 1.0625
from National Precision Bearing, Inc.
These bearings are made in accordance with AS 7949 standards. Designed for applications of oscillating motion or slow intermittent rotation. They assure excellent radial and axial positioning. SAE52100 chrome steel with cadmium plating is standard, 440C stainless steel is also available. [See More]
- Bearing Type: Angular Contact Ball Bearing (optional feature); Conrad / Deep Groove Ball Bearing
- Material / Plating: Stainless Steel (optional feature); SAE 52100 Chrome Steel or Zinc Plating
- Design Units: Inch
- Seals / Shields: Single Shield (optional feature)
from KAYDON Bearings
A Conrad assembled bearing designed primarily for application of radial load —deep ball grooves also permit application of thrust load in either direction – often used in conjunction with another bearing. We can provide internal fit up, lubricants, separators and other features to meet... [See More]
- Bearing Type: Conrad / Deep Groove Ball Bearing
- Bore: 4.0000
- Design Units: Inch
- Outside Diameter: 6.0000
from Barden Precision Bearings
Deep groove ball bearings have full shoulders on both sides of the raceways of the inner and outer rings. They can accept radial loads, thrust loads in either direction, or a combination of loads. The design of deep groove bearings make them suitable for the addition of closures which help exclude... [See More]
- Bearing Type: Conrad / Deep Groove Ball Bearing
- Bearing Quality / Mil. Spec.: ABEC 5 / RBEC 5 / Class 5 / P5; ABEC 7 / RBEC 7 / Class 4 / P4; ABEC 9 / RBEC 9 / Class 2 / P2
- Design Units: Metric
- Material / Plating: Stainless Steel
from Schatz Bearing Corp.
Schatz manufactures a broad line of aircraft ball bearings used in aircraft control, aircraft accessory, and aircraft gearbox applications. Many of our aircraft bearings are manufactured and approved to the applicable SAE and U.S. Government military standards, controlled by AS7949 (formerly... [See More]
- Bearing Type: Conrad / Deep Groove Ball Bearing
- Bore: 0.6250
- Design Units: Inch
- Outside Diameter: 1.0625
from Schatz Bearing Corp.
Schatz manufactures a broad line of aircraft ball bearings used in aircraft control, aircraft accessory, and aircraft gearbox applications. Many of our aircraft bearings are manufactured and approved to the applicable SAE and U.S. Government military standards, controlled by AS7949 (formerly... [See More]
- Bearing Type: Conrad / Deep Groove Ball Bearing
- Bore: 1.0000
- Design Units: Inch
- Outside Diameter: 1.9375
from Schatz Bearing Corp.
Schatz manufactures a broad line of aircraft ball bearings used in aircraft control, aircraft accessory, and aircraft gearbox applications. Many of our aircraft bearings are manufactured and approved to the applicable SAE and U.S. Government military standards, controlled by AS7949 (formerly... [See More]
- Bearing Type: Conrad / Deep Groove Ball Bearing
- Bore: 0.1895 to 0.1905
- Design Units: Inch
- Outside Diameter: 0.7980
from Schatz Bearing Corp.
Schatz manufactures a broad line of aircraft ball bearings used in aircraft control, aircraft accessory, and aircraft gearbox applications. Many of our aircraft bearings are manufactured and approved to the applicable SAE and U.S. Government military standards, controlled by AS7949 (formerly... [See More]
- Bearing Type: Conrad / Deep Groove Ball Bearing
- Bore: 0.1900
- Design Units: Inch
- Outside Diameter: 0.6250
from Schatz Bearing Corp.
Schatz manufactures a broad line of aircraft ball bearings used in aircraft control, aircraft accessory, and aircraft gearbox applications. Many of our aircraft bearings are manufactured and approved to the applicable SAE and U.S. Government military standards, controlled by AS7949 (formerly... [See More]
- Bearing Type: Conrad / Deep Groove Ball Bearing
- Bore: 0.1900
- Design Units: Inch
- Outside Diameter: 0.6250