Cylindrical Roller Bearing Aerospace Bearings
from Barden Precision Bearings
FAG axial-radial cylindrical roller bearings — called RTC bearings — are designed for use in rotary tables, face plates and other high-precision bearing applications. Axial-radial cylindrical roller bearings meet or exceed P4 tolerance requirements. RTC bearings utilize the same... [See More]
- Bearing Type: Cylindrical Roller Bearing
- Bearing Quality / Mil. Spec.: ABEC 7 / RBEC 7 / Class 4 / P4; ABEC 9 / RBEC 9 / Class 2 / P2
- Design Units: Metric
- Material / Plating: Stainless Steel
from Timken Company (The)
All cylindrical roller bearing configurations (except RAA) provide precision control of the rollers for operation over a wide range of speeds with precision-ground, double-ribbed guide flanges on one ring. These roller bearings are found in turbine engine mainshaft, transmission and gearbox... [See More]
- Bearing Type: Cylindrical Roller Bearing
- Outside Diameter: 0.8661 to 11.8110
from New Hampshire Ball Bearings, Inc. (NHBB)
Engineered for life-critical commercial and military aircraft applications, our cylindrical roller bearings are manufactured to RBEC 5 tolerances in sizes ranging from 0.8661 in. to 11.024 in. O.D. Standard features and options include: nine different ring configurations; rings and rollers made from... [See More]
- Bearing Type: Cylindrical Roller Bearing
- Bore: 0.3937 to 0.9843
- Design Units: Metric
- Outside Diameter: 0.8661 to 2.4409
from Barden Precision Bearings
These bearings are typically used in combination with double direction angular contact thrust bearings in applications where radial stiffness, high radial capacity and high precision support is required. Double row cylindrical roller bearings have a high load carrying capacity because of the high... [See More]
- Bearing Type: Cylindrical Roller Bearing
- Seals / Shields: Single Seal
- Material / Plating: Stainless Steel
from Barden Precision Bearings
Super precision cylindrical roller bearings are designated as Series N10, NN30, N19 and NNU49. NN30 double row bearings are typically used in combination with double direction angular contact thrust bearings in applications where radial stiffness, high radial capacity and high precision support is... [See More]
- Bearing Type: Cylindrical Roller Bearing
- Bearing Quality / Mil. Spec.: ABEC 7 / RBEC 7 / Class 4 / P4; ABEC 9 / RBEC 9 / Class 2 / P2
- Design Units: Metric
- Material / Plating: Stainless Steel