Plain Bearing Aerospace Bearings
from TriStar Plastics Corp.
Rulon bearings outperform metal materials, and are ideal for non-lubricated, high-load applications in punishing environments. Rulon bearings are heavy-duty, rust-resistant, long-wearing, and cost-efficient. [See More]
- Bearing Type: Plain Bearing; Thrust Bearing
- Bore: 0.2500
- Design Units: Inch
- Outside Diameter: 0.6250
from Bowman International Ltd.
Due to the load, wear characteristics and higher PV value, this material is ideally suited to mining equipment, heavy construction equipment, off road vehicles, quarrying equipment, aircraft landing gear, oil and gas drilling equipment, heavy military vehicles, materials handling equipment, heavy... [See More]
- Bearing Type: Plain Bearing; Thrust Bearing
- Bore: 0.3937 to 3.7402
- Design Units: Metric
- Outside Diameter: 0.7874 to 4.5276
from FHD Bearings Co., Ltd.
Aerospace spherical bearings. Aerospace spherical bearings, designed for aviation applications, provide pivotal support with multidirectional movement, ensuring precise articulation and load distribution in aerospace. High tolerance: Aerospace spherical bearings have excellent resistance to high and... [See More]
- Bearing Type: Plain Bearing; Spherical Roller Bearing
- Outside Diameter: 0.5630
- Design Units: Metric
- Overall Width: 0.2795