Spherical Roller Bearing Aerospace Bearings

2 Results
Plain Bearings - Aerospace spherical bearings - AG3V
from FHD Bearings Co., Ltd.

Aerospace spherical bearings. Aerospace spherical bearings, designed for aviation applications, provide pivotal support with multidirectional movement, ensuring precise articulation and load distribution in aerospace. High tolerance: Aerospace spherical bearings have excellent resistance to high and... [See More]

  • Bearing Type: Plain Bearing; Spherical Roller Bearing
  • Outside Diameter: 0.5630
  • Design Units: Metric
  • Overall Width: 0.2795
Spherical Roller Bearings for Aerospace Applications
from Timken Company (The)

Timken's self-aligning spherical roller bearings combine excellent radial load capacity and moderate thrust load capacity. They are the preferred choice when conditions include heavy loads and difficulties with housing alignment or shaft deflection. These loading conditions are compensated for by... [See More]

  • Bearing Type: Spherical Roller Bearing
  • Features: Self-aligning
  • Outside Diameter: 4.9213 to 8.6614