Stainless Steel Aerospace Bearings
from C-Flex Bearing Company
The C-Flex bearing or pivot is a cylindrical, limited rotational bearing, with a high relative radial and axial stiffness which is available in low, medium, or high torsional spring rates. It is typically available for maximum deflection angles of +/-30 °, but various configurations are supplied... [See More]
- Design Units: Inch; Metric
- Description: Double Ended Pivot Bearing
- Outside Diameter: 0.1250 to 1.0000
- Material / Plating: Stainless Steel
from Barden Precision Bearings
Angular contact bearings have one ring shoulder partially or totally removed. This allows a larger ball complement than found in comparable deep groove bearings, hence a greater load capacity. Speed capability is also greater. Angular contact bearings are assembled to a contact angle by varying the... [See More]
- Design Units: Inch
- Bearing Quality / Mil. Spec.: ABEC 5 / RBEC 5 / Class 5 / P5; ABEC 7 / RBEC 7 / Class 4 / P4; ABEC 9 / RBEC 9 / Class 2 / P2
- Bearing Type: Angular Contact Ball Bearing
- Material / Plating: Stainless Steel
from Schatz Bearing Corp.
Schatz manufactures a broad line of aircraft ball bearings used in aircraft control, aircraft accessory, and aircraft gearbox applications. Many of our aircraft bearings are manufactured and approved to the applicable SAE and U.S. Government military standards, controlled by AS7949 (formerly... [See More]
- Design Units: Inch
- Outside Diameter: 0.7774
- Bore: 0.1900
- Outer Width: 0.4730
from Bowman International Ltd.
Due to the load, wear characteristics and higher PV value, this material is ideally suited to mining equipment, heavy construction equipment, off road vehicles, quarrying equipment, aircraft landing gear, oil and gas drilling equipment, heavy military vehicles, materials handling equipment, heavy... [See More]
- Design Units: Metric
- Outside Diameter: 0.7874 to 4.5276
- Bore: 0.3937 to 3.7402
- Outer Width: 0.1969 to 0.3937
from Barden Precision Bearings
FAG axial-radial cylindrical roller bearings — called RTC bearings — are designed for use in rotary tables, face plates and other high-precision bearing applications. Axial-radial cylindrical roller bearings meet or exceed P4 tolerance requirements. RTC bearings utilize the same... [See More]
- Design Units: Metric
- Bearing Quality / Mil. Spec.: ABEC 7 / RBEC 7 / Class 4 / P4; ABEC 9 / RBEC 9 / Class 2 / P2
- Bearing Type: Cylindrical Roller Bearing
- Material / Plating: Stainless Steel
from Schatz Bearing Corp.
Schatz manufactures a broad line of aircraft ball bearings used in aircraft control, aircraft accessory, and aircraft gearbox applications. Many of our aircraft bearings are manufactured and approved to the applicable SAE and U.S. Government military standards, controlled by AS7949 (formerly... [See More]
- Design Units: Inch
- Outside Diameter: 0.7500
- Bore: 0.2500
- Outer Width: 0.7500
from Barden Precision Bearings
Deep groove ball bearings have full shoulders on both sides of the raceways of the inner and outer rings. They can accept radial loads, thrust loads in either direction, or a combination of loads. The design of deep groove bearings make them suitable for the addition of closures which help exclude... [See More]
- Design Units: Inch
- Bearing Quality / Mil. Spec.: ABEC 5 / RBEC 5 / Class 5 / P5; ABEC 7 / RBEC 7 / Class 4 / P4; ABEC 9 / RBEC 9 / Class 2 / P2
- Bearing Type: Conrad / Deep Groove Ball Bearing; Thrust Bearing
- Material / Plating: Stainless Steel
from Schatz Bearing Corp.
Schatz manufactures a broad line of aircraft ball bearings used in aircraft control, aircraft accessory, and aircraft gearbox applications. Many of our aircraft bearings are manufactured and approved to the applicable SAE and U.S. Government military standards, controlled by AS7949 (formerly... [See More]
- Design Units: Inch
- Outside Diameter: 0.6250
- Bore: 0.1900
- Outer Width: 0.2030
from Barden Precision Bearings
Deep groove ball bearings have full shoulders on both sides of the raceways of the inner and outer rings. They can accept radial loads, thrust loads in either direction, or a combination of loads. The design of deep groove bearings make them suitable for the addition of closures which help exclude... [See More]
- Design Units: Metric
- Bearing Quality / Mil. Spec.: ABEC 5 / RBEC 5 / Class 5 / P5; ABEC 7 / RBEC 7 / Class 4 / P4; ABEC 9 / RBEC 9 / Class 2 / P2
- Bearing Type: Conrad / Deep Groove Ball Bearing
- Material / Plating: Stainless Steel
from Schatz Bearing Corp.
Schatz manufactures a broad line of aircraft ball bearings used in aircraft control, aircraft accessory, and aircraft gearbox applications. Many of our aircraft bearings are manufactured and approved to the applicable SAE and U.S. Government military standards, controlled by AS7949 (formerly... [See More]
- Design Units: Inch
- Outside Diameter: 0.6250
- Bore: 0.1900
- Outer Width: 0.2340
from Barden Precision Bearings
Double direction angular contact thrust ball bearings are designed for use in machine tool spindles, in combination with cylindrical roller bearings. They are manufactured to precision tolerances. Double direction angular contact thrust ball bearings are designed to carry only thrust loads. They... [See More]
- Design Units: Metric
- Bearing Quality / Mil. Spec.: ABEC 7 / RBEC 7 / Class 4 / P4; ABEC 9 / RBEC 9 / Class 2 / P2
- Bearing Type: Angular Contact Ball Bearing; Thrust Bearing
- Material / Plating: Stainless Steel
from Schatz Bearing Corp.
Schatz manufactures a broad line of aircraft ball bearings used in aircraft control, aircraft accessory, and aircraft gearbox applications. Many of our aircraft bearings are manufactured and approved to the applicable SAE and U.S. Government military standards, controlled by AS7949 (formerly... [See More]
- Design Units: Inch
- Outside Diameter: 0.6250
- Bore: 0.1900
- Outer Width: 0.2030
from Barden Precision Bearings
These bearings are typically used in combination with double direction angular contact thrust bearings in applications where radial stiffness, high radial capacity and high precision support is required. Double row cylindrical roller bearings have a high load carrying capacity because of the high... [See More]
- Bearing Type: Cylindrical Roller Bearing
- Seals / Shields: Single Seal
- Material / Plating: Stainless Steel
from Schatz Bearing Corp.
Schatz manufactures a broad line of aircraft ball bearings used in aircraft control, aircraft accessory, and aircraft gearbox applications. Many of our aircraft bearings are manufactured and approved to the applicable SAE and U.S. Government military standards, controlled by AS7949 (formerly... [See More]
- Design Units: Inch
- Outside Diameter: 0.7774
- Bore: 0.1900
- Outer Width: 0.2700
from Barden Precision Bearings
For optimum performance, machine tool spindle bearings must exhibit high rigidity as well as high precision, allowing only slight deflection under load. Double direction angular contact thrust ball bearings achieve a very high level of rigidity through their internal design and preload. Double... [See More]
- Bearing Type: Angular Contact Ball Bearing; Thrust Bearing
- Seals / Shields: Single Seal
- Material / Plating: Stainless Steel
from Barden Precision Bearings
Barden spindle bearings are highprecision, single row, angular contact ball bearings. Their special design features — including contact geometry, surface design and other properties — result in a bearing design that offers high precision, excellent speedability, high rigidity and low... [See More]
- Design Units: Metric
- Bearing Quality / Mil. Spec.: ABEC 7 / RBEC 7 / Class 4 / P4; ABEC 9 / RBEC 9 / Class 2 / P2
- Bearing Type: Angular Contact Ball Bearing
- Material / Plating: Stainless Steel
from Barden Precision Bearings
Super precision cylindrical roller bearings are designated as Series N10, NN30, N19 and NNU49. NN30 double row bearings are typically used in combination with double direction angular contact thrust bearings in applications where radial stiffness, high radial capacity and high precision support is... [See More]
- Design Units: Metric
- Bearing Quality / Mil. Spec.: ABEC 7 / RBEC 7 / Class 4 / P4; ABEC 9 / RBEC 9 / Class 2 / P2
- Bearing Type: Cylindrical Roller Bearing
- Material / Plating: Stainless Steel