Thrust Bearing Aerospace Bearings

5 Results
High Performance Fluoropolymer Materials Rulon LR Series Bearings -- DRT-0410-2
from TriStar Plastics Corp.

Rulon bearings outperform metal materials, and are ideal for non-lubricated, high-load applications in punishing environments. Rulon bearings are heavy-duty, rust-resistant, long-wearing, and cost-efficient. [See More]

  • Bearing Type: Plain Bearing; Thrust Bearing
  • Bore: 0.2500
  • Design Units: Inch
  • Outside Diameter: 0.6250
Heavy Duty Bowmet® Thrust Washers
from Bowman International Ltd.

Due to the load, wear characteristics and higher PV value, this material is ideally suited to mining equipment, heavy construction equipment, off road vehicles, quarrying equipment, aircraft landing gear, oil and gas drilling equipment, heavy military vehicles, materials handling equipment, heavy... [See More]

  • Bearing Type: Plain Bearing; Thrust Bearing
  • Bore: 0.3937 to 3.7402
  • Design Units: Metric
  • Outside Diameter: 0.7874 to 4.5276
Deep Groove Flanged Bearings (Inch)
from Barden Precision Bearings

Deep groove ball bearings have full shoulders on both sides of the raceways of the inner and outer rings. They can accept radial loads, thrust loads in either direction, or a combination of loads. The design of deep groove bearings make them suitable for the addition of closures which help exclude... [See More]

  • Bearing Type: Conrad / Deep Groove Ball Bearing; Thrust Bearing
  • Bearing Quality / Mil. Spec.: ABEC 5 / RBEC 5 / Class 5 / P5; ABEC 7 / RBEC 7 / Class 4 / P4; ABEC 9 / RBEC 9 / Class 2 / P2
  • Design Units: Inch
  • Material / Plating: Stainless Steel
Double Direction Angular Contact Thrust Ball Bearings
from Barden Precision Bearings

Double direction angular contact thrust ball bearings are designed for use in machine tool spindles, in combination with cylindrical roller bearings. They are manufactured to precision tolerances. Double direction angular contact thrust ball bearings are designed to carry only thrust loads. They... [See More]

  • Bearing Type: Angular Contact Ball Bearing; Thrust Bearing
  • Bearing Quality / Mil. Spec.: ABEC 7 / RBEC 7 / Class 4 / P4; ABEC 9 / RBEC 9 / Class 2 / P2
  • Design Units: Metric
  • Material / Plating: Stainless Steel
FAG Double Direction Angular Contact Thrust Ball Bearings
from Barden Precision Bearings

For optimum performance, machine tool spindle bearings must exhibit high rigidity as well as high precision, allowing only slight deflection under load. Double direction angular contact thrust ball bearings achieve a very high level of rigidity through their internal design and preload. Double... [See More]

  • Bearing Type: Angular Contact Ball Bearing; Thrust Bearing
  • Seals / Shields: Single Seal
  • Material / Plating: Stainless Steel