Roller Bearing Super Precision and Spindle Bearings

39 Results
Rolling Bearings - Ball Bearings - Angular Contact Ball Bearings - 3310 2RS
from FHD Bearings Co., Ltd.

Double row angular contact ball bearing. Double row angular contact ball bearings correspond, in their design and operation, to a pair of single row angular contact ball bearings in a back-to-back arrangement, while requiring less axial space. They can operate at high speeds and are more suitable... [See More]

  • Primary Bearing Category: Angular Contact Bearing; Roller Bearing
  • Design Units: Metric
  • Type: Maximum Capacity Double Row
  • Outside Diameter: 4.3307
Precision Cylindrical Roller Bearings -- N1026-K-M1-SP [N1026-K-M1-SP from FAG Bearing]
from Pacific International Bearing, Inc.

FAG Brand / Cylindrical Roller Bearing / Super Precision Cylindrical Ro [See More]

  • Primary Bearing Category: Roller Bearing
  • Design Units: Metric
  • Type: Cylindrical
  • Bore: 5.1181
Rolling Bearings - Ball Bearings - Thrust Ball Bearings - 52204
from FHD Bearings Co., Ltd.

Double direction thrust ball bearing. Double direction thrust ball bearings can accommodate axial loads in both directions, but they must not be subjected to any radial load. Their separable components facilitate mounting/dismounting and maintenance inspections, and many of the components are... [See More]

  • Primary Bearing Category: Roller Bearing; Thrust Bearing
  • Design Units: Metric
  • Type: Maximum Capacity Double Row
  • Outside Diameter: 1.5748
Precision Cylindrical Roller Bearings -- NN3007ASK.M.SP [NN3007ASK.M.SP from FAG Bearing]
from Pacific International Bearing, Inc.

FAG Brand / 35 Mm X 62 Mm X 20 Mm / Double Row Super Precision / Cylindrical Roller Bearing / Brass Cage Tapered Bore [See More]

  • Primary Bearing Category: Roller Bearing
  • Design Units: Metric
  • Type: Cylindrical
  • Bore: 1.3780
Rolling Bearings - Roller Bearings - Cylindrical Roller Bearings - NN3011-Open
from FHD Bearings Co., Ltd.

Double row cylindrical roller bearing. Double row cylindrical roller bearings are designed to accommodate high to very high radial loads in combination with medium to high speeds. The SKF assortment includes many designs and variants, such as standard and full complement bearings and also greased... [See More]

  • Primary Bearing Category: Roller Bearing
  • Design Units: Metric
  • Type: Maximum Capacity Double Row; Cylindrical
  • Outside Diameter: 3.5433
Precision Cylindrical Roller Bearings -- NN3008ASK.M.SP [NN3008ASK.M.SP from FAG Bearing]
from Pacific International Bearing, Inc.

FAG Brand / 40m M X 68 Mm X 21 Mm / Double Row Super Precision / Cylindrical Roller Bearing / Brass Cage Tapered Bore [See More]

  • Primary Bearing Category: Roller Bearing
  • Design Units: Metric
  • Type: Cylindrical
  • Bore: 1.5748
Precision Cylindrical Roller Bearings -- NN3009ASK.M.SP [NN3009ASK.M.SP from FAG Bearing]
from Pacific International Bearing, Inc.

FAG Brand / 45 Mm X 75 Mm X 23 Mm / Double Row Super Precision / Cylindrical Roller Bearing / Brass Cage Tapered Bore [See More]

  • Primary Bearing Category: Roller Bearing
  • Design Units: Metric
  • Type: Cylindrical
  • Bore: 1.7717
Precision Cylindrical Roller Bearings -- NN3010ASK.M.SP [NN3010ASK.M.SP from FAG Bearing]
from Pacific International Bearing, Inc.

FAG Brand / 50 Mm X 80 Mm X 23 Mm / Double Row Super Precision / Cylindrical Roller Bearing / Brass Cage Tapered Bore [See More]

  • Primary Bearing Category: Roller Bearing
  • Design Units: Metric
  • Type: Cylindrical
  • Bore: 1.9685
Precision Cylindrical Roller Bearings -- NN3011ASK.M.SP [NN3011ASK.M.SP from FAG Bearing]
from Pacific International Bearing, Inc.

FAG Brand / 55 Mm X 90 Mm X 26 Mm / Double Row Super Precision / Cylindrical Roller Bearing / Brass Cage Tapered Bore [See More]

  • Primary Bearing Category: Roller Bearing
  • Design Units: Metric
  • Type: Cylindrical
  • Bore: 2.1654
Precision Cylindrical Roller Bearings -- NN3012ASK.M.SP [NN3012ASK.M.SP from FAG Bearing]
from Pacific International Bearing, Inc.

FAG Brand / 60 Mm X 95 Mm X 26 Mm / Double Row Super Precision / Cylindrical Roller Bearing / Brass Cage Tapered Bore [See More]

  • Primary Bearing Category: Roller Bearing
  • Design Units: Metric
  • Type: Cylindrical
  • Bore: 2.3622
Precision Cylindrical Roller Bearings -- NN3014ASK.M.SP [NN3014ASK.M.SP from FAG Bearing]
from Pacific International Bearing, Inc.

FAG Brand / 70 Mm X 110 Mm X 30 Mm / Double Row Super Precision / Cylindrical Roller Bearing / Brass Cage Tapered Bore [See More]

  • Primary Bearing Category: Roller Bearing
  • Design Units: Metric
  • Type: Cylindrical
  • Bore: 2.7559
Precision Cylindrical Roller Bearings -- NN3015ASK.M.SP [NN3015ASK.M.SP from FAG Bearing]
from Pacific International Bearing, Inc.

FAG Brand / 75 Mm X 115 Mm X 30 Mm / Double Row Super Precision / Cylindrical Roller Bearing / Brass Cage Tapered Bore [See More]

  • Primary Bearing Category: Roller Bearing
  • Design Units: Metric
  • Type: Cylindrical
  • Bore: 2.9528
Precision Cylindrical Roller Bearings -- NN3016ASK.M.SP [NN3016ASK.M.SP from FAG Bearing]
from Pacific International Bearing, Inc.

FAG Brand / 80 Mm X 125 Mm X 34 Mm / Double Row Super Precision / Cylindrical Roller Bearing / Brass Cage Tapered Bore [See More]

  • Primary Bearing Category: Roller Bearing
  • Design Units: Metric
  • Type: Cylindrical
  • Bore: 3.1496
Precision Cylindrical Roller Bearings -- NN3017ASK.M.SP [NN3017ASK.M.SP from FAG Bearing]
from Pacific International Bearing, Inc.

FAG Brand / 85 Mm X 130 Mm X 34 Mm / Double Row Super Precision / Cylindrical Roller Bearing / Brass Cage Tapered Bore [See More]

  • Primary Bearing Category: Roller Bearing
  • Design Units: Metric
  • Type: Cylindrical
  • Bore: 3.3465
Precision Cylindrical Roller Bearings -- NN3018ASK.M.SP [NN3018ASK.M.SP from FAG Bearing]
from Pacific International Bearing, Inc.

FAG Brand / 90 Mm X 140 Mm X 37 Mm / Double Row Super Precision / Cylindrical Roller Bearing / Brass Cage Tapered Bore [See More]

  • Primary Bearing Category: Roller Bearing
  • Design Units: Metric
  • Type: Cylindrical
  • Bore: 3.5433
Precision Cylindrical Roller Bearings -- NN3020ASK.M.SP [NN3020ASK.M.SP from FAG Bearing]
from Pacific International Bearing, Inc.

FAG Brand / 100 Mm X 150 Mm X 37 Mm / Double Row Super Precision / Cylindrical Roller Bearing / Brass Cage Tapered Bore [See More]

  • Primary Bearing Category: Roller Bearing
  • Design Units: Metric
  • Type: Cylindrical
  • Bore: 3.9370
Precision Cylindrical Roller Bearings -- NN3021ASK.M.SP [NN3021ASK.M.SP from FAG Bearing]
from Pacific International Bearing, Inc.

FAG Brand / 105 Mm X 160 Mm X 41 Mm / Double Row Super Precision / Cylindrical Roller Bearing / Brass Cage Tapered Bore [See More]

  • Primary Bearing Category: Roller Bearing
  • Design Units: Metric
  • Type: Cylindrical
  • Bore: 4.1339
Precision Cylindrical Roller Bearings -- NN3022ASK.M.SP [NN3022ASK.M.SP from FAG Bearing]
from Pacific International Bearing, Inc.

FAG Brand / 110 Mm X 170 Mm X 45 Mm / Double Row Super Precision / Cylindrical Roller Bearing / Brass Cage Tapered Bore [See More]

  • Primary Bearing Category: Roller Bearing
  • Design Units: Metric
  • Type: Cylindrical
  • Bore: 4.3307
Precision Cylindrical Roller Bearings -- NN3026-AS-K-M-SP [NN3026-AS-K-M-SP from FAG Bearing]
from Pacific International Bearing, Inc.

FAG Brand / Cylindrical Mpl Row Nn, Nnu , / Super Precision Crb - Double R / Cylindrical Roller Bearing / Super Precision Cylindrical Ro [See More]

  • Primary Bearing Category: Roller Bearing
  • Design Units: Metric
  • Type: Cylindrical
  • Bore: 5.1181
Precision Cylindrical Roller Bearings -- NN3026-AS-M-SP [NN3026-AS-M-SP from FAG Bearing]
from Pacific International Bearing, Inc.

FAG Brand / Cylindrical Mpl Row Nn, Nnu , / Super Precision Crb - Double R / Cylindrical Roller Bearing / Super Precision Cylindrical Ro [See More]

  • Primary Bearing Category: Roller Bearing
  • Design Units: Metric
  • Type: Cylindrical
  • Bore: 5.1181
Precision Cylindrical Roller Bearings -- NN3028-AS-K-M-SP [NN3028-AS-K-M-SP from FAG Bearing]
from Pacific International Bearing, Inc.

FAG Brand / Cylindrical Mpl Row Nn, Nnu , / Super Precision Crb - Double R / Cylindrical Roller Bearing / Super Precision Cylindrical Ro [See More]

  • Primary Bearing Category: Roller Bearing
  • Design Units: Metric
  • Type: Cylindrical
  • Bore: 5.5118
Precision Cylindrical Roller Bearings -- NN3030-AS-K-M-SP [NN3030-AS-K-M-SP from FAG Bearing]
from Pacific International Bearing, Inc.

FAG Brand / Cylindrical Mpl Row Nn, Nnu , / Super Precision Crb - Double R / Cylindrical Roller Bearing / Super Precision Cylindrical Ro [See More]

  • Primary Bearing Category: Roller Bearing
  • Design Units: Metric
  • Type: Cylindrical
  • Bore: 5.9055
Precision Cylindrical Roller Bearings -- NN3030ASK.M.SP [NN3030ASK.M.SP from FAG Bearing]
from Pacific International Bearing, Inc.

FAG Brand / 150 Mm X 225 Mm X 56 Mm / Double Row Super Precision / Cylindrical Roller Bearing / Brass Cage Tapered Bore [See More]

  • Primary Bearing Category: Roller Bearing
  • Design Units: Metric
  • Type: Cylindrical
  • Bore: 5.9055
Precision Cylindrical Roller Bearings -- NN3034-AS-K-M-SP [NN3034-AS-K-M-SP from FAG Bearing]
from Pacific International Bearing, Inc.

FAG Brand / Cylindrical Mpl Row Nn, Nnu , / Super Precision Crb - Double R / Cylindrical Roller Bearing / Super Precision Cylindrical Ro [See More]

  • Primary Bearing Category: Roller Bearing
  • Design Units: Metric
  • Type: Cylindrical
  • Bore: 6.6929
Precision Cylindrical Roller Bearings -- NN3036-AS-K-M-SP [NN3036-AS-K-M-SP from FAG Bearing]
from Pacific International Bearing, Inc.

FAG Brand / Cylindrical Mpl Row Nn, Nnu , / Super Precision Crb - Double R / Cylindrical Roller Bearing / Super Precision Cylindrical Ro [See More]

  • Primary Bearing Category: Roller Bearing
  • Design Units: Metric
  • Type: Cylindrical
  • Bore: 7.0866
Precision Cylindrical Roller Bearings -- NN3036-AS-M-SP [NN3036-AS-M-SP from FAG Bearing]
from Pacific International Bearing, Inc.

FAG Brand / Cylindrical Mpl Row Nn, Nnu , / Super Precision Crb - Double R / Cylindrical Roller Bearing / Super Precision Cylindrical Ro [See More]

  • Primary Bearing Category: Roller Bearing
  • Design Units: Metric
  • Type: Cylindrical
  • Bore: 7.0866
Precision Cylindrical Roller Bearings -- NN3038-AS-K-M-SP [NN3038-AS-K-M-SP from FAG Bearing]
from Pacific International Bearing, Inc.

FAG Brand / Cylindrical Mpl Row Nn, Nnu , / Super Precision Crb - Double R / Cylindrical Roller Bearing / Super Precision Cylindrical Ro [See More]

  • Primary Bearing Category: Roller Bearing
  • Design Units: Metric
  • Type: Cylindrical
  • Bore: 7.4803
Precision Cylindrical Roller Bearings -- NN3040-AS-K-M-SP [NN3040-AS-K-M-SP from FAG Bearing]
from Pacific International Bearing, Inc.

FAG Brand / Cylindrical Mpl Row Nn, Nnu , / Super Precision Crb - Double R / Cylindrical Roller Bearing / Super Precision Cylindrical Ro [See More]

  • Primary Bearing Category: Roller Bearing
  • Design Units: Metric
  • Type: Cylindrical
  • Bore: 7.8740
Super Precision Cylindrical Roller Bearings
from Barden Precision Bearings

Super precision cylindrical roller bearings are designated as Series N10, NN30, N19 and NNU49. NN30 double row bearings are typically used in combination with double direction angular contact thrust bearings in applications where radial stiffness, high radial capacity and high precision support is... [See More]

  • Primary Bearing Category: Roller Bearing
  • Design Units: Metric
  • Type: Cylindrical
  • Material / Plating: Stainless Steel
Double Row NN30 Cylindrical Roller Bearings -- NN3005
from Alpine Bearing, Inc.

Cylindrical rollers distribute loads across a broader surface allowing for high radial load capacity and higher speeds. Single row and double row cylindrical bearings are used primarily for precision machine tools. Ball Bearing Features. K = tapered bore (taper ration is 1/12) [See More]

  • Primary Bearing Category: Roller Bearing
  • Design Units: Metric
  • Type: Maximum Capacity Double Row; Cylindrical
  • Bore: 0.9843
Specialty Ball Bearings - NN-Type NN3100 Series -- NN3107X
from SKF/Global

MRC specialty bearings and housings are available right off the shelf as "drop-in" replacements, ready for work within a variety of machines - everything from gearboxes, pumps and electric motors to auxiliary power units, conveyors and more. MRC products are helping plants across a range of... [See More]

  • Primary Bearing Category: Roller Bearing
  • Design Units: Metric
  • Type: Two Row Tapered
  • Bore: 1.3780
Bearing -- 190199981
from Radwell International

DISCONTINUED BY MANUFACTURER, ROLLER BEARING FOR SPINDLE SPROCKETS. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Primary Bearing Category: Roller Bearing
Single-Row Tapered Roller Bearings -- Precision Bearings
from Timken Company (The)

Some applications demand a high level of precision that cannot be achieved with standard tapered roller bearings. For more than 50 years, Timken has offered a wide array of precision-class tapered roller bearings with reduced bore and OD tolerances that deliver superior accuracy and control in... [See More]

  • Primary Bearing Category: Roller Bearing
  • Bore: 1.1811 to 1.7717
  • Type: Single Row Tapered
  • Outside Diameter: 2.2835 to 3.1496
Super Precision Roller Bearings
from NSK Americas

NSK Super Precision Roller Bearings are designed to deliver high-speed and high rigidity performance. Product Features and Benefits: Single double row versions available. Low heat generation. Improved seizure resistance. Stable operation in ultra high speeds. NSK's range of Super Precision Roller... [See More]

  • Primary Bearing Category: Roller Bearing
  • Rolling Element: Steel
  • Material / Plating: Stainless Steel
Cylindrical Roller Bearings -- 32626QTY
from Splendor Industrial Bearing Co., Ltd.

The cylindrical roller is in line contact with the raceway, and the radial load capacity is large. It is not only suitable for bearing heavy load and impact load, but also suitable for high-speed rotation. CRB raceways and rolling element geometric shapes have been improved and designed to have... [See More]

  • Primary Bearing Category: Roller Bearing
  • Bore: 11.0236
  • Design Units: Metric
  • Static Axial: 238288
Cylindrical Roller Bearings -- A-0320-22
from Splendor Industrial Bearing Co., Ltd.

The cylindrical roller is in line contact with the raceway, and the radial load capacity is large. It is not only suitable for bearing heavy load and impact load, but also suitable for high-speed rotation. CRB raceways and rolling element geometric shapes have been improved and designed to have... [See More]

  • Primary Bearing Category: Roller Bearing
  • Bore: 8.4646
  • Design Units: Metric
  • Static Axial: 94416
Cylindrical Roller Bearings -- N1010KM/P49
from Splendor Industrial Bearing Co., Ltd.

The cylindrical roller is in line contact with the raceway, and the radial load capacity is large. It is not only suitable for bearing heavy load and impact load, but also suitable for high-speed rotation. CRB raceways and rolling element geometric shapes have been improved and designed to have... [See More]

  • Primary Bearing Category: Roller Bearing
  • Bore: 3.1496
  • Design Units: Metric
  • Static Axial: 12139
Single Row Tapered Roller Bearings (imperial) -- 30204/YA8
from Splendor Industrial Bearing Co., Ltd.

The inner and outer rings of TRB have tapered raceways, and tapered rollers are installed between the raceways. If the tapered surface is extended, it will eventually converge at a point on the bearing axis. Tapered roller bearings are mainly used to bear combined radial and axial loads, which are... [See More]

  • Primary Bearing Category: Roller Bearing
  • Bore: 1.8504
  • Design Units: Metric
  • Static Axial: 6969
Single Row Tapered Roller Bearings (metric) -- 30204/YA8
from Splendor Industrial Bearing Co., Ltd.

The inner and outer rings of TRB have tapered raceways, and tapered rollers are installed between the raceways. If the tapered surface is extended, it will eventually converge at a point on the bearing axis. Tapered roller bearings are mainly used to bear combined radial and axial loads, which are... [See More]

  • Primary Bearing Category: Roller Bearing
  • Bore: 1.8504
  • Design Units: Metric
  • Static Axial: 6969