Guyed Tower Towers, Masts, and Poles

9 Results
Fast Diet Site & Fast Compact Site Communication Towers
from ZTE Corporation

After decades of development, more and more telecom construction tasks are performed in remote regions, such as rural, desert, highway area, and some mountain areas. Based on these requirements, ZTE proposes a proven innovative fast diet site & fast compact site solution for worldwide customers. [See More]

  • Type: Guyed Tower
  • Maximum Height: 164
  • Application: Communications / Antenna Support
  • Maximum Windspeed @ Windload: 150km/h (3s gust wind speed)
Commercial Guyed -- CG-19
from TACO Communications Inc.

All CG Commercial Guyed Towers are. shipped complete with the following items: • 8 ft. tower sections. • Top plate with a No. 244A mast. clamp installed. • Rotor plate with No. 244A mast. clamp installed. • Guy stations. • Concrete base stubs. • Special nuts, bolts and... [See More]

  • Type: Guyed Tower
  • Maximum Height: 147
  • Application: Communications / Antenna Support
  • Material: Steel
30-Foot Portable Mast -- CM375
from Campbell Scientific, Inc.

Campbell Scientific now has a portable, 30-ft instrument mount. The CM375 kit consists of five 6-ft galvanized pipes, a stainless-steel base, guy cables, duck-bill anchors, and a guy-wire tensioning kit. All of the components fit inside an 80-in.-long bag that is included with the mount. The CM375... [See More]

  • Type: Guyed Tower
  • Maximum Height: 30
  • Application: Meteorology / Instrument / Sensor
  • Maximum Windspeed @ Windload: 85 mph Sustained Wind
Antenna OE-254/GRC
from R.A. Miller Industries, Inc.

The OE-254/GRC Antenna Group is designed for broadband, omni-directional ground-based communications. It is intended for use with radio sets AN/VRC-12, AN/VRC-43 through AN/ VRC-49, AN/VRC-53, AN/VRC-64, AN/GRC-125 and AN/GRC-160 but will also function with the AN/PRC-25 and AN/PRC-77 radio sets. [See More]

  • Type: Guyed Tower
  • Maximum Windspeed @ Windload: Can withstand 90 mph winds without ice coating and 60 mph winds with 0.5” of radial ice coating the entire antenna and remain erect and operational
  • Application: Government / Military
Guyed Tower -- 2400 SRWD
from Sabre Communications Corporation

Sabre's 24" face welded guyed tower is designed to carry light to heavy accessory loads. Featuring solid round legs and solid round bracing, the 2400 SRWD provides maximum strength. Sabre includes a climbing ladder and three cable ladders as an integral part of the design of this tower to reduce... [See More]

  • Type: Guyed Tower
  • Maximum Height: 400
  • Application: Communications / Antenna Support
  • Material: Steel
Self-Supported Towers
from ZTE Corporation

ZTE self-supporting towers (SST) are based on leading standards, advanced technology, optimized design, creative efforts and plentiful experience. The SST towers are designed according to customers ’ requirements, such as design standard, antenna load, wind speed, etc. SST tower has been... [See More]

  • Type: Guyed Tower
  • Maximum Height: 230
  • Application: Communications / Antenna Support
  • Maximum Windspeed @ Windload: 120km/h, 150km/h,180km/h (3s gust wind speed)
Guyed Tower -- 3600 SRWD
from Sabre Communications Corporation

Sabre's 36" face welded guyed tower has the versatility to carry light to heavy accessory loads. Featuring solid round legs and solid round bracing, the 3600 SRWD provides maximum strength. Sabre includes a climbing ladder and three cable ladders as an integral part of the design of this tower to... [See More]

  • Type: Guyed Tower
  • Maximum Height: 600
  • Application: Communications / Antenna Support
  • Material: Steel
Guyed Tower -- 4400 SRWD
from Sabre Communications Corporation

Sabre's 44" face welded guyed tower is capable of carrying medium to heavy accessory loads. Featuring solid round legs and solid round bracing, the 4400 SRWD provides maximum strength. Sabre's design includes a climbing ladder and three cable ladders to reduce additional installation time. Guyed... [See More]

  • Type: Guyed Tower
  • Maximum Height: 700
  • Application: Communications / Antenna Support
  • Material: Steel
Lightweight Guyed Tower -- 1200 TLWD
from Sabre Communications Corporation

Sabre's 12" face guyed tower is designed for light accessory loads. Featuring extra heavy tubular legs, flanged connections and serpentine bracing, the 1200 TLWD provides maximum strength and reliability. It is versatile enough to be used as a guyed, freestanding or wall-bracketed tower. Available... [See More]

  • Type: Self-supporting Towers; Guyed Tower; Mast / Extender; Roof Top Tower (optional feature)
  • Maximum Height: 250
  • Application: Communications / Antenna Support
  • Material: Steel