Specialty / Other Welding Accessories
from Mid-Mountain Materials, Inc.
Mid-Mountain manufactures silicone coated fabrics and tapes comprised of varying substrates coated with silicone rubber compounds. With a continuous use limit of 450 °F • 232 °C, ARMATEX ® Silicone Coated Fabrics and Textiles are engineered for use in environments that require high... [See More]
- Accessory: Booth / Curtain; Weld Enclosure / Glovebox; Welding Pads, Curtains and Blankets
from RS Components, Ltd.
Coated electrodes, in small packages for any type of welding. Electrode length: 350 mm. Size = 3.2 Dia. x 350 mm. Type = Welding Rod [See More]
- Accessory: Welding Rod
from MSA Safety
MSA's thermal plastic welding shields are designed to protect a worker's eyes and face from infrared burns, flying sparks, hot metal spatter and chips encountered in welding operations. The nylon welding shields come in a variety of styles, available with plate holders measuring either 2"x4-1/4" or... [See More]
- Accessory: Polycarbonate Plates
from Mid-Mountain Materials, Inc.
Mid-Mountain manufactures silicone coated fabrics and tapes comprised of varying substrates coated with silicone rubber compounds. With a continuous use limit of 450 °F • 232 °C, ARMATEX ® Silicone Coated Fabrics and Textiles are engineered for use in environments that require high... [See More]
- Accessory: Booth / Curtain; Weld Enclosure / Glovebox; Welding Pads, Curtains and Blankets
from RS Components, Ltd.
Filler metal for flame welding operations. Weight = 1kg. Size = 2 x 500 mm. Type = Brazing Rod [See More]
- Accessory: Brazing Rod
from MSA Safety
Features heavy-duty construction for use as head protection in steel mills and other heavy industries where elevated temperatures are common. [See More]
- Accessory: Hard Cap
from Mid-Mountain Materials, Inc.
Mid-Mountain manufactures silicone coated fabrics and tapes comprised of varying substrates coated with silicone rubber compounds. With a continuous use limit of 450 °F • 232 °C, ARMATEX ® Silicone Coated Fabrics and Textiles are engineered for use in environments that require high... [See More]
- Accessory: Booth / Curtain; Weld Enclosure / Glovebox; Welding Pads, Curtains and Blankets
from RS Components, Ltd.
Filler metal for flame welding operations. Weight = 500g. Type = Solder [See More]
- Accessory: Solder
from MSA Safety
Allows welding shells or sparkgards with visor to be quickly attached and detached from the V-Gard cap. [See More]
- Accessory: Adapter
from Mid-Mountain Materials, Inc.
Mid-Mountain manufactures ARMATEX ® Q Refractory Coated Fabrics and Tapes, comprised of varying substrates impregnated with a proprietary refractory compound that greatly enhances the temperature resistance, chemical resistance, and abrasion resistance of the fabric. Designed primarily for use... [See More]
- Accessory: Booth / Curtain; Weld Enclosure / Glovebox; Welding Pads, Curtains and Blankets
from RS Components, Ltd.
Filler metal for arc welding operations. 2 types of electrodes are offered: - Rapidarc: Universal rutile electrodes for any welding position, including descending vertical. Easy to use on rusty, coked or poorly prepared sheet metal for medium or light framework, sheet metal work, maintenance work,... [See More]
- Accessory: Welding Rod
from MSA Safety
For eye protection in welding applications where respiratory protection is required, a welder's adapter can be easily installed over an Ultravue facepiece lens. The clip-on style adapter can be easily removed if needed, whereas the integral adapter model is used in place of the facepiece lens. Both... [See More]
- Accessory: Welder’s Hood
from Mid-Mountain Materials, Inc.
Mid-Mountain manufactures ARMATEX ® Q Refractory Coated Fabrics and Tapes, comprised of varying substrates impregnated with a proprietary refractory compound that greatly enhances the temperature resistance, chemical resistance, and abrasion resistance of the fabric. Designed primarily for use... [See More]
- Accessory: Booth / Curtain; Weld Enclosure / Glovebox; Welding Pads, Curtains and Blankets
from RS Components, Ltd.
230V \400V capability. Heavy duty transformer. Infinitely variable step-less output. Turbo fan cooled . Double shunt system. Electrode to power gauge. Double votex primary coil and copper windings. Not supplied with earthing and electrode holder cable. For Welding Electrodes see as follows,. 2.0 mm... [See More]
- Accessory: Welding Electrode
from MSA Safety
For eye protection in welding applications where respiratory protection is required, a welder's adapter can be easily installed over an Ultravue facepiece lens. The clip-on style adapter can be easily removed if needed, whereas the integral adapter model is used in place of the facepiece lens. Both... [See More]
- Accessory: Welder’s Hood
from Mid-Mountain Materials, Inc.
ARMATEX ® Firestar Fabrics and Tapes are comprised of a fiberglass substrate coated with a proprietary refractory compound that greatly enhances resistance to burn through, flame impingement, sparks, molten splash and corrosion. The coating also greatly improves the thermal insulating properties... [See More]
- Accessory: Booth / Curtain; Weld Enclosure / Glovebox; Welding Pads, Curtains and Blankets
from RS Components, Ltd.
230V \400V capability. Heavy duty transformer. Infinitely variable step-less output. Turbo fan cooled . Double shunt system. Electrode to power gauge. Double votex primary coil and copper windings. Not supplied with earthing and electrode holder cable. For Welding Electrodes see as follows,. 2.0 mm... [See More]
- Accessory: Welding Electrode
from MSA Safety
MSA and Miller welding helmets and hard hat adapters are designed specifically for use with many MSA hard hats. A top level of protection to help prevent eye injury and skin burns with the options of passive and active welding helmets designed to protect and perform in demanding welding, cutting and... [See More]
- Accessory: Welding Shields
from Mid-Mountain Materials, Inc.
Made with continuous filament, 96% amorphous silica fibers, SILTEX ® Woven Silica Fabric is a chemical resistant material that also has high temperature and abrasion resistance. Available in a variety of weights ranging from 18 oz/sy to 70 oz/sy, SILTEX ® Woven Silica Fabrics are widely used... [See More]
- Accessory: Booth / Curtain; Weld Enclosure / Glovebox; Welding Pads, Curtains and Blankets
from RS Components, Ltd.
230V \400V capability. Heavy duty transformer. Infinitely variable step-less output. Turbo fan cooled . Double shunt system. Electrode to power gauge. Double votex primary coil and copper windings. Not supplied with earthing and electrode holder cable. For Welding Electrodes see as follows,. 2.0 mm... [See More]
- Accessory: Welding Electrode
from MSA Safety
MSA and Miller welding helmets and hard hat adapters are designed specifically for use with many MSA hard hats. A top level of protection to help prevent eye injury and skin burns with the options of passive and active welding helmets designed to protect and perform in demanding welding, cutting and... [See More]
- Accessory: Welding Shields
from Mid-Mountain Materials, Inc.
Made with continuous filament, 96% amorphous silica fibers, SILTEX ® Woven Silica Fabrics are widely used for applications that require high heat resistance, as well as abrasion and/or chemical resistance. Available in a variety of weights ranging from 18 oz/sy to 70 oz/sy, SILTEX ® Woven... [See More]
- Accessory: Booth / Curtain; Weld Enclosure / Glovebox; Welding Pads, Curtains and Blankets
from RS Components, Ltd.
WELDING CONSUMABLE SOUDOFER COPPER 3,2MM - Welding & Brazing Tools - Welding & Brazing Rods [See More]
- Accessory: Welding Rod
from RS Components, Ltd.
Coated electrodes, in small packages for any type of welding. Electrode length: 350 mm. Size = 3.2 x 450 mm. Type = Welding Rod [See More]
- Accessory: Welding Rod
from RS Components, Ltd.
Coated electrodes, in small packages for any type of welding. Electrode length: 350 mm. Size = 2.5 x 350 mm. Type = Welding Rod [See More]
- Accessory: Welding Rod
from RS Components, Ltd.
A selection of rods for use with the RS range of welding equipment. Brazing rods: 2 ·5kg. Suitable for all types of fabrication work involving mild and alloy steels, cast iron, copper and its alloys. To BS 1453 C2 specification. Copper Coated Mild steel welding rods: 4kg. Suitable for gas... [See More]
- Accessory: Welding Rod
from RS Components, Ltd.
A selection of rods for use with the RS range of welding equipment. Brazing rods: 2 ·5kg. Suitable for all types of fabrication work involving mild and alloy steels, cast iron, copper and its alloys. To BS 1453 C2 specification. Copper Coated Mild steel welding rods: 4kg. Suitable for gas... [See More]
- Accessory: Welding Rod
from Rinco Ultrasonics USA
The special actuator SPA is suitable for welding operations of thermoplastic parts from medium to large size as well as for punching textiles. [See More]
- Accessory: Welding Actuator
from U.S. Plastic Corporation
1/8" Black ABS Welding Rod (approximately 170' per lb. coil) [See More]
- Accessory: Welding Rod
from Southern Stud Weld, Inc.
The Soyer pedestal mounted SK-1K weld head is a hand operated system that is simple to set up and easy to use. The weld head is mounted over a T-slot work table. The operator manually loads the weld studs into the bottom of the weld head. The support legs mounted on the weld head provide the ground... [See More]
- Accessory: Weld Head
from Lincoln Electric Co. (The)
Submerged Arc Hard Automation Feed Head. Designed specifically for hard automation applications, the MAXsa ® 22 Feed Head delivers accurate wire feeding of large diameter submerged arc wires. Based on Lincoln ’s proven gearbox and cast aluminum feedplate, the MAXsa ® 22 model features... [See More]
- Accessory: Feed Head
- Process / Type: Submerged Arc
from Miller Electric Manufacturing Co.
Accurate TIG and MIG weld shielding gas mixing. Various welding processes require different gas mixes for the best performance. Our proportional gas mixer provides accurate mixing ( ±2% of scale), and allows custom mixtures for producing optimal welds. Convenient chart on top provides proper... [See More]
- Accessory: Mixers
- Process / Type: Oxy-Fuel
from Industrial Magnetics, Inc.
These handy, magnetic v-pad clamps are one of the best tools a welder could have in their arsenal when performing small, light-duty, or intricate work. Lightweight, low-profile, and extremely versatile, these dual, pivoting, magnetic-heads position and hold angles up to 180 °. Quick to set up... [See More]
- Accessory: Magnetic V-Pad Clamps
from Leister USA
Tungsten carbide tipped blade [See More]
- Accessory:
from Gullco International Limited
This 100 lb. Capacity FluxHopper is designed formounting either directlyabove the welding heador on the welding manipulatorto maintain the fluxin its original dry state. Itis complete with mountinglugs, lift-off loadinglid, thermometer, fluxlevel window, flux screenand a flux heating... [See More]
- Accessory: 100 lb Flux Hopper
from BUG-O Systems, Inc.
The K-BUG 1200 is a compact, portable, straight-line tractor equipped with a rugged gear drive and an improved torch adjustment profile. The Gear drive has been incorporated to handle the strain of prolonged operation and to improve reliability. Creating continuous or intermittent “stitch... [See More]
- Accessory: Gear Driven Welding Tractor
- Process / Type: Metal inert gas welding
from Hornell, Inc.
Speedglas Fresh-air II Supplied Air System for contaminated environments [See More]
- Accessory: Respirator
from Rhenium Alloys, Inc.
Rhenium Alloys Inc. a world leading manufacturer of refractory metals, is proud to introduce the Dura Stir Line of Friction Stir Welding Tools. Since 1966 Rhenium Alloys Inc. has been synonymous with high temperature refractory metals innovation. The RAI DuraStir Line incorporates the latest state... [See More]
- Accessory: Friction Stir Welding Tool
- Process / Type: Friction Stir Welding
from Walter Surface Technologies
This heavy-duty electrolyte solution is composed of phosphoric acid and other additives which makes it ideal for the most demanding weld cleaning applications. SURFOX-T is formulated for cleaning TIG, SPOT and PULSED MIG welds (6 per package). Features. Safe alternative to pickling paste and harsh... [See More]
- Accessory: Weld Cleaner
from Robvon Backing Ring Company, Inc.
Designed primarily for automatic welding and to allow quick and easy joint alignment where the inside diameters are slightly out-of-round. Nubs can be chipped off or left intact to be melted into first root pass. [See More]
- Accessory: Weld Backing; Backing Ring
from Pro Spot Industrial, Division of Pro Spot International, Inc.
High quality copper collet chucks are used with the PS-25 CD stud welder. The Pro Spot Industrial collet chucks hold various sized studs from #4-40 to 1/4"-20 and M3 to M6. [See More]
- Accessory: Contact Screw Holder
- Process / Type: Contact
from Rinco Ultrasonics USA
The special actuator MA35-20 is suitable for welding operations of thermoplastic parts from small to medium size. [See More]
- Accessory: Welding Actuator
from U.S. Plastic Corporation
1/8" Diameter x 48" Long CPVC Welding Rod (approximately 135' per Lb.) [See More]
- Accessory: Welding Rod
from Lincoln Electric Co. (The)
Submerged Arc Systems for Fabrication Integrators and Robotic Applications.The compact MAXsa ™ 29 Feed Head is intended for integrator solutions as well as the latest submerged arc robotic applications. Features. 32VDC permanent magnet, high torque motor that delivers plenty of traction to... [See More]
- Accessory: Feed Head
- Process / Type: Submerged Arc
from Miller Electric Manufacturing Co.
Oxy fuel welding, also known as gas welding or oxyacetylene welding, is a process that uses oxygen and gases such as acetylene, propylene, or propane, to weld and cut metal. Miller offers gas equipment to completely outfit your oxy fuel needs – including outfits, regulators, torches, tips and... [See More]
- Accessory: Regulators
- Process / Type: Oxy-Fuel
from Industrial Magnetics, Inc.
IMI's Welding Angles are available in either Standard (always on) or On/Off models. ON/OFF 90 ° WELDING ANGLES: Unlike a standard magnetic welding angle, these switchable Rare Earth welding angles can be turned on and off! The ON/OFF 90 ° Rare Earth Magnetic Welding Angle is reversible for... [See More]
- Accessory: Magnetic Welding Angles
from Leister USA
Leister offers the suitable nozzle for every application [See More]
- Accessory:
from Gullco International Limited
This portable 100 lb. capacity Flux Holding Oven uses the same flux hopper as Model GOV 100 FH except is supplied complete with portable carrier, a 25 lb. capacity flux bucket for transfer of the flux to the welding head. Flux bucket gravity feed from a positive lever type valve at the base of the... [See More]
- Accessory: 100 lb Portable Flux Holding Oven
from BUG-O Systems, Inc.
Remarkably, this new technology lets you turn magnetic power on and off with a half turn of a handle! When incorporated into the ergonomic design of the Magswitch Magnetic Medium-Duty Lifters, you can pick up and move incredibly heavy, cumbersome objects with ease. [See More]
- Accessory: Positioner
from Walter Surface Technologies
The newest member of the SURFOX family, the SURFOX 304 MIG & TIG system! The SURFOX 304 is our new patented electrochemical cleaning system with a flow through system, which facilitates the cleaning of MIG, TIG and spot welds, without altering the surface of the parent material. Paired with two... [See More]
- Accessory: Weld Cleaner
from Robvon Backing Ring Company, Inc.
Designed for quick easy joint alignment where the variation in inside diameters is relatively great. [See More]
- Accessory: Weld Backing; Backing Ring
from Pro Spot Industrial, Division of Pro Spot International, Inc.
The Precision CD Stud Locator system is used to align and position studs accurately on sheet metal. Using this system, studs can be positioned within plus or minus ten thousandths of an inch. [See More]
- Accessory: Stud Locator
- Process / Type: Contact
from Rinco Ultrasonics USA
The special converter SPC35 is suitable for welding operations of thermoplastic parts from small to medium size. [See More]
- Accessory: Welding Actuator
from U.S. Plastic Corporation
1/8" LDPE Oval Welding Rod (approximately 204' per lb. coil) [See More]
- Accessory: Welding Rod
from Lincoln Electric Co. (The)
Top Features. Sensor Tips for Almost Any Application - Over 15 standard styles match the requirements of the joint, weldment and application. Durable Tip Composition - Each tip is formed from plated steel with probe ends fabricated of a special wear-resistant alloy. Change Sensor Tips in Seconds -... [See More]
- Accessory: Welding Tip
- Process / Type: Submerged Arc
from Miller Electric Manufacturing Co.
Oxy fuel welding, also known as gas welding or oxyacetylene welding, is a process that uses oxygen and gases such as acetylene, propylene, or propane, to weld and cut metal. Miller offers gas equipment to completely outfit your oxy fuel needs – including outfits, regulators, torches, tips and... [See More]
- Accessory: Welding Tips
- Process / Type: Oxy-Fuel
from Industrial Magnetics, Inc.
IMI's Welding Grounds are available in either Standard (always on) or On/Off configurations. STANDARD WELDING GROUNDS: These powerful magnetic welding grounds have strong gripping power and magnetically attach to your ferrous metal work surface. Simply secure ground cable over the stud to assure... [See More]
- Accessory: Magnetic Welding Grounds
from Leister USA
High quality (ball bearing, silicone roller,wooden handle). Durability -- silicone roller distance in the testof over 65,000 m (40 miles). Improved ergonomics, suitable for both left andright handed operators. Newly developed bow shape for higher pressureand work without strain. The optimum roller... [See More]
- Accessory:
from Gullco International Limited
This insulated 200 lb. capacity Flux Holding Oven is generally located in the storage area and is used to keep the flux in its dry state or to dry out flux that has picked up moisture. It is complete with lifting lugs, and hinged loading lid, thermometer and a flux heating system incorporating 1500... [See More]
- Accessory: 200 lb Flux Holding Oven
from BUG-O Systems, Inc.
The new Portable Beveling Machine is designed for beveling plates in an auto feed mode. The PortableBeveling Machine can travel along a plate's edge in any direction and perform beveling without anyassistance from an operator. All that is required to do is to position the guide rail along an edge,... [See More]
- Accessory: Beveling Machine
from Walter Surface Technologies
SURFOX-G is specially designed for the electrochemical cleaning of TIG welds on stainless steel and is NSF registered to be used in food plants. SURFOX-G successfully removes heat tint from welded areas on stainless steel and dissolves free iron to enhance passivation (6 per package). Features. NSF... [See More]
- Accessory: TIG Weld Cleaning
from Robvon Backing Ring Company, Inc.
Designed for quick and easy joint alignment, and for manually setting the root gap. [See More]
- Accessory: Weld Backing; Backing Ring
from Rinco Ultrasonics USA
The special actuator SV35-100/50 is suitable for welding operations of thermoplastic parts from small to medium size as well as for punching textiles. [See More]
- Accessory: Welding Actuator
from U.S. Plastic Corporation
1/8" Dia. x 48" L Gray PVC-1 Welding Rod (approximately 135' per Lb.) [See More]
- Accessory: Welding Rod
from Lincoln Electric Co. (The)
Top Features. Sensor Tips for Almost Any Application - Over 15 standard styles match the requirements of the joint, weldment and application. Durable Tip Composition - Each tip is formed from plated steel with probe ends fabricated of a special wear-resistant alloy. Change Sensor Tips in Seconds -... [See More]
- Accessory: Welding Tip
- Process / Type: Submerged Arc
from Industrial Magnetics, Inc.
IMI's Welding Squares are available in either Standard(always on) or On/Off configurations. STANDARD WELDING SQUARES: Magnetic Welding Squares are ideal for welders that need fast set-up and accurate holding of sheet stock or tubing. Ferrous stock can be securely held at angles of 30 °, 45... [See More]
- Accessory: Magnetic Welding Squares
from Leister USA
Tool rest for WELDPLAST S2 [See More]
- Accessory:
from Gullco International Limited
This fully insulated 600 lb.capacity Flux Oven incorporates three (3) individual200 lb. hoppers, enabling up to three (3) differenttypes of flux to be stored and dried simultaneously.It is complete with three (3) hinged loading lids, liftinglugs, three (3) individual thermometers and aflux heating... [See More]
- Accessory: 600 lb Flux Holding Oven
from BUG-O Systems, Inc.
Versatile 2-hose Machine Cutting Torch has an 8" cutting capacity that includes check valves on preheat fuel and preheat oxygen. [See More]
- Accessory: Torch
- Process / Type: Multi-process
from Walter Surface Technologies
The ideal unit for field or repair work. The ergonomically designed SURFOX MINI ™ comes equipped with a variable power setting that ensures a perfect finish on even the most delicate surfaces. This unit utilizes refillable electrolyte cartridges instead of an integrated tank to reduce the... [See More]
- Accessory: Weld Cleaner
from Robvon Backing Ring Company, Inc.
Conspacer, which combines a Robvon Backing Ring and a consumable insert ring, is suited for use in high and low-pressure piping, in facilities where TIG welding is used to join pipe or tubing. Filler metal feature ensures alignment of pipe ends and automatically sets root gap. Result is a quality... [See More]
- Accessory: Weld Backing; Backing/Insert Ring
from Rinco Ultrasonics USA
The tools manufactured by RINCO ULTRASONICS are suitable for welding and cutting operations of various kinds. Horns in three different frequencies an for various applications. Customized tool design. Modern CAM-technology for free-form machining. Adaption of the part geometry using 3-D scanner or... [See More]
- Accessory: Anvil & Horns
from U.S. Plastic Corporation
1/8" Dia. x 48" L White PVC-1 Welding Rod (approximately 135' per Lb.) [See More]
- Accessory: Welding Rod
from Lincoln Electric Co. (The)
Top Features. Sensor Tips for Almost Any Application - Over 15 standard styles match the requirements of the joint, weldment and application. Durable Tip Composition - Each tip is formed from plated steel with probe ends fabricated of a special wear-resistant alloy. Change Sensor Tips in Seconds -... [See More]
- Accessory: Welding Tip
- Process / Type: Submerged Arc
from Leister USA
Tool rest for WELDPLAST and FUSION [See More]
- Accessory:
from Gullco International Limited
This fully insulated 600 lb. capacity high temperature Flux Rebake Oven is similar in design to the above Model GOV 600 FD3, except incorporating high temperature insulation, high temperature wiring and the flux heating system which incorporates 11,400 watts of low density elements. Temperature... [See More]
- Accessory: 600 lb Flux Rebake Oven
from BUG-O Systems, Inc.
The Freestanding Torch Support FTS-1020 is a small manually operated torch manipulator. Rack and pinion movement on hardened "V" ways provides effortless and smooth positioning of cutting torch or welding gun. The "T" base comes with predrilled holes for quick installation into your fixture. [See More]
- Accessory: Torch Support
from Walter Surface Technologies
Formulated for preparing and degreasing metallic surfaces prior to welding. Features. Reduced VOC content when compared to solvent based surface cleaners. Replacement for surface preparation solvents such as acetone. Ready to use. Applications. Prepares metallic surfaces prior to welding [See More]
- Accessory: Surface Cleaner
from Robvon Backing Ring Company, Inc.
For use in the welding of critical piping systems where internal obstructions cannot be tolerated or in welding of pipe, tube and other joining areas where uniformity and smooth root bead is required. A ROBVON CONSUMABLE INSERT becomes an integral part of the initial root-weld bead. It insures... [See More]
- Accessory: Weld Backing; Backing Ring
from Rinco Ultrasonics USA
The special boosters are suitable for the amplification of the amplitude in special applications. Suitable for special applications of various kinds. The ideal booster for every application thanks to a great diversity of amplifications factors and materials. Heavy duty. Low-loss and true to... [See More]
- Accessory: Special Booster
from U.S. Plastic Corporation
3/16" Dia. x 48" L White PVC-1 Welding Rod (approximately 85' per Lb.) [See More]
- Accessory: Welding Rod
from Lincoln Electric Co. (The)
Top Features. Sensor Tips for Almost Any Application - Over 15 standard styles match the requirements of the joint, weldment and application. Durable Tip Composition - Each tip is formed from plated steel with probe ends fabricated of a special wear-resistant alloy. Change Sensor Tips in Seconds -... [See More]
- Accessory: Welding Tip
- Process / Type: Submerged Arc
from Leister USA
A simple, safe and fault-free way to test the leak tightness of overlap weld seams with test channel. [See More]
- Accessory:
from Gullco International Limited
swivel clamp assembly is readily mounted on front/back of the"KAT" Travel Carriage to keep cables clear ofthe work area. Clamp can be adjusted to provide approximately 1 3/4" diameter holder opening. [See More]
- Accessory: Cable Support Clamp
from BUG-O Systems, Inc.
Bug-O's Machine cutting torches are designed to handle all types of machine cutting applications. The torches can provide up to 15'' (381 mm) cutting capacity. Two hose and three hose torches are available for all fuel gases at pressures as low as 4 oz. All torches are a standard 1 3/8'' (34.93 mm)... [See More]
- Accessory: Torch
- Process / Type: Oxy-Acetlyene
from Walter Surface Technologies
This industrial weld cleaning system features extensive safety and productivity features to minimize consumable use and provide economical cleaning and passivation of stainless steel TIG & spot welds. The SURFOX 205 ™ has been engineered to clean MIG, TIG and spot welds on aluminum, and... [See More]
- Accessory: Weld Cleaner
from Robvon Backing Ring Company, Inc.
If you are not able to find a comparable ring here in our "Standard" Machined Rings, please Mail / Fax your sketch or drawing and we will be happy to quote on a " Custom" ring for you. [See More]
- Accessory: Machined Ring
from Rinco Ultrasonics USA
The special converters are suitable for special applications of various kinds. Designed for special applications of various kinds. Suitable for cleanroom operation. Heavy duty. Suitable for the food processing industry [See More]
- Accessory: Special Converter
from U.S. Plastic Corporation
1/8" Dia. x 48" L Transparent PVC-1 Welding Rod (approximately 85' per Lb.) [See More]
- Accessory: Welding Rod
from Lincoln Electric Co. (The)
Top Features. Sensor Tips for Almost Any Application - Over 15 standard styles match the requirements of the joint, weldment and application. Durable Tip Composition - Each tip is formed from plated steel with probe ends fabricated of a special wear-resistant alloy. Change Sensor Tips in Seconds -... [See More]
- Accessory: Welding Tip
- Process / Type: Submerged Arc
from Leister USA
Used in conjunction with the Vacuum Bell or Vacuum Box to test the leak tightness of overlap weld seams. For construction-site testing at civil engineering applications. [See More]
- Accessory:
from Gullco International Limited
These Gullco Stabilizing Ovens have gained international recognition and acceptance based on a variety of quality and performance features including.... compact, modular design with controls recessed for protection. shelves easily removed to accommodate large size loads. oven fully insulated to... [See More]
- Accessory: Compact In-shop Welding Electrode Stabilizing Oven
from Robvon Backing Ring Company, Inc.
Robvon Squings are designed for quick, easy alignment of square or rectangular tubing and to assure a precise, close tolerance fit-up. They allow complete penetration and fusion of the weld. [See More]
- Accessory: Weld Backing; Backing Ring
from Rinco Ultrasonics USA
The standardboosters are suitable for the amplification of the amplitude of standard machines and special actuators. Designed for the assembly into ultrasonic welding machines and special actuators. The ideal booster for every application thanks to a great range of amplifications factors and... [See More]
- Accessory: Standard Booster
from Lincoln Electric Co. (The)
Top Features. Sensor Tips for Almost Any Application - Over 15 standard styles match the requirements of the joint, weldment and application. Durable Tip Composition - Each tip is formed from plated steel with probe ends fabricated of a special wear-resistant alloy. Change Sensor Tips in Seconds -... [See More]
- Accessory: Welding Tip
- Process / Type: Submerged Arc
from Leister USA
Plastic Welding Rods [See More]
- Accessory:
from Gullco International Limited
These Gullco Stabilizing Ovens have gained international recognition and acceptance based on a variety of quality and performance features including.... compact, modular design with controls recessed for protection. shelves easily removed to accommodate large size loads. oven fully insulated to... [See More]
- Accessory: Compact In-shop Welding Electrode Stabilizing Oven
from Rinco Ultrasonics USA
The standard converters are suitable for the operation in standard machines and special actuators. Designed for the assembly into ultrasonic welding machines an special purpose machines. The ideal converter for every applications thanks to a great range. Heavy duty [See More]
- Accessory: Standard Converter
from Lincoln Electric Co. (The)
Top Features. Sensor Tips for Almost Any Application - Over 15 standard styles match the requirements of the joint, weldment and application. Durable Tip Composition - Each tip is formed from plated steel with probe ends fabricated of a special wear-resistant alloy. Change Sensor Tips in Seconds -... [See More]
- Accessory: Welding Tip
- Process / Type: Submerged Arc
from Leister USA
Welding shoes for every application. [See More]
- Accessory:
from Gullco International Limited
These Gullco Stabilizing Ovens have gained international recognition and acceptance based on a variety of quality and performance features including.... compact, modular design with controls recessed for protection. shelves easily removed to accommodate large size loads. oven fully insulated to... [See More]
- Accessory: Compact In-shop Welding Electrode Stabilizing Oven
from Lincoln Electric Co. (The)
Top Features. Sensor Tips for Almost Any Application - Over 15 standard styles match the requirements of the joint, weldment and application. Durable Tip Composition - Each tip is formed from plated steel with probe ends fabricated of a special wear-resistant alloy. Change Sensor Tips in Seconds -... [See More]
- Accessory: Welding Tip
- Process / Type: Submerged Arc
from Gullco International Limited
They're lightweight, rugged and completely portable...easy to load, easy to carry...ready to provide low cost control of welding quality in the shop or in the field. Reduce operating costs by providing your welding operators with fast access to electrodes at the point-of-work. There's a model... [See More]
- Accessory: Portable Welding Electrode Stabilizing Oven
from Lincoln Electric Co. (The)
Top Features. Sensor Tips for Almost Any Application - Over 15 standard styles match the requirements of the joint, weldment and application. Durable Tip Composition - Each tip is formed from plated steel with probe ends fabricated of a special wear-resistant alloy. Change Sensor Tips in Seconds -... [See More]
- Accessory: Welding Tip
- Process / Type: Submerged Arc
from Gullco International Limited
They're lightweight, rugged and completely portable...easy to load, easy to carry...ready to provide low cost control of welding quality in the shop or in the field. Reduce operating costs by providing your welding operators with fast access to electrodes at the point-of-work. There's a model... [See More]
- Accessory: Portable Welding Electrode Stabilizing Oven
from Lincoln Electric Co. (The)
Semiautomatic Air-Cooled Fume Extraction Guns. Magnum ® PRO fume guns are designed to stand up to high productivity fabrication and production environments. For high amperage semiautomatic welding where long hours of arc time are the norm, choose Magnum ® PRO. All Guns Rated at 100% Duty... [See More]
- Accessory: Extraction Gun
from Gullco International Limited
Holds formed "rings" of track inposition for pipe welding on nonferrousand ferrous materials.Heights can be adjusted from2.8 in. (71.1mm) to 4.95"(125.7mm). Different heights canbe achieved using differentlength 5/16"-18UNC bolts. [See More]
- Accessory: Quick Release Formed Ring Mounting Assembly
from Gullco International Limited
provides an 8 3/4" X 14 7/8" platform on which a variety of welding and cutting automation equipment can be mounted and towed individually or in tandem along straight or formed sections of " KAT" Track by the Gullco "KAT" Automation Carriage. Self aligning retractable wheels enable easy mounting at... [See More]
- Accessory: Idler Carriage
from Gullco International Limited
The quality and efficiency achieved with today's automated welding systems can be impaired by material warpage, misalignment, irregular edge fit-up, different material thickness and other conditions that cause variations in the weld seam. Gullco Kat Tracker restore optimum performance when these... [See More]
- Accessory: Tracker
from Gullco International Limited
Gullco Heavy Duty "Flex-Track" isspecifically designed for use with theGullco "Flex-Kat" all-position TravelCarriages. Flex-Track is made fromtempered spring steel and canbe easily mounted to conformwith curved surfaces. ThisFlex-Track can be used inapplications involving curvedsurfaces 60" (1524... [See More]
- Accessory: Flex-Track
from Gullco International Limited
On/Off and Round Magnet devices are used to mount either Gullco rigid Kat tracks orFlex-Kat tracks on ferrous surfaces. Gullco's Vacuum Track Mountingsystem, described in a separate bulletin, holds Kat Tracks in positionon non-ferrous and ferrous materials. Round Magnet Assemblies feature two... [See More]
- Accessory: Track Mounting Device