DC Optocouplers

210 Results
High Voltage Opto-Coupler -- OC100G
from Voltage Multipliers, Inc.

10kV to 25kV Optocouplers. Available in a clear molded package, VMI ’s 10kV and 15kV version optocouplers are fabricated with two infrared LEDs. VMI ’s 25kV optocoupler, the OC250 is assembled in shell with enough isolation to allow it to be operated in air without the need for... [See More]

  • Input: DC
  • Mounting Option: Axial Leaded
  • Package Type: Epoxy Molded
  • Emitter: LED
Optocouplers -- 110185 [SFH615A-2 from Vishay Intertechnology, Inc.]
from RS Components, Ltd.

Opto-isolator,SFH615A-2 5300Vac DIP4 [See More]

  • Input: DC
  • Output: Phototransistor; Transistor
  • Mounting Option: Through hole
  • Rise Time: 3
Logic Output Optoisolators -- 1080-1186-1-ND [6N137S(TA) from Everlight International Corp.]
from DigiKey

Logic Output Optoisolator 10Mbps Open Collector 5000Vrms 1 Channel 5kV/ µs CMTI 8-SMD [See More]

  • Input: DC
  • Mounting Option: Surface Mount
  • Package Type: 8-SMD, Gull Wing
  • Forward Current: 50
Electrical Parts - SFH6325-X009 -- 1248121-SFH6325-X009 [SFH6325-X009 from Vishay Intertechnology, Inc.]
from Win Source Electronics

Manufacturer: Vishay Semiconductor Opto Division. Win Source Part Number: 1248121-SFH6325-X009. Packaging: Tube. Operating Temperature Range: -55 °C ~ 100 °C. Package: 8-SMD, Gull Wing. Mounting: SMD. Output Type: Transistor. Input Type: DC. Voltage - Forward (Vf) (Typ): 1.33V. Number of... [See More]

  • Input: DC; DC
  • Output: Phototransistor; Transistor
  • Mounting Option: Surface Mount
  • Isolation Voltage: 5300
Optocoupler module -- 286-721
from WAGO

Optocoupler module; Nominal input voltage: 24 VDC; Output voltage range: 15 … 30 VDC; Limiting continuous current: 5 A; 3-wire connection/low-side switching; Red status indicator; Module width: 15 mm; gray [See More]

  • Input: DC
High Voltage Opto-Diode -- OZ100SG
from Voltage Multipliers, Inc.

10kV and 15kV Opto-Diodes. For applications that require more custom mechanical configurations or electrical characteristics, VMI has provided customers with the option of high voltage diodes in a clear epoxy package without the embedded LEDs. Utilizing the photo-sensitive nature of silicon, VMI has... [See More]

  • Input: DC
  • Lead Length: 1.1
  • Mounting Option: Axial Lead
  • Emitter: LED
Optocouplers -- 110191 [ILD615-2 from Vishay Intertechnology, Inc.]
from RS Components, Ltd.

Vishay ILD615-2 Optocoupler [See More]

  • Input: DC
  • Output: Phototransistor; Phototransistor
  • Mounting Option: Through hole
  • Rise Time: 2.8
Logic Output Optoisolators -- 1080-1191-1-ND [EL0600(TA) from Everlight International Corp.]
from DigiKey

Logic Output Optoisolator 10Mbps Open Collector 3750Vrms 1 Channel CMTI 8-SOP [See More]

  • Input: DC
  • Mounting Option: Surface Mount
  • Package Type: "8-SOIC (0.154"", 3.90mm Width)"
  • Forward Current: 20
Electronic Surplus - H11AA814SD -- 1178171-H11AA814SD [H11AA814SD from onsemi]
from Win Source Electronics

Manufacturer: ON Semiconductor. Win Source Part Number: 1178171-H11AA814SD. Packaging: Tape and Reel. Mounting Style: SMD. Output Type: Transistor. Input Type: AC, DC. Current - Output / Channel: 50mA. Voltage - Isolation: 5300Vrms. Categories: Isolators. Supplier Device Package: 4-SMD. Status:... [See More]

  • Input: AC; DC; AC, DC
  • Output: Phototransistor; Transistor
  • Mounting Option: Surface Mount
  • Isolation Voltage: 5300
Optocoupler module -- 286-723
from WAGO

Optocoupler module; Nominal input voltage: 24 VDC; Output voltage range: 15 … 30 VDC; Limiting continuous current: 4 A; 3-wire connection/high-side switching; Red status indicator; Module width: 15 mm; gray [See More]

  • Input: DC
Optocouplers -- 111122 [H11A1X from ISOCOM, Inc.]
from RS Components, Ltd.

Opto-isolator,H11A1X 5300Vac/60mA DIP6 [See More]

  • Input: DC
  • Output: Phototransistor; Phototransistor
  • Mounting Option: Through hole
  • Rise Time: 2
Logic Output Optoisolators -- 1080-1201-1-ND [H11L1S(TA) from Everlight International Corp.]
from DigiKey

Logic Output Optoisolator 1MHz Open Collector 5000Vrms 1 Channel CMTI 6-SMD [See More]

  • Input: DC
  • Mounting Option: Surface Mount
  • Package Type: 6-SMD, Gull Wing
  • Forward Current: 60
Electronic Surplus - HCNW137 -- 1178994-HCNW137 [HCNW137 from Broadcom Inc.]
from Win Source Electronics

Manufacturer: Broadcom Limited. Win Source Part Number: 1178994-HCNW137. Packaging: Tube. Mounting Style: Through Hole. Output Type: Open Collector, Schottky Clamped. Data Rate: 10MBd. Input Type: DC. Current - Output / Channel: 50mA. Voltage - Isolation: 5000Vrms. Inputs - Side 1/Side 2: 1/0. [See More]

  • Input: DC; DC
  • Isolation Voltage: 5000
  • Output: Open Collector, Schottky Clamped
  • Rise Time: 0.0240
Optocoupler module -- 286-752
from WAGO

Optocoupler module; Nominal input voltage: 24 VDC; Output voltage range: 20 … 30 VDC; Limiting continuous current: 0.5 A; 3-wire connection/high-side switching; Frequency: 25 kHz; Red status indicator; Module width: 15 mm; gray [See More]

  • Input: DC
Optocouplers -- 1241321 [FOD4108SDV from onsemi]
from RS Components, Ltd.

Optocoupler Zero Crossing Triac Driver [See More]

  • Input: DC
  • Output: Triac
  • Mounting Option: Surface mount
  • Approvals: RoHS Compliant
Logic Output Optoisolators -- 1080-1485-ND [6N137 from Everlight International Corp.]
from DigiKey

Logic Output Optoisolator 10Mbps Open Collector 5000Vrms 1 Channel 5kV/ µs CMTI 8-DIP [See More]

  • Input: DC
  • Mounting Option: Through Hole
  • Package Type: "8-DIP (0.300"", 7.62mm)"
  • Forward Current: 50
Electronic Surplus - HCNW2601 -- 1179000-HCNW2601 [HCNW2601 from Broadcom Inc.]
from Win Source Electronics

Manufacturer: Broadcom Limited. Win Source Part Number: 1179000-HCNW2601. Packaging: Tube. Mounting Style: Through Hole. Output Type: Open Collector, Schottky Clamped. Data Rate: 10MBd. Input Type: DC. Current - Output / Channel: 50mA. Voltage - Isolation: 5000Vrms. Inputs - Side 1/Side 2: 1/0. [See More]

  • Input: DC; DC
  • Isolation Voltage: 5000
  • Output: Open Collector, Schottky Clamped
  • Rise Time: 0.0240
Optocoupler module -- 286-791
from WAGO

Optocoupler module; Nominal input voltage: 24 VDC; Output voltage range: 20 … 60 VDC; Limiting continuous current: 0.1 A; 2-wire connection; Frequency: 3 kHz; Red status indicator; Module width: 10 mm; gray [See More]

  • Input: DC
Optocouplers -- 1241425 [HCPL062N from onsemi]
from RS Components, Ltd.

High-Perf. Logic Gate Optocoupler SOIC8 [See More]

  • Input: DC
  • Output: Open collector
  • Mounting Option: Surface mount
  • Rise Time: 0.0160
Logic Output Optoisolators -- 1080-1490-1-ND [EL2631S(TA)-V from Everlight International Corp.]
from DigiKey

Logic Output Optoisolator 10Mbps Open Collector 5000Vrms 2 Channel 10kV/ µs CMTI 8-SMD [See More]

  • Input: DC
  • Mounting Option: Surface Mount
  • Package Type: 8-SMD, Gull Wing
  • Forward Current: 20
Electronic Surplus - HCNW2611 -- 1179001-HCNW2611 [HCNW2611 from Broadcom Inc.]
from Win Source Electronics

Manufacturer: Broadcom Limited. Win Source Part Number: 1179001-HCNW2611. Packaging: Tube. Mounting Style: Through Hole. Output Type: Open Collector, Schottky Clamped. Data Rate: 10MBd. Input Type: DC. Current - Output / Channel: 50mA. Voltage - Isolation: 5000Vrms. Inputs - Side 1/Side 2: 1/0. [See More]

  • Input: DC; DC
  • Isolation Voltage: 5000
  • Output: Open Collector, Schottky Clamped
  • Rise Time: 0.0240
Optocoupler module -- 286-792
from WAGO

Optocoupler module; Red status indicator; gray [See More]

  • Input: DC
Optocouplers -- 1241737 [HCPL0600 from onsemi]
from RS Components, Ltd.

onsemi HCPL0600 Optocoupler [See More]

  • Input: DC
  • Output: Logic gate
  • Mounting Option: Surface mount
  • Rise Time: 0.0500
Logic Output Optoisolators -- 1080-1491-ND [ELW137 from Everlight International Corp.]
from DigiKey

Logic Output Optoisolator 10Mbps Open Collector 5000Vrms 1 Channel CMTI 8-DIP [See More]

  • Input: DC
  • Mounting Option: Through Hole
  • Package Type: "8-DIP (0.400"", 10.16mm)"
  • Forward Current: 50
Electronic Surplus - HCPL-0601-560E -- 1179020-HCPL-0601-560E [HCPL-0601-560E from Broadcom Inc.]
from Win Source Electronics

Manufacturer: Broadcom Limited. Win Source Part Number: 1179020-HCPL-0601-560E. Packaging: Reel. Mounting Style: SMD. Output Type: Open Collector, Schottky Clamped. Data Rate: 10MBd. Input Type: DC. Current - Output / Channel: 50mA. Voltage - Isolation: 3750Vrms. Inputs - Side 1/Side 2: 1/0. [See More]

  • Input: DC; DC
  • Output: Open Collector, Schottky Clamped
  • Mounting Option: Surface Mount
  • Isolation Voltage: 3750
Optocoupler module -- 286-794
from WAGO

Optocoupler module; Nominal input voltage: 24 VDC; Red status indicator; gray [See More]

  • Input: DC
Optocouplers -- 1241740 [FOD817A3SD from onsemi]
from RS Components, Ltd.

Optocoupl DC-IN 1-CH Trans DC-OUT 4-PDIP [See More]

  • Input: DC
  • Output: Phototransistor; Phototransistor
  • Mounting Option: Surface mount
  • Rise Time: 4
Logic Output Optoisolators -- 1080-1493-ND [H11L1-V from Everlight International Corp.]
from DigiKey

Logic Output Optoisolator 1MHz Open Collector 5000Vrms 1 Channel CMTI 6-DIP [See More]

  • Input: DC
  • Mounting Option: Through Hole
  • Package Type: "6-DIP (0.300"", 7.62mm)"
  • Forward Current: 60
Electronic Surplus - HCPL-061N -- 1179024-HCPL-061N [HCPL-061N from Broadcom Inc.]
from Win Source Electronics

Manufacturer: Broadcom Limited. Win Source Part Number: 1179024-HCPL-061N. Packaging: Tube. Mounting Style: SMD. Output Type: Open Collector, Schottky Clamped. Data Rate: 10MBd. Input Type: DC. Current - Output / Channel: 50mA. Voltage - Isolation: 3750Vrms. Inputs - Side 1/Side 2: 1/0. Categories:... [See More]

  • Input: DC; DC
  • Output: Open Collector, Schottky Clamped
  • Mounting Option: Surface Mount
  • Isolation Voltage: 3750
Optocoupler module -- 857-1430
from WAGO

Optocoupler module; 2-port; Nominal input voltage: 24 VDC; Output voltage range: 3 … 31.2 VDC; Limiting continuous current: 3 A; 2-wire connection; Yellow status indicator; Module width: 6 mm; light gray [See More]

  • Input: DC
Optocouplers -- 1241742 [H11L1SR2VM from onsemi]
from RS Components, Ltd.

onsemi H11L1SR2VM Optocoupler [See More]

  • Input: DC
  • Output: Logic gate
  • Mounting Option: Surface mount
  • Rise Time: 0.1000
Logic Output Optoisolators -- 1080-1499-2-ND [ELM611(TA) from Everlight International Corp.]
from DigiKey

Logic Output Optoisolator 10Mbps Open Collector, Schottky Clamped 3750Vrms 1 Channel 20kV/ µs CMTI 5-SOP [See More]

  • Input: DC
  • Mounting Option: Surface Mount
  • Package Type: "6-SOIC (0.173"", 4.40mm Width), 5 Leads"
  • Forward Current: 50
Electronic Surplus - HCPL-063L-000E -- 1179028-HCPL-063L-000E [HCPL-063L-000E from Broadcom Inc.]
from Win Source Electronics

Manufacturer: Broadcom Limited. Win Source Part Number: 1179028-HCPL-063L-000E. Packaging: Tube. Mounting Style: SMD. Output Type: Open Collector, Schottky Clamped. Data Rate: 15MBd. Input Type: DC. Current - Output / Channel: 50mA. Number of Channels: 2. Voltage - Isolation: 3750Vrms. Inputs - Side... [See More]

  • Input: DC; DC
  • Output: Open Collector, Schottky Clamped
  • Mounting Option: Surface Mount
  • Isolation Voltage: 3750
Optocoupler module -- 857-1432
from WAGO

Optocoupler module; 2-port; Nominal input voltage: 24 VDC; Output voltage range: 9 … 60 VDC; Limiting continuous current: 0.5 A; 2 changeover contacts; Yellow status indicator; Module width: 6 mm; light gray [See More]

  • Input: DC
Optocouplers -- 1241743 [MOC207R2M from onsemi]
from RS Components, Ltd.

Optocoupl DC-IN 1-CH 8SOIC [See More]

  • Input: DC
  • Output: Phototransistor; Transistor
  • Mounting Option: Surface mount
  • Rise Time: 3.2
Logic Output Optoisolators -- 1516-1310-2-ND [QTM601T1 from QT-Brightek Corporation]
from DigiKey

Logic Output Optoisolator 10Mbps Open Collector, Schottky Clamped 3750Vrms 1 Channel 5kV/ µs CMTI 5-Mini-Flat [See More]

  • Input: DC
  • Mounting Option: Surface Mount
  • Package Type: "6-SOIC (0.173"", 4.40mm Width), 5 Leads"
  • Forward Current: 50
Electronic Surplus - HCPL-263A -- 1179093-HCPL-263A [HCPL-263A from Broadcom Inc.]
from Win Source Electronics

Manufacturer: Broadcom Limited. Win Source Part Number: 1179093-HCPL-263A. Packaging: Tube. Mounting Style: Through Hole. Output Type: Open Collector, Schottky Clamped. Data Rate: 10MBd. Input Type: DC. Current - Output / Channel: 50mA. Number of Channels: 2. Voltage - Isolation: 3750Vrms. Inputs -... [See More]

  • Input: DC; DC
  • Isolation Voltage: 3750
  • Output: Open Collector, Schottky Clamped
  • Rise Time: 0.0420
Optocoupler module -- 857-1494
from WAGO

Optocoupler module; 2-port; Nominal input voltage: 24 VDC; Output voltage range: 9 … 60 VDC; Limiting continuous current: 0.1 A; 2-wire connection; Yellow status indicator; Module width: 6 mm [See More]

  • Input: DC
Optocouplers -- 1241744 [MOCD207R2M from onsemi]
from RS Components, Ltd.

Optocoupl DC-IN 2-CH Trans DC-OUT 8-SOIC [See More]

  • Input: DC
  • Output: Phototransistor; Transistor
  • Mounting Option: Surface mount
  • Rise Time: 1.6
Logic Output Optoisolators -- 1516-1317-ND [6N137 from QT-Brightek Corporation]
from DigiKey

Logic Output Optoisolator 10Mbps Open Collector 5000Vrms 1 Channel 5kV/ µs CMTI 8-DIP [See More]

  • Input: DC
  • Mounting Option: Through Hole
  • Package Type: "8-DIP (0.300"", 7.62mm)"
  • Forward Current: 50
Electronic Surplus - HCPL-263N -- 1179098-HCPL-263N [HCPL-263N from Broadcom Inc.]
from Win Source Electronics

Manufacturer: Broadcom Limited. Win Source Part Number: 1179098-HCPL-263N. Packaging: Tube. Mounting Style: Through Hole. Output Type: Open Collector, Schottky Clamped. Data Rate: 10MBd. Input Type: DC. Current - Output / Channel: 50mA. Number of Channels: 2. Voltage - Isolation: 3750Vrms. Inputs -... [See More]

  • Input: DC; DC
  • Isolation Voltage: 3750
  • Output: Open Collector, Schottky Clamped
  • Rise Time: 0.0420
Optocoupler module -- 859-702
from WAGO

Optocoupler module; Nominal input voltage: 5 VDC; Output voltage range: 15 … 30 VDC; Limiting continuous current: 1 A; Frequency: 10 kHz; Module width: 6 mm; gray [See More]

  • Input: DC
Optocouplers -- 1250602 [TLP3906(E(O from Toshiba Imaging Systems Division]
from RS Components, Ltd.

Photocoupler,photovoltaic,3750Vrms,SO6-4 [See More]

  • Input: DC
  • Output: Photodiode; Photodiode
  • Mounting Option: Surface mount
  • Rise Time: 200
Logic Output Optoisolators -- 1516-1333-ND [H11L1 from QT-Brightek Corporation]
from DigiKey

Logic Output Optoisolator 1MHz Open Collector, Schottky Clamped 5000Vrms 1 Channel CMTI 6-DIP [See More]

  • Input: DC
  • Mounting Option: Through Hole
  • Package Type: "6-DIP (0.300"", 7.62mm)"
  • Forward Current: 60
Electronic Surplus - HCPL-4200-300E -- 1179116-HCPL-4200-300E [HCPL-4200-300E from Broadcom Inc.]
from Win Source Electronics

Manufacturer: Broadcom Limited. Win Source Part Number: 1179116-HCPL-4200-300E. Packaging: Tube. Type: Current Loop Receiver. Mounting Style: SMD. Approvals: CSA, UR. Input Type: DC. Current - Output / Channel: 25mA. Voltage - Isolation: 3750Vrms. Categories: Isolators. Supplier Device Package:... [See More]

  • Input: DC; DC
  • Isolation Voltage: 3750
  • Mounting Option: Surface Mount
  • Rise Time: 0.0550
Optocoupler module -- 859-706
from WAGO

Optocoupler module; Nominal input voltage: 24 VDC; Output voltage range: 4 … 6.25 VDC; Limiting continuous current: 0.5 A; Frequency: 10 kHz; Module width: 6 mm; gray [See More]

  • Input: DC
Optocouplers -- 1257561 [4N25M from Lite-On USA International Inc.]
from RS Components, Ltd.

Optocoupler PTR 20% 2.5KV DIP6 Wide [See More]

  • Input: DC
  • Approvals: RoHS Compliant
  • Mounting Option: Through hole
Logic Output Optoisolators -- 1568-15105-ND [15105 from SparkFun Electronics]
from DigiKey

OPTOISOLTR 5KV OPEN COLL 8-PDIP [See More]

  • Input: DC
  • Mounting Option: Through Hole
  • Package Type: "8-DIP (0.300"", 7.62mm)"
  • Forward Current: 25
Electronic Surplus - HCPL-J454-000E -- 1179171-HCPL-J454-000E [HCPL-J454-000E from Broadcom Inc.]
from Win Source Electronics

Manufacturer: Broadcom Limited. Win Source Part Number: 1179171-HCPL-J454-000E. Packaging: Tube. Mounting Style: Through Hole. Output Type: Transistor. Input Type: DC. Current - Output / Channel: 8mA. Voltage - Isolation: 3750Vrms. Categories: Isolators. Supplier Device Package: 8-DIP. Temperature... [See More]

  • Input: DC; DC
  • Isolation Voltage: 3750
  • Output: Phototransistor; Transistor
Optocoupler module -- 859-708
from WAGO

Optocoupler module; Nominal input voltage: 24 VDC; Output voltage range: 15 … 30 VDC; Limiting continuous current: 1 A; Frequency 15 kHz; Module width: 6 mm; gray [See More]

  • Input: DC
  • Rise Time: 3
Optocouplers -- 1257563 [4N35 from Lite-On USA International Inc.]
from RS Components, Ltd.

Lite-On 4N35 Optocoupler [See More]

  • Input: DC
  • Approvals: RoHS Compliant
  • Mounting Option: Through hole
Logic Output Optoisolators -- 160-1791-ND [6N137 from Lite-On Electronics, Inc.]
from DigiKey

Logic Output Optoisolator 10MBd Open Collector 5000Vrms 1 Channel 10kV/ µs CMTI 8-DIP [See More]

  • Input: DC
  • Mounting Option: Through Hole
  • Package Type: "8-DIP (0.300"", 7.62mm)"
  • Forward Current: 20
Electronic Surplus - PC817XIJ000F -- 759513-PC817XIJ000F [PC817XIJ000F from Sharp Microelectronics of the Americas]
from Win Source Electronics

Manufacturer: Sharp Microelectronics. Win Source Part Number: 759513-PC817XIJ000F. Packaging: Tube. Mounting Style: SMD. Output Type: Transistor. Input Type: DC. Current - Output / Channel: 50mA. Voltage - Isolation: 5000Vrms. Categories: Isolators. Supplier Device Package: 4-SMD. Status: Obsolete. [See More]

  • Input: DC; DC
  • Output: Phototransistor; Transistor
  • Mounting Option: Surface Mount
  • Isolation Voltage: 5000
Optocoupler module -- 859-720
from WAGO

Optocoupler module; Nominal input voltage: 24 VDC; Output voltage range: 0 … 24 VDC; Limiting continuous current: 6 A; 3-wire connection/low-side switching; Module width: 6 mm; gray [See More]

  • Input: DC
  • Rise Time: 16
Optocouplers -- 1257565 [4N35S from Lite-On USA International Inc.]
from RS Components, Ltd.

Optocoupler PTR 100% 3.5KV DIP6 SMD [See More]

  • Input: DC
  • Approvals: RoHS Compliant
  • Mounting Option: Surface mount
Logic Output Optoisolators -- 160-1793-ND [6N137S from Lite-On Electronics, Inc.]
from DigiKey

Logic Output Optoisolator 15MBd Open Collector 5000Vrms 1 Channel 10kV/ µs CMTI 8-SMD [See More]

  • Input: DC
  • Mounting Option: Surface Mount
  • Package Type: 8-SMD, Gull Wing
  • Forward Current: 20
Electronic Wholesale - TCET1105 -- 1265555-TCET1105 [TCET1105 from Vishay Intertechnology, Inc.]
from Win Source Electronics

Manufacturer: Vishay Semiconductor Opto Division. Win Source Part Number: 1265555-TCET1105. Packaging: Tube. Mounting Style: Through Hole. Operating Temperature Range: -40 °C ~ 100 °C. Package: 4-DIP (0.300", 7.62mm). Output Type: Transistor. Input Type: DC. Voltage - Forward (Vf) (Typ):... [See More]

  • Input: DC; DC
  • Isolation Voltage: 5000
  • Output: Phototransistor; Transistor
  • Rise Time: 3
Optocoupler module -- 859-730
from WAGO

Optocoupler module; Nominal input voltage: 24 VDC; Output voltage range: 3 … 30 VDC; Limiting continuous current: 3 A; 2-wire connection; Module width: 6 mm; gray [See More]

  • Input: DC
  • Rise Time: 12
Optocouplers -- 1257569 [CNY17-2 from Lite-On USA International Inc.]
from RS Components, Ltd.

Phototx Optocoupler 63% DIP6 [See More]

  • Input: DC
  • Rise Time: 5
  • Mounting Option: Through hole
  • Approvals: RoHS Compliant
Logic Output Optoisolators -- 160-2055-1-ND [LTV-0601 from Lite-On Electronics, Inc.]
from DigiKey

Logic Output Optoisolator 15MBd Open Collector 3750Vrms 1 Channel 10kV/ µs CMTI 8-SO [See More]

  • Input: DC
  • Mounting Option: Surface Mount
  • Package Type: "8-SOIC (0.154"", 3.90mm Width)"
  • Forward Current: 20
END - OF - LIFE - CNY17F-3X016 -- 1162659-CNY17F-3X016 [CNY17F-3X016 from Vishay Intertechnology, Inc.]
from Win Source Electronics

Manufacturer: Vishay Semiconductor Opto Division. Win Source Part Number: 1162659-CNY17F-3X016. Packaging: Tube. Mounting Style: Through Hole. Operating Temperature Range: -55 °C ~ 110 °C. Package: 6-DIP (0.300", 7.62mm). Output Type: Transistor. Input Type: DC. Voltage - Forward (Vf)... [See More]

  • Input: DC; DC
  • Isolation Voltage: 5000
  • Output: Phototransistor; Transistor
  • Rise Time: 2
Optocoupler module -- 859-731
from WAGO

Optocoupler module; Output voltage range: 3 … 31.2 VDC; Limiting continuous current: 3 A; Module width: 6 mm; gray [See More]

  • Input: DC
Optocouplers -- 1257571 [CNY17-2S from Lite-On USA International Inc.]
from RS Components, Ltd.

Phototx Optocoupler 63% DIP6 SMD [See More]

  • Input: DC
  • Rise Time: 5
  • Mounting Option: Surface mount
  • Approvals: RoHS Compliant
Logic Output Optoisolators -- 160-2219-1-ND [LTV-M601 from Lite-On Electronics, Inc.]
from DigiKey

Logic Output Optoisolator 15MBd Open Collector, Schottky Clamped 3750Vrms 1 Channel 10kV/ µs CMTI 5-SOP [See More]

  • Input: DC
  • Mounting Option: Surface Mount
  • Package Type: "6-SOIC (0.173"", 4.40mm Width), 5 Leads"
  • Forward Current: 20
Hard To Find - 4N32VM -- 763792-4N32VM [4N32VM from onsemi]
from Win Source Electronics

Manufacturer: Fairchild/ON Semiconductor. Win Source Part Number: 763792-4N32VM. Packaging: Tube. Mounting Style: Through Hole. Operating Temperature Range: -40 °C ~ 100 °C. Package: 6-DIP (0.300", 7.62mm). Output Type: Darlington with Base. Input Type: DC. Voltage - Forward (Vf) (Typ):... [See More]

  • Input: DC; DC
  • Isolation Voltage: 4170
  • Output: Photodarlington; Darlington with Base
  • Operating Temperature: -40 to 100
Optocoupler module -- 859-734
from WAGO

Optocoupler module; Nominal input voltage: 24 VDC; Output voltage range: 24 … 260 VAC; Limiting continuous current: 0.5 A; 2-wire connection; zero-cross switching; Red status indicator; Module width: 6 mm; light gray [See More]

  • Input: DC
Optocouplers -- 1257572 [CNY17-3 from Lite-On USA International Inc.]
from RS Components, Ltd.

Phototx Optocoupler 100% DIP6 [See More]

  • Input: DC
  • Rise Time: 5
  • Mounting Option: Through hole
  • Approvals: RoHS Compliant
Logic Output Optoisolators -- 160-H11L1S-TA1-LCT-ND [H11L1S-TA1-L from Lite-On Electronics, Inc.]
from DigiKey

2MBD, SCHMITT TRIGGER [See More]

  • Input: DC
  • Mounting Option: Surface Mount
  • Package Type: 6-SMD, Gull Wing
  • Forward Current: 20
Hard To Find - 4N35SVM -- 763795-4N35SVM [4N35SVM from onsemi]
from Win Source Electronics

Manufacturer: Fairchild/ON Semiconductor. Win Source Part Number: 763795-4N35SVM. Packaging: Tube. Operating Temperature Range: -40 °C ~ 100 °C. Package: 6-SMD, Gull Wing. Mounting: SMD. Output Type: Transistor with Base. Input Type: DC. Voltage - Forward (Vf) (Typ): 1.18V. Number of... [See More]

  • Input: DC; DC
  • Output: Phototransistor; Transistor with Base
  • Mounting Option: Surface Mount
  • Isolation Voltage: 4170
Optocoupler module -- 859-735
from WAGO

Optocoupler module; Nominal input voltage: 24 VDC; Output voltage range: 20 … 30 VDC; Limiting continuous current: 0.25A; 3-wire connection/high-side switching; Railway; Frequency: 10 kHz; Red status indicator; Module width: 6 mm [See More]

  • Input: DC
  • Rise Time: 2.5
Optocouplers -- 1257574 [CNY17-3S from Lite-On USA International Inc.]
from RS Components, Ltd.

Phototx Optocoupler 100% DIP6 SMD [See More]

  • Input: DC
  • Approvals: RoHS Compliant
  • Mounting Option: Surface mount
Logic Output Optoisolators -- 160-LTV-063LCT-ND [LTV-063L from Lite-On Electronics, Inc.]
from DigiKey

10MBD, DUAL, OPEN-DRAIN [See More]

  • Input: DC
  • Mounting Option: Surface Mount
  • Package Type: "8-SOIC (0.154"", 3.90mm Width)"
  • Forward Current: 15
Hard To Find - 4N37TVM -- 763808-4N37TVM [4N37TVM from onsemi]
from Win Source Electronics

Manufacturer: Fairchild/ON Semiconductor. Win Source Part Number: 763808-4N37TVM. Packaging: Tube. Mounting Style: Through Hole. Operating Temperature Range: -40 °C ~ 100 °C. Package: 6-DIP (0.400", 10.16mm). Output Type: Transistor with Base. Input Type: DC. Voltage - Forward (Vf) (Typ):... [See More]

  • Input: DC; DC
  • Isolation Voltage: 4170
  • Output: Phototransistor; Transistor with Base
  • Operating Temperature: -40 to 100
Optocoupler module -- 859-737
from WAGO

Optocoupler module; Nominal input voltage: 24 VDC; Output voltage range: 0 … 30 VDC; Limiting continuous current: 5 A; 2-wire connection; Red status indicator; Module width: 6 mm; gray [See More]

  • Input: DC
  • Rise Time: 18
Optocouplers -- 1257575 [CNY17-4 from Lite-On USA International Inc.]
from RS Components, Ltd.

Phototx Optocoupler 160% DIP6 [See More]

  • Input: DC
  • Rise Time: 5
  • Mounting Option: Through hole
  • Approvals: RoHS Compliant
Logic Output Optoisolators -- 1855-1047-1-ND [PC400J00000F from Sharp Microelectronics of the Americas]
from DigiKey

Logic Output Optoisolator Open Collector 3750Vrms 1 Channel CMTI 5-MFP [See More]

  • Input: DC
  • Mounting Option: Surface Mount
  • Package Type: "6-SOIC (0.173"", 4.40mm Width), 5 Leads"
  • Forward Current: 50
Hard To Find - 8302401EA -- 1133943-8302401EA [8302401EA from Broadcom Inc.]
from Win Source Electronics

Manufacturer: Broadcom Limited. Win Source Part Number: 1133943-8302401EA. Packaging: Tube. Mounting Style: Through Hole. Output Type: Darlington. Input Type: DC. Current - Output / Channel: 40mA. Number of Channels: 4. Voltage - Isolation: 1500VDC. Categories: Isolators. Supplier Device Package:... [See More]

  • Input: DC; DC
  • Isolation Voltage: 1500
  • Output: Photodarlington; Darlington
Optocoupler module -- 859-738
from WAGO

Optocoupler module; Nominal input voltage: 5 VDC; Output voltage range: 3 … 30 VDC; Limiting continuous current: 5 A; 2-wire connection; Red status indicator; Module width: 6 mm; gray [See More]

  • Input: DC
Optocouplers -- 1278375 [CNY17-3S-TA1 from Lite-On USA International Inc.]
from RS Components, Ltd.

Phototx Optocoupler 200% 7.5kV PDIP6 [See More]

  • Input: DC
  • Output: Phototransistor; Transistor
  • Mounting Option: Surface mount
  • Rise Time: 5
Logic Output Optoisolators -- 255-5436-1-ND [APS1551SX from Panasonic Industry Europe GmbH]
from DigiKey

Logic Output Optoisolator 50Mbps Push-Pull, Totem Pole 3750Vrms 1 Channel 15kV/ µs CMTI 6-SO, 5 Lead [See More]

  • Input: DC
  • Mounting Option: Surface Mount
  • Package Type: "6-SOIC (0.173"", 4.40mm Width), 5 Leads"
  • Forward Current: 25
Hard To Find - ACPL-824-300E -- 1135361-ACPL-824-300E [ACPL-824-300E from Broadcom Inc.]
from Win Source Electronics

Manufacturer: Broadcom Limited. Win Source Part Number: 1135361-ACPL-824-300E. Packaging: Tube. Mounting Style: SMD. Output Type: Transistor. Input Type: AC, DC. Current - Output / Channel: 50mA. Number of Channels: 2. Voltage - Isolation: 5000Vrms. Categories: Isolators. Supplier Device Package:... [See More]

  • Input: AC; DC; AC, DC
  • Output: Phototransistor; Transistor
  • Mounting Option: Surface Mount
  • Isolation Voltage: 5000
Optocoupler module -- 859-739
from WAGO

Optocoupler module; Nominal input voltage: 12 VDC; Output voltage range: 3 … 30 VDC; Limiting continuous current: 5 A; 2-wire connection; Red status indicator; Module width: 6 mm; gray [See More]

  • Input: DC
Optocouplers -- 1278376 [CNY17-2S-TA1 from Lite-On USA International Inc.]
from RS Components, Ltd.

Phototx Optocoupler 125% 5kV PDIP6 [See More]

  • Input: DC
  • Output: Phototransistor; Transistor
  • Mounting Option: Surface mount
  • Rise Time: 5
Logic Output Optoisolators -- 255-APS1241S-ND [APS1241S from Panasonic Industry Europe GmbH]
from DigiKey

Logic Output Optoisolator 20Mbps Push-Pull, Totem Pole 3750Vrms 1 Channel 20kV/ µs CMTI 5-SOP [See More]

  • Input: DC
  • Mounting Option: Surface Mount
  • Package Type: "6-SOIC (0.173"", 4.40mm Width), 5 Leads"
  • Forward Current: 25
Hard To Find - ACPL-824-500E -- 1135362-ACPL-824-500E [ACPL-824-500E from Broadcom Inc.]
from Win Source Electronics

Manufacturer: Broadcom Limited. Win Source Part Number: 1135362-ACPL-824-500E. Packaging: Tape and Reel. Mounting Style: SMD. Output Type: Transistor. Input Type: AC, DC. Current - Output / Channel: 50mA. Number of Channels: 2. Voltage - Isolation: 5000Vrms. Categories: Isolators. Supplier Device... [See More]

  • Input: AC; DC; AC, DC
  • Output: Phototransistor; Transistor
  • Mounting Option: Surface Mount
  • Isolation Voltage: 5000
Optocoupler module -- 859-740
from WAGO

Optocoupler module; Nominal input voltage: 24 VDC; Output voltage range: 3 … 30 VDC; Limiting continuous current: 5 A; 2-wire connection; Module width: 6 mm; gray [See More]

  • Input: DC
  • Rise Time: 16
Optocouplers -- 1278377 [CNY17-1S-TA1 from Lite-On USA International Inc.]
from RS Components, Ltd.

Phototx Optocoupler 80% 5kV PDIP6 [See More]

  • Input: DC
  • Output: Phototransistor; Transistor
  • Mounting Option: Surface mount
  • Rise Time: 5
Logic Output Optoisolators -- 264-TLP2261(TP4,ECT-ND [TLP2261(TP4,E from Toshiba Electronics (UK) Ltd]
from DigiKey

OPTOISO 5KV 2CH PUSH PULL 8-SO [See More]

  • Input: DC
  • Mounting Option: Surface Mount
  • Package Type: "8-SOIC (0.295"", 7.50mm Width)"
  • Forward Current: 10
Hard To Find - ACPL-M21L-500E -- 1135402-ACPL-M21L-500E [ACPL-M21L-500E from Broadcom Inc.]
from Win Source Electronics

Manufacturer: Broadcom Limited. Win Source Part Number: 1135402-ACPL-M21L-500E. Packaging: Reel. Mounting Style: SMD. Output Type: Push-Pull, Totem Pole. Data Rate: 5MBd. Input Type: DC. Current - Output / Channel: 10mA. Voltage - Isolation: 3750Vrms. Inputs - Side 1/Side 2: 1/0. Categories:... [See More]

  • Input: DC; DC
  • Output: Push-Pull, Totem Pole
  • Mounting Option: Surface Mount
  • Isolation Voltage: 3750
Optocoupler module -- 859-744
from WAGO

Optocoupler module; Nominal input voltage: 12 … 48 VDC; Output voltage range: 10 … 53 VDC; Limiting continuous current: 4 A; 2-wire connection; Module width: 6 mm; gray [See More]

  • Input: DC
Optocouplers -- 1278456 [LTV-3150 from Lite-On USA International Inc.]
from RS Components, Ltd.

Optocoupler 1A IGBT Gate Drive DIP8 [See More]

  • Input: DC
  • Output: Igbt, mosfet
  • Mounting Option: Surface mount
  • Rise Time: 0.0420 to 0.5000
Logic Output Optoisolators -- 264-TLP2304(E-ND [TLP2304(E from Toshiba Electronics (UK) Ltd]
from DigiKey

OPTOISOLTR 3.75KV OPEN COLL 6-SO [See More]

  • Input: DC
  • Mounting Option: Surface Mount
  • Package Type: "6-SOIC (0.179"", 4.55mm Width), 5 Leads"
  • Forward Current: 25
Hard To Find - PC817X3NIP1B -- 715708-PC817X3NIP1B [PC817X3NIP1B from Sharp Microelectronics of the Americas]
from Win Source Electronics

Manufacturer: SHARP/Socle Technology. Win Source Part Number: 715708-PC817X3NIP1B. Packaging: Tape and Reel. Mounting Style: SMD. Output Type: Transistor. Input Type: DC. Current - Output / Channel: 50mA. Categories: Isolators. Supplier Device Package: 4-SMD. Temperature Range - Operating: -30... [See More]

  • Input: DC; DC
  • Output: Phototransistor; Transistor
  • Mounting Option: Surface Mount
  • Rise Time: 4
Optocoupler module -- 859-753
from WAGO

Optocoupler module; Nominal input voltage: 5 VDC; Output voltage range: 0 … 24 VDC; Module width: 6 mm; gray [See More]

  • Input: DC
Optocouplers -- 1278458 [LTV-3150M-L from Lite-On USA International Inc.]
from RS Components, Ltd.

Lite-On LTV-3150M-L Optocoupler [See More]

  • Input: DC
  • Output: Igbt, mosfet
  • Mounting Option: Surface mount
  • Rise Time: 0.0420 to 0.5000
Logic Output Optoisolators -- 264-TLP2362(V4-TPL,ECT-ND [TLP2362(V4-TPL,E from Toshiba Electronics (UK) Ltd]
from DigiKey

OPTOISOLTR 3.75KV OPEN COLLECTOR [See More]

  • Input: DC
  • Output: Open Collector
  • Forward Current: 25
  • Isolation Voltage: 3750
HOT - SALES and EOL Components - TLP131(GB-TPL,F) -- 092626-TLP131(GB-TPL,F) [TLP131(GB-TPL,F) from Toshiba America Electronic Components, Inc.]
from Win Source Electronics

Manufacturer: Toshiba Semiconductor and Storage. Win Source Part Number: 092626-TLP131(GB-TPL,F). Mounting Style: SMD. Output Type: Transistor with Base. Input Type: DC. Current - Output / Channel: 50mA. Voltage - Isolation: 3750Vrms. Part Status: Last Time Buy. Family Name: TLP131. Categories:... [See More]

  • Input: DC; DC
  • Output: Phototransistor; Transistor with Base
  • Mounting Option: Surface Mount
  • Isolation Voltage: 3750
Optocoupler module -- 859-756
from WAGO

Optocoupler module; Nominal input voltage: 24 VDC; Output voltage range: 4 … 6 VDC; Limiting continuous current: 0.5 A; Frequency: 10 kHz; Module width: 6 mm; gray [See More]

  • Input: DC
Optocouplers -- 1278462 [LTV-817S-TA from Lite-On USA International Inc.]
from RS Components, Ltd.

Phototx Coupler 50% 1-ch PDIP-4 [See More]

  • Input: DC
  • Output: Phototransistor; Transistor
  • Mounting Option: Surface mount
  • Rise Time: 4
Logic Output Optoisolators -- 264-TLP250H(D4-TP1,F)CT-ND [TLP250H(D4-TP1,F) from Toshiba Electronics (UK) Ltd]
from DigiKey

OPTOISO 3.75KV PUSH PULL 8-SMD [See More]

  • Input: DC
  • Mounting Option: Surface Mount
  • Package Type: 8-SMD, Gull Wing
  • Forward Current: 20
Isolators - Optoisolators - Logic Output -- 1018313-PS9303L2-V-E3-AX [PS9303L2-V-E3-AX from California Eastern Laboratories - CEL]
from Win Source Electronics

Win Source Part Number: 1018313-PS9303L2-V-E3-AX. Category: Isolators >Optoisolators - Logic Output. Series: NEPOC. Package: Tape & Reel (TR). Standard Package: 2,000. Mounting: SMD (SMT). Output Type: Push-Pull, Totem Pole. Data Rate: 1Mbps. Input Type: DC. Current - DC Forward (If) (Max):... [See More]

  • Input: DC; DC
  • Output: Push-Pull, Totem Pole
  • Mounting Option: Surface Mount; 6-SOIC (0.268", 6.80mm Width)
  • Isolation Voltage: 5000
Optocoupler module -- 859-758
from WAGO

Optocoupler module; Nominal input voltage: 24 VDC; Output voltage range: 20 … 30 VDC; Limiting continuous current: 1 A; Frequency: 10 kHz; Module width: 6 mm; gray [See More]

  • Input: DC
  • Rise Time: 1
High Speed Schmitt Trigger Octocoupler -- IBI600
from Isobaud, Inc.

The IBI600 consists of an integrated high-speed detector optically coupled to an AlGaAs infrared-emitting diode in a leadless hybrid surface mount package. [See More]

  • Input: DC
  • Mounting Option: Flatpack
  • Package Type: Leadless Hybrid Surface Mount
  • Emitter: AlGaAs Infrared-Emitting diode
0.2 Amp Output Current IGBT Gate Drive Optocoupler -- HCPL-0302
from Broadcom Inc.

The HCPL-3020 and HCPL-0302 gate drive optocouplers consist of a GaAsP LED optically coupled to an integrated circuit with a power output stage. These optocouplers are ideally suited for driving power IGBTs and MOSFETs used in motor control inverter applications. The high operating voltage range of... [See More]

  • Input: DC
  • Mounting Option: Surface Mount
  • Package Type: SO-8 Package
  • Lead Length: 0.0090
Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Logic Output -- 6N136 [6N136 from Everlight USA, Inc.]
from LCSC Electronics Technology (HK) Limited

1Mbit/s 800ns 1kV/us DC DIP-8 Optocouplers - Logic Output ROHS [See More]

  • Input: DC
  • Operating Temperature: -40 to 85
  • Isolation Voltage: 5000
6N139 Series Single Channel 18 V 5300 Vrms High Speed Optocoupler - DIP-8 -- 17852-6N139-X009T [6N139-X009T from Vishay Intertechnology, Inc.]
from Utmel Electronic Limited

6N139 Series Single Channel 18 V 5300 Vrms High Speed Optocoupler - DIP-8 [See More]

  • Input: DC; DC
  • Mounting Option: Surface Mount; 8-SMD, Gull Wing
  • Package Type: Tape & Reel (TR)
  • Forward Current: 25
Optocoupler, 521 Series
from Standex-Meder Electronics

521 Series Optocouplers for the galvanic separation of intrinsic safety circuits, Isolation voltage min. 6kVDC, CTR min. 0.5, cutoff 50kHZ. Insulation resistance input /output up to 10^13 Ω. Distance between input and output for highest safety requirements up to 24.5mm. Galvanic separation and... [See More]

  • Input: DC
  • Lead Length: 0.1969
  • Mounting Option: Through Hole
  • Output: Photodiode
High Speed Optical Coupler -- PS9587L1
from California Eastern Laboratories - CEL

8-Pin DIP High Speed Photocoupler For Creepage Distance of 8 mm [See More]

  • Input: DC
  • Mounting Option: Through Hole
  • Package Type: 8pin DIP
  • Emitter: GaAlAs LED
Miniature Phototransistor Hermetic Optocoupler -- IBS010
from Isobaud, Inc.

The IBS010 consists of a phototransistor optically coupled to an AlGaAs infrared-emitting diode in a leadless hermetic surface mount package. Features. Hermetic 4-pin LCC package. 1000Vdc isolation voltage. High CTR. Small package outline. High reliability and rugged construction. High reliability... [See More]

  • Input: DC
  • Mounting Option: Flatpack
  • Package Type: Leadless Hermetic Surface Mount
  • Emitter: AlGaAs Infrared-Emitting Diode
0.2 Amp Output Current IGBT Gate Drive Optocoupler -- HCPL-3020
from Broadcom Inc.

The HCPL-3020 and HCPL-0302 gate drive optocouplers consist of a GaAsP LED optically coupled to an integrated circuit with a power output stage. These optocouplers are ideally suited for driving power IGBTs and MOSFETs used in motor control inverter applications. The high operating voltage range of... [See More]

  • Input: DC
  • Mounting Option: Through Hole
  • Package Type: 8-Pin DIP
  • Lead Length: 0.1150
Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Logic Output -- 6N136-X009 [6N136-X009 from Vishay Intertechnology, Inc.]
from LCSC Electronics Technology (HK) Limited

1Mbit/s 800ns 1kV/us DC SOP-8-2.54mm Optocouplers - Logic Output ROHS [See More]

  • Input: DC
  • Operating Temperature: -55 to 100
  • Isolation Voltage: 5300
BROADCOM - HCPL-2231-500E - Optocoupler, Digital Output, 2 Channel, 3.75 kV, 5 Mbaud, Surface Mount DIP, 8 Pins -- 107-HCPL-2231-500E [HCPL-2231-500E from Broadcom Inc.]
from Utmel Electronic Limited

BROADCOM - HCPL-2231-500E - Optocoupler, Digital Output, 2 Channel, 3.75 kV, 5 Mbaud, Surface Mount DIP, 8 Pins [See More]

  • Input: DC; DC
  • Mounting Option: Surface Mount; 8-SMD, Gull Wing
  • Package Type: Tape & Reel (TR)
  • Forward Current: 10
Optocoupler, 522 Series
from Standex-Meder Electronics

Miniature 522 Series Optocouplers for the galvanic separation of intrinsic safety (EXi) circuits, Isolation voltage min. 4kVDC, CTR min. 0.5, cutoff 85kHZ, ATEX Certified (11ATEX 0086, DIN EN 60062). Insulation resistance input /output up to 10^12 Ω. Distance between input and output for... [See More]

  • Input: DC
  • Lead Length: 0.1260
  • Mounting Option: Through Hole
  • Output: Photodiode
Miniature Phototransistor Hybrid Optocoupler -- IBI100
from Isobaud, Inc.

The IBI100 consists of a phototransistor optically coupled to an AlGaAs infrared-emitting diode in a leadless hybrid surface mount package. Features. Hybrid 6-pin package. 1500Vdc isolation voltage. High CTR. Small package outline. High reliability and rugged construction. High reliability screening... [See More]

  • Input: DC
  • Mounting Option: Flatpack
  • Package Type: Leadless Hybrid Surface Mount
  • Emitter: AlGaAs Infrared-Emitting Diode
0.4 Amp Output Current IGBT Gate Drive Optocoupler -- HCPL-0314
from Broadcom Inc.

The HCPL-0314 gate drive optocoupler is a GaAsP LED optically coupled to integrated circuit with a power output stage all packaged into SO-8, 5.08mm X 5.99mm. It is ideally suited for driving power IGBTs and MOSFETs in energy-efficient home appliances and motor control inverter applications. The... [See More]

  • Input: DC
  • Mounting Option: Surface Mount
  • Package Type: SO-8 Package
  • Emitter: GaAsP LED
Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Logic Output -- 6N136M [6N136M from Youtai Semiconductor Co., Ltd]
from LCSC Electronics Technology (HK) Limited

1Mbit/s 800ns 10kV/us DC DIP-8 Optocouplers - Logic Output ROHS [See More]

  • Input: DC
  • Operating Temperature: -55 to 100
  • Isolation Voltage: 5000
BROADCOM LIMITED - HCPL-0201-000E - OPTOCOUPLER, LOGIC GATE, 3750VRMS -- 107-HCPL-0201-000E [HCPL-0201-000E from Broadcom Inc.]
from Utmel Electronic Limited

BROADCOM LIMITED - HCPL-0201-000E - OPTOCOUPLER, LOGIC GATE, 3750VRMS [See More]

  • Input: DC; DC
  • Mounting Option: 8-SOIC (0.154, 3.90mm Width)
  • Package Type: Tube
  • Forward Current: 10
Optocoupler, 525 Series
from Standex-Meder Electronics

525 Series Optocouplers for the galvanic separation of intrinsic safety (EXi) circuits, Isolation voltage min. 4kVDC, CTR min. 0.5, cutoff 50kHZ, ATEX Certified (11ATEX 0086, DIN EN 60062). Insulation resistance input /output up to 10^12 Ω. Distance between input and output for highest safety... [See More]

  • Input: DC
  • Lead Length: 0.0984
  • Mounting Option: Through Hole
  • Output: Photodiode
Phototransistor Hermetic Optocoupler -- 4N48/49
from Isobaud, Inc.

The 4N47/48/49 consists of a phototransistor optically coupled to an AlGaAs infrared-emitting diode in a hermetic TO-5 package. Features. Hermetic 6-pin TO-5 package. 1000Vdc isolation voltage. High CTR. High reliability and rugged construction. High reliability screening available. DC input with... [See More]

  • Input: DC
  • Mounting Option: Through Hole
  • Package Type: Hermetic TO-5
  • Lead Length: 0.5000
0.4 Amp Output Current IGBT Gate Drive Optocoupler -- HCPL-3140
from Broadcom Inc.

The HCPL-3140/HCPL-0314 family of gate driver optocouplers consists of an GaAsP LED optically coupled to an integrated circuit with a power output stage. These optocouplers are ideally suited for driving power IGBTs and MOSFETs used in motor control inverter applications. The wide operating voltage... [See More]

  • Input: AC; DC
  • Mounting Option: Through Hole
  • Package Type: 8-Pin DIP
  • Lead Length: 0.1150
Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Logic Output -- 6N137 [6N137 from Vishay Intertechnology, Inc.]
from LCSC Electronics Technology (HK) Limited

10Mbit/s 75ns 4.5V~5.5V 1kV/us DC DIP-8 Optocouplers - Logic Output ROHS [See More]

  • Input: DC
  • Operating Temperature: -40 to 100
  • Isolation Voltage: 5300
BROADCOM LIMITED - HCPL-2231-000E - OPTOCOUPLER, DUAL, 3.75, SCH. TRIG, -- 107-HCPL-2231-000E [HCPL-2231-000E from Broadcom Inc.]
from Utmel Electronic Limited

BROADCOM LIMITED - HCPL-2231-000E - OPTOCOUPLER, DUAL, 3.75, SCH. TRIG, [See More]

  • Input: DC; DC
  • Mounting Option: 8-DIP (0.300, 7.62mm)
  • Package Type: Tube
  • Forward Current: 5
Optocoupler, 528 Series
from Standex-Meder Electronics

528 Series Optocouplers for the galvanic separation of intrinsic safety circuits, Isolation voltage min. 10kVDC, CTR min. 0.9, cutoff 50kHZ. Insulation resistance input /output up to 10^12 Ω. Distance between input and output for highest safety requirements up to 42mm. Galvanic separation and... [See More]

  • Input: DC
  • Lead Length: 0.1260
  • Mounting Option: Through Hole
  • Output: Photodiode
Phototransistor Hermetic Optocoupler -- IBS2249
from Isobaud, Inc.

The IBS2249 consists of two pairs of a phototransistor optically coupled to an AlGaAs infrared-emitting diode in a leadless hermetic surface mount package [See More]

  • Input: DC
  • Mounting Option: Flatpack
  • Package Type: Leadless Hermetic Surface Mount
  • Emitter: AlGaAs Infrared-Emitting diode
0.4 Amp Output Current IGBT Gate Drive Optocoupler -- HCPL-314J
from Broadcom Inc.

The HCPL-314J family of gate drive optocouplers consist of an AlGaAs LED optically coupled to an integrated circuit with a power output stage. These optocouplers are ideally suited for driving power IGBTs and MOSFETs used in motor control inverter applications. A high operating voltage range of the... [See More]

  • Input: AC; DC
  • Mounting Option: Surface Mount
  • Package Type: SO-16 Package
  • Emitter: AlGaAs LED
Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Logic Output -- 6N137 [6N137 from ShenZhen SlkorMicro Semicon Co., Ltd.]
from LCSC Electronics Technology (HK) Limited

10Mbit/s 75ns 4.5V~5.5V DC DIP-8 Optocouplers - Logic Output ROHS [See More]

  • Input: DC
  • Operating Temperature: -55 to 100
  • Isolation Voltage: 5000
BROADCOM LIMITED 6N140A OPTOCOUPLER 4-CH ISOL -- 107-6N140A [6N140A from Broadcom Inc.]
from Utmel Electronic Limited

BROADCOM LIMITED 6N140A OPTOCOUPLER 4-CH ISOL [See More]

  • Input: DC; DC
  • Mounting Option: 16-DIP (0.300, 7.62mm)
  • Package Type: Tube
  • Forward Current: 10
Optocoupler, 530-03 Series
from Standex-Meder Electronics

530-03 Series Optocouplers for the galvanic separation of intrinsic safety circuits, Isolation voltage up to 20kVDC, CTR min. 0.5 (50%), cutoff 50kHZ. Insulation resistance input /output up to 10^12 Ω. Distance between input and output for highest safety requirements min. 34mm. Galvanic... [See More]

  • Input: DC
  • Lead Length: 0.1299
  • Mounting Option: Through Hole
  • Output: Photodiode
Phototransistor Hermetic Optocoupler -- IBS249
from Isobaud, Inc.

The IBS249 consists of a phototransistor optically coupled to an AlGaAs infrared-emitting diode in a leadless hermetic surface mount package [See More]

  • Input: DC
  • Mounting Option: Flatpack
  • Package Type: Leadless Hermetic Surface Mount
  • Emitter: AlGaAs Infrared-Emitting diode
0.4 Amp Output Current IGBT Gate Drive Optocoupler -- HCPL-J314
from Broadcom Inc.

The HCPL-J314 family of gate drive optocouplers consists of an AlGaAs LED optically coupled to an integrated circuit with a power output stage. These optocouplers are ideally suited for driving power IGBTs and MOSFETs used in motor control inverter applications. A high operating voltage range of the... [See More]

  • Input: AC; DC
  • Mounting Option: Surface Mount (optional feature); Through Hole
  • Package Type: 8-Pin DIP
  • Lead Length: 0.1150
Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Logic Output -- 6N137(SL)(T1)
from LCSC Electronics Technology (HK) Limited

10Mbit/s 75ns 10kV/us DC SOP-8 Optocouplers - Logic Output ROHS [See More]

  • Input: DC
  • Operating Temperature: -55 to 100
  • Isolation Voltage: 5000
BROADCOM LIMITED HCNW139-000E OPTOCOUPLER, DARLINGTON -- 107-HCNW139-000E [HCNW139-000E from Broadcom Inc.]
from Utmel Electronic Limited

BROADCOM LIMITED HCNW139-000E OPTOCOUPLER, DARLINGTON [See More]

  • Input: DC; DC
  • Mounting Option: 8-DIP (0.400, 10.16mm)
  • Package Type: Tube
  • Forward Current: 20
Optocoupler, 530-70 Series
from Standex-Meder Electronics

530-70 Series Optocouplers for the galvanic separation of intrinsic safety circuits, Isolation voltage min. 22kVDC, CTR min. 0.8%, cutoff 100kHZ. Insulation resistance input /output up to 10^12 Ω. Distance between input and output for highest safety requirements min. 39mm. Galvanic separation... [See More]

  • Input: DC
  • Lead Length: 0.1693
  • Mounting Option: Through Hole
  • Output: Photodiode
Phototransistor Hermetic Optocoupler -- MCT4/4R
from Isobaud, Inc.

The MCT4/4R consists of a phototransistor optically coupled to an AlGaAs infrared-emitting diode in a hermetic TO-72 package. Features. Hermetic 4-pin TO-72 package. 1000Vdc isolation voltage. High CTR. High reliability and rugged construction. High reliability screening available. DC input with... [See More]

  • Input: DC
  • Mounting Option: Through Hole
  • Package Type: Hermetic TO-72
  • Lead Length: 0.5000
0.4 Amp Output Current IGBT Gate Drive Optocoupler -- HCPL-T251
from Broadcom Inc.

The HCPL-T251 gate drive optocoupler contains GaAsP LED. The LED is optically coupled to an integrated circuit with a power output stage. This optocoupler is ideally suited for driving power IGBTs and MOSFETs used in motor control inverter applications. The wide operating voltage range of the output... [See More]

  • Input: AC; DC
  • Mounting Option: Through Hole
  • Package Type: 8-Pin DIP
  • Lead Length: 0.1150
BROADCOM LIMITED HCPL-817-500E Transistor Output Optocoupler, 1 Channel, Surface Mount DIP, 4 Pins, 50 mA, 5 kV, 50 % -- 107-HCPL-817-500E [HCPL-817-500E from Broadcom Inc.]
from Utmel Electronic Limited

BROADCOM LIMITED HCPL-817-500E Transistor Output Optocoupler, 1 Channel, Surface Mount DIP, 4 Pins, 50 mA, 5 kV, 50 % [See More]

  • Input: DC; DC
  • Mounting Option: Surface Mount; 4-SMD, Gull Wing
  • Package Type: Tape & Reel (TR)
  • Forward Current: 50
Optocoupler, 535 Series
from Standex-Meder Electronics

535 Series Optocouplers for the galvanic separation of intrinsic safety (EXi) circuits, Isolation voltage min. 4kVDC, CTR min. 3.0, cutoff 2kHZ, ATEX Certified (11ATEX 0086, DIN EN 60062). Insulation resistance input /output up to 10^13 Ω. Distance between input and output for highest safety... [See More]

  • Input: DC
  • Lead Length: 0.1181
  • Mounting Option: Through Hole
  • Output: Photodiode
Radiation Tolerant Hermetic Linear Optocoupler -- IBH7000
from Isobaud, Inc.

The IBH7000 consists of input LED optically coupled to two PIN photodiode detectors in a hermetic 8-pin DIP package. The input side photodiode allows an external feedback loop to ensure constant LED light output. A matched output photodiode drives an output circuit electrically isolated from the... [See More]

  • Input: DC
  • Emitter: AlGaAs Infrared-Emitting Diode
  • Mounting Option: Flatpack
  • Forward Current: 60
0.5 Amp Output Current IGBT Gate Drive Optocoupler -- HCPL-3150
from Broadcom Inc.

The HCPL-3150 gate drive optocoupler consists of a LED optically coupled to an integrated circuit with a power output stage. This optocoupler is ideally suited for driving power IGBTs and MOSFETs used in motor control inverter applications. The high operating voltage range of the output stage... [See More]

  • Input: DC
  • Mounting Option: Surface Mount; Flatpack
  • Package Type: 8-Pin DIP
  • Lead Length: 0.1350
BROADCOM LIMITED HCPL-M453-500E Transistor Output Optocoupler, High Speed, 1 Channel, SOP, 5 Pins, 25 mA, 3.75 kV, 15 % -- 107-HCPL-M453-500E [HCPL-M453-500E from Broadcom Inc.]
from Utmel Electronic Limited

BROADCOM LIMITED HCPL-M453-500E Transistor Output Optocoupler, High Speed, 1 Channel, SOP, 5 Pins, 25 mA, 3.75 kV, 15 % [See More]

  • Input: DC; DC
  • Mounting Option: 6-SOIC (0.173, 4.40mm Width), 5 Leads
  • Package Type: Tape & Reel (TR)
  • Forward Current: 25
Optocoupler, 567 Series
from Standex-Meder Electronics

567 Series Optocouplers for the galvanic separation of intrinsic safety (EXi) circuits, Isolation voltage min. 4kVDC, cutoff 500kHZ, ATEX Certified (11ATEX 0086, DIN EN 60062). Insulation resistance input /output up to 10^13 Ω. Distance between input and output for highest safety requirements... [See More]

  • Input: DC
  • Lead Length: 0.1260
  • Mounting Option: Through Hole
  • Output: Photodiode
Radiation Tolerant High-Speed Hermetic Optocoupler -- IBH300
from Isobaud, Inc.

The IBH300 consists of a phototransistor optically coupled to an AlGaAs infrared-emitting diode in a hermetic TO-5 package. Features. Hermetic 6-pin TO-5 package. 1500Vdc isolation voltage. High Speed 1MHz. Small package outline. High reliability and rugged construction. High reliability screening... [See More]

  • Input: DC
  • Mounting Option: Through Hole
  • Package Type: Hermetic TO-5
  • Lead Length: 0.5000
0.5 Amp Output Current IGBT Gate Drive Optocoupler -- HCPL-315J
from Broadcom Inc.

The HCPL-315J gate drive optocoupler consists of a LED optically coupled to an integrated circuit with a power output stage. This optocoupler is ideally suited for driving power IGBTs and MOSFETs used in motor control inverter applications. The high operating voltage range of the output stage... [See More]

  • Input: AC; DC
  • Mounting Option: Surface Mount
  • Package Type: SO-16 Package
  • Emitter: LED
Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Logic Output -- 6N137M [6N137M from onsemi]
from LCSC Electronics Technology (HK) Limited

10Mbit/s 75ns 4.5V~5.5V 10kV/us DC DIP-8 Optocouplers - Logic Output ROHS [See More]

  • Input: DC
  • Operating Temperature: -40 to 100
  • Isolation Voltage: 5000
EVERLIGHT 4N26 Transistor Output Optocoupler, 1 Channel, 5 kV, 20 %, 60 mA, DIP, 6 Pins -- 282-4N26 [4N26 from Everlight Electronics Co., Ltd.]
from Utmel Electronic Limited

EVERLIGHT 4N26 Transistor Output Optocoupler, 1 Channel, 5 kV, 20 %, 60 mA, DIP, 6 Pins [See More]

  • Input: DC; DC
  • Mounting Option: 6-DIP (0.300, 7.62mm)
  • Package Type: Tube
  • Forward Current: 60
Radiation Tolerant High-Speed Hermetic Optocoupler -- IBH500
from Isobaud, Inc.

The IBH500 consists of a phototransistor optically coupled to an AlGaAs infrared-emitting diode in a hermetic TO-5 package. Features. Hermetic 6-pin TO-5 package. 1500Vdc isolation voltage. High Speed 10MHz. Small package outline. High reliability and rugged construction. High reliability screening... [See More]

  • Input: DC
  • Mounting Option: Through Hole
  • Package Type: Hermetic TO-5
  • Lead Length: 0.5000
0.5 Amp Output Current IGBT Gate Drive Optocoupler -- HCPL-5150
from Broadcom Inc.

The HCPL-5150 is a commercial grade hermetically sealed optocoupler in an 8-Pin ceramic DIP package with gold plated leads. Solder dipped leads and various lead form options are also available. See the datasheet for details. The product is capable of operation and storage over the full military... [See More]

  • Input: DC
  • Mounting Option: Through Hole
  • Package Type: 8-Pin DIP
  • Lead Length: 0.1500
EVERLIGHT EL1014(TA)-VG Transistor Output Optocoupler, 1 Channel, 5 kV, 160 %, 60 mA, SOP, 4 Pins -- 282-EL1014(TA)-VG [EL1014(TA)-VG from Everlight Electronics Co., Ltd.]
from Utmel Electronic Limited

EVERLIGHT EL1014(TA)-VG Transistor Output Optocoupler, 1 Channel, 5 kV, 160 %, 60 mA, SOP, 4 Pins [See More]

  • Input: DC; DC
  • Mounting Option: Surface Mount; 4-SMD, Gull Wing
  • Package Type: Tape & Reel (TR)
  • Forward Current: 60
Radiation Tolerant High-Speed Hermetic Optocoupler -- IBS300
from Isobaud, Inc.

The IBS300 consists of a phototransistor optically coupled to an AlGaAs infrared-emitting diode in a leadless hermetic surface mount package. Features. Hermetic 6-pin LCC package. 1500Vdc isolation voltage. High Speed 1MHz. Small package outline. High reliability and rugged construction. High... [See More]

  • Input: DC
  • Mounting Option: Surface Mount
  • Package Type: Leadless Hybrid Surface Mount
  • Emitter: AlGaAs Infrared-Emitting diode
0.5 Amp Output Current IGBT Gate Drive Optocoupler -- HCPL-5150-100
from Broadcom Inc.

The HCPL-5150-100 is a commercial grade hermetically sealed optocoupler in an 8-Pin ceramic DIP package with short trimmed, gold plated leads. Solder dipped leads and various lead form options are also available. See the datasheet for details. The product is capable of operation and storage over the... [See More]

  • Input: DC
  • Mounting Option: Surface Mount
  • Package Type: 8-Pin DIP
  • Lead Length: 0.0449
Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Logic Output -- 6N137SDM [6N137SDM from onsemi]
from LCSC Electronics Technology (HK) Limited

10Mbit/s 75ns 4.5V~5.5V 10kV/us DC SOP-8-2.54mm Optocouplers - Logic Output ROHS [See More]

  • Input: DC
  • Operating Temperature: -40 to 100
  • Isolation Voltage: 5000
EVERLIGHT TIL111 Transistor Output Optocoupler, 1 Channel, DIP, 6 Pins, 50 mA, 5 kV -- 282-TIL111 [TIL111 from Everlight Electronics Co., Ltd.]
from Utmel Electronic Limited

EVERLIGHT TIL111 Transistor Output Optocoupler, 1 Channel, DIP, 6 Pins, 50 mA, 5 kV [See More]

  • Input: DC; DC
  • Mounting Option: 6-DIP (0.300, 7.62mm)
  • Package Type: Tube
  • Forward Current: 16
Radiation Tolerant High-Speed Hermetic Optocoupler -- IBS500
from Isobaud, Inc.

The IBS500 consists of a phototransistor optically coupled to an AlGaAs infrared-emitting diode in a leadless hermetic surface mount package. Features. Hermetic 6-pin LCC package. 1500Vdc isolation voltage. High Speed 10MHz. Small package outline. High reliability and rugged construction. High... [See More]

  • Input: DC
  • Mounting Option: Surface Mount
  • Package Type: Leadless Hybrid Surface Mount
  • Emitter: AlGaAs Infrared-Emitting diode
1.5 Amp Output Current IGBT Gate Drive Optocoupler -- HCPL-T250
from Broadcom Inc.

The HCPL-T250 gate drive optocoupler contains GaAs LED. The LED is optically coupled to an integrated circuit with a power output stage. This optocoupler is ideally suited for driving power IGBTs and MOSFETs used in motor control inverter applications. The high operating voltage range of the output... [See More]

  • Input: AC; DC
  • Mounting Option: Through Hole
  • Package Type: 8-Pin DIP
  • Lead Length: 0.1150
Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Logic Output -- 6N138SM [6N138SM from ISOCOM, Inc.]
from LCSC Electronics Technology (HK) Limited

1kV/us DC SOP-8-2.54mm Optocouplers - Logic Output ROHS [See More]

  • Input: DC
  • Operating Temperature: -55 to 85
  • Isolation Voltage: 5000
Fairchild MOCD207D2M DC Input Transistor Output Dual Optocoupler, Surface Mount, 8-Pin SOIC, SOIC-N -- 598-MOCD207D2M [MOCD207D2M from onsemi]
from Utmel Electronic Limited

Fairchild MOCD207D2M DC Input Transistor Output Dual Optocoupler, Surface Mount, 8-Pin SOIC, SOIC-N [See More]

  • Input: DC; DC
  • Mounting Option: 8-SOIC (0.154, 3.90mm Width)
  • Package Type: Tape & Reel (TR)
  • Forward Current: 60
Radiation Tolerant High-Speed Hybrid Optocoupler -- IBI300
from Isobaud, Inc.

The IBI300 consists of a phototransistor optically coupled to an AlGaAs infrared-emitting diode in a leadless hybrid surface mount package. Features. Hybrid 6-pin package. 1500Vdc isolation voltage. High Speed 1MHz. Small package outline. High reliability and rugged construction. High reliability... [See More]

  • Input: DC
  • Mounting Option: Surface Mount
  • Package Type: Leadless Hybrid Surface Mount
  • Emitter: AlGaAs Infrared-Emitting diode
10MBd Wide Operating Temperature Automotive Digital Optocoupler with R²Coupler™ Isolation and AEC-Q100 Qualification -- ACPL-M61T-000E
from Broadcom Inc.

The ACPL-M61T, AEC-Q100 compliant, optically coupled gates combine an AlGaAs light emitting diode and an integrated high gain photo detector. The output of the detector IC is an Open-collector Schottky-clamped transistor. The internal shield provides a guaranteed common mode transient immunity... [See More]

  • Input: AC; DC
  • Mounting Option: Surface Mount
  • Package Type: SO-5 Package
  • Lead Length: 0.0280
Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Logic Output -- ACPL-024L-500E [ACPL-024L-500E from Broadcom Inc.]
from LCSC Electronics Technology (HK) Limited

5Mbit/s 250ns 2.7V~5.5V 25kV/us DC SO-8 Optocouplers - Logic Output ROHS [See More]

  • Input: DC
  • Operating Temperature: -40 to 105
  • Isolation Voltage: 3750
FAIRCHILD SEMICONDUCTOR FODM453R2V Transistor Output Optocoupler, 1 Channel, SOP, 5 Pins, 50 mA, 3.75 kV, 20 % -- 598-FODM453R2V [FODM453R2V from onsemi]
from Utmel Electronic Limited

FAIRCHILD SEMICONDUCTOR FODM453R2V Transistor Output Optocoupler, 1 Channel, SOP, 5 Pins, 50 mA, 3.75 kV, 20 % [See More]

  • Input: DC; DC
  • Mounting Option: 6-SOIC (0.173, 4.40mm Width), 5 Leads
  • Package Type: Tape & Reel (TR)
  • Forward Current: 25
Radiation Tolerant High-Speed Hybrid Optocoupler -- IBI500
from Isobaud, Inc.

The IBI500 consists of a phototransistor optically coupled to an AlGaAs infrared-emitting diode in a leadless hybrid surface mount package. Features. Hybrid 6-pin package. 1500Vdc isolation voltage. High Speed 10MHz. Small package outline. High reliability and rugged construction. High reliability... [See More]

  • Input: DC
  • Mounting Option: Surface Mount
  • Package Type: Leadless Hybrid Surface Mount
  • Emitter: AlGaAs Infrared-Emitting diode
2 Amp Output Current, High Speed IGBT/ MOSFET Gate Drive Optocoupler -- HCPL-3180
from Broadcom Inc.

This family of gate drive optocouplers have a GaAsP LED. The LED is optically coupled to an integrated circuit with a power stage. These optocouplers are ideally suited for high frequency driving of power IGBT and MOSFETs used in Plasma Display Panels, high performance DC/DC convertors and motor... [See More]

  • Input: DC
  • Mounting Option: Through Hole
  • Package Type: 8-Pin DIP
  • Lead Length: 0.1150
Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Logic Output -- ACPL-064L-500E [ACPL-064L-500E from Broadcom Inc.]
from LCSC Electronics Technology (HK) Limited

10Mbit/s 80ns 2.7V~5.5V 20kV/us DC SOIC-8 Optocouplers - Logic Output ROHS [See More]

  • Input: DC
  • Operating Temperature: -40 to 105
  • Isolation Voltage: 3750
High Linearity Optocouplers Linear for Optical DAA in Telecomm -- 879-IL350 [IL350 from Vishay Intertechnology, Inc.]
from Utmel Electronic Limited

High Linearity Optocouplers Linear for Optical DAA in Telecomm [See More]

  • Input: DC; DC
  • Mounting Option: 8-SOP (0.220, 5.60mm Width)
  • Package Type: Tube
  • Forward Current: 10
Radiation Tolerant PhotoDarlington Hermetic Optocoupler -- IBH400
from Isobaud, Inc.

The IBH400 consists of a phototransistor optically coupled to an AlGaAs infrared-emitting diode in a hermetic TO-5 package. Features. Hermetic 6-pin TO-5 package. 1500Vdc isolation voltage. Photodarlington output. Small package outline. High reliability and rugged construction. High reliability... [See More]

  • Input: DC
  • Mounting Option: Through Hole
  • Package Type: Hermetic TO-5
  • Lead Length: 0.5000
2.0 Amp Output Current IGBT Gate Drive Optocoupler -- HCNW3120
from Broadcom Inc.

The HCNW3120 gate drive optocoupler contains an AlGaAs LED. The LED is optically coupled to an integrated circuit with a power output stage. It is ideally suited for driving power IGBTs and MOSFETs used in motor controll inverted applications. The high operating voltage range of the output stage... [See More]

  • Input: DC
  • Mounting Option: Surface Mount (optional feature); Flatpack (optional feature)
  • Package Type: 8-Pin DIP
  • Lead Length: 0.1421
Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Logic Output -- ACPL-332J-500E [ACPL-332J-500E from Broadcom Inc.]
from LCSC Electronics Technology (HK) Limited

250ns 15V~30V 15kV/us DC SOP-16-300mil Optocouplers - Logic Output ROHS [See More]

  • Input: DC
  • Operating Temperature: -40 to 105
  • Isolation Voltage: 5000
High Speed Optocouplers HIGH SPEED TRANSISTOR OPTOCOUPLERS -- 598-HCPL2531VM [HCPL2531VM from onsemi]
from Utmel Electronic Limited

High Speed Optocouplers HIGH SPEED TRANSISTOR OPTOCOUPLERS [See More]

  • Input: DC; DC
  • Mounting Option: 8-DIP (0.300, 7.62mm)
  • Package Type: Tube
  • Forward Current: 25
Radiation Tolerant PhotoDarlington Hermetic Optocoupler -- IBS400
from Isobaud, Inc.

The IBS400 consists of a phototransistor optically coupled to an AlGaAs infrared-emitting diode in a leadless hybrid surface mount package. Features. Hermetic 6-pin LCC package. 1500Vdc isolation voltage. Photodarlington output. Small package outline. High reliability and rugged construction. High... [See More]

  • Input: DC
  • Mounting Option: Flatpack
  • Package Type: Leadless Hybrid Surface Mount
  • Emitter: AlGaAs Infrared-Emitting Diode
2.0 Amp Output Current IGBT Gate Drive Optocoupler -- HCPL-3120
from Broadcom Inc.

The HCPL-3120 gate drive optocouplers contain a GaAsP LED. The LED is optically coupled to an integrated circuit with a power output stage. It is ideally suited for driving power IGBTs and MOSFETs used in motor controll inverted applications. The high operating voltage range of the output stage... [See More]

  • Input: DC
  • Mounting Option: Surface Mount; Flatpack
  • Package Type: 8-Pin DIP
  • Lead Length: 0.1500
Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Logic Output -- ACPL-333J-500E [ACPL-333J-500E from Broadcom Inc.]
from LCSC Electronics Technology (HK) Limited

250ns 15V~30V 15kV/us DC SO-16-300mil Optocouplers - Logic Output ROHS [See More]

  • Input: DC
  • Operating Temperature: -40 to 105
  • Isolation Voltage: 5000
ISOCOM CNY17F-4XSMTransistor Output Optocoupler, 1 Channel, 5.3 kV, 160 %, 60 mA, Surface Mount DIP, 6 Pins -- 403-CNY17F-4XSM [CNY17F-4XSM from ISOCOM, Inc.]
from Utmel Electronic Limited

ISOCOM CNY17F-4XSMTransistor Output Optocoupler, 1 Channel, 5.3 kV, 160 %, 60 mA, Surface Mount DIP, 6 Pins [See More]

  • Input: DC; DC
  • Mounting Option: Surface Mount; 6-SMD, Gull Wing
  • Package Type: Tube
  • Forward Current: 60
Radiation Tolerant PhotoDarlington Hybrid Optocoupler -- IBI400
from Isobaud, Inc.

The IBI400 consists of a phototransistor optically coupled to an AlGaAs infrared-emitting diode in a leadless hybrid surface mount package. Features. Hybrid 6-pin package. 1500Vdc isolation voltage. Photodarlington Output. Small package outline. High reliability and rugged construction. High... [See More]

  • Input: DC
  • Mounting Option: Flatpack
  • Package Type: Leadless Hybrid Surface Mount
  • Emitter: AlGaAs Infrared-Emitting Diode
2.0 Amp Output Current IGBT Gate Drive Optocoupler -- HCPL-J312
from Broadcom Inc.

The HCPL-J312 gate drive optocoupler contains an AlGaAs LED. The LED is optically coupled to an integrated circuit with a power output stage. It is ideally suited for driving power IGBTs and MOSFETs used in motor controll inverted applications. The high operating voltage range of the output stage... [See More]

  • Input: DC
  • Mounting Option: Flatpack (optional feature); Through Hole
  • Package Type: 8-Pin DIP
  • Lead Length: 0.1150
Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Logic Output -- ACPL-M60L-500E [ACPL-M60L-500E from Broadcom Inc.]
from LCSC Electronics Technology (HK) Limited

15Mbit/s 75ns 10kV/us DC SOP-5 Optocouplers - Logic Output ROHS [See More]

  • Input: DC
  • Operating Temperature: -40 to 85
  • Isolation Voltage: 3750
ISOCOM IS357 Transistor Output Optocoupler, 1 Channel, 3.75 kV, 50 %, 50 mA, SOP, 4 Pins -- 403-IS357 [IS357 from ISOCOM, Inc.]
from Utmel Electronic Limited

ISOCOM IS357 Transistor Output Optocoupler, 1 Channel, 3.75 kV, 50 %, 50 mA, SOP, 4 Pins [See More]

  • Input: DC; DC
  • Mounting Option: Surface Mount; 4-SMD, Gull Wing
  • Package Type: Tape & Reel (TR)
  • Forward Current: 50
Radiation Tolerant Phototransistor Hermetic Optocoupler -- 4N22U/4N23U/4N24U
from Isobaud, Inc.

The 4N2XU consists of a phototransistor optically coupled to an AlGaAs infrared-emitting diode in a leadless hermetic surface mount package. [See More]

  • Input: DC
  • Emitter: AlGaAs Infrared-Emitting Diode
  • Mounting Option: Flatpack
  • Forward Current: 40
3.3V/5V Digital Optocoupler Family -- HCPL-060L
from Broadcom Inc.

The HCPL-060L optocoupler is an optically coupled gate that combines a GaAsP light emitting diode and an integrated high gain photo detector. An enable input allows the detector to be strobed. The output of the detector IC is an open collector Schottky-clamped transistor. The internal shield... [See More]

  • Input: AC; DC
  • Mounting Option: Surface Mount
  • Package Type: SO-8 Package
  • Emitter: GaAsP LED
Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Logic Output -- ACPL-T350-500E [ACPL-T350-500E from Broadcom Inc.]
from LCSC Electronics Technology (HK) Limited

500ns 15V~30V 15kV/us DC SOP-8-2.54mm Optocouplers - Logic Output ROHS [See More]

  • Input: DC
  • Operating Temperature: -40 to 100
  • Isolation Voltage: 3750
ISOCOM MOC8101X Transistor Output Optocoupler, 1 Channel, 5.3 kV, 60 mA, DIP, 6 Pins -- 403-MOC8101X [MOC8101X from ISOCOM, Inc.]
from Utmel Electronic Limited

ISOCOM MOC8101X Transistor Output Optocoupler, 1 Channel, 5.3 kV, 60 mA, DIP, 6 Pins [See More]

  • Input: DC; DC
  • Mounting Option: 6-DIP (0.300, 7.62mm)
  • Package Type: Tube
  • Forward Current: 60
Radiation Tolerant Phototransistor Hermetic Optocoupler -- 4N47U/4N48U/4N49U
from Isobaud, Inc.

The 4N4XU consists of a phototransistor optically coupled to an AlGaAs infrared-emitting diode in a leadless hermetic surface mount package. [See More]

  • Input: DC
  • Emitter: AlGaAs Infrared-Emitting Diode
  • Mounting Option: Flatpack
  • Forward Current: 40
3.3V/5V High Speed CMOS Optocoupler -- ACPL-072L-000E
from Broadcom Inc.

The ACPL-072L digital optocoupler utilizes the latest CMOS IC technology to achieve an outstanding 25MBd minimum data rate and 6ns maximum pulse width distortion. Basic building blocks of this digital optocoupler family are a CMOS LED driver IC, a high speed LED and a CMOS detector IC. A CMOS logic... [See More]

  • Input: AC; DC
  • Mounting Option: Surface Mount
  • Package Type: SO-8 Package
  • Lead Length: 0.1150
Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Logic Output -- ACPL-W343-560E [ACPL-W343-560E from Broadcom Inc.]
from LCSC Electronics Technology (HK) Limited

200ns 15V~30V 35kV/us DC SO-6-6.8mm Optocouplers - Logic Output ROHS [See More]

  • Input: DC
  • Operating Temperature: -40 to 105
  • Isolation Voltage: 5000
Optocoupler DC-IN 1-CH Darlington DC-OUT 4-Pin DIL -- 879-TCED1100 [TCED1100 from Vishay Intertechnology, Inc.]
from Utmel Electronic Limited

Optocoupler DC-IN 1-CH Darlington DC-OUT 4-Pin DIL [See More]

  • Input: DC; DC
  • Mounting Option: 4-DIP (0.300, 7.62mm)
  • Package Type: Tube
  • Forward Current: 60
Radiation Tolerant Phototransistor Hermetic Optocoupler -- IBH249
from Isobaud, Inc.

The IBH249 consists of a phototransistor optically coupled to an AlGaAs infrared-emitting diode in a hermetic TO-5 package. Features. Hermetic 6-pin TO-5 package. 1000Vdc isolation voltage. High CTR. High reliability and rugged construction. High reliability screening available. Radiation tolerant. [See More]

  • Input: DC
  • Mounting Option: Through Hole
  • Package Type: Hermetic TO-5
  • Lead Length: 0.5000
3.3V/5V High Speed Digital CMOS Optocoupler -- ACPL-074L-000E
from Broadcom Inc.

The dual-channel ACPL-074L digital optocouplers have a 15MBd minimum data rate. The digital optocouplers utilize the latest CMOS IC technology to achieve outstanding high speed performance with very low power consumption. The basic building blocks of the ACPL-074L include high speed LEDs and CMOS... [See More]

  • Input: AC; DC
  • Mounting Option: Surface Mount
  • Package Type: SO-8 Package
  • Lead Length: 0.0748
Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Logic Output -- ACPL-W61L-500E [ACPL-W61L-500E from Broadcom Inc.]
from LCSC Electronics Technology (HK) Limited

10Mbit/s 80ns 2.7V~5.5V 20kV/us DC SO-6 Optocouplers - Logic Output ROHS [See More]

  • Input: DC
  • Operating Temperature: -40 to 105
Optocoupler DC-IN 1-CH Darlington DC-OUT 4-Pin SOP T/R -- 668-PS2733-1-F3-A [PS2733-1-F3-A from Renesas Electronics Corporation]
from Utmel Electronic Limited

Optocoupler DC-IN 1-CH Darlington DC-OUT 4-Pin SOP T/R [See More]

  • Input: DC; DC
  • Mounting Option: Surface Mount; 4-SMD, Gull Wing
  • Package Type: Cut Tape (CT)
  • Forward Current: 50
Radiation Tolerant Phototransistor Hermetic Optocoupler -- IBS049
from Isobaud, Inc.

The IBS049 consists of a phototransistor optically coupled to an AlGaAs infrared-emitting diode in a leadless hermetic surface mount package. Features. Hermetic 4-pin LCC package. 1000Vdc isolation voltage. High CTR. Small Outline package. High reliability and rugged construction. High reliability... [See More]

  • Input: DC
  • Mounting Option: Flatpack
  • Package Type: Leadless Hermetic Surface Mount
  • Emitter: AlGaAs Infrared-Emitting Diode
3.3V/5V High Speed Digital CMOS Optocoupler -- ACPL-K73L-000E
from Broadcom Inc.

The dual-channel ACPL-K73L is a 15 MBd CMOS optocoupler in a stretched SO8 package. The optocouplers utilize the latest CMOS IC technology to achieve outstanding performance with very low power consumption. The basic building blocks of the ACPL-K73L are high speed LEDs and CMOS detector ICs. Each... [See More]

  • Input: AC; DC
  • Mounting Option: Surface Mount
  • Package Type: SO-6 Package
  • Emitter: LED
Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Logic Output -- ACSL-6400-00TE [ACSL-6400-00TE from Broadcom Inc.]
from LCSC Electronics Technology (HK) Limited

15Mbit/s 100ns 3V~5.5V 10kV/us DC SO-16 Optocouplers - Logic Output ROHS [See More]

  • Input: DC
  • Operating Temperature: -40 to 100
  • Isolation Voltage: 2500
Optocoupler DC-IN 1-CH Darlington With Base DC-OUT 6-Pin PDIP SMD Black Bulk -- 598-H11G3S [H11G3S from onsemi]
from Utmel Electronic Limited

Optocoupler DC-IN 1-CH Darlington With Base DC-OUT 6-Pin PDIP SMD Black Bulk [See More]

  • Input: DC; DC
  • Mounting Option: Surface Mount; 6-SMD, Gull Wing
  • Package Type: Tube
  • Forward Current: 60
Radiation Tolerant Phototransistor Hermetic Optocoupler -- IBS049.NEO
from Isobaud, Inc.

The IBS049.NEO consists of a phototransistor optically coupled to an AlGaAs infrared-emitting diode in a leadless hermetic surface mount package, specifically screened and qualified for NewSpace, near earth orbit, and low earth orbit (LEO) applications. [See More]

  • Input: DC
  • Mounting Option: Flatpack
  • Package Type: Leadless Hermetic Surface Mount
  • Emitter: AlGaAs Infrared-Emitting diode
3.3V/5V High Speed Digital CMOS Optocoupler -- ACPL-M75L-000E
from Broadcom Inc.

The single-channel ACPL-M75L is a 15 MBd CMOS optocoupler in a SOIC-5 package. The optocouplers utilize the latest CMOS IC technology to achieve outstanding performance with very low power consumption. Basic building blocks of ACPL-M75L are high speed LEDs and CMOS detector ICs. Each detector... [See More]

  • Input: AC; DC
  • Mounting Option: Surface Mount
  • Package Type: SO-5 Package
  • Lead Length: 0.0512
Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Logic Output -- CY6N137
from LCSC Electronics Technology (HK) Limited

10Mbit/s 75ns 4.5V~5.5V 5kV/us DC DIP-8 Optocouplers - Logic Output ROHS [See More]

  • Input: DC
  • Operating Temperature: -40 to 85
  • Isolation Voltage: 5000
Optocoupler DC-IN 1-CH Darlington With Base DC-OUT 8-Pin PDIP SMD White T/R -- 598-6N139SDM [6N139SDM from onsemi]
from Utmel Electronic Limited

Optocoupler DC-IN 1-CH Darlington With Base DC-OUT 8-Pin PDIP SMD White T/R [See More]

  • Input: DC; DC
  • Mounting Option: Surface Mount; 8-SMD, Gull Wing
  • Package Type: Tape & Reel (TR)
  • Forward Current: 20
Radiation Tolerant Phototransistor Hermetic Optocoupler -- IBS2249.NEO
from Isobaud, Inc.

The IBS2249.NEO consists of two pairs of a phototransistor optically coupled to an AlGaAs infrared-emitting diode in a leadless hermetic surface mount package, specifically screened and qualified for NewSpace, near earth orbit, and low earth orbit (LEO) applications. [See More]

  • Input: DC
  • Mounting Option: Flatpack
  • Package Type: Leadless Hermetic Surface Mount
  • Emitter: AlGaAs Infrared-Emitting diode
3.3V/5V High Speed Digital CMOS Optocoupler -- ACPL-W70L-000E
from Broadcom Inc.

The single-channel ACPL-W70L is a 15 MBd CMOS optocoupler in a Stretched SO6 package. The optocouplers utilize the latest CMOS IC technology to achieve outstanding performance with very low power consumption. Basic building blocks of ACPL-W70L are high speed LEDs and CMOS detector ICs. Each detector... [See More]

  • Input: AC; DC
  • Mounting Option: Surface Mount
  • Package Type: SO-6 Package
  • Emitter: LED
Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Logic Output -- EL0631(TA) [EL0631(TA) from Everlight USA, Inc.]
from LCSC Electronics Technology (HK) Limited

10Mbit/s 100ns 7V 10kV/us DC SOP-8 Optocouplers - Logic Output ROHS [See More]

  • Input: DC
  • Operating Temperature: -40 to 100
  • Isolation Voltage: 3750
Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin BGA T/R -- 598-FODB100V [FODB100V from onsemi]
from Utmel Electronic Limited

Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin BGA T/R [See More]

  • Input: DC; DC
  • Mounting Option: 4-TEBGA
  • Package Type: Tape & Reel (TR)
  • Forward Current: 30
Radiation Tolerant Phototransistor Hermetic Optocoupler -- IBS249.NEO
from Isobaud, Inc.

The IBS249.NEO consists of a phototransistor optically coupled to an AlGaAs infrared-emitting diode in a leadless hermetic surface mount package, specifically screened and qualified for NewSpace, near earth orbit, and low earth orbit (LEO) applications. [See More]

  • Input: DC
  • Mounting Option: Flatpack
  • Package Type: Leadless Hermetic Surface Mount
  • Emitter: AlGaAs Infrared-Emitting diode
4.0 Amp Output Current IGBT Integrated Gate Drive Optocoupler with Rail-to-Rail Output Voltage in Stretched SO6 -- ACPL-P343-000E
from Broadcom Inc.

The ACPL-P343/ACPL-W343 gate drive optocopler contains an AlGaAs LED, which is optically coupled to an integrated circuit with a power output stage. This gate drive optocoupler is ideally suited for driving power IGBTs and MOSFETs used in motor control inverter applications. The high operating... [See More]

  • Input: DC
  • Mounting Option: Surface Mount
  • Package Type: SO-6 Package
  • Isolation Voltage: 3750
Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Logic Output -- ELM611(TA) [ELM611(TA) from Everlight USA, Inc.]
from LCSC Electronics Technology (HK) Limited

10Mbit/s 100ns 20kV/us DC SOP-5-4.4mm Optocouplers - Logic Output ROHS [See More]

  • Input: DC
  • Operating Temperature: -40 to 85
  • Isolation Voltage: 3750
Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin Mini-Flat -- 879-TCLT1018 [TCLT1018 from Vishay Intertechnology, Inc.]
from Utmel Electronic Limited

Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin Mini-Flat [See More]

  • Input: DC; DC
  • Mounting Option: Surface Mount; 4-SMD, Gull Wing
  • Package Type: Tape & Reel (TR)
  • Forward Current: 60
40 ns Propagation Delay, CMOS Optocouplers -- HCPL-0710
from Broadcom Inc.

Available in a SO-8 package style, this optocoupler utilizes the latest CMOS IC technology to achieve outstanding performance with very low power consumption. It requires only two bypass capacitors for complete CMOS compatibility. Basic building blocks of the HCPL-0710 are a CMOS LED driver IC, a... [See More]

  • Input: DC
  • Mounting Option: Surface Mount
  • Package Type: SO-8 Package
  • Emitter: CMOS LED
Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Logic Output -- ELM611(TA)-V [ELM611(TA)-V from Everlight USA, Inc.]
from LCSC Electronics Technology (HK) Limited

10Mbit/s 100ns 7V 20kV/us DC SOIC-5-175mil Optocouplers - Logic Output ROHS [See More]

  • Input: DC
  • Operating Temperature: -40 to 85
  • Isolation Voltage: 3750
Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin Mini-Flat Box -- 598-HMA124 [HMA124 from onsemi]
from Utmel Electronic Limited

Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin Mini-Flat Box [See More]

  • Input: DC; DC
  • Mounting Option: Surface Mount; 4-SMD, Gull Wing
  • Package Type: Tube
  • Forward Current: 50