Through Hole (Plug-in) Optocouplers

72 Results
Photovoltaic Isolators -- PVI1050N
from Infineon Technologies AG

Photovoltaic Isolators [See More]

  • Mounting Option: Through Hole; DIP8
Solid State Relays -- 1803060 [857-164 from WAGO]
from RS Components, Ltd.

WAGO 857-164 Solid State Relay [See More]

  • Mounting Option: Through Hole; Plug in
  • Approvals: RoHS Compliant
  • Output: Phototransistor; Transistor/triac
Digital Isolators -- 390-IL610-2-ND [IL 610-2 from NVE Corporation]
from DigiKey

"General Purpose Digital Isolator 2500Vrms 1 Channel 40Mbps 15kV/ µs CMTI 8-DIP (0.300"", 7.62mm)" [See More]

  • Mounting Option: Through Hole
  • Isolation Voltage: 2500
  • Package Type: "8-DIP (0.300"", 7.62mm)"
  • Rise Time: 0.0020
Photovoltaic Isolators -- PVI5080N
from Infineon Technologies AG

Photovoltaic Isolators [See More]

  • Mounting Option: Through Hole; DIP8
Solid State Relays -- 1803061 [857-165 from WAGO]
from RS Components, Ltd.

WAGO 857-165 Solid State Relay [See More]

  • Mounting Option: Through Hole; Plug in
  • Approvals: RoHS Compliant
  • Output: Phototransistor; Transistor/triac
Digital Isolators -- 811-1445-5-ND [NM485DC from Murata Power Solutions]
from DigiKey

"General Purpose Digital Isolator 1000Vrms 4 Channel 1.25Mbps CMTI 24-DIP (0.667"", 16.95mm)" [See More]

  • Mounting Option: Through Hole
  • Isolation Voltage: 1000
  • Package Type: "24-DIP (0.667"", 16.95mm)"
  • Operating Temperature: 0.0 to 60
Solid State Relays -- 1803062 [857-161 from WAGO]
from RS Components, Ltd.

WAGO 857-161 Solid State Relay [See More]

  • Mounting Option: Through Hole; Plug in
  • Approvals: RoHS Compliant
  • Output: Phototransistor; Transistor/triac
Digital Isolators -- 811-1446-5-ND [NM485SLC from Murata Power Solutions]
from DigiKey

"General Purpose Digital Isolator 1000Vrms 2 Channel 2.5Mbps CMTI 24-DIP (0.667"", 16.95mm)" [See More]

  • Mounting Option: Through Hole
  • Isolation Voltage: 1000
  • Package Type: "24-DIP (0.667"", 16.95mm)"
  • Operating Temperature: 0.0 to 70
Solid State Relays -- 8593263 [RMIA4524VDC from SIE Computing Solutions, Inc.]
from RS Components, Ltd.

Carlo Gavazzi RMIA4524VDC [See More]

  • Mounting Option: Through Hole; Plug in
Digital Isolators -- AD260AND-0-ND
from DigiKey

General Purpose Digital Isolator 1750Vrms 5 Channel 10kV/ µs CMTI 22-DIP Module [See More]

  • Mounting Option: Through Hole
  • Isolation Voltage: 1750
  • Package Type: 22-DIP Module
  • Operating Temperature: -25 to 85
Solid State Relays -- 9187036
from RS Components, Ltd.

Murrelektronik Limited [See More]

  • Mounting Option: Through Hole; Plug-in
  • Approvals: RoHS Compliant
  • Rise Time: 15
Digital Isolators -- LTC1145ACN-ND
from DigiKey

"Digital Isolator 2500Vrms or 3000Vrms 1 Channel 200kHz CMTI 18-DIP (0.300"", 7.62mm), 12 Leads" [See More]

  • Mounting Option: Through Hole
  • Isolation Voltage: 3000
  • Package Type: "18-DIP (0.300"", 7.62mm), 12 Leads"
  • Operating Temperature: 0.0 to 70
Isolators - Gate Drivers -- 160-LTV-7840S-TA1CT-ND [LTV-7840S-TA1 from Lite-On Electronics, Inc.]
from DigiKey

ANALOG, CURRENT/VOLTAGE SENSOR [See More]

  • Mounting Option: Through Hole
  • Package Type: "8-DIP (0.300"", 7.62mm)"
Isolators - Gate Drivers -- 1990-FOD3150-ND [FOD3150 from onsemi]
from DigiKey

1.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-DIP [See More]

  • Mounting Option: Through Hole
  • Isolation Voltage: 5000
  • Package Type: "8-DIP (0.300"", 7.62mm)"
  • Rise Time: 0.0600
Isolators - Gate Drivers -- 212-CPC1596G-ND [CPC1596G from Zilog]
from DigiKey

1A Gate Driver Optical Coupling 3750Vrms 1 Channel 8-DIP [See More]

  • Mounting Option: Through Hole
  • Isolation Voltage: 3750
  • Package Type: "8-DIP (0.300"", 7.62mm)"
  • Operating Temperature: -40 to 110
Isolators - Gate Drivers -- 212-FDA117G-ND [FDA117G from Zilog]
from DigiKey

OPTOISO 5KV 1CH GATE DVR 4DIP [See More]

  • Mounting Option: Through Hole
  • Isolation Voltage: 5000
  • Package Type: "4-DIP (0.300"", 7.62mm)"
  • Operating Temperature: -40 to 85
Isolators - Gate Drivers -- 264-TLP351A(F)-ND [TLP351A(F) from Toshiba Electronics (UK) Ltd]
from DigiKey

600mA Gate Driver Optical Coupling 3750Vrms 1 Channel 8-DIP [See More]

  • Mounting Option: Through Hole
  • Isolation Voltage: 3750
  • Package Type: "8-DIP (0.300"", 7.62mm)"
  • Rise Time: 0.0500
Isolators - Gate Drivers -- 516-1124-5-ND [HCNW3120 from Broadcom Inc.]
from DigiKey

2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-DIP [See More]

  • Mounting Option: Through Hole
  • Isolation Voltage: 5000
  • Package Type: "8-DIP (0.400"", 10.16mm)"
  • Rise Time: 0.1000
Isolators - Gate Drivers -- 516-2890-ND [ACNW3190-000E from Broadcom Inc.]
from DigiKey

5A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-DIP [See More]

  • Mounting Option: Through Hole
  • Isolation Voltage: 5000
  • Package Type: "8-DIP (0.400"", 10.16mm)"
  • Rise Time: 0.1000
Isolators - Gate Drivers -- 516-ACNV3130-000E-ND [ACNV3130-000E from Broadcom Inc.]
from DigiKey

2.5A Gate Driver Optical Coupling 7500Vrms 1 Channel 10-DIP [See More]

  • Mounting Option: Through Hole
  • Isolation Voltage: 7500
  • Package Type: "10-DIP (0.512"", 13.01mm)"
  • Rise Time: 0.1000
Isolators - Gate Drivers -- 559-1177-ND [PS9505-AX from Renesas Electronics Corporation]
from DigiKey

2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-DIP [See More]

  • Mounting Option: Through Hole
  • Isolation Voltage: 5000
  • Package Type: "8-DIP (0.300"", 7.62mm)"
  • Rise Time: 0.0500
Isolators - Gate Drivers -- 559-1666-ND [PS9531L1-AX from Renesas Electronics Corporation]
from DigiKey

2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-DIP [See More]

  • Mounting Option: Through Hole
  • Isolation Voltage: 5000
  • Package Type: "8-DIP (0.400"", 10.16mm)"
  • Rise Time: 0.0400
Isolators - Gate Drivers -- 559-PS9506L1-AX-ND [PS9506L1-AX from Renesas Electronics Corporation]
from DigiKey

600mA Gate Driver Optical Coupling 5000Vrms 1 Channel 8-DIP [See More]

  • Mounting Option: Through Hole
  • Isolation Voltage: 5000
  • Package Type: "8-DIP (0.400"", 10.16mm)"
  • Rise Time: 0.0500
Isolators - Gate Drivers -- 58-ICPL3120G-ND [ICPL3120G from ISOCOM, Inc.]
from DigiKey

OPTOISO 5KV 1CH GATE DVR 8DIP [See More]

  • Mounting Option: Through Hole
  • Isolation Voltage: 5000
  • Package Type: "8-DIP (0.400"", 10.16mm)"
  • Rise Time: 0.1000
Isolators - Gate Drivers -- 751-VOW3120-X001TR-ND [VOW3120-X001 from Vishay Intertechnology, Inc.]
from DigiKey

OPTOISO 5.3KV 1CH GATE DVR 8DIP [See More]

  • Mounting Option: Through Hole
  • Isolation Voltage: 5300
  • Package Type: "8-DIP (0.400"", 10.16mm)"
  • Rise Time: 0.1000
Isolators - Gate Drivers -- ACPL-5160-200-ND [ACPL-5160-200 from Broadcom Inc.]
from DigiKey

2.5A Gate Driver Optical Coupling 1500VDC 1 Channel 16-DIP [See More]

  • Mounting Option: Through Hole
  • Isolation Voltage: 1500
  • Package Type: "16-DIP (0.311"", 7.90mm)"
  • Rise Time: 0.1000
Isolators - Gate Drivers -- FOD3120T-ND [FOD3120T from onsemi]
from DigiKey

3A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-MDIP [See More]

  • Mounting Option: Through Hole
  • Isolation Voltage: 5000
  • Package Type: "8-DIP (0.400"", 10.16mm)"
  • Rise Time: 0.0600
Isolators - Gate Drivers -- FOD3125-ND [FOD3125 from onsemi]
from DigiKey

3A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-PDIP [See More]

  • Mounting Option: Through Hole
  • Isolation Voltage: 5000
  • Package Type: "8-DIP (0.300"", 7.62mm)"
  • Rise Time: 0.0600
Isolators - Gate Drivers -- ICPL3120-ND [ICPL3120 from ISOCOM, Inc.]
from DigiKey

2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-DIP [See More]

  • Mounting Option: Through Hole
  • Isolation Voltage: 5000
  • Package Type: "8-DIP (0.300"", 7.62mm)"
  • Rise Time: 0.1000
Isolators - Gate Drivers -- PS9505-AX-ND [PS9505-AX from California Eastern Laboratories - CEL]
from DigiKey

2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-DIP [See More]

  • Mounting Option: Through Hole
  • Isolation Voltage: 5000
  • Package Type: "8-DIP (0.300"", 7.62mm)"
  • Rise Time: 0.0500
Isolators - Gate Drivers -- PS9505L1-AX-ND [PS9505L1-AX from California Eastern Laboratories - CEL]
from DigiKey

2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-DIP [See More]

  • Mounting Option: Through Hole
  • Isolation Voltage: 5000
  • Package Type: "8-DIP (0.400"", 10.16mm)"
  • Rise Time: 0.0500
Isolators - Gate Drivers -- PS9531-AX-ND [PS9531-AX from California Eastern Laboratories - CEL]
from DigiKey

2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-DIP [See More]

  • Mounting Option: Through Hole
  • Isolation Voltage: 5000
  • Package Type: "8-DIP (0.300"", 7.62mm)"
  • Rise Time: 0.0400
0.2 Amp Output Current IGBT Gate Drive Optocoupler -- HCPL-3020
from Broadcom Inc.

The HCPL-3020 and HCPL-0302 gate drive optocouplers consist of a GaAsP LED optically coupled to an integrated circuit with a power output stage. These optocouplers are ideally suited for driving power IGBTs and MOSFETs used in motor control inverter applications. The high operating voltage range of... [See More]

  • Mounting Option: Through Hole
  • Lead Length: 0.1150
  • Package Type: 8-Pin DIP
  • Emitter: GaAsP LED
Phototransistor Hermetic Optocoupler -- 4N48/49
from Isobaud, Inc.

The 4N47/48/49 consists of a phototransistor optically coupled to an AlGaAs infrared-emitting diode in a hermetic TO-5 package. Features. Hermetic 6-pin TO-5 package. 1000Vdc isolation voltage. High CTR. High reliability and rugged construction. High reliability screening available. DC input with... [See More]

  • Mounting Option: Through Hole
  • Lead Length: 0.5000
  • Package Type: Hermetic TO-5
  • Emitter: AlGaAs Infrared-Emitting Diode
High Speed Optical Coupler -- PS9587L1
from California Eastern Laboratories - CEL

8-Pin DIP High Speed Photocoupler For Creepage Distance of 8 mm [See More]

  • Mounting Option: Through Hole
  • Emitter: GaAlAs LED
  • Package Type: 8pin DIP
  • Input: DC
Optocoupler, 521 Series
from Standex-Meder Electronics

521 Series Optocouplers for the galvanic separation of intrinsic safety circuits, Isolation voltage min. 6kVDC, CTR min. 0.5, cutoff 50kHZ. Insulation resistance input /output up to 10^13 Ω. Distance between input and output for highest safety requirements up to 24.5mm. Galvanic separation and... [See More]

  • Mounting Option: Through Hole
  • Input: DC
  • Lead Length: 0.1969
  • Output: Photodiode
0.4 Amp Output Current IGBT Gate Drive Optocoupler -- HCPL-3140
from Broadcom Inc.

The HCPL-3140/HCPL-0314 family of gate driver optocouplers consists of an GaAsP LED optically coupled to an integrated circuit with a power output stage. These optocouplers are ideally suited for driving power IGBTs and MOSFETs used in motor control inverter applications. The wide operating voltage... [See More]

  • Mounting Option: Through Hole
  • Lead Length: 0.1150
  • Package Type: 8-Pin DIP
  • Emitter: GaAsP LED
Phototransistor Hermetic Optocoupler -- MCT4/4R
from Isobaud, Inc.

The MCT4/4R consists of a phototransistor optically coupled to an AlGaAs infrared-emitting diode in a hermetic TO-72 package. Features. Hermetic 4-pin TO-72 package. 1000Vdc isolation voltage. High CTR. High reliability and rugged construction. High reliability screening available. DC input with... [See More]

  • Mounting Option: Through Hole
  • Lead Length: 0.5000
  • Package Type: Hermetic TO-72
  • Emitter: AlGaAs Infrared-Emitting Diode
Optocoupler, 522 Series
from Standex-Meder Electronics

Miniature 522 Series Optocouplers for the galvanic separation of intrinsic safety (EXi) circuits, Isolation voltage min. 4kVDC, CTR min. 0.5, cutoff 85kHZ, ATEX Certified (11ATEX 0086, DIN EN 60062). Insulation resistance input /output up to 10^12 Ω. Distance between input and output for... [See More]

  • Mounting Option: Through Hole
  • Input: DC
  • Lead Length: 0.1260
  • Output: Photodiode
0.4 Amp Output Current IGBT Gate Drive Optocoupler -- HCPL-J314
from Broadcom Inc.

The HCPL-J314 family of gate drive optocouplers consists of an AlGaAs LED optically coupled to an integrated circuit with a power output stage. These optocouplers are ideally suited for driving power IGBTs and MOSFETs used in motor control inverter applications. A high operating voltage range of the... [See More]

  • Mounting Option: Surface Mount (optional feature); Through Hole
  • Lead Length: 0.1150
  • Package Type: 8-Pin DIP
  • Emitter: AlGaAs LED
Radiation Tolerant High-Speed Hermetic Optocoupler -- IBH300
from Isobaud, Inc.

The IBH300 consists of a phototransistor optically coupled to an AlGaAs infrared-emitting diode in a hermetic TO-5 package. Features. Hermetic 6-pin TO-5 package. 1500Vdc isolation voltage. High Speed 1MHz. Small package outline. High reliability and rugged construction. High reliability screening... [See More]

  • Mounting Option: Through Hole
  • Lead Length: 0.5000
  • Package Type: Hermetic TO-5
  • Emitter: AlGaAs Infrared-Emitting diode
Optocoupler, 525 Series
from Standex-Meder Electronics

525 Series Optocouplers for the galvanic separation of intrinsic safety (EXi) circuits, Isolation voltage min. 4kVDC, CTR min. 0.5, cutoff 50kHZ, ATEX Certified (11ATEX 0086, DIN EN 60062). Insulation resistance input /output up to 10^12 Ω. Distance between input and output for highest safety... [See More]

  • Mounting Option: Through Hole
  • Input: DC
  • Lead Length: 0.0984
  • Output: Photodiode
0.4 Amp Output Current IGBT Gate Drive Optocoupler -- HCPL-T251
from Broadcom Inc.

The HCPL-T251 gate drive optocoupler contains GaAsP LED. The LED is optically coupled to an integrated circuit with a power output stage. This optocoupler is ideally suited for driving power IGBTs and MOSFETs used in motor control inverter applications. The wide operating voltage range of the output... [See More]

  • Mounting Option: Through Hole
  • Lead Length: 0.1150
  • Package Type: 8-Pin DIP
  • Emitter: GaAsP LED
Radiation Tolerant High-Speed Hermetic Optocoupler -- IBH500
from Isobaud, Inc.

The IBH500 consists of a phototransistor optically coupled to an AlGaAs infrared-emitting diode in a hermetic TO-5 package. Features. Hermetic 6-pin TO-5 package. 1500Vdc isolation voltage. High Speed 10MHz. Small package outline. High reliability and rugged construction. High reliability screening... [See More]

  • Mounting Option: Through Hole
  • Lead Length: 0.5000
  • Package Type: Hermetic TO-5
  • Emitter: AlGaAs Infrared-Emitting diode
Optocoupler, 528 Series
from Standex-Meder Electronics

528 Series Optocouplers for the galvanic separation of intrinsic safety circuits, Isolation voltage min. 10kVDC, CTR min. 0.9, cutoff 50kHZ. Insulation resistance input /output up to 10^12 Ω. Distance between input and output for highest safety requirements up to 42mm. Galvanic separation and... [See More]

  • Mounting Option: Through Hole
  • Input: DC
  • Lead Length: 0.1260
  • Output: Photodiode
0.5 Amp Output Current IGBT Gate Drive Optocoupler -- HCPL-5150
from Broadcom Inc.

The HCPL-5150 is a commercial grade hermetically sealed optocoupler in an 8-Pin ceramic DIP package with gold plated leads. Solder dipped leads and various lead form options are also available. See the datasheet for details. The product is capable of operation and storage over the full military... [See More]

  • Mounting Option: Through Hole
  • Lead Length: 0.1500
  • Package Type: 8-Pin DIP
  • Emitter: GaAsP LED
Radiation Tolerant PhotoDarlington Hermetic Optocoupler -- IBH400
from Isobaud, Inc.

The IBH400 consists of a phototransistor optically coupled to an AlGaAs infrared-emitting diode in a hermetic TO-5 package. Features. Hermetic 6-pin TO-5 package. 1500Vdc isolation voltage. Photodarlington output. Small package outline. High reliability and rugged construction. High reliability... [See More]

  • Mounting Option: Through Hole
  • Lead Length: 0.5000
  • Package Type: Hermetic TO-5
  • Emitter: AlGaAs Infrared-Emitting Diode
Optocoupler, 530-03 Series
from Standex-Meder Electronics

530-03 Series Optocouplers for the galvanic separation of intrinsic safety circuits, Isolation voltage up to 20kVDC, CTR min. 0.5 (50%), cutoff 50kHZ. Insulation resistance input /output up to 10^12 Ω. Distance between input and output for highest safety requirements min. 34mm. Galvanic... [See More]

  • Mounting Option: Through Hole
  • Input: DC
  • Lead Length: 0.1299
  • Output: Photodiode
1.5 Amp Output Current IGBT Gate Drive Optocoupler -- HCPL-T250
from Broadcom Inc.

The HCPL-T250 gate drive optocoupler contains GaAs LED. The LED is optically coupled to an integrated circuit with a power output stage. This optocoupler is ideally suited for driving power IGBTs and MOSFETs used in motor control inverter applications. The high operating voltage range of the output... [See More]

  • Mounting Option: Through Hole
  • Lead Length: 0.1150
  • Package Type: 8-Pin DIP
  • Emitter: GaAsP LED
Radiation Tolerant Phototransistor Hermetic Optocoupler -- IBH249
from Isobaud, Inc.

The IBH249 consists of a phototransistor optically coupled to an AlGaAs infrared-emitting diode in a hermetic TO-5 package. Features. Hermetic 6-pin TO-5 package. 1000Vdc isolation voltage. High CTR. High reliability and rugged construction. High reliability screening available. Radiation tolerant. [See More]

  • Mounting Option: Through Hole
  • Lead Length: 0.5000
  • Package Type: Hermetic TO-5
  • Emitter: AlGaAs Infrared-Emitting Diode
Optocoupler, 530-70 Series
from Standex-Meder Electronics

530-70 Series Optocouplers for the galvanic separation of intrinsic safety circuits, Isolation voltage min. 22kVDC, CTR min. 0.8%, cutoff 100kHZ. Insulation resistance input /output up to 10^12 Ω. Distance between input and output for highest safety requirements min. 39mm. Galvanic separation... [See More]

  • Mounting Option: Through Hole
  • Input: DC
  • Lead Length: 0.1693
  • Output: Photodiode
2 Amp Output Current, High Speed IGBT/ MOSFET Gate Drive Optocoupler -- HCPL-3180
from Broadcom Inc.

This family of gate drive optocouplers have a GaAsP LED. The LED is optically coupled to an integrated circuit with a power stage. These optocouplers are ideally suited for high frequency driving of power IGBT and MOSFETs used in Plasma Display Panels, high performance DC/DC convertors and motor... [See More]

  • Mounting Option: Through Hole
  • Lead Length: 0.1150
  • Package Type: 8-Pin DIP
  • Emitter: GaAsP LED
Optocoupler, 535 Series
from Standex-Meder Electronics

535 Series Optocouplers for the galvanic separation of intrinsic safety (EXi) circuits, Isolation voltage min. 4kVDC, CTR min. 3.0, cutoff 2kHZ, ATEX Certified (11ATEX 0086, DIN EN 60062). Insulation resistance input /output up to 10^13 Ω. Distance between input and output for highest safety... [See More]

  • Mounting Option: Through Hole
  • Input: DC
  • Lead Length: 0.1181
  • Output: Photodiode
2.0 Amp Output Current IGBT Gate Drive Optocoupler -- HCPL-J312
from Broadcom Inc.

The HCPL-J312 gate drive optocoupler contains an AlGaAs LED. The LED is optically coupled to an integrated circuit with a power output stage. It is ideally suited for driving power IGBTs and MOSFETs used in motor controll inverted applications. The high operating voltage range of the output stage... [See More]

  • Mounting Option: Flatpack (optional feature); Through Hole
  • Lead Length: 0.1150
  • Package Type: 8-Pin DIP
  • Emitter: AlGaAs LED
Optocoupler, 567 Series
from Standex-Meder Electronics

567 Series Optocouplers for the galvanic separation of intrinsic safety (EXi) circuits, Isolation voltage min. 4kVDC, cutoff 500kHZ, ATEX Certified (11ATEX 0086, DIN EN 60062). Insulation resistance input /output up to 10^13 Ω. Distance between input and output for highest safety requirements... [See More]

  • Mounting Option: Through Hole
  • Input: DC
  • Lead Length: 0.1260
  • Output: Photodiode
20 MBd High CMR Logic Gate Optocouplers -- HCPL-2400
from Broadcom Inc.

The HCPL-2400 high speed optocoupler combines an 820 nm AlGaAs light emitting diode with a high speed photodetector. This combination results in very high data rate capability and low input current. The three state output eliminates the need for a pull out resistor and allows for direct drive of... [See More]

  • Mounting Option: Flatpack (optional feature); Through Hole
  • Lead Length: 0.1150
  • Package Type: 8-Pin DIP
  • Emitter: AlGaAs LED
20 MBd High CMR Logic Gate Optocouplers -- HCPL-2430
from Broadcom Inc.

The HCPL-2430 high speed optocoupler combines an 820 nm AlGaAs light emitting diode with a high speed photodetector. This combination results in very high data rate capability and low input current. The three state output eliminates the need for a pull out resistor and allows for direct drive of... [See More]

  • Mounting Option: Through Hole
  • Lead Length: 0.1150
  • Package Type: 8-Pin DIP
  • Emitter: AlGaAs LED
3.3V/5V Digital Optocoupler Family -- HCPL-250L
from Broadcom Inc.

The HCPL-073L diode-transistor optocouplers use an insulating layer between a LED and an integrated photodetector to provide electrical insulation between input and output. Separate connections for the photodiode bias and output-transistor collector increase the speed up to a hundred times that of a... [See More]

  • Mounting Option: Through Hole
  • Lead Length: 0.1150
  • Package Type: 8-Pin DIP
  • Emitter: LED
40 ns Propagation Delay, CMOS Optocouplers -- HCPL-7710
from Broadcom Inc.

Available in an 8-pin DIP package style, the HCPL-7710 high speed optocoupler utilizes the latest CMOS IC technology to achieve outstanding performance with very low power consumption. It requires only two bypass capacitors for complete CMOS compatibility. Basic building blocks of the HCPL-7710 are... [See More]

  • Mounting Option: Flatpack (optional feature); Through Hole
  • Lead Length: 0.1150
  • Package Type: 8-Pin DIP
  • Emitter: CMOS LED
8 MBd Low Input Current Optocoupler -- HCPL-2300
from Broadcom Inc.

The HCPL-2300 optocoupler combines an 820 nm AlGaAs photon emitting diode with an integrated high gain photon detector. This combination of Avago designed and manufactured semiconductor devices brings new high performance capabilities to designers of isolated logic and data communication circuits. [See More]

  • Mounting Option: Through Hole
  • Lead Length: 0.1150
  • Package Type: 8-Pin DIP
  • Emitter: AlGaAs LED
90 V/1.0 Ohm, Hermetically Sealed, Power MOSFET Optocoupler -- HSSR-7110#200
from Broadcom Inc.

The HSSR-7110#200 is a Commercial Grade HSSR-7110 with solder dipped leads. The solder contains lead. Please use the Datasheet link for further details. [See More]

  • Mounting Option: Through Hole
  • Lead Length: 0.1500
  • Package Type: 8-Pin DIP
  • Emitter: AlGaAs LED
Automotive 2.5 Amp Output Current IGBT Gate Drive Optocoupler -- ACPL-312T-000E
from Broadcom Inc.

The ACPL-312T automotive optocoupler contains an AlGaAs LED that is is optically coupled to an integrated circuit with a power output stage. This automotive optocoupler is ideally suited for driving power IGBTs and MOSFETs in automotive motor control inverter and DC-DC converter applications. The... [See More]

  • Mounting Option: Through Hole
  • Lead Length: 0.1150
  • Package Type: 8-Pin DIP
  • Emitter: AlGaAs LED
Dual Channel Low Input Current, High Gain Optocouplers -- HCPL-2730
from Broadcom Inc.

This dual channel optocoupler contains a separated pair of GaAsP light emitting diodes optically coupled to a pair of integrated high gain photo detectors. It provides extremely high current transfer ratio and excellent input-output common mode transient immunity. A separate pin for the photodiodes... [See More]

  • Mounting Option: Flatpack (optional feature); Through Hole
  • Lead Length: 0.1150
  • Package Type: 8-Pin DIP
  • Emitter: GaAsP LED
Dual Channel Low Input Current, High Gain Optocouplers -- HCPL-2731
from Broadcom Inc.

This dual channel optocoupler contains a separated pair of GaAsP light emitting diodes optically coupled to a pair of integrated high gain photo detectors. It provides extremely high current transfer ratio and excellent input-output common mode transient immunity. A separate pin for the photodiodes... [See More]

  • Mounting Option: Through Hole
  • Lead Length: 0.1150
  • Package Type: 8-Pin DIP
  • Emitter: GaAsP LED
Dual Channel, High Speed Optocouplers -- HCPL-2530
from Broadcom Inc.

The dual channel HCPL-2530 optocoupler contains a pair of light emitting diodes and integrated photodetectors with electrical insulation between input and output. Separate connection for the photodiode bias and output transistor collectors increase the speed up to a hundred times that of a... [See More]

  • Mounting Option: Flatpack (optional feature); Through Hole
  • Lead Length: 0.1150
  • Package Type: 8-Pin DIP
  • Emitter: LED
Dual Channel, High Speed Optocouplers -- HCPL-2531
from Broadcom Inc.

The HCPL-2531 dual channel optocoupler contains a pair of light emitting diodes and integrated photodetectors with electrical insulation between input and output. Separate connection for the photodiode bias and output transistor collectors increase the speed up to a hundred times that of a... [See More]

  • Mounting Option: Through Hole
  • Lead Length: 0.1150
  • Package Type: 8-Pin DIP
  • Emitter: LED
Dual Channel, High Speed Optocouplers -- HCPL-4534
from Broadcom Inc.

The Avago HCPL-4534, 2-channel, transistor optocoupler contains a pair of light emitting diodes and integrated photodetectors with electrical insulation between input and output. Separate connection for the photodiode bias and output transistor collectors increase the speed up to a hundred times... [See More]

  • Mounting Option: Through Hole
  • Lead Length: 0.1150
  • Package Type: 8-Pin DIP
  • Emitter: LED
HCMOS Compatible, High CMR, 10 MBd Optocouplers -- HCPL-261A
from Broadcom Inc.

The HCPL-261A family of optically coupled logic gates provide all the benefits of the industry standard 6N137 family with the added benefit of HCMOS compatible input current. This allows direct interface to all common circuit topologies without additional LED buffer or drive components. The AlGaAs... [See More]

  • Mounting Option: Through Hole
  • Lead Length: 0.1150
  • Package Type: 8-Pin DIP
  • Emitter: AlGaAs LED
HCMOS Compatible, High CMR, 10 MBd Optocouplers -- HCPL-261N
from Broadcom Inc.

The HCPL-261A family of optically coupled gates provide all the benefits of the industry standard 6N137 family with the added benefit of HCMOS compatible input current. This allows direct interface to all common circuit topologies without additional LED buffer or drive components. The AlGaAs LED... [See More]

  • Mounting Option: Through Hole
  • Lead Length: 0.1150
  • Package Type: 8-Pin DIP
  • Emitter: AlGaAs LED
Hermetically Sealed 3.3V, Low IF, Wide Vcc, High Gain Optocouplers -- 5962-0822703HEA
from Broadcom Inc.

The DSCC Standard Microcircuit Drawing 5962-0822703HEA is a high reliability Class H four channel hermetically sealed 3.3V optocoupler in a 16-Pin ceramic DIP package with solder dipped leads. The solder contains lead. Gold plated leads and various lead form options are also available. See the... [See More]

  • Mounting Option: Through Hole
  • Emitter: GaAsP LED
  • Package Type: 16 Pin DIP
  • Input: DC
Hermetically Sealed 3.3V, Low IF, Wide Vcc, High Gain Optocouplers -- ACPL-1770L
from Broadcom Inc.

The ACPL-1770L is a commercial grade four channel hermetically sealed 3.3V optocoupler in a 16-Pin ceramic DIP package with gold plated leads. Solder dipped leads and various lead form options are also available. See the datasheet for details. The product is capable of operation and storage over the... [See More]

  • Mounting Option: Through Hole
  • Emitter: GaAsP LED
  • Package Type: 16 Pin DIP
  • Input: DC
Hermetically Sealed, Dual Channel Line Receiver Optocouplers -- HCPL-1930
from Broadcom Inc.

The HCPL-1930 is a commercial grade two channel hermetically sealed high CMR line receiver optocoupler in a 16-Pin ceramic DIP package with gold plated leads. Solder dipped and various lead form options are also available. See the datasheet for details. The product is capable of operation and... [See More]

  • Mounting Option: Through Hole
  • Lead Length: 0.1500
  • Package Type: 16-Pin DIP
  • Emitter: GaAsP LED